web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Power Management IC Development Tools MTS2916A Stepper Driver Eval Board
    Microchip Technology ADM00308 Power Management IC Development Tools MTS2916A Stepper Driver Eval Board
    2024-08-02 15:34:502

    The Microchip Technology ADM00308-ADM00308 Evaluation Board is a versatile and powerful tool for automotive and transportation applications. It is based on the MTS2916A Stepper Motor Driver, which is designed to provide precise control of stepper motors in automotive and transportation applications. The board features a wide range of features, including a high-current output, adjustable current limit, and adjustable speed control. It also includes a variety of safety features, such as over-temperature protection and over-current protection. The board is easy to use and provides a reliable and efficient way to control stepper motors in automotive and transportation applications.

  • AMBIENT LIGHT SENSOR - VEML6030
    SparkFun Electronics SEN-15436 AMBIENT LIGHT SENSOR - VEML6030
    2024-08-02 15:34:502

    The SparkFun Ambient Light Sensor - VEML6030 (Qwiic) is a lighting sensor that uses the VEML6030 digital ambient light sensor from Vishay. This sensor is capable of detecting light intensity from 0.01 lux to 16,000 lux, and is designed to be used with the Qwiic Connect System, which allows for easy integration with I2C devices. It features a wide operating voltage range of 2.4V to 3.6V, and is capable of measuring both visible and infrared light. The sensor also has a built-in temperature compensation feature, which helps to ensure accurate readings in a variety of environmental conditions. This sensor is perfect for applications such as light sensing, color sensing, and proximity sensing.

  • SUB-1 GHZ 915 MHZ RF EXPANSION B
    STMicroelectronics X-NUCLEO-S2915A1 SUB-1 GHZ 915 MHZ RF EXPANSION B
    2024-08-02 15:34:491

    The STMicroelectronics X-NUCLEO-S2915A1 is a Sub-1 GHz 915 MHz RF Expansion Board based on the S2-LP Radio for STM32 Nucleo. It is designed to provide a cost-effective solution for wireless communication applications. The board is equipped with an S2-LP radio transceiver, which supports a wide range of communication protocols, including LoRa, FSK, GFSK, and OOK. It also features an integrated antenna, a power amplifier, and a low-noise amplifier. The board is compatible with the STM32 Nucleo development platform, allowing users to quickly and easily develop their own wireless communication applications. The X-NUCLEO-S2915A1 is an ideal solution for a variety of communications and telecom solutions.

  • EVAL KIT MAX2248
    Maxim Integrated MAX2248EVKIT# EVAL KIT MAX2248
    2024-08-02 15:34:492

    The MAX2248EVKIT-EVKIT# is an evaluation kit for the MAX2248 1.9GHz power amplifier, designed for consumer electronics applications. This kit includes a MAX2248 evaluation board, a power supply, and a set of SMA cables for connecting the board to external components. The board features a wide range of test points and adjustable components, allowing users to evaluate the performance of the MAX2248 in various configurations. The kit also includes a comprehensive user guide, providing detailed instructions on how to use the board and interpret the results. With the MAX2248EVKIT-EVKIT#, engineers can quickly and easily evaluate the performance of the MAX2248 power amplifier for their consumer electronics applications.

  • Temperature Sensor Development Tools MAX31723 Peripheral Module
    Maxim Integrated MAX31723PMB1# Temperature Sensor Development Tools MAX31723 Peripheral Module
    2024-08-02 15:34:492

    The MAX31723PMB1-PMB1# Peripheral Module from Maxim Integrated is a development board for the MAX31723 digital thermometer and thermostat with SPI/3-Wire interface. It is designed for industrial temperature range applications and features a wide operating temperature range of -40°C to +125°C. The board includes a MAX31723 digital thermometer and thermostat, a MAX31855 thermocouple-to-digital converter, and a MAX6675 thermocouple-to-digital converter. It also includes a MAX6126 voltage reference, a MAX6127 voltage reference, and a MAX6128 voltage reference. The board is designed to be used with the MAX31723 evaluation kit and is compatible with the MAX31723 evaluation software.

  • Data Conversion IC Development Tools 14Bit 5V 200ksps ADC w/10uA Shutdown
    Maxim Integrated MAX11205PMB1# Data Conversion IC Development Tools 14Bit 5V 200ksps ADC w/10uA Shutdown
    2024-08-02 15:34:493

    The Maxim Integrated MAX11205PMB1-PMB1#, MAX11205PMB1# is a peripheral module for the MAX11205 16-bit, single-channel, ultra-low power, delta-sigma ADC. This power management board provides a complete solution for powering and interfacing the MAX11205 ADC. It includes a low-noise, high-efficiency, step-down DC-DC converter, a low-noise, high-efficiency, step-up DC-DC converter, and a low-noise, high-efficiency, linear regulator. The board also includes a precision reference, a precision voltage divider, and a precision current source. The board is designed to provide a low-noise, low-power, and high-accuracy solution for powering and interfacing the MAX11205 ADC.

  • MCP1711 DEMO BOARD
    Microchip Technology ADM00672 MCP1711 DEMO BOARD
    2024-08-02 15:34:492

    The Microchip Technology ADM00672-ADM00672 Demo Board is a power management IC designed to provide a low dropout voltage regulator for a variety of applications. It features the MCP1711 CMOS Low Dropout (LDO) Voltage Regulator, which is capable of providing a regulated output voltage of up to 5.0V with a maximum output current of 500mA. The board also includes a power switch, a power LED, and a voltage monitor pin. The board is designed to be used with a variety of power sources, including batteries, wall adapters, and USB ports. The board is also designed to be used with a variety of microcontrollers, making it a versatile and reliable power management solution.

  • GROVE 3AXIS ANALOG ACCELEROMETER
    Seeed Technology Co., Ltd 101020637 GROVE 3AXIS ANALOG ACCELEROMETER
    2024-08-02 15:34:493

    Seeed Technology Co.,Ltd 101020637-101020637, 101020637, Grove - 3-Axis Analog Accelerometer ±20g (ADXL356B) Evaluation Kit is an instrumentation and measurement device designed to measure acceleration in three axes. It is capable of measuring acceleration up to ±20g and is suitable for a wide range of applications such as motion sensing, vibration monitoring, and tilt sensing. The kit includes an ADXL356B accelerometer, a Grove Base Shield, and a Grove Cable. The Grove Base Shield allows the accelerometer to be connected to a microcontroller or other device, while the Grove Cable provides power and data connections. The kit also includes a user manual and example code to help users get started quickly.

  • BOARD AMPLIFIER EVAL 2 MCP6XXX
    Microchip Technology MCP6XXXEV-AMP2 BOARD AMPLIFIER EVAL 2 MCP6XXX
    2024-08-02 15:34:492

    Microchip Technology's MCP6XXXEV-AMP2 is an analog amplification solution designed for automotive, audio, and industrial applications. It features a wide range of features, including low-noise operation, high-efficiency power conversion, and a wide operating temperature range. The MCP6XXXEV-AMP2 is designed to provide a reliable and cost-effective solution for automotive, audio, and industrial applications. It is capable of providing up to 2.5W of power and is designed to meet the requirements of automotive, audio, and industrial applications. The MCP6XXXEV-AMP2 is also designed to be highly reliable and is backed by a comprehensive warranty.

  • LTC4125+LT3652HV DEMO 4.2V
    Linear Technology/Analog Devices DC2554A-A-KIT LTC4125+LT3652HV DEMO 4.2V
    2024-08-02 15:34:492

    The Analog Devices DC2554A-A-KIT is a demonstration kit for the LTC4125 and LT3652HV 650mA Wireless Battery Charger, designed for automotive and transportation applications. This kit includes a DC2554A board, a USB cable, and a power supply. The DC2554A board is a fully assembled and tested circuit board that allows users to evaluate the performance of the LTC4125 and LT3652HV. It features a USB port for power input, a wireless charging coil, and a battery connector. The USB cable allows users to connect the DC2554A board to a PC for programming and monitoring. The power supply provides the necessary power to the board. This kit is ideal for automotive and transportation applications, allowing users to quickly and easily evaluate the performance of the LTC4125 and LT3652HV.

  • LTC3355EUF DEMO BOARD - 12V TO 4
    Linear Technology/Analog Devices DC2040A LTC3355EUF DEMO BOARD - 12V TO 4
    2024-08-02 15:34:492

    The Analog Devices DC2040A-A Demonstration Board is a versatile and powerful consumer electronics solution. It features the LTC3355EUF 20V 1A Buck DC/DC with Integrated SCAP Charger and Backup Regulator, allowing for efficient and reliable power management. The board is designed to provide a comprehensive demonstration of the features and capabilities of the LTC3355EUF, making it an ideal choice for consumer electronics applications. It is capable of providing up to 20V and 1A of power, and can be used to power a variety of devices, including smartphones, tablets, and other consumer electronics. The board also includes a backup regulator, allowing for reliable power even in the event of a power outage. With its robust design and versatile features, the Analog Devices DC2040A-A Demonstration Board is an ideal choice for consumer electronics applications.

  • EVAL KIT FOR DS28E80
    Maxim Integrated DS28E80EVKIT# EVAL KIT FOR DS28E80
    2024-08-02 15:34:495

    The Maxim Integrated DS28E80EVKIT-EVKIT# is an evaluation system for the DS28E80 Gamma Radiation Resistant 1-Wire Memory, Instrumentation and Measurement. This system provides a comprehensive platform for testing and evaluating the performance of the DS28E80 device. It includes a DS28E80 evaluation board, a USB-to-1-Wire adapter, and a software package for configuring and testing the device. The evaluation board features a DS28E80 device, a temperature sensor, and a voltage regulator. The USB-to-1-Wire adapter allows for easy connection to a PC for programming and testing. The software package includes a GUI for configuring the device, a library of commands for controlling the device, and a set of example programs for testing the device. The DS28E80EVKIT-EVKIT# is an ideal tool for evaluating the performance of the DS28E80 device in a variety of applications.