web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVALUATION BOARD FOR L9177A
    STMicroelectronics EVAL-L9177A EVALUATION BOARD FOR L9177A
    2024-08-02 15:34:502

    The STMicroelectronics EVAL-L9177A is an evaluation board based on the L9177A Motion Motor Control, Automotive and Transportation IC. This board is designed to evaluate the features and performance of the L9177A IC, and is ideal for applications such as automotive, transportation, and industrial motor control. It includes a wide range of features such as a 3-phase motor driver, a PWM generator, a current sensing circuit, and a power supply circuit. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring. The EVAL-L9177A is a great tool for evaluating the performance of the L9177A IC and for developing motor control applications.

  • EVAL FOR MAX14914
    Maxim Integrated MAX14914EVKIT# EVAL FOR MAX14914
    2024-08-02 15:34:522

    The MAX14914EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX14914 High-Side Switch with Settable Current-Limiting, Push-Pull Driver Option and Digital Input Configuration. This industrial automation and motor control solution is ideal for applications such as motor control, industrial automation, and power management. The kit includes a MAX14914EVKIT# evaluation board, a MAX14914EVKIT# evaluation board, a MAX14914EVKIT# evaluation board, and a MAX14914EVKIT# evaluation board. The evaluation board features a wide range of features, including adjustable current-limiting, push-pull driver option, and digital input configuration. The kit also includes a USB cable, a power supply, and a user guide. The MAX14914EVKIT# Evaluation Kit is an ideal solution for evaluating the MAX14914 High-Side Switch with Settable Current-Limiting, Push-Pull Driver Option and Digital Input Configuration.

  • Single Board Computers PC/104 Vortex86DX 1GHZ module with VGA/LVDS/TTL, 2LAN, 2COM, 4USB, 256MB DRAM
    Advantech Corp PCM-3343EF-256A1E Single Board Computers PC/104 Vortex86DX 1GHZ module with VGA/LVDS/TTL, 2LAN, 2COM, 4USB, 256MB DRAM
    2024-08-02 15:34:512

    The Advantech PCM-3343EF-256A1E is a fanless, cost-effective and PC/104 single board computer (SBC) based on DM&P Vortex86DX-800MHz. It is designed for a wide range of applications, including instrumentation and measurement, industrial automation, embedded systems, medical, military, transportation, and network security. It features onboard memory, LCD, Ethernet, CF, and other I/O ports. It is a reliable and robust platform for embedded applications. It is designed for long-term availability and supports a wide range of operating systems, including Windows, Linux, and DOS. It is also RoHS compliant and has a wide temperature range of -20°C to +70°C. The PCM-3343EF-256A1E is an ideal solution for embedded applications that require low power consumption, high performance, and long-term availability.

  • Evaluation Board for 88-Lead LFSCP
    Analog Devices ADN4612-EVALZ Evaluation Board for 88-Lead LFSCP
    2024-08-02 15:34:515

    The Analog Devices ADN4612-EVALZ Evaluation Board is designed to evaluate the performance of the ADN4612, a 11.3 Gbps, 12 × 12 Digital Crosspoint Switch Communications and Telecom IC. This evaluation board provides a platform for testing the ADN4612's features and performance, including its low power consumption, high speed switching, and low latency. The board includes a power supply, a USB interface, and a set of test points for easy connection to external test equipment. The board also includes a set of LEDs to indicate the status of the ADN4612. The ADN4612-EVALZ Evaluation Board is an ideal tool for engineers and designers who need to evaluate the performance of the ADN4612.

  • KIT DEV MCU/MPU PSD FOR 68HC11
    STMicroelectronics DK68HC11-52J-110 KIT DEV MCU/MPU PSD FOR 68HC11
    2024-08-02 15:34:512

    The STMicroelectronics DK68HC11-52J-110 Development Board is a powerful and versatile platform for developing consumer electronics applications. It is based on the PSD813F family of CPLDs, which provide a wide range of features and capabilities. The board includes a 68HC11 microcontroller, a variety of peripherals, and a prototyping area for custom circuitry. It also includes a power supply, a serial port, and a JTAG interface for programming and debugging. The board is designed to be used with the STMicroelectronics STVP software development environment, which provides a comprehensive set of tools for creating, debugging, and deploying applications. The DK68HC11-52J-110 Development Board is an ideal platform for developing consumer electronics applications.

  • BOARD EVAL FOR MIC26901YJL
    Microchip Technology MIC26901YJL EV BOARD EVAL FOR MIC26901YJL
    2024-08-02 15:34:512

    The Microchip Technology MIC26901YJL-EV Evaluation Board is designed to evaluate the MIC26901 DC-DC regulator. This regulator operates over an input supply range of 4.5V to 28V, making it ideal for industrial automation applications. The board features a wide range of features, including an adjustable output voltage, adjustable switching frequency, and a wide range of protection features. The board also includes a graphical user interface for easy configuration and monitoring. The MIC26901YJL-EV Evaluation Board is a great tool for evaluating the MIC26901 DC-DC regulator and its performance in industrial automation applications.

  • NANO POWER TIMER - TPL5110
    SparkFun Electronics PRT-15353 NANO POWER TIMER - TPL5110
    2024-08-02 15:34:522

    The SparkFun Nano Power Timer Development Kit based on TPL5110 (PRT-15353) is an instrumentation and measurement tool designed to help engineers and hobbyists explore the capabilities of the TPL5110 low-power timer. This kit includes a TPL5110 breakout board, a Nano Power Timer board, and a variety of components to help you get started. The TPL5110 is a low-power timer that can be used to control the power state of a device, allowing it to be powered on and off at predetermined intervals. The Nano Power Timer board allows you to easily program the TPL5110 to control the power state of a device, and the included components allow you to experiment with different power states and configurations. With this kit, you can explore the capabilities of the TPL5110 and create custom power management solutions for your projects.

  • Raspberry Pi 3 A+
    Raspberry Pi Raspberry Pi 3 Model A+ Raspberry Pi 3 A+
    2024-08-02 15:34:512

    The Raspberry Pi Foundation's Raspberry Pi 3 Model A+ is the latest Raspberry Pi 3 product, based on the BCM2837B0 ARM Cortex-A53 processor. It features a 2.4 GHz and 5 GHz IEEE 802.11.b/g/n/ac Wireless LAN, Bluetooth 4.2/BLE, and Communications and Telecoms. This powerful device is capable of running a variety of applications, from media streaming to gaming, and is perfect for those looking for a powerful, yet affordable, single-board computer. With its low power consumption and small form factor, the Raspberry Pi 3 Model A+ is an ideal choice for a wide range of projects.

  • MAX31865 RTD-to-Digital Converter Peripheral Module
    Maxim Integrated MAX31865PMB1# MAX31865 RTD-to-Digital Converter Peripheral Module
    2024-08-02 15:34:512

    The Maxim Integrated MAX31865PMB1-PMB1#, MAX31865PMB1#, is a peripheral module for the MAX31865 RTD-to-Digital Converter, designed for industrial temperature measurement. It features a precision RTD-to-digital converter with a wide temperature range of -200°C to +850°C, and a high accuracy of 0.5°C. The module also includes a 3-wire RTD interface, a SPI interface, and a temperature sensor. It is designed to be used in a wide range of industrial applications, such as process control, HVAC, and medical equipment. The module is RoHS compliant and is available in a small form factor, making it ideal for space-constrained applications.

  • applications using floating buck topology. The ILD2111 evaluation board is designed to evaluate the performance and flexibility of the ILD2111. It supports an
    Infineon EVALLEDILD2111E1 applications using floating buck topology. The ILD2111 evaluation board is designed to evaluate the performance and flexibility of the ILD2111. It supports an
    2024-08-02 15:34:502

    The Infineon Technologies AG EVALLEDILD2111E1-E1 Demonstration System is a comprehensive evaluation platform for the ILD2111 Digital DC/DC Buck Controller. It is designed for lighting applications and provides a complete solution for evaluating the performance of the ILD2111. The system includes a power supply, a DC/DC buck converter, a user interface, and a graphical user interface (GUI). The user interface allows for easy configuration of the ILD2111, while the GUI provides a visual representation of the system's performance. The system also includes a comprehensive set of test and measurement tools, such as an oscilloscope, a power analyzer, and a current probe. The EVALLEDILD2111E1-E1 Demonstration System is an ideal platform for evaluating the performance of the ILD2111 Digital DC/DC Buck Controller in lighting applications.

  • MODULE PIM PIC24FJ256GB410
    Microchip Technology MA240038 MODULE PIM PIC24FJ256GB410
    2024-08-02 15:34:501

    The Microchip Technology MA240038-MA240038, MA240038, PIC24FJ256GB410 Plug-In Module (PIM) Demonstration Board is a powerful and versatile tool for developing and testing embedded applications. It is designed to provide a comprehensive platform for evaluating the features and performance of the PIC24FJ256GB410 microcontroller. The board includes a wide range of peripherals, including a USB port, an LCD display, an SD card slot, and a variety of analog and digital I/O. The board also includes a comprehensive set of development tools, including a debugger, a compiler, and a simulator. The board is ideal for developing and testing applications for a wide range of embedded applications, including automotive, industrial, and consumer applications.

  • WIFI IR BLASTER (ESP8266)
    SparkFun Electronics WRL-15031 WIFI IR BLASTER (ESP8266)
    2024-08-02 15:34:512

    The SparkFun WiFi IR Blaster based on ESP8266 (WRL-15031) is a communications and telecom device that allows users to control infrared (IR) devices from a distance. It is powered by the ESP8266 Wi-Fi module, which provides a reliable connection to the user's home network. The device is capable of sending and receiving IR signals, allowing users to control their TVs, air conditioners, and other IR-enabled devices from anywhere in the world. It also features an onboard temperature sensor, allowing users to monitor the temperature of their home or office. The device is easy to set up and use, making it an ideal choice for anyone looking to control their IR devices remotely.