web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL KIT FOR MAX14871
    Maxim Integrated MAX14871EVKIT# EVAL KIT FOR MAX14871
    2024-08-02 15:34:442

    The MAX14871EVKIT-EVKIT# is an evaluation kit for the MAX14871 4.5V to 36V Full-Bridge DC Motor Driver. This kit is designed for consumer electronics applications and includes a MAX14871 motor driver IC, a MAX14871EVKIT# board, and a USB cable. The MAX14871 motor driver IC is a full-bridge driver that can drive DC motors up to 36V and 2A. It features a wide operating voltage range, low-side current sensing, and a wide range of protection features. The MAX14871EVKIT# board provides a convenient platform for evaluating the MAX14871 motor driver IC. It includes a USB interface for easy connection to a PC, and a variety of test points and jumpers for easy evaluation of the motor driver IC.

  • EVAL FOR MAX17222
    Maxim Integrated MAX17222EVKIT# EVAL FOR MAX17222
    2024-08-02 15:34:442

    The MAX17222EVKIT-EVKIT# and MAX17222EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX17222 nanoPower Synchronous Boost Converter with True Shutdown Power Management IC. This IC is capable of providing a regulated output voltage from a wide input voltage range of 400mV to 5.5V. The evaluation kit includes a MAX17222 IC, a MAX17222 evaluation board, and a USB cable for connecting the board to a PC. The board also includes a power switch, a potentiometer, and a jumper for setting the output voltage. The evaluation kit is ideal for testing and evaluating the performance of the MAX17222 IC in a variety of applications.

  • EVAL KIT FOR MAX14870
    Maxim Integrated MAX14870EVKIT# EVAL KIT FOR MAX14870
    2024-08-02 15:34:432

    The MAX14870EVKIT-EVKIT# is an evaluation kit for the MAX14870 Compact 4.5V to 36V Full-Bridge DC Motor Driver. This kit is designed for consumer electronics applications and provides a complete platform for evaluating the MAX14870 motor driver. It includes a MAX14870 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a full-bridge motor driver with integrated current sensing, a 3.3V regulator, and a USB-to-I2C interface. The USB-to-I2C interface board allows for easy connection to a PC for programming and debugging. The kit also includes a comprehensive set of software tools and documentation to help users quickly evaluate the MAX14870 motor driver.

  • EVKIT FOR NEW GENERATION STANDAL
    Maxim Integrated MAX77860EVKIT# EVKIT FOR NEW GENERATION STANDAL
    2024-08-02 15:34:464

    The MAX77860EVKIT-EVKIT# is an evaluation kit for the MAX77860 USB Type-C, 3A Switch-Mode Buck Charger with Integrated CC Detection, Reverse Boost and ADC, Industrial Temperature Range. This kit provides a complete platform for evaluating the MAX77860, a high-efficiency, 3A switch-mode buck charger with integrated CC detection, reverse boost, and ADC. The kit includes a USB Type-C connector, a USB Type-A connector, and a USB Type-C to Type-A cable. The MAX77860EVKIT-EVKIT# also includes a USB Type-C to Type-C cable, a USB Type-C to Type-A adapter, and a USB Type-C to Type-C adapter. The kit also includes a MAX77860 evaluation board, a MAX77860 evaluation board power supply, and a MAX77860 evaluation board user guide. The MAX77860EVKIT-EVKIT# is designed for use in industrial temperature ranges and is ideal for evaluating the MAX77860 in a variety of applications.

  • EVAL BOARD CDR ADN2915
    Analog Devices Inc. EVALZ-ADN2915 EVAL BOARD CDR ADN2915
    2024-08-02 15:34:474

    The Analog Devices EVALZ-ADN2915 is an evaluation board setup and application for the ADN2915 6.5 to 11300 MHz Clock and Data Recovery, Instrumentation and Measurement System. This system is designed to provide a complete solution for clock and data recovery, instrumentation, and measurement applications. The board includes a high-performance, low-power, low-jitter clock and data recovery IC, the ADN2915, which is capable of recovering clock and data from a wide range of input frequencies. The board also includes a wide range of features and components to enable users to quickly and easily evaluate the performance of the ADN2915. These features include a wide range of input and output connectors, a wide range of test points, and a wide range of test and measurement tools. The board also includes a comprehensive set of software tools to enable users to quickly and easily evaluate the performance of the ADN2915. The board is designed to be used in a wide range of applications, including communications, instrumentation, and measurement systems.

  • ANALOG DEVICES ADP5588-EVALZEvaluation Board ADP5588, Column Keypad Scanner & GPIO Port Expand, Auto Increment Capability
    Analog Devices Inc. ADP5588-EVALZ ANALOG DEVICES ADP5588-EVALZEvaluation Board ADP5588, Column Keypad Scanner & GPIO Port Expand, Auto Increment Capability
    2024-08-02 15:34:452

    The Analog Devices ADP5588-EVALZ is an I/O controller designed for use in cellular phones, consumer electronics, and industrial applications. It features a low-power, low-voltage design that is ideal for battery-powered applications. The ADP5588-EVALZ provides a wide range of I/O functions, including keypad scanning, LED control, and LCD backlight control. It also features a programmable interrupt controller, which allows for efficient power management. The ADP5588-EVALZ is designed to be easy to use and integrate into existing systems, and it is compatible with a variety of operating systems.

  • EVAL MAX5995 EVAL POE INTERFACE
    Maxim Integrated MAX5995BEVKIT# EVAL MAX5995 EVAL POE INTERFACE
    2024-08-02 15:34:452

    The MAX5995BEVKIT-BEVKIT# is an evaluation kit for the MAX5995C active-clamped, spread-spectrum, current-mode PWM controller. This industrial-grade controller is designed to provide efficient power conversion and improved EMI performance in a wide range of applications. The kit includes a MAX5995C controller, a MAX5995BEVKIT# board, and a USB cable for easy connection to a PC. The board features a wide range of components, including a power supply, a voltage regulator, a current sense resistor, and a power MOSFET. The board also includes a USB-to-serial converter for easy programming and debugging. The MAX5995BEVKIT-BEVKIT# is an ideal solution for evaluating the performance of the MAX5995C controller in a variety of industrial applications.

  • EVAL MAX22513 IO-LINK
    Maxim Integrated MAX22513EVKIT# EVAL MAX22513 IO-LINK
    2024-08-02 15:34:482

    The MAX22513EVKIT-EVKIT# is an evaluation kit for the MAX22513 surge protected dual driver IO-Link device transceiver with DC-DC, industrial automation. This kit includes a MAX22513EVKIT# board, a MAX22513EVKIT# daughter board, and a MAX22513EVKIT# power supply. The MAX22513EVKIT# board is designed to evaluate the MAX22513 surge protected dual driver IO-Link device transceiver with DC-DC, industrial automation. The MAX22513EVKIT# daughter board provides the necessary connections to the MAX22513EVKIT# board. The MAX22513EVKIT# power supply provides the necessary power to the MAX22513EVKIT# board and daughter board. This evaluation kit is ideal for evaluating the performance of the MAX22513 surge protected dual driver IO-Link device transceiver with DC-DC, industrial automation.

  • EVAL MAX20208 TEMP SENS
    Maxim Integrated MAX30208EVSYS# EVAL MAX20208 TEMP SENS
    2024-08-02 15:34:483

    The MAX30208EVSYS-EVSYS# Evaluation System for the MAX30208 I2C Digital Temperature Sensor, Instrumentation and Measurement is a comprehensive evaluation system designed to evaluate the performance of the MAX30208 I2C Digital Temperature Sensor. The system includes a MAX30208EVSYS# evaluation board, a MAX30208EVSYS# software package, and a MAX30208EVSYS# user guide. The evaluation board is designed to provide a convenient platform for evaluating the performance of the MAX30208 I2C Digital Temperature Sensor. The evaluation board includes a MAX30208 I2C Digital Temperature Sensor, a MAX30208EVSYS# software package, and a MAX30208EVSYS# user guide. The software package includes a graphical user interface (GUI) for configuring the MAX30208 I2C Digital Temperature Sensor, a library of example programs, and a library of test programs. The user guide provides detailed instructions for setting up and using the evaluation board. The MAX30208EVSYS-EVSYS# Evaluation System for the MAX30208 I2C Digital Temperature Sensor, Instrumentation and Measurement is an ideal tool for evaluating the performance of the MAX30208 I2C Digital Temperature Sensor.

  • Power Management IC Development Tools MAX34409 Eval Kit
    Maxim Integrated MAX34409EVKIT# Power Management IC Development Tools MAX34409 Eval Kit
    2024-08-02 15:34:492

    The MAX34409EVKIT-EVKIT# is an evaluation kit for the MAX34409 SMBus Dual/Quad Current Monitor Comparator, Communications and Telecom ICs. This kit provides a complete platform for evaluating the MAX34409 IC, allowing users to quickly and easily evaluate the features and performance of the device. The kit includes a MAX34409 evaluation board, a USB-to-SMBus adapter, and a USB cable. The evaluation board features a MAX34409 IC, a power supply, and a set of jumpers and switches for configuring the device. The USB-to-SMBus adapter allows users to connect the evaluation board to a PC for programming and monitoring. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and reference designs.

  • EVALUATION KIT FOR NATURAL GAS M
    Maxim Integrated MAX35104EVKIT# EVALUATION KIT FOR NATURAL GAS M
    2024-08-02 15:34:493

    The MAX35104EVKIT-EVKIT# is an evaluation kit for the MAX35104 Gas Flow Meter SoC from Maxim Integrated. This kit provides a complete platform for evaluating the performance of the MAX35104 SoC, which is designed for instrumentation and measurement applications. The kit includes a MAX35104 evaluation board, a USB-to-I2C interface board, and a software package for configuring and testing the MAX35104. The evaluation board features a MAX35104 SoC, a MAX35104-QFN package, and a MAX35104-QFN-EVKIT# evaluation board. The USB-to-I2C interface board allows for easy connection to a PC for configuration and testing. The software package includes a GUI for configuring the MAX35104, as well as a library of example programs for testing the performance of the MAX35104. The MAX35104EVKIT-EVKIT# is an ideal platform for evaluating the performance of the MAX35104 SoC for instrumentation and measurement applications.

  • STMICROELECTRONICS EVAL6393FBEVALUATION BOARD, L6393 HALF BRIDGE GATE DRIVER
    STMicroelectronics EVAL6393FB STMICROELECTRONICS EVAL6393FBEVALUATION BOARD, L6393 HALF BRIDGE GATE DRIVER
    2024-08-02 15:34:492

    The STMicroelectronics EVAL6393FB-FB is a low voltage full-bridge demonstration board based on the L6393 advanced high voltage gate driver and motor control. It is designed to provide a platform for evaluating the performance of the L6393 in a variety of motor control applications. The board features a full-bridge configuration with two high-side and two low-side MOSFETs, as well as a dedicated gate driver for each MOSFET. The board also includes a power supply, a microcontroller, and a variety of connectors for connecting to external components. The board is capable of driving motors up to 3A and is suitable for a wide range of motor control applications, including brushless DC motors, stepper motors, and brushed DC motors.