web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • 1SB TO SPI/12C CONVERTER #USB# -DAU
    Analog Devices Inc. EVAL-ADUSB2EBZ 1SB TO SPI/12C CONVERTER #USB# -DAU
    2024-08-02 15:34:452

    The Analog Devices EVAL-ADUSB2EBZ Evaluation Kit is designed to enable easy integration of Sigma Studio for most SigmaDSP Processors, Audio Processors, and Audio Codecs. This kit includes a USB-to-I2C/SPI/GPIO interface board, a USB cable, and a software CD. The USB-to-I2C/SPI/GPIO interface board allows for easy connection to the Sigma Studio software, allowing users to quickly and easily configure and program their SigmaDSP Processors, Audio Processors, and Audio Codecs. The USB cable provides power to the board and allows for communication between the board and the computer. The software CD includes the Sigma Studio software, which provides a graphical user interface for programming and configuring the SigmaDSP Processors, Audio Processors, and Audio Codecs. The EVAL-ADUSB2EBZ Evaluation Kit is an ideal solution for quickly and easily integrating Sigma Studio into any SigmaDSP Processor, Audio Processor, or Audio Codec application.

  • ANALOG DEVICES EVAL-AD7634EDZ EVAL BOARD 18BIT DIFF BIPOLAR PULSAR ADC
    Analog Devices Inc. EVAL-AD7634EDZ ANALOG DEVICES EVAL-AD7634EDZ EVAL BOARD 18BIT DIFF BIPOLAR PULSAR ADC
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD7634EDZ is an evaluation board designed for the AD7634 PulSAR 48 Lead ADC, a high-performance, low-power, 16-bit analog-to-digital converter (ADC). This board is ideal for medical and healthcare applications, providing a wide range of features and capabilities. It features a wide input range of 0V to 5V, a low power consumption of only 1.2 mW, and a high sampling rate of up to 1.2 MSPS. The board also includes a variety of features such as a built-in temperature sensor, a programmable gain amplifier, and a low-noise power supply. Additionally, the board is compatible with a variety of software development tools, making it easy to develop and debug applications. The EVAL-AD7634EDZ is an ideal solution for medical and healthcare applications that require high performance and low power consumption.

  • BOARD EVAL 18BIT 2CH ADC MCP3423
    Microchip Technology MCP3423EV BOARD EVAL 18BIT 2CH ADC MCP3423
    2024-08-02 15:34:462

    The Microchip Technology MCP3423EV-EV is an 18-bit, 3.75SPS, 2-channel analog-to-digital converter (ADC) designed for instrumentation, industrial, and medical applications. It features a wide input voltage range of 2.7V to 5.5V, low power consumption, and a high resolution of 18-bits. The MCP3423EV-EV also has a programmable gain amplifier (PGA) with a gain range of 1, 2, 4, and 8, allowing for a wide range of input signals. It also features a low-noise, low-drift, and low-offset performance, making it ideal for precision measurements. Additionally, the MCP3423EV-EV has a built-in temperature sensor and a programmable data rate of 3.75SPS, making it suitable for a variety of applications.

  • BOARD EVALUATION FOR AD7873
    Analog Devices Inc. EVAL-AD7873EBZ BOARD EVALUATION FOR AD7873
    2024-08-02 15:34:462

    The Analog Devices EVAL-AD7873EBZ is an evaluation board designed to evaluate the performance of the AD7873 resistive touch screen controller. This board is ideal for consumer electronics applications, such as mobile phones, tablets, and other handheld devices. It features a 4-wire resistive touch screen interface, a low-power, low-noise, low-cost, and low-power-consumption design, and a wide range of operating temperatures. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and testing. The board is also compatible with a variety of operating systems, including Windows, Linux, and Mac OS X.

  • Development Boards & Kits - Other Processors Discovery Plus Kit SPC564A MCU BRD
    STMicroelectronics SPC564A-DISP Development Boards & Kits - Other Processors Discovery Plus Kit SPC564A MCU BRD
    2024-08-02 15:34:462

    The STMicroelectronics SPC564A-DISP, SPC564A-DISP, SPC56A-Discovery Discovery Plus Kit for SPC56 A line is a comprehensive development platform for automotive and transportation applications. It includes the SPC564A70L7 MCU, which is a 32-bit automotive-grade microcontroller with a wide range of peripherals and features. The kit also includes a range of development tools, such as an integrated development environment, a debugger, and a range of software libraries. The kit is designed to enable rapid prototyping and development of automotive and transportation applications, and is suitable for a wide range of applications, from automotive body control to powertrain control.

  • EVAL KIT FOR MAX35103
    Maxim Integrated MAX35103EVKIT# EVAL KIT FOR MAX35103
    2024-08-02 15:34:462

    The MAX35103EVKIT-EVKIT# is an evaluation kit for the MAX35103 Reduced Power Time-to-Digital Converter with AFE, RTC and Flash, Instrumentation and Measurement. This kit provides a complete platform for evaluating the MAX35103, which is a low-power, high-accuracy time-to-digital converter (TDC) with an integrated analog front-end (AFE), real-time clock (RTC) and flash memory. The MAX35103EVKIT-EVKIT# includes a MAX35103 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX35103 TDC, a MAX14690 AFE, a MAX32660 RTC, and a MAX32625 flash memory. The USB-to-I2C interface board provides a convenient way to connect the MAX35103EVKIT-EVKIT# to a PC for programming and data acquisition. The MAX35103EVKIT-EVKIT# is ideal for applications such as time-of-flight (ToF) ranging, motion tracking, and instrumentation and measurement.

  • Power Management IC Development Tools MAX5969A Eval Kit
    Maxim Integrated MAX5969AEVKIT# Power Management IC Development Tools MAX5969A Eval Kit
    2024-08-02 15:34:463

    The evaluation kit includes a MAX5969A PoE PD controller, a MAX5969A-EVKIT# evaluation board, and a MAX5969A-EVKIT# software package. The MAX5969A PoE PD controller is a single-chip solution that provides a complete PoE PD solution, including power sourcing, power delivery, and power management. The MAX5969A-EVKIT# evaluation board provides a platform for evaluating the MAX5969A PoE PD controller. The MAX5969A-EVKIT# software package includes a graphical user interface (GUI) for configuring and monitoring the MAX5969A PoE PD controller. The MAX5969A-EVKIT# evaluation board also includes a USB-to-I2C interface for programming and debugging the MAX5969A PoE PD controller. The MAX5969A-EVKIT# evaluation board is designed to be used with the MAX5969A PoE PD controller and is compatible with the IEEE 802.3af, Computers and Peripherals, and IEEE 802.3at standards. The MAX5969A-EVKIT# evaluation board is an ideal platform for evaluating the MAX5969A PoE PD controller and developing PoE PD applications.

  • EVAL MAX77816 5A BUCK BOOST
    Maxim Integrated MAX77816EVKIT# EVAL MAX77816 5A BUCK BOOST
    2024-08-02 15:34:432

    The MAX77816EVKIT-EVKIT# is an evaluation kit for the MAX77816 High-Efficiency Buck-Boost Regulator with 5A Switches, Video and Imaging Applications. This kit provides a complete platform for evaluating the MAX77816, a high-efficiency, low-noise, and low-dropout buck-boost regulator with 5A switches. It is designed for video and imaging applications, and features a wide input voltage range of 2.7V to 5.5V. The kit includes a MAX77816EVKIT# board, a USB cable, and a user guide. The board includes a MAX77816 IC, a USB-to-I2C interface, and a variety of test points and connectors for easy evaluation. The kit also includes a graphical user interface (GUI) for easy configuration and monitoring of the MAX77816.

  • EVAL KIT FOR MAX3421E
    Maxim Integrated MAX3421EVKIT-1 EVAL KIT FOR MAX3421E
    2024-08-02 15:34:432

    The MAX3421EVKIT-1 is an evaluation kit for the MAX3421 3.3V SPI Interface, Video and Imaging Peripheral Controller from Maxim Integrated. This kit provides a complete platform for evaluating the features and performance of the MAX3421. It includes a MAX3421E USB peripheral controller, a USB-A to USB-B cable, a USB-A to mini-B cable, a USB-A to micro-B cable, a USB-A to mini-B adapter, and a USB-A to micro-B adapter. The kit also includes a MAX3421E evaluation board, a MAX3421E evaluation board software package, and a MAX3421E evaluation board user guide. The evaluation board provides a convenient platform for evaluating the features and performance of the MAX3421. It includes a USB-A connector, a USB-B connector, a mini-B connector, a micro-B connector, and a mini-B adapter. The evaluation board also includes a MAX3421E evaluation board software package, which provides a graphical user interface for configuring and testing the MAX3421. The evaluation board also includes a MAX3421E evaluation board user guide, which provides detailed instructions for setting up and using the evaluation board.

  • EVAL MAX14828 IO-LINK TXRX
    Maxim Integrated MAX14828EVKIT# EVAL MAX14828 IO-LINK TXRX
    2024-08-02 15:34:442

    The MAX14828EVKIT-EVKIT# is an evaluation kit for the MAX14828 low-power, ultra-small IO-Link device transceiver. This device is designed for industrial automation applications and provides a reliable, low-power solution for connecting IO-Link devices. The kit includes a MAX14828EVKIT# board, a MAX14828EVKIT# daughter board, and a USB cable. The board features a USB-to-serial converter, a MAX14828 transceiver, and a MAX14828EVKIT# daughter board with a MAX14828EVKIT# connector. The board also includes a MAX14828EVKIT# software package for configuring the device. The MAX14828EVKIT# is a great tool for evaluating the performance of the MAX14828 device in industrial automation applications.

  • EVAL TEMP SENSOR MAX31875
    Maxim Integrated MAX31875EVKIT# EVAL TEMP SENSOR MAX31875
    2024-08-02 15:34:442

    The MAX31875EVKIT-EVKIT# is an evaluation kit for the MAX31875 low-power I2C temperature sensor, a power management IC. This kit includes a MAX31875 evaluation board, a USB cable, and a quick start guide. The evaluation board is designed to allow users to quickly and easily evaluate the performance of the MAX31875. It features a USB interface for easy connection to a PC, and a variety of jumpers and connectors for connecting to external components. The board also includes a temperature sensor, a thermocouple, and a thermistor for testing the MAX31875's temperature sensing capabilities. The kit also includes a software package that provides a graphical user interface for configuring and testing the MAX31875.

  • Evaluation Kit Provides A Proven Design To Evaluate The MAX14578 USB Battery Charger Detector In A 12-Bump Wafer-Level Package
    Maxim Integrated MAX14578EVKIT# Evaluation Kit Provides A Proven Design To Evaluate The MAX14578 USB Battery Charger Detector In A 12-Bump Wafer-Level Package
    2024-08-02 15:34:442

    The MAX14578EVKIT-EVKIT# is an evaluation kit for the MAX14578 USB Battery Charger Detector, Video and Imaging IC. This kit provides a complete platform for evaluating the features and performance of the MAX14578 IC. It includes a USB-powered board, a USB-C connector, and a USB-A connector. The board also includes a MAX14578 IC, a MAX14578EVM-CAMERA daughter board, and a MAX14578EVM-VIDEO daughter board. The MAX14578EVM-CAMERA daughter board provides a camera interface for the MAX14578 IC, while the MAX14578EVM-VIDEO daughter board provides a video interface for the MAX14578 IC. The kit also includes a USB cable, a power supply, and a user guide. The user guide provides detailed instructions on how to use the kit and evaluate the features and performance of the MAX14578 IC.