web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Interface Development Tools MAX14820/21 EVAL KIT
    Maxim Integrated MAX14820EVKIT# Interface Development Tools MAX14820/21 EVAL KIT
    2024-08-02 15:34:512

    The Maxim Integrated MAX14820EVKIT-EVKIT# is an evaluation kit for the MAX14820 IO-Link-Compliant Device Transceiver, designed for industrial automation applications. This kit includes a MAX14820EVKIT# board, a MAX14820EVKIT# daughter board, and a MAX14820EVKIT# cable. The MAX14820EVKIT# board is a full-featured IO-Link-compliant device transceiver, providing a complete IO-Link-compliant solution for industrial automation applications. The MAX14820EVKIT# daughter board provides a convenient way to connect the MAX14820EVKIT# board to a host system. The MAX14820EVKIT# cable provides a connection between the MAX14820EVKIT# board and the MAX14820EVKIT# daughter board. This evaluation kit is designed to help engineers quickly evaluate the performance of the MAX14820 IO-Link-Compliant Device Transceiver and develop their own IO-Link-compliant applications.

  • PIC18, MRF24J40, TXRX, 2.4GHZ, WIRELESS DEV KIT
    Microchip Technology DM182015-1 PIC18, MRF24J40, TXRX, 2.4GHZ, WIRELESS DEV KIT
    2024-08-02 15:34:512

    The Microchip Technology DM182015-1 8-bit Wireless Development Kit for MRF24J40, 2.4 GHz IEEE 802.15.4 RF Transceiver, Wireless Networking is a comprehensive development platform for designing and testing wireless applications. It includes a MRF24J40 2.4 GHz IEEE 802.15.4 RF transceiver, a PIC18F25K20 8-bit microcontroller, and a range of development tools. The kit is designed to enable users to quickly and easily develop wireless applications for a variety of applications, including home automation, industrial automation, and medical monitoring. The kit includes a range of software tools, including a graphical user interface, a wireless network simulator, and a range of sample applications. The kit also includes a range of hardware components, including an antenna, a USB cable, and a range of development boards. The kit is ideal for developers who need to quickly and easily develop wireless applications.

  • EV KIT MAX14483 3.75KV ISO
    Maxim Integrated MAX14483EVKIT# EV KIT MAX14483 3.75KV ISO
    2024-08-02 15:34:512

    The MAX14483EVKIT-EVKIT# is an evaluation kit for the MAX14483 6-Channel, Low-Power, 3.75kVRMS SPI Digital Isolator, designed for industrial automation and control applications. This kit includes a MAX14483EVKIT# board, a MAX14483EVKIT# daughter board, and a USB cable. The MAX14483EVKIT# board features a MAX14483 6-Channel, Low-Power, 3.75kVRMS SPI Digital Isolator, which provides galvanic isolation between two systems, allowing for secure communication between them. The board also includes a USB interface, allowing for easy connection to a PC for programming and debugging. The MAX14483EVKIT# daughter board provides a convenient platform for evaluating the MAX14483, and includes a variety of connectors and jumpers for easy connection to external components. This evaluation kit is ideal for evaluating the MAX14483 in industrial automation and control applications.

  • BOARD EVAL FOR MCP1612
    Microchip Technology MCP1612EV BOARD EVAL FOR MCP1612
    2024-08-02 15:34:512

    The Microchip Technology MCP1612EV-EV is a DC to DC single output power supply designed for backplane distributed power, automotive, and transportation applications. It offers a wide range of output voltages from 0.8V to 3.3V, making it suitable for a variety of applications. It features a high efficiency of up to 95%, low quiescent current of only 1.5mA, and a wide input voltage range of 4.5V to 28V. The MCP1612EV-EV also has a wide temperature range of -40°C to +125°C, making it suitable for automotive and transportation applications. It is also RoHS compliant and has a high power density of up to 1.5W/cm3. The MCP1612EV-EV is a reliable and efficient power supply solution for a variety of applications.

  • EVAL BOARD FOR MAX40200
    Maxim Integrated MAX40200EVKIT# EVAL BOARD FOR MAX40200
    2024-08-02 15:34:493

    The MAX40200EVKIT-EVKIT# is an evaluation kit for the MAX40200 Ultra-Tiny Micropower Op Amp, designed for consumer electronics applications. This kit includes a MAX40200EVKIT# board, a MAX40200 Ultra-Tiny Micropower Op Amp, and a MAX40200EVKIT# software package. The MAX40200EVKIT# board is designed to provide a platform for evaluating the performance of the MAX40200 Ultra-Tiny Micropower Op Amp. The MAX40200EVKIT# software package includes a graphical user interface (GUI) for setting up and controlling the MAX40200 Ultra-Tiny Micropower Op Amp. The MAX40200 Ultra-Tiny Micropower Op Amp is a low-power, high-performance amplifier designed for consumer electronics applications. It features a wide bandwidth, low noise, and low distortion, making it ideal for audio and video applications. The MAX40200EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAX40200 Ultra-Tiny Micropower Op Amp in consumer electronics applications.

  • BD EVAL 2.5/3.3V XPOINT SWITCH
    ON Semiconductor NB7L72MMNGEVB BD EVAL 2.5/3.3V XPOINT SWITCH
    2024-08-02 15:34:502

    The ON Semiconductor NB7L72MMNGEVB-MMNGEVB is a fully differential 2x2 CrossPoint switch evaluation board designed for use in communications and telecom applications. It features two differential inputs and two differential outputs, allowing for a wide range of signal routing and switching options. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to be used with the ON Semiconductor NB7L72MMNGEVB-MMNGEVB CrossPoint switch, providing a complete evaluation platform for the device.

  • EVAL KIT BIO-SENSOR MAX86150
    Maxim Integrated MAX86150EVSYS# EVAL KIT BIO-SENSOR MAX86150
    2024-08-02 15:34:502

    The MAX86150EVSYS# Evaluation System for the MAX86150 Integrated Photoplethysmogram and Electrocardiogram Bio-Sensor Module is a comprehensive development platform for mobile health, medical, and healthcare applications. It includes the MAX86150 integrated bio-sensor module, a MAX32660 microcontroller, and a MAX14690 power management IC. The evaluation system provides a complete solution for measuring and analyzing photoplethysmogram (PPG) and electrocardiogram (ECG) signals. It also includes a graphical user interface (GUI) for data visualization and analysis. The system is designed to be used with a variety of mobile devices, including smartphones, tablets, and wearables. The MAX86150EVSYS# Evaluation System is an ideal platform for developing innovative medical and healthcare applications.

  • ATA6628/ATA6630 Development Board V1.1
    Microchip Technology ATA6630-EK ATA6628/ATA6630 Development Board V1.1
    2024-08-02 15:34:502

    The Microchip Technology ATA6630-EK Evaluation Board is a development board designed for use with the ATA6630 System Basis Chips. This board is ideal for automotive and transportation applications, providing a comprehensive platform for testing and evaluating the ATA6630 System Basis Chips. The board includes a variety of features, such as a power supply, a CAN transceiver, a LIN transceiver, and a variety of connectors for connecting to external devices. The board also includes a variety of LEDs and switches for controlling and monitoring the system. The ATA6630-EK Evaluation Board is a great tool for quickly and easily testing and evaluating the ATA6630 System Basis Chips.

  • ANALOG DEVICES ADRF6701-EVALZADRF6701, QUAD MODULATOR, EVAL BOARD
    Analog Devices Inc. ADRF6701-EVALZ ANALOG DEVICES ADRF6701-EVALZADRF6701, QUAD MODULATOR, EVAL BOARD
    2024-08-02 15:34:512

    The Analog Devices ADRF6701-EVALZ Evaluation Board is designed to evaluate the performance of the ADRF6701 400 to 1250 MHz Quadrature Modulator with 750 to 1150 MHz Frac-N PLL and Integrated VCO. This evaluation board is ideal for testing and evaluating the performance of the ADRF6701 in a variety of communications and telecom applications. The board includes a wide range of features, including a high-performance PLL, a low-noise VCO, and a wide range of input and output ports. The board also includes a variety of test points and connectors for easy evaluation and testing. The ADRF6701-EVALZ Evaluation Board is an ideal solution for evaluating the performance of the ADRF6701 in a variety of communications and telecom applications.

  • EVALUATION SYSTEM MAX31856
    Maxim Integrated MAX31856EVSYS# EVALUATION SYSTEM MAX31856
    2024-08-02 15:34:502

    The MAX31856EVSYS-EVSYS# Evaluation System for MAX31856 Precision Thermocouple to Digital Converter with Linearization, Industrial Temperature Range is a comprehensive evaluation system designed to evaluate the performance of the MAX31856 precision thermocouple-to-digital converter. This evaluation system includes a MAX31856 evaluation board, a USB-to-I2C interface board, and a software package. The evaluation board features a MAX31856 device, a thermocouple connector, and a USB connector. The USB-to-I2C interface board allows the user to connect the evaluation board to a PC for data acquisition and control. The software package includes a GUI, a library of functions, and example programs. The GUI allows the user to configure the MAX31856 device, read and write data, and view the results. The library of functions provides an easy-to-use API for controlling the MAX31856 device. The example programs demonstrate how to use the library of functions to control the MAX31856 device. This evaluation system is ideal for evaluating the performance of the MAX31856 precision thermocouple-to-digital converter in industrial temperature ranges.

  • BOARD EVAL FOR AD7150
    Analog Devices Inc. EVAL-AD7150EBZ BOARD EVAL FOR AD7150
    2024-08-02 15:34:502

    The Analog Devices EVAL-AD7150EBZ and EVAL-AD7150EBZM Evaluation Boards are designed to evaluate the AD7150 Capacitance-to-Digital Converter. The boards feature a wide range of features, including a low-power, low-noise, low-offset, and high-resolution capacitance-to-digital converter. The boards are designed for industrial temperature range applications, and are capable of measuring capacitance values from 0.1pF to 10nF. The boards also feature a wide range of digital and analog interfaces, including I2C, SPI, and analog voltage outputs. The boards are also designed to be easy to use, with a simple user interface and a comprehensive set of documentation.

  • AD5781, DAC, EVALUATION BOARD
    Analog Devices Inc. EVAL-AD5781SDZ AD5781, DAC, EVALUATION BOARD
    2024-08-02 15:34:492

    The Analog Devices EVAL-AD5781SDZ is an 18-bit, 1MSPS, 1CH DAC for data acquisition systems, instrumentation and measurement. It is a high-performance, low-power, single-channel digital-to-analog converter (DAC) that provides a wide range of features and performance. It offers a wide range of output voltage ranges, from 0V to 5V, and a wide range of output current ranges, from 0mA to 20mA. It also features a low-noise, low-distortion, low-power, and low-cost design. The EVAL-AD5781SDZ is ideal for applications such as industrial process control, medical instrumentation, and test and measurement. It is also suitable for use in a wide range of applications, including audio, video, and communications.