web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • SmartConnect BTLC1000 BLE 4.1 Link Controller Xplained Pro Evaluation Kit
    Microchip Technology ATBTLC1000-XPRO SmartConnect BTLC1000 BLE 4.1 Link Controller Xplained Pro Evaluation Kit
    2024-08-02 15:34:446

    The Microchip Technology ATBTLC1000-XPRO, ATBTLC1000-XPRO, ATBTLC1000 Xplained Pro Evaluation Kit is a comprehensive development platform for Bluetooth Low Energy (BLE) applications. It is based on the ATBTLC1000 Bluetooth BLE Smart SoC, which is designed for medical and healthcare applications. The kit includes a range of features such as a Bluetooth Low Energy stack, a Bluetooth Low Energy controller, a Bluetooth Low Energy host, and a Bluetooth Low Energy radio. It also includes a range of development tools such as an ATBTLC1000-XPRO board, an ATBTLC1000-XPRO debugger, and an ATBTLC1000-XPRO software development kit. The kit is designed to enable developers to quickly and easily develop and test their medical and healthcare applications. It is ideal for applications such as remote patient monitoring, medical device connectivity, and healthcare data collection.

  • EVAL KIT MAX14930/31/32/34/35/36
    Maxim Integrated MAX1493XWEVKIT# EVAL KIT MAX14930/31/32/34/35/36
    2024-08-02 15:34:433

    The MAX1493XWEVKIT-XWEVKIT# and MAX1493XWEVKIT# are evaluation kits for the MAX14932 4-Channel, 2.75kVRMS Digital Isolator, Power Management IC. This kit includes a narrow-body SOIC package, which allows for easy evaluation of the device in a variety of applications. The kit also includes a USB-to-I2C interface board, which allows for easy communication with the device. The kit also includes a variety of components, such as resistors, capacitors, and LEDs, to help users evaluate the device in a variety of applications. The kit also includes a comprehensive user guide, which provides detailed instructions on how to use the kit and evaluate the device.

  • GROVE LOUDNESS SENSOR
    Seeed Technology Co., Ltd 101020063 GROVE LOUDNESS SENSOR
    2024-08-02 15:34:452

    It is a complete kit that includes a Grove - Loudness Sensor, a Grove - Loudness Sensor Evaluation Board, and a Grove - Loudness Sensor Evaluation Software. The Grove - Loudness Sensor is a high-precision, low-power, low-cost, and easy-to-use sound sensor. It can detect sound levels from 0 to 120 dB, and can be used to measure sound levels in a variety of applications. The Grove - Loudness Sensor Evaluation Board is a compact and easy-to-use evaluation board that allows users to quickly and easily evaluate the performance of the Grove - Loudness Sensor. The Grove - Loudness Sensor Evaluation Software is a powerful and easy-to-use software package that allows users to quickly and easily evaluate the performance of the Grove - Loudness Sensor. The software includes a graphical user interface, a data logging feature, and a calibration feature. With the Grove - Loudness Sensor Evaluation Kit, users can quickly and easily measure sound levels in a variety of applications.

  • Power Management IC Development Tools 15 W SMPS Eval Brd
    ON Semiconductor NCP1075SOTGEVB Power Management IC Development Tools 15 W SMPS Eval Brd
    2024-08-02 15:34:453

    The ON Semiconductor NCP1075SOTGEVB-SOTGEVB is a 15 W SMPS Evaluation Board designed for instrumentation and measurement applications. It is a complete evaluation platform for the NCP1075, a high-efficiency, low-cost, synchronous buck converter. The board features a wide input voltage range of 4.5 V to 28 V, adjustable output voltage from 0.8 V to 5.5 V, and a maximum output current of 3 A. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with the NCP1075 evaluation module, which provides a graphical user interface for easy configuration and monitoring of the converter. The NCP1075SOTGEVB-SOTGEVB is an ideal solution for instrumentation and measurement applications.

  • ANALOG DEVICES EVAL-CN0150A-SDPZAD8318, AD7887, RF POWER, EVAL BOARD
    Analog Devices Inc. EVAL-CN0150A-SDPZ ANALOG DEVICES EVAL-CN0150A-SDPZAD8318, AD7887, RF POWER, EVAL BOARD
    2024-08-02 15:34:458

    The Analog Devices EVAL-CN0150A-SDPZ is a software calibrated, 70 dB RF power measurement system based on the AD8318 Logarithmic Detector Evaluation Board. This evaluation board is designed for use in communications and telecom applications, and is capable of measuring RF power from 1 MHz to 8 GHz. The board features a high dynamic range of 70 dB, and is calibrated using software for accurate and repeatable measurements. The board also includes a USB interface for easy connection to a PC, and is compatible with a variety of software packages for data analysis and visualization. The EVAL-CN0150A-SDPZ is an ideal solution for RF power measurement in a variety of applications.

  • EVAL KIT
    Maxim Integrated MAX13335EEVKIT# EVAL KIT
    2024-08-02 15:34:442

    The MAX13335EEVKIT-EEVKIT# is an evaluation kit for the MAX13336E Dual Automotive Differential Audio Receivers with I2C Control and Diagnostics, Security, and ESD Protection. This kit includes two MAX13336E devices, a MAX13335EEVKIT# board, and a USB cable. The MAX13335EEVKIT# board provides a complete evaluation platform for the MAX13336E devices, allowing users to quickly and easily evaluate the performance of the devices. The board includes a USB interface for programming and debugging, as well as a variety of connectors for connecting to external audio sources. The board also includes a variety of diagnostic and security features, such as ESD protection, to ensure reliable operation.

  • BOARD EVAL FOR LTC4359
    Linear Technology/Analog Devices DC1502A BOARD EVAL FOR LTC4359
    2024-08-02 15:34:522

    The Analog Devices DC1502A-A, DC1502A, Demo board for the LTC4359DCB is a 12V, 20A Ideal Diode with Reverse Input Protection, designed for use in Automotive and Transportation applications. This demo board provides a convenient platform for evaluating the performance of the LTC4359DCB Ideal Diode, which offers reverse input protection and low forward voltage drop. The board also features a wide input voltage range of 4.5V to 40V, and a wide operating temperature range of -40°C to +125°C. The board is designed to be used with a 12V power supply, and is capable of handling up to 20A of current. This demo board is an ideal solution for evaluating the performance of the LTC4359DCB Ideal Diode in Automotive and Transportation applications.

  • BOARD EVAL FOR LTC2990
    Linear Technology/Analog Devices DC1338B BOARD EVAL FOR LTC2990
    2024-08-02 15:34:532

    The Analog Devices DC1338B-B, DC1338B, Demo Board is a powerful instrumentation and measurement tool for monitoring temperature, voltage, and current. It is equipped with the LTC2990 I2C Temperature Voltage and Current Monitor, which provides accurate and reliable readings. The board features a wide range of features, including a temperature range of -40°C to +125°C, a voltage range of 0V to 5V, and a current range of 0A to 5A. It also has a built-in LCD display for easy monitoring and a USB port for easy connection to a computer. The board is ideal for use in industrial, automotive, and medical applications.

  • EVAL BOARD FOR LTC5583IUF#PBF
    Linear Technology/Analog Devices DC1599A EVAL BOARD FOR LTC5583IUF#PBF
    2024-08-02 15:34:542

    The Analog Devices DC1599A-A, DC1599A Demo Board Using LTC5583IUF#PBF, 40MHz to 3GHz Dual RMS Power Detector, Communications and Telecom is a versatile and powerful demonstration board designed to showcase the capabilities of the LTC5583IUF#PBF dual RMS power detector. This board is capable of measuring power levels from 40MHz to 3GHz, making it ideal for a wide range of communications and telecom applications. The board features a wide range of features, including a built-in power detector, a wide range of input and output connectors, and a USB interface for easy connection to a PC. The board also includes a comprehensive set of software tools for easy configuration and data analysis. This board is an ideal solution for anyone looking to quickly and easily measure power levels in a wide range of communications and telecom applications.

  • BOARD DEMO MCP661 LINE DRIVER
    Microchip Technology MCP661DM-LD BOARD DEMO MCP661 LINE DRIVER
    2024-08-02 15:34:532

    The Microchip Technology MCP661DM-LD Line Driver Demo Board is a versatile and easy-to-use platform for evaluating the performance of the MCP661 high-speed Op-Amp. This board is designed for use in a variety of applications, including consumer electronics, automotive, and 50 Ohm line (coax) driver applications. The board features a wide range of features, including a wide operating voltage range, low power consumption, and high-speed operation. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is ideal for evaluating the performance of the MCP661 in a variety of applications.

  • EVAL BOARD FOR AP3785T
    Diodes Incorporated AP3785TEV1 EVAL BOARD FOR AP3785T
    2024-08-02 15:34:532

    The Diodes Incorporated AP3785TEV1-TEV1 Evaluation Board is a universal AC input, PSR & PFM AP3785T 5V-3A Type C power management IC. It is designed to provide a complete evaluation platform for the AP3785T IC, allowing users to quickly and easily evaluate the performance of the IC. The board features a wide range of features, including a universal AC input, PSR & PFM control, adjustable output voltage, adjustable output current, and adjustable soft-start time. It also includes a comprehensive set of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also designed to be compatible with a wide range of Type C power sources, making it an ideal solution for a variety of applications.

  • BOARD EVAL ADXL362 MOTION SWITCH
    Analog Devices Inc. EVAL-CN0274-SDPZ BOARD EVAL ADXL362 MOTION SWITCH
    2024-08-02 15:34:452

    The Analog Devices EVAL-CN0274-SDPZ is an ultralow power standalone motion switch evaluation board based on the ADXL362 3-Axis, ±2 g, ±4 g, ±8 g Digital MEMS Accelerometer. This board is designed to be used in security alarm systems, providing reliable motion detection with low power consumption. It features a low power sleep mode, adjustable sensitivity, and a wide range of motion detection thresholds. The board also includes an on-board temperature sensor, allowing for temperature compensation of the motion detection. The board is easy to use and provides a simple way to evaluate the performance of the ADXL362 accelerometer.