web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • KIT DESIGN IRS20957S/IRF6645
    Infineon Technologies IRAUDAMP4A KIT DESIGN IRS20957S/IRF6645
    2024-08-02 15:34:497

    The Infineon Technologies AG IRAUDAMP4A-A is a 120W, 2-Channel, Class-D Audio Power Amplifier for Active Subwoofer, Audio System. It is designed to deliver high-quality audio performance with low distortion and low noise. It features a high efficiency of up to 90%, allowing for a compact design and low power consumption. The amplifier is equipped with a wide range of protection features, including over-temperature, over-current, and short-circuit protection. It also features a low-noise, low-distortion, and low-power standby mode. The IRAUDAMP4A-A is ideal for use in active subwoofer and audio systems, providing superior sound quality and reliability.

  • BOARD EVAL FOR BD9C601
    ROHM Semiconductor BD9C601EFJEVK-101 BOARD EVAL FOR BD9C601
    2024-08-02 15:34:492

    The ROHM Semiconductor BD9C601EFJEVK-101 Evaluation Kit is designed to evaluate the BD9C601EFJ Synchronous Buck Switching Regulator, a high-efficiency, low-noise power supply solution for communications and telecom applications. The kit includes a BD9C601EFJ Synchronous Buck Switching Regulator, a power supply board, and a control board. The power supply board features a wide input voltage range of 4.5V to 28V, and a wide output voltage range of 0.6V to 5.5V. The control board includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring of the power supply. The kit also includes a comprehensive user manual and application notes to help users get the most out of the BD9C601EFJ Synchronous Buck Switching Regulator.

  • EVAL BOARD NV47711PDAJG
    ON Semiconductor NV47711PDAJGEVB EVAL BOARD NV47711PDAJG
    2024-08-02 15:34:482

    The ON Semiconductor NV47711PDAJGEVB-PDAJGEVB is an evaluation board for the NV47711, a DC to DC single output power supply designed for infotainment, military, and aerospace applications. This board is designed to provide a regulated output voltage of 5V and a maximum output current of 1.5A. It features a wide input voltage range of 4.5V to 28V, and is capable of operating in temperatures ranging from -40°C to +125°C. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is RoHS compliant and is designed to meet the requirements of MIL-STD-704F.

  • NCV47551 Low Noise LDO Regulator Evaluation Board
    ON Semiconductor NCV47551DAJGEVB NCV47551 Low Noise LDO Regulator Evaluation Board
    2024-08-02 15:34:482

    The ON Semiconductor NCV47551DAJGEVB-DAJGEVB is a low noise LDO (low dropout) regulator with adjustable current limit and voltage evaluation board. It is designed for audio power supply applications, providing a stable and reliable power supply with low noise and low power consumption. The adjustable current limit allows for precise control of the output current, while the voltage evaluation board allows for easy monitoring of the output voltage. The NCV47551DAJGEVB-DAJGEVB is a highly efficient and reliable solution for audio power supply applications.

  • Data Conversion IC Development Tools WT SCALE DEMO BRD 18 I/O 10-BIT ADC
    Microchip Technology MCP3421DM-WS Data Conversion IC Development Tools WT SCALE DEMO BRD 18 I/O 10-BIT ADC
    2024-08-02 15:34:472

    The Microchip Technology MCP3421DM-WS, MCP3421DM-WS, MCP3421 Weight Scale Evaluation Board, Instrumentation and Measurement Development Board is a versatile and powerful development board designed for use in instrumentation and measurement applications. It features a Microchip MCP3421DM-WS weight scale evaluation board, which is a low-cost, low-power, high-accuracy, 24-bit analog-to-digital converter (ADC) with a built-in temperature sensor. The board also includes a Microchip MCP3421DM-WS instrumentation and measurement development board, which provides a comprehensive set of features for developing instrumentation and measurement applications. The board includes a variety of analog and digital I/O, including a 16-bit analog-to-digital converter (ADC), a 12-bit digital-to-analog converter (DAC), and a variety of digital I/O. The board also includes a USB interface for programming and debugging, as well as a variety of other features. The board is ideal for use in a variety of instrumentation and measurement applications, including weight scales, temperature sensors, and other instrumentation and measurement applications.

  • Interface Development Tools Wired M-BUS Slave Transceiver Eval Brd
    ON Semiconductor NCN5150SOICGEVB Interface Development Tools Wired M-BUS Slave Transceiver Eval Brd
    2024-08-02 15:34:472

    The ON Semiconductor NCN5150SOICGEVB-SOICGEVB, NCN5150SOICGEVB, NCN5150NGEVB Evaluation Board is a versatile tool for evaluating the performance of the NCN5150 SOIC Bus Transceiver. This evaluation board is designed to provide a platform for instrumentation and measurement of the NCN5150 SOIC Bus Transceiver. It features a wide range of test points and connectors for easy connection to external test equipment. The board also includes a power supply and a USB interface for programming and debugging. The board is designed to provide a comprehensive evaluation of the NCN5150 SOIC Bus Transceiver, allowing users to quickly and accurately assess the performance of the device.

  • EVAL BOARD NV47700PDAJG
    ON Semiconductor NV47700PDAJGEVB EVAL BOARD NV47700PDAJG
    2024-08-02 15:34:472

    The ON Semiconductor NV47700PDAJGEVB-PDAJGEVB Evaluation Board is a DC to DC single output power supply designed for use in infotainment, military, and aerospace applications. It features a wide input voltage range of 4.5V to 28V and a single output voltage of 3.3V. The board is equipped with a high-efficiency synchronous buck converter, which provides up to 10A of output current. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with the NV47700PDAJGEVB-PDAJGEVB DC to DC converter IC, which is a high-performance, low-power, and cost-effective solution for powering a variety of applications.

  • NCV890104 Switching Regulator Evaluation Board
    ON Semiconductor NCV890104MWGEVB NCV890104 Switching Regulator Evaluation Board
    2024-08-02 15:34:472

    The ON Semiconductor NCV890104MWGEVB-MWGEVB is an automotive switching regulator spread spectrum evaluation board and audio amplifier evaluation board. It is designed to evaluate the performance of the NCV890104 switching regulator and audio amplifier. The board features a wide input voltage range of 4.5V to 40V, adjustable output voltage, and a spread spectrum frequency range of 1.5kHz to 2.5kHz. It also includes a power-on reset circuit, over-voltage protection, and thermal shutdown protection. The board is ideal for automotive applications such as powertrain, body electronics, and infotainment systems.

  • BOARD EVAL USB82514 AUTO GRADE
    Microchip Technology EVB-USB82514 BOARD EVAL USB82514 AUTO GRADE
    2024-08-02 15:34:462

    The Microchip Technology EVB-USB82514 is an evaluation board for the USB82514 Automotive-Grade USB 2.0 Hi-Speed 4-Port Hub. This board is designed for use in automotive and transportation applications, providing a reliable and robust solution for connecting multiple USB devices. The board features four USB ports, each with a dedicated power switch, allowing for easy connection and disconnection of devices. The board also includes a USB 2.0 Hi-Speed hub controller, which provides up to 480 Mbps data transfer rate. The board is designed to meet the requirements of the Automotive Electronics Council (AEC) Q100-002 standard, ensuring reliable operation in harsh automotive environments. The board is also compliant with the USB 2.0 specification, providing a reliable and high-performance connection for USB devices.

  • EVAL KIT MAX12931
    Maxim Integrated MAX12931BWEVKIT# EVAL KIT MAX12931
    2024-08-02 15:34:433

    The MAX12931BWEVKIT-BWEVKIT# is a wide-body evaluation kit for the MAX12931 2-Channel, Low-Power, 5kVRMS Digital Isolator, Power Management IC. This evaluation kit is designed to provide a platform for evaluating the performance of the MAX12931 IC. The kit includes two boards, one for the power supply and one for the evaluation board. The power supply board includes a DC/DC converter, a voltage regulator, and a power switch. The evaluation board includes two MAX12931 ICs, two optocouplers, two LEDs, and two push buttons. The kit also includes a USB cable, a power supply, and a user guide. The user guide provides detailed instructions on how to set up and use the evaluation kit. The MAX12931BWEVKIT-BWEVKIT# is an ideal tool for evaluating the performance of the MAX12931 IC.

  • NCV890204 Switching Regulator Evaluation Board
    ON Semiconductor NCV890204MWGEVB NCV890204 Switching Regulator Evaluation Board
    2024-08-02 15:34:532

    The ON Semiconductor NCV890204MWGEVB-MWGEVB is an automotive switching regulator evaluation board designed for use with the NCV890204 buck converter. This board is capable of providing up to 2.0-A of current at 2-MHz spread spectrum frequency, making it ideal for audio applications. It features a wide input voltage range of 4.5V to 40V, adjustable output voltage, and a wide range of protection features including over-current, over-voltage, and thermal protection. The board also includes a graphical user interface for easy configuration and monitoring.

  • BOARD EVAL STP04CM05/ST1S10
    STMicroelectronics STEVAL-ILL009V5 BOARD EVAL STP04CM05/ST1S10
    2024-08-02 15:34:522

    The STMicroelectronics STEVAL-ILL009V5 is a new RGB Color Demonstration Board based on the STP04CM05 and ST1S10, Consumer Electronics Line. This board is designed to demonstrate the capabilities of the STP04CM05 and ST1S10 LED drivers, allowing users to create a variety of lighting effects. The board features a 3-channel LED driver, a 3-channel RGB LED, and a push button for user control. The board also includes a USB connector for easy connection to a PC, allowing users to program the board and create custom lighting effects. The board is ideal for use in consumer electronics applications, such as TVs, monitors, and gaming consoles.