web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVALUATION NCV8537 3.3V
    ON Semiconductor NCV8537MN330GEVB BOARD EVALUATION NCV8537 3.3V
    2024-08-02 15:34:528

    The ON Semiconductor NCV8537MN330GEVB-GEVB is an evaluation board for the NCV8537, a 3.3V DC to DC single output power supply for cable modem, audio, and video applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The board also includes a power-good indicator, an enable pin, and a thermal shutdown feature. It is designed to provide a reliable and efficient power supply solution for a variety of applications.

  • BOARD EVALUATION NCP3337 ADJ
    ON Semiconductor NCP3337MNADJGEVB BOARD EVALUATION NCP3337 ADJ
    2024-08-02 15:34:542

    The ON Semiconductor NCP3337MNADJGEVB-MNADJGEVB Evaluation Board is a DC to DC single output power supply designed for use with PCMCIA cards, computers, and peripherals. It features the NCP3337 DC to DC converter, which is a high-efficiency, low-noise, and low-cost solution for powering PCMCIA cards. The board includes an adjustable output voltage range of 3.3V to 5.5V, and a maximum output current of 1.5A. It also features a wide input voltage range of 4.5V to 16V, and a low quiescent current of only 10µA. The board is designed to be easy to use and includes a variety of features such as an on-board LED indicator, a power-on reset circuit, and a thermal shutdown circuit. The board is also RoHS compliant and is suitable for a variety of applications.

  • MOD EVAL USB/RS232 MCP2200
    Microchip Technology MCP2200EV-VCP MOD EVAL USB/RS232 MCP2200
    2024-08-02 15:34:532

    The Microchip Technology MCP2200EV-VCP Evaluation Board is a powerful tool for industrial, industrial automation, and medical applications. It is designed to evaluate the MCP2200 SOC Microprocessor USB Interface, which is a low-cost, low-power, and highly integrated solution for USB-based communication. The board features a USB connector, a USB-to-UART bridge, and a USB-to-I2C bridge, allowing for easy connection to a PC or other USB-enabled device. It also includes a variety of on-board peripherals, such as LEDs, switches, and a temperature sensor, to facilitate development and testing. The board is also compatible with a wide range of development tools, including the MPLAB X IDE and the MPLAB Code Configurator. With its robust features and easy-to-use design, the MCP2200EV-VCP Evaluation Board is an ideal solution for industrial, industrial automation, and medical applications.

  • BOARD EVAL FOR LTC4274A-3
    Linear Technology/Analog Devices DC1814A-C BOARD EVAL FOR LTC4274A-3
    2024-08-02 15:34:542

    The Analog Devices DC1814A-C Demo Board is a powerful and versatile power management solution for PoE++ applications. It is based on the LTC4274A-3, a 70W single LTPoE++ PSE controller IC from Analog Devices. This demo board is designed to demonstrate the features and capabilities of the LTC4274A-3, and provides a platform for testing and evaluation of the IC. It features a wide range of power management features, including over-voltage protection, over-current protection, and short-circuit protection. The board also includes a USB-C port for easy connection to a PC or laptop. With its robust design and comprehensive features, the DC1814A-C Demo Board is an ideal solution for PoE++ applications.

  • DEMO BOARD 16CH 16BIT DAC
    Linear Technology/Analog Devices DC2025A-A DEMO BOARD 16CH 16BIT DAC
    2024-08-02 15:34:532

    The Analog Devices DC2025A-A Demo Board is designed to demonstrate the capabilities of the LTC2668-16, a 16-channel, 16-bit, ±10V VOUT SoftSpan DAC with 10ppm/degree Celsius Max Reference, Instrumentation and Measurement. This demo board features a wide range of features, including a high-performance, low-noise, low-power, low-cost, and low-distortion DAC. It also features a wide range of output voltage ranges, from ±10V to ±2.5V, and a wide range of output current ranges, from 0.5mA to 10mA. The board also includes a 10ppm/degree Celsius Max Reference, which ensures accurate and stable performance over a wide temperature range. Additionally, the board includes a variety of connectors and jumpers for easy connection to external components. The DC2025A-A Demo Board is an ideal solution for applications requiring high-performance, low-noise, low-power, low-cost, and low-distortion DACs.

  • BOARD EVAL FOR LTC4266A-2
    Linear Technology/Analog Devices DC1815A-B BOARD EVAL FOR LTC4266A-2
    2024-08-02 15:34:534

    The Analog Devices DC1815A-B Demo Board is a powerful and versatile platform for evaluating the LTC4266A-2, a 4-port, 52.7W LTPoE++ PSE Controller Power Management IC. This board is designed to provide a comprehensive evaluation of the LTC4266A-2, allowing users to quickly and easily test the device’s features and performance. The board includes a wide range of features, including a USB-C port, a USB-A port, a DC power input, and a PoE output port. Additionally, the board includes a variety of LEDs and jumpers to facilitate testing and evaluation. With its comprehensive feature set and easy-to-use design, the DC1815A-B Demo Board is an ideal platform for evaluating the LTC4266A-2.

  • EVAL BOARD NCP57152DSADG
    ON Semiconductor NCP57152DSADGEVB EVAL BOARD NCP57152DSADG
    2024-08-02 15:34:512

    The ON Semiconductor NCP57152DSADGEVB-DSADGEVB is a demonstration evaluation board for the NCP57152 1.5 A adjustable VLDO regulator. This board is designed to provide a platform for evaluating the features and performance of the NCP57152 power management IC. It features an adjustable output voltage range of 0.8 V to 5.5 V, and a maximum output current of 1.5 A. The board also includes a power-on reset circuit, an enable input, and a power-good output. The board is designed to operate over a wide temperature range of -40°C to +125°C. It is ideal for applications such as automotive, industrial, and consumer electronics.

  • BOARD EVALUATION NCP3337 3.3V
    ON Semiconductor NCP3337MN330GEVB BOARD EVALUATION NCP3337 3.3V
    2024-08-02 15:34:512

    The ON Semiconductor NCP3337MN330GEVB-GEVB is an evaluation board for the NCP3337, a 3.3V DC to DC single output power supply for PCMCIA cards, computers, and peripherals. It features a wide input voltage range of 4.5V to 18V, and a maximum output current of 330mA. The board also includes a power-good indicator, an enable pin, and a thermal shutdown feature. It is designed to provide a reliable and efficient power supply solution for a variety of applications.

  • BOARD EVAL FOR LTC2941-1
    Linear Technology/Analog Devices DC1496B-C BOARD EVAL FOR LTC2941-1
    2024-08-02 15:34:500

    The Analog Devices DC1496B-C Demo Board is a versatile and powerful tool for evaluating the performance of the LTC2941-1 Battery Gas Gauge with I2C Interface. This board is designed to provide a comprehensive demonstration of the features and capabilities of the LTC2941-1, allowing users to quickly and easily evaluate the device's performance. The board includes a variety of features, such as a USB-to-I2C interface, a battery simulator, and a graphical user interface. The board also includes a variety of test points and connectors, allowing users to easily connect the board to their own systems. The DC1496B-C is an ideal tool for evaluating the performance of the LTC2941-1 in consumer electronics applications.

  • EVAL BOARD NV890200PDR2G
    ON Semiconductor NV890200PDR2GEVB EVAL BOARD NV890200PDR2G
    2024-08-02 15:34:472

    The ON Semiconductor NV890200PDR2GEVB-GEVB is an automotive switching regulator evaluation board designed to evaluate the performance of the NV890200PDR2, a 2-A, 2-MHz switching regulator. This evaluation board is ideal for audio applications, providing a high-efficiency, low-noise power solution. It features a wide input voltage range of 4.5 V to 40 V, adjustable output voltage, and a wide operating temperature range of -40°C to +125°C. The board also includes a variety of protection features, such as over-current, over-temperature, and short-circuit protection. The NV890200PDR2GEVB-GEVB is a great choice for automotive audio applications.

  • NCP1565 Isolated Dc-Dc Converters BRICK TELECOM Evaluation Board
    ON Semiconductor NCP1565TELECGEVB NCP1565 Isolated Dc-Dc Converters BRICK TELECOM Evaluation Board
    2024-08-02 15:34:482

    The NCP1565TELECGEVB-TELECGEVB is a high efficiency isolated DC-DC converter from ON Semiconductor. It is designed for use in automotive and transportation applications, and is suitable for use in a wide range of power supply designs. The NCP1565TELECGEVB-TELECGEVB is a BRICK TELECOM Evaluation Board, which allows for easy evaluation and testing of the NCP1565TELECGEVB-TELECGEVB. It features a wide input voltage range of 4.5V to 40V, and a wide output voltage range of 0.8V to 5V. It also features a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The NCP1565TELECGEVB-TELECGEVB is designed to meet the stringent requirements of automotive and transportation applications, and is ideal for use in a wide range of power supply designs.

  • Power Management IC Development Tools NCP1608 100 W BOOST EVB PWR SPY
    ON Semiconductor NCP1608BOOSTGEVB Power Management IC Development Tools NCP1608 100 W BOOST EVB PWR SPY
    2024-08-02 15:34:492

    The NCP1608BOOSTGEVB-BOOSTGEVB is an evaluation board for the NCP1608, a 100-W boost, power factor correction, lighting ballast controller. It is designed to evaluate the performance of the NCP1608 in a boost topology, and is capable of driving up to 100 W of power. The board includes a power supply, a boost inductor, a power factor correction capacitor, and a current sense resistor. It also includes a user interface, allowing for easy configuration and monitoring of the NCP1608. The board is designed to be used with a wide range of input voltages, and is capable of operating in both continuous and discontinuous conduction modes. The board is also designed to be used with a wide range of output voltages, allowing for a variety of lighting ballast applications.