web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • MICROCHIP AC164139 Board, Prototype, GFX Display
    Microchip Technology AC164139 MICROCHIP AC164139 Board, Prototype, GFX Display
    2024-08-02 15:34:491

    The Microchip Technology AC164139-AC164139, AC164139, Graphics Display Prototype Board based on MIC2289 is a versatile development platform designed for medical and healthcare applications. It features a high-resolution, full-color graphics display with a capacitive touch panel, allowing for easy user interaction. The board also includes a powerful 32-bit microcontroller, a wide range of peripherals, and a variety of communication interfaces. This makes it ideal for prototyping medical and healthcare applications, such as patient monitoring systems, medical imaging systems, and medical device control systems. The board also supports a variety of development tools, including the MPLAB X Integrated Development Environment (IDE) and the MPLAB Code Configurator (MCC). With its robust features and versatile design, the AC164139-AC164139, AC164139, Graphics Display Prototype Board based on MIC2289 is an ideal solution for medical and healthcare applications.

  • BOARD EVAL BATT CHARGER MCP73213
    Microchip Technology MCP73213EV-2SOVP BOARD EVAL BATT CHARGER MCP73213
    2024-08-02 15:34:472

    The Microchip Technology MCP73213EV-2SOVP is a 2-cell, lithium-ion/lithium-polymer battery charger designed for digital camcorders, audio players, and other portable devices. It features a wide input voltage range of 4.5V to 16V, allowing it to be used with a variety of power sources. The charger also has a high-efficiency synchronous buck converter, which helps to reduce power consumption and heat dissipation. Additionally, it has an integrated safety timer and over-voltage protection, ensuring that your device is safe from overcharging. The MCP73213EV-2SOVP is a reliable and efficient charger for your digital camcorder, audio player, or other portable device.

  • Power Management IC Development Tools 1.2MHz 1.2A Boost PWM Converter Eval
    Microchip Technology MIC2297-42YML EV Power Management IC Development Tools 1.2MHz 1.2A Boost PWM Converter Eval
    2024-08-02 15:34:504

    The Microchip Technology MIC2297-42YML EV is a 10-LEDs White LED Driver designed for use in cellular phones, consumer electronics, and automotive applications. It features a wide input voltage range of 2.7V to 5.5V, and a wide output current range of 0.1mA to 40mA. It also has a low quiescent current of only 1.5mA, and a high efficiency of up to 95%. The MIC2297-42YML EV is designed to provide a high level of protection against over-voltage, over-current, and short-circuit conditions. It also features a low-noise operation, and a wide temperature range of -40°C to +85°C. This LED driver is ideal for applications that require a high level of reliability and performance.

  • LINDUINO ONE LT3973/LTM2884
    Linear Technology/Analog Devices DC2026A LINDUINO ONE LT3973/LTM2884
    2024-08-02 15:34:452

    The Analog Devices DC2026A-A, DC2026A, Linduino One Isolated Arduino-Compatible Demonstration Board, Instrumentation and Measurement Board is a powerful and versatile tool for prototyping and testing applications. It is an Arduino-compatible board that is designed to provide a reliable and isolated platform for developing and testing instrumentation and measurement systems. The board features a wide range of analog and digital I/O, including analog-to-digital converters, digital-to-analog converters, and a variety of other peripherals. It also includes a USB interface for programming and debugging, as well as a variety of other features such as a real-time clock, temperature sensor, and a variety of other sensors. The board is designed to be used with the Arduino IDE, and is compatible with a variety of other development tools. The board is also designed to be used with the Linduino One Isolated Arduino-Compatible Demonstration Board, which provides a comprehensive set of tools for developing and testing instrumentation and measurement systems.

  • XPLAINED PRO EXT RCB256RFR2
    Microchip Technology ATRCB256RFR2-XPRO XPLAINED PRO EXT RCB256RFR2
    2024-08-02 15:34:472

    The Microchip Technology ATRCB256RFR2-XPRO Extension Evaluation Board is designed to provide a comprehensive development platform for the ATmega256RFR2 Single-Chip MCU, Wireless Networking. This board features a wide range of peripherals and interfaces, including an on-board antenna, UART, SPI, I2C, and USB. It also includes a range of power management features, such as a low-power sleep mode and a low-power wake-up timer. The board also includes a range of debugging features, such as a JTAG interface and a debug port. The board is designed to be used with the ATmega256RFR2 MCU, and is compatible with a range of development tools, including the Atmel Studio IDE and the Atmel Software Framework.

  • EVAL BOARD HIGH EFF BUCK REG
    Microchip Technology MIC33050-4YHL EV EVAL BOARD HIGH EFF BUCK REG
    2024-08-02 15:34:532

    The Microchip Technology MIC33050-4YHL EV is a 1.2V DC to DC single output power supply designed for use in wireless LAN, consumer electronics, and automotive applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The device is equipped with a low-noise, high-efficiency synchronous buck converter, and is capable of providing a high level of power conversion efficiency. It also features a wide operating temperature range of -40°C to +125°C, and is protected against over-voltage, over-current, and short-circuit conditions. The MIC33050-4YHL EV is a reliable and cost-effective solution for powering a variety of wireless LAN, consumer electronics, and automotive applications.

  • EVAL BOARD FOR LT4275 25.5W
    Linear Technology/Analog Devices DC1788A-B EVAL BOARD FOR LT4275 25.5W
    2024-08-02 15:34:532

    The Analog Devices DC1788A-B Demo Board is a powerful and versatile tool for evaluating the performance of the LT4275BIDDE PoE+ PD Controller, an IEEE 802.3at/IEEE 802.3af compliant power management IC. This demo board is designed to provide a complete solution for testing and evaluating the features and capabilities of the LT4275BIDDE PoE+ PD Controller. It includes a wide range of features such as a DC/DC converter, a DC/AC inverter, a power supply, and a variety of other components. The demo board also includes a comprehensive set of test points and connectors for easy connection to external test equipment. With its robust design and comprehensive features, the DC1788A-B Demo Board is an ideal tool for evaluating the performance of the LT4275BIDDE PoE+ PD Controller.

  • DEMO BOARD FOR LTC2498
    Linear Technology/Analog Devices DC1410A-A DEMO BOARD FOR LTC2498
    2024-08-02 15:34:473

    The Analog Devices DC1410A-A Demo Board is a versatile and easy-to-use tool for evaluating the performance of the LTC2498 Load Cell Digitizer Application. This board is designed to provide a complete solution for measuring and analyzing load cell signals in consumer electronics applications. It features a 24-bit delta-sigma ADC, a low-noise amplifier, and a programmable gain amplifier, allowing for accurate and reliable measurements. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data analysis. With its wide range of features, the DC1410A-A Demo Board is an ideal solution for evaluating the performance of the LTC2498 Load Cell Digitizer Application in consumer electronics applications.

  • BOARD EVAL FOR MIC22705YML
    Microchip Technology MIC22705YML EV BOARD EVAL FOR MIC22705YML
    2024-08-02 15:34:473

    The Microchip Technology MIC22705YML-EV is a 1.8V DC to DC single output power supply designed for use in computers, peripherals, consumer electronics, and industrial applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The MIC22705YML-EV is designed to be highly efficient, with a typical efficiency of up to 95%. It also features a low quiescent current of only 10µA, and a low shutdown current of 1µA. The MIC22705YML-EV is protected against over-voltage, over-current, and short-circuit conditions, and is RoHS compliant. It is available in a small, thermally enhanced, 8-pin MLP package.

  • STMICROELECTRONICS STEVAL-ILL017V1. VIPER17HN, LED DRIVER, NON ISOLATED, DEMO BOARD
    STMicroelectronics STEVAL-ILL017V1 STMICROELECTRONICS STEVAL-ILL017V1. VIPER17HN, LED DRIVER, NON ISOLATED, DEMO BOARD
    2024-08-02 15:34:4614

    The STMicroelectronics STEVAL-ILL017V1 is a 3.5 W not-isolated offline constant current LED driver based on the VIPER17HN. It is designed for use in consumer electronics applications, providing a reliable and efficient solution for powering LED lighting. The driver features a wide input voltage range of 90-265 VAC, and can deliver up to 350 mA of constant current. It also features a low standby power consumption of less than 0.5 W, and is protected against short circuit, overvoltage, and over temperature. The STEVAL-ILL017V1 is a cost-effective solution for powering LED lighting in consumer electronics applications.

  • BOARD EVAL FOR MIC94300MT
    Microchip Technology MIC94300YMT EV BOARD EVAL FOR MIC94300MT
    2024-08-02 15:34:462

    The Microchip Technology MIC94300YMT-EV is an evaluation board for the MIC94300, a 200mA switch with Ripple Blocker Technology. This board is designed for automotive and transportation applications, providing a reliable and efficient solution for power management. It features a wide input voltage range of 4.5V to 28V, and a low quiescent current of only 1.5mA. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to meet the requirements of the AEC-Q100 automotive standard. With its robust design and reliable performance, the MIC94300YMT-EV is an ideal solution for automotive and transportation applications.

  • RN2903 PICTAIL(TM)/PICTAIL PLUS
    Microchip Technology RN-2903-PICTAIL RN2903 PICTAIL(TM)/PICTAIL PLUS
    2024-08-02 15:34:4510

    The Microchip Technology RN-2903-PICTAIL, RN-2903-PICTAIL, RN2903 LoRa Technology PICtail/PICtail Plus Daughter Board, Instrumentation and Measurement Development Tools is a comprehensive development platform for LoRa-based applications. It is designed to enable rapid prototyping and development of LoRa-based solutions. The board includes a RN2903 LoRa module, a PICtail Plus daughter board, and a range of instrumentation and measurement development tools. The board is ideal for applications such as asset tracking, smart metering, and industrial automation. It is also suitable for use in a variety of other applications, such as home automation, security, and healthcare. The board is compatible with a range of Microchip microcontrollers, and is designed to be easy to use and configure. It also includes a range of features, such as a USB interface, an on-board debugger, and a range of sensors.