web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • DEMOBOARD FOR THE LTM8046
    Linear Technology/Analog Devices DC1559A DEMOBOARD FOR THE LTM8046
    2024-08-02 15:34:522

    The Analog Devices DC1559A-A, DC1559A Demo Board is a powerful and versatile tool for evaluating the performance of the LTM8046 2kVAC Isolated Flyback Module Converter. This demo board is designed to operate with an input voltage range of 3.2V to 26V and can provide an output voltage of 5V at up to 550mA. It is also designed to operate in an industrial temperature range, making it suitable for a wide range of applications. The demo board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection, as well as thermal shutdown. This demo board is an ideal solution for evaluating the performance of the LTM8046 2kVAC Isolated Flyback Module Converter.

  • BOARD DEMO LTM8062
    Linear Technology/Analog Devices DC1621A BOARD DEMO LTM8062
    2024-08-02 15:34:522

    The Analog Devices DC1621A-A, LTM8062EV Demo Board, 32V, 2A module Li-Ion Battery Charger with MPPT, Automotive and Transportation is a powerful and versatile charging solution for automotive and transportation applications. It features a 32V, 2A module Li-Ion battery charger with Maximum Power Point Tracking (MPPT) technology, allowing for efficient charging of Li-Ion batteries. The board also includes a wide range of safety features, including over-voltage, over-current, and short-circuit protection. The board is designed to be used in a wide range of automotive and transportation applications, including electric vehicles, hybrid vehicles, and other applications requiring efficient charging of Li-Ion batteries.

  • BOARD DEMO LTM8040
    Linear Technology/Analog Devices DC1274A BOARD DEMO LTM8040
    2024-08-02 15:34:522

    The Analog Devices DC1274A-A, LTM8040EV Demo Board, 36V, 1A Buck LED Driver, Automotive and Transportation is a versatile and powerful LED driver designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 36V, and a maximum output current of 1A. The board is equipped with a buck converter, which allows for efficient power conversion and improved system performance. It also includes a variety of protection features, such as over-voltage, over-temperature, and short-circuit protection, to ensure reliable operation. The board is designed to be easy to use and configure, and is ideal for automotive and transportation applications.

  • BOARD EVAL FOR LT8302ES8E
    Linear Technology/Analog Devices DC2014A BOARD EVAL FOR LT8302ES8E
    2024-08-02 15:34:522

    The Analog Devices DC2014A-A, DC2014A Demo Board featuring the LT8302ES8E Isolated 10V = VIN = 30V, VOUT = 5V @ 2.2A, Micro-power No-Opto-Isolated Flyback Converter is an ideal solution for automotive and transportation applications. This demo board is designed to demonstrate the performance of the LT8302ES8E, a high-efficiency, low-power, no-opto-isolated flyback converter. The board features a wide input voltage range of 10V to 30V, and a regulated output voltage of 5V at 2.2A. The board also features a wide operating temperature range of -40°C to +125°C, making it suitable for a variety of automotive and transportation applications. The board is also designed to be easy to use, with a simple user interface and a comprehensive set of documentation.

  • EVAL BOARD 3MHZ 2A BUCK REG
    Microchip Technology MIC23450-AAAYML EV EVAL BOARD 3MHZ 2A BUCK REG
    2024-08-02 15:34:472

    The Microchip Technology MIC23450-AAAYML EV Evaluation Board is a powerful and versatile tool for evaluating the MIC23450-AAAYMLEV 3MHz PWM 2A triple buck regulator with hyper light load and power good, Video and Imaging. This board features a wide range of features, including adjustable output voltage, adjustable switching frequency, adjustable current limit, and adjustable soft start. It also includes a power good indicator, a power good output, and a power good input. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. This board is ideal for testing and evaluating the performance of the MIC23450-AAAYMLEV 3MHz PWM 2A triple buck regulator with hyper light load and power good, Video and Imaging.

  • EVAL BOARD BUCK REG LT1959
    Linear Technology/Analog Devices DC355A EVAL BOARD BUCK REG LT1959
    2024-08-02 15:34:472

    The Analog Devices DC355A-A, LT1959CS8 Demo Board is a 4.5A switch, 500kHz step-down regulator with a 5V to 15V input and 1.8V output at 4A. It is designed for use in communications and telecom applications. The board features a wide input voltage range, high efficiency, and low output ripple. It also has a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also equipped with a USB interface for easy programming and monitoring. The board is ideal for applications such as cellular base stations, wireless access points, and other telecom applications.

  • BOARD DELTA SIGMA ADC LTC2410
    Linear Technology/Analog Devices DC575A BOARD DELTA SIGMA ADC LTC2410
    2024-08-02 15:34:472

    The Analog Devices DC575A-A, DC575A Demo Board for the LTC2410CGN is a high performance analog-to-digital converter designed for instrumentation and measurement applications. It features a 24-bit resolution and a wide input range of ±10V. The board includes a precision voltage reference, a low-noise amplifier, and a programmable gain amplifier, allowing for a wide range of signal conditioning options. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is ideal for applications such as data acquisition, industrial process control, and medical instrumentation.

  • EVAL BOARD TEC LTC1923
    Linear Technology/Analog Devices DC388C EVAL BOARD TEC LTC1923
    2024-08-02 15:34:452

    The Analog Devices DC388C-C, DC388C Demonstration Board is a powerful tool for evaluating the performance of the LTC1923 High Efficiency Thermoelectric Cooler Controller. This board is designed to provide a comprehensive platform for testing and evaluating the features and capabilities of the LTC1923. It includes a variety of components, such as a thermoelectric cooler, temperature sensors, and a power supply, that allow users to quickly and easily evaluate the performance of the LTC1923. The board also includes a USB interface for connecting to a computer, allowing users to monitor and control the LTC1923 from a PC or other peripheral device. With its comprehensive design and easy-to-use features, the Analog Devices DC388C-C, DC388C Demonstration Board is an ideal tool for testing and evaluating the performance of the LTC1923 High Efficiency Thermoelectric Cooler Controller.

  • BOARD SAR ADC LTC1408
    Linear Technology/Analog Devices DC887A BOARD SAR ADC LTC1408
    2024-08-02 15:34:462

    The Analog Devices DC887A-A Demo Board is a versatile instrumentation and measurement tool that utilizes the LTC1408 14-Bit, 6-Ch Simult-Sampling ADC. This board is designed to provide a comprehensive platform for evaluating the performance of the LTC1408 ADC. It features a wide range of input ranges, including ±10V, ±5V, ±2.5V, and ±1.25V, as well as a programmable gain amplifier (PGA) with gains of 1, 2, 4, 8, and 16. The board also includes a variety of analog and digital I/O, including a USB interface, a 16-bit digital-to-analog converter (DAC), and a 16-bit analog-to-digital converter (ADC). Additionally, the board includes a variety of software tools, such as a graphical user interface (GUI) and a library of example programs, to help users quickly and easily evaluate the performance of the LTC1408 ADC.

  • MICROCHIP DM163014 PICDEM 4 I/O Extender Demonstration and Evaluation Board with 2 x 16 LCD Display
    Microchip Technology DM163014 MICROCHIP DM163014 PICDEM 4 I/O Extender Demonstration and Evaluation Board with 2 x 16 LCD Display
    2024-08-02 15:34:4316

    The Microchip Technology DM163014-DM163014, DM163014, PICDEM 4 Demonstration Board is a versatile and powerful development platform for 8-pin, 14-pin and 18-pin general purpose family of products with power management features, Automotive and Transportation Solutions. It features a wide range of peripherals and interfaces, including a USB port, an LCD display, a keypad, a temperature sensor, a light sensor, a microphone, a speaker, and a motor driver. It also includes a power management system that allows for efficient power management and energy savings. The board is designed to be used with the PIC microcontroller family, and is compatible with the MPLAB X Integrated Development Environment (IDE). It is an ideal platform for developing and testing applications for automotive and transportation solutions.

  • MICROCHIP ARD00385 MCP3911, PIC18F85K90, ENERGY METER, EVAL
    Microchip Technology ARD00385 MICROCHIP ARD00385 MCP3911, PIC18F85K90, ENERGY METER, EVAL
    2024-08-02 15:34:442

    The Microchip Technology ARD00385-ARD00385, ARD00385, MCP3911 and PIC18F85K90 Single-Phase Anti-Tamper Energy Meter is a powerful and reliable solution for automotive and transportation applications. It is designed to accurately measure and monitor energy consumption in single-phase systems. The device features a high-precision analog-to-digital converter (ADC) and a powerful 32-bit microcontroller, allowing for accurate and reliable energy measurement. The device also features an anti-tamper feature, which prevents unauthorized access to the energy meter. Additionally, the device is designed to be compatible with a wide range of automotive and transportation applications, making it an ideal choice for any application.

  • MCP39F501 Power Monitoring Evaluation Board
    Microchip Technology ADM00509 MCP39F501 Power Monitoring Evaluation Board
    2024-08-02 15:34:473

    The Microchip Technology ADM00509-ADM00509, ADM00509, PICtail Evaluation Board for MCP39F501 Power Monitor, Instrumentation and Measurement is a comprehensive evaluation board designed to help engineers quickly and easily evaluate the features and performance of the MCP39F501 Power Monitor. The board includes a PICtail connector, allowing it to be used with a variety of Microchip development tools. It also includes a USB interface, allowing it to be connected to a PC for data logging and analysis. The board includes a variety of features, such as a voltage reference, current sense amplifier, and voltage and current measurement capabilities. It also includes a variety of power monitoring and instrumentation features, such as power factor correction, harmonic distortion, and power quality monitoring. The board is ideal for applications such as energy metering, power monitoring, and instrumentation.