web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL LTC1668
    Linear Technology/Analog Devices DC245A-A BOARD EVAL LTC1668
    2024-08-02 15:34:447

    The Analog Devices DC245A-A, LTC1668CG Demo board is a 16-bit, high speed differential current output DAC designed for instrumentation and measurement applications. It features a wide range of output current ranges from 0.5mA to 20mA, and a high speed update rate of up to 1MHz. The board also includes a low noise, low power, low drift, and low offset voltage amplifier, as well as a wide range of digital and analog input/output options. The board is ideal for applications such as precision current sourcing, current loop control, and current measurement. It is also suitable for use in industrial, medical, and automotive applications.

  • KIT START SMARTMESH IP RF CERT
    Linear Technology/Analog Devices DC9021A KIT START SMARTMESH IP RF CERT
    2024-08-02 15:34:4412

    The Analog Devices DC9021A-A, DC9021A, SmartMesh IP RF Certified Starter Kit is an industrial grade, 100 mote capacity solution for wireless mesh networking. It is designed to provide reliable, secure, and low-power wireless communication for industrial applications. The kit includes a DC9021A-A SmartMesh IP RF Certified Mote, a Chip Antenna, and a USB cable for easy setup. The DC9021A-A Mote is a low-power, high-performance, and secure wireless node that is certified for use in industrial applications. It features a range of up to 500 meters, a data rate of up to 250 kbps, and a low-power sleep mode for extended battery life. The Chip Antenna provides a wide coverage area and is designed to be used in industrial environments. The USB cable allows for easy setup and configuration of the DC9021A-A Mote. The DC9021A-A, DC9021A, SmartMesh IP RF Certified Starter Kit is an ideal solution for industrial applications that require reliable, secure, and low-power wireless communication.

  • BOARD SAR ADC LTC2308
    Linear Technology/Analog Devices DC1186A BOARD SAR ADC LTC2308
    2024-08-02 15:34:442

    The Analog Devices DC1186A-A LTC2308 Demo Board is a 12-bit, 8-channel SAR ADC with SPI I/F, Instrumentation and Measurement. It is designed to provide a comprehensive platform for evaluating the performance of the LTC2308 SAR ADC. The board features a wide range of input ranges, including ±10V, ±5V, ±2.5V, and ±1.25V, and can be used for a variety of applications, such as data acquisition, instrumentation, and measurement. The board also includes a USB-to-SPI interface, allowing for easy connection to a PC for data acquisition and control. The board also includes a variety of test points and connectors, allowing for easy connection to external circuitry. The board is powered by a single 5V supply and is RoHS compliant.

  • BOARD DEMO FOR LTC6803-1
    Linear Technology/Analog Devices DC1651A BOARD DEMO FOR LTC6803-1
    2024-08-02 15:34:442

    The Analog Devices DC1651A-A, LTC6803-1 Demo Board, Battery Monitor, Automotive and Transportation is a powerful and versatile tool for monitoring and managing the performance of automotive and transportation batteries. It features a high-precision, low-power, multi-channel battery monitor with a wide range of features, including a wide input voltage range, high accuracy, and low power consumption. The board also includes a variety of communication protocols, including CAN, I2C, and SPI, allowing for easy integration into existing systems. The board also includes a variety of safety features, such as over-voltage and over-temperature protection, as well as a built-in watchdog timer. The board is designed to be used in a variety of applications, including automotive, transportation, and industrial applications.

  • EVAL BOARD BUCK REG LTM4630
    Linear Technology/Analog Devices DC1892A EVAL BOARD BUCK REG LTM4630
    2024-08-02 15:34:532

    The Analog Devices DC1892A-A, DC1892A Demo Board is a powerful and versatile tool for evaluating the performance of the LTM4630 Dual 15VIN, 18A Step-Down Power Module Regulator. This demo board is designed to provide high efficiency power conversion for communications and telecom applications. It features two independent 15VIN, 18A step-down power modules with adjustable output voltage and current limit settings. The board also includes a USB interface for easy programming and monitoring of the power modules. The board also includes a variety of protection features such as over-temperature, over-current, and short-circuit protection. The board is also equipped with a graphical user interface for easy configuration and monitoring of the power modules. This demo board is an ideal tool for evaluating the performance of the LTM4630 Dual 15VIN, 18A Step-Down Power Module Regulator.

  • DEMO BOARD FOR LTM4639
    Linear Technology/Analog Devices DC2166A DEMO BOARD FOR LTM4639
    2024-08-02 15:34:532

    The Analog Devices DC2166A-A Demo Board is a versatile and powerful tool for evaluating the performance of the LTM4639 Buck module. It is designed for industrial automation applications and can be used to provide a regulated output voltage of 1.0V, 1.2V, 1.5V, or 1.8V at up to 20A with an input voltage of 2.375V to 7V. The board features a wide range of features, including adjustable switching frequency, adjustable soft-start, adjustable current limit, and adjustable output voltage. It also includes a graphical user interface for easy configuration and monitoring of the module. The board is designed to be used in a variety of applications, including motor control, power conversion, and power management.

  • EVAL BOARD MIXER LTC5510
    Linear Technology/Analog Devices DC1984A EVAL BOARD MIXER LTC5510
    2024-08-02 15:34:535

    The Analog Devices DC1984A-A Demo Board is a versatile and powerful tool for VHF/UHF up-mixer and audio/video applications. It features the LTC5510 wideband high linearity active mixer, which provides a frequency range of 1MHz to 6GHz. This board is designed to provide a high level of performance and flexibility, allowing users to quickly and easily evaluate the performance of the LTC5510 in their applications. The board also includes a wide range of features, such as a low noise amplifier, a low pass filter, and a high pass filter, as well as a variety of connectors for easy connection to external components. With its wide range of features and capabilities, the DC1984A-A Demo Board is an ideal solution for those looking to evaluate the performance of the LTC5510 in their applications.

  • DEMO BOARD HF LTC5598IUF I/Q MOD
    Linear Technology/Analog Devices DC1455A DEMO BOARD HF LTC5598IUF I/Q MOD
    2024-08-02 15:34:542

    The Analog Devices DC1455A-A Demo Board for the LTC5598IUF 5MHz to 1.6GHz I-Q Modulator is a versatile and powerful tool for wireless infrastructure applications. This demo board features a wide range of features, including a high-performance I-Q modulator, a wideband RF input, and a wideband RF output. The board also includes a low-noise amplifier, a low-noise mixer, and a low-noise power amplifier. The board is designed to provide a complete solution for wireless infrastructure applications, allowing users to quickly and easily evaluate the performance of the LTC5598IUF I-Q modulator. The board is also designed to be easy to use, with a simple user interface and intuitive controls. The DC1455A-A Demo Board for the LTC5598IUF 5MHz to 1.6GHz I-Q Modulator is an ideal tool for wireless infrastructure applications.

  • EVAL BOARD FOR LTC3305
    Linear Technology/Analog Devices DC2043A EVAL BOARD FOR LTC3305
    2024-08-02 15:34:542

    The Analog Devices DC2043A-A, DC2043A Demo Board is a powerful tool for evaluating the performance of the LTC3305EFE Lead Acid Battery Balancer, a power management IC. This demo board provides a complete solution for testing and evaluating the LTC3305EFE's features and performance. It includes a DC power supply, a DC load, and a DC voltage measurement circuit. The board also includes a microcontroller for programming and monitoring the LTC3305EFE. The board is designed to provide a simple and easy way to evaluate the performance of the LTC3305EFE in a variety of applications. With the DC2043A-A, DC2043A Demo Board, users can quickly and easily evaluate the performance of the LTC3305EFE Lead Acid Battery Balancer, Power Management IC.

  • EVAL BOARD BUCK-BOOST LT8705
    Linear Technology/Analog Devices DC1924A EVAL BOARD BUCK-BOOST LT8705
    2024-08-02 15:34:542

    The Analog Devices DC1924A-A Demonstration Board is a powerful and versatile power management solution for a wide range of applications. It features the LT8705, an 80V VIN and VOUT synchronous 4-switch buck-boost DC-DC controller, Power Management IC. This board is designed to provide a complete solution for evaluating the performance of the LT8705 in a wide range of applications. It includes a wide range of features such as adjustable output voltage, adjustable switching frequency, adjustable soft-start, adjustable current limit, and adjustable over-voltage protection. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the board. The DC1924A-A is an ideal solution for evaluating the performance of the LT8705 in a wide range of applications.

  • BOARD DEMO LTM4613
    Linear Technology/Analog Devices DC1743A BOARD DEMO LTM4613
    2024-08-02 15:34:532

    The Analog Devices DC1743A-A, LTM4613EV Demo Board is an ultra low EMI, 36V, 8A step-down module regulator designed for industrial applications. It features a wide input voltage range of 4.5V to 36V and a wide output voltage range of 0.6V to 36V. The board also features a high efficiency of up to 95%, a low quiescent current of only 10µA, and a fast transient response of less than 1µs. The board is also designed to reduce EMI emissions, making it ideal for industrial applications. It is also equipped with a variety of protection features, including over-voltage, over-current, and short-circuit protection. The board is also RoHS compliant and comes with a two-year warranty.

  • DEMO BOARD LTM4628
    Linear Technology/Analog Devices DC1663A DEMO BOARD LTM4628
    2024-08-02 15:34:522

    The Analog Devices DC1663A-A LTM4628 Demo Board is a dual 26V, 8A step-down module regulator designed for power management applications. It features a wide input voltage range of 4.5V to 26V and a wide output voltage range of 0.6V to 24V. The board also includes a high-efficiency synchronous buck regulator with a maximum efficiency of 95%. It is capable of delivering up to 8A of continuous output current and up to 10A of peak output current. The board also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with the LTM4628, a high-performance, low-noise, and low-power step-down regulator. The board is ideal for applications such as automotive, industrial, and consumer electronics.