web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD AMPLIFIER EVAL 3 MCP6XXX
    Microchip Technology MCP6XXXEV-AMP3 BOARD AMPLIFIER EVAL 3 MCP6XXX
    2024-08-02 15:34:452

    Microchip Technology's MCP6XXXEV-AMP3 is an analog amplification solution designed for automotive, audio, and industrial applications. It features a wide range of features, including low-noise operation, high-efficiency power conversion, and a wide operating temperature range. The MCP6XXXEV-AMP3 also offers a wide range of output power levels, from 1W to 10W, and can be used in a variety of applications, including automotive audio systems, industrial audio systems, and home audio systems. The MCP6XXXEV-AMP3 is designed to provide reliable performance and long-term reliability, making it an ideal choice for automotive, audio, and industrial applications.

  • PICTAILPLUS LORA BOARD RN2483
    Microchip Technology RN-2483-PICTAIL PICTAILPLUS LORA BOARD RN2483
    2024-08-02 15:34:502

    The Microchip Technology RN-2483-PICTAIL, RN-2483-PICTAIL, RN2483 LoRa Technology PICtail/PICtail Plus Daughter Board is a communications and telecom development tool designed to help engineers and developers create and test LoRa-based applications. It is a daughter board that plugs into the PICtail/PICtail Plus socket of a Microchip development board, such as the PIC32MX or PIC32MZ. The board features an RN2483 LoRa module, which is a low-power, long-range wireless transceiver module that operates in the 868 MHz frequency band. The board also includes an on-board antenna, a U.FL connector for an external antenna, and a USB connector for programming and debugging. The board is ideal for applications such as asset tracking, smart metering, and home automation.

  • BOARD EVAL FOR MIC22405YML
    Microchip Technology MIC22405YML EV BOARD EVAL FOR MIC22405YML
    2024-08-02 15:34:472

    The Microchip Technology MIC22405YML-EV is a 1.8V DC to DC single output power supply designed for use in computers, peripherals, and consumer electronics. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The device is equipped with a low-noise, high-efficiency synchronous buck converter, and is capable of providing a stable output voltage with minimal ripple and noise. It also features a wide operating temperature range of -40°C to +125°C, and is protected against over-voltage, over-current, and short-circuit conditions. The MIC22405YML-EV is a reliable and cost-effective solution for powering a variety of electronic devices.

  • DEMO BOARD FOR LTC5566
    Linear Technology/Analog Devices DC2460A DEMO BOARD FOR LTC5566
    2024-08-02 15:34:502

    The Analog Devices DC2460A-A, DC2460A Demo Board is a versatile platform for testing and evaluating the performance of the LTC5566 300MHz to 6GHz Dual Programmable Gain Down converting Mixer. This board is designed for use in communications and telecom applications, and features a wide range of features to help users get the most out of their testing. The board includes a wide range of input and output ports, allowing users to connect to a variety of external devices. It also includes a wide range of programmable gain settings, allowing users to adjust the gain of the mixer to suit their specific needs. Additionally, the board includes a wide range of test points, allowing users to quickly and easily measure the performance of the mixer. The board also includes a wide range of power supply options, allowing users to power the board from a variety of sources. Finally, the board includes a wide range of software tools, allowing users to quickly and easily configure the board for their specific needs.

  • EVAL BOARD FOR LTC3305
    Linear Technology/Analog Devices DC2043B EVAL BOARD FOR LTC3305
    2024-08-02 15:34:512

    The Analog Devices DC2043B-B, DC2043B, Demo Board is a powerful tool for evaluating the performance of the LTC3305EFE Lead Acid Battery Balancer, Power Management IC. This demo board is designed to provide a complete solution for testing and evaluating the features of the LTC3305EFE. It includes a DC power supply, a DC load, and a DC voltage measurement circuit. The board also includes a microcontroller for programming and monitoring the LTC3305EFE. The board is capable of balancing up to four lead acid batteries, and can be used to test and evaluate the performance of the LTC3305EFE in a variety of applications. The board is also capable of providing a wide range of power management features, such as over-voltage protection, under-voltage protection, and over-current protection. The DC2043B-B, DC2043B, Demo Board is an ideal tool for evaluating the performance of the LTC3305EFE Lead Acid Battery Balancer, Power Management IC.

  • LTC4015 DEMO BRD
    Linear Technology/Analog Devices DC2039A LTC4015 DEMO BRD
    2024-08-02 15:34:534

    The Analog Devices DC2039A-A Demo Board for LTC4015EUHF Multi-chemistry Buck Battery Charger with Digital Telemetry System, Lighting and USB Power Delivery is a versatile and powerful solution for charging a variety of battery chemistries. It features a wide input voltage range of 4.5V to 28V, allowing it to be used with a variety of power sources. The board also includes a digital telemetry system, allowing for real-time monitoring of the charging process. Additionally, the board includes a USB power delivery port, allowing for fast charging of USB-compatible devices. Finally, the board includes a lighting system, allowing for easy visual indication of the charging status. The DC2039A-A is an ideal solution for charging a variety of battery chemistries in a variety of applications.

  • BD DEMO FOR LTC4412 / LTC4414
    Linear Technology/Analog Devices DC1635A BD DEMO FOR LTC4412 / LTC4414
    2024-08-02 15:34:522

    The Analog Devices DC1635A-A, LTC4412/LTC4414 Demo Board is a dual low loss high voltage powerPath controllers designed for consumer electronics. It features two LTC4412/LTC4414 controllers, which are high-efficiency, low-loss, high-voltage powerPath controllers. The board is designed to provide a complete solution for powering consumer electronics, such as mobile phones, tablets, and other portable devices. It features a wide input voltage range of 4.5V to 28V, and can provide up to 2A of output current. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be easy to use and configure, with a simple user interface and intuitive software.

  • EVAL BOARD NCP1247USBPDG
    ON Semiconductor NCP1247USBPDGEVB EVAL BOARD NCP1247USBPDG
    2024-08-02 15:34:522

    The ON Semiconductor NCP1247USBPDGEVB Evaluation Board is a USB-powered device designed to evaluate the performance of the NCP1247 Fixed Frequency Current Mode PWM Controller. This board features a wide range of adjustable parameters, allowing users to customize the board to their specific needs. It also includes a USB interface for easy connection to a computer, allowing users to monitor and control the board's performance. The board is ideal for use in applications such as motor control, power supplies, and LED lighting. It is also suitable for use in a variety of other applications, including automotive, industrial, and consumer electronics.

  • BD EVAL 20MA PRECISE LDO BD
    ON Semiconductor NCP51460SN33GEVB BD EVAL 20MA PRECISE LDO BD
    2024-08-02 15:34:522

    The ON Semiconductor NCP51460SN33GEVB-GEVB is a 3.3V DC to DC single output power supply designed for data acquisition systems, instrumentation, and measurement applications. It features a wide input voltage range of 4.5V to 36V, and a maximum output current of 1.5A. The NCP51460SN33GEVB-GEVB also has a high efficiency of up to 95%, and a low quiescent current of only 10µA. It is protected against over-voltage, over-current, and short-circuit conditions, and is RoHS compliant. This power supply is ideal for applications requiring a reliable, low-noise, and efficient power source.

  • BOARD EVALUATION NCP507 3.3
    ON Semiconductor NCP508SQ33T1GEVB BOARD EVALUATION NCP507 3.3
    2024-08-02 15:34:532

    The ON Semiconductor NCP508SQ33T1GEVB-GEVB is a 3.3V DC to DC single output power supply designed for use in Bluetooth headsets and other consumer electronics. It features a wide input voltage range of 4.5V to 28V, a maximum output current of 500mA, and a high efficiency of up to 95%. The NCP508SQ33T1GEVB-GEVB also has a low quiescent current of only 1.5mA, making it ideal for battery-powered applications. It is RoHS compliant and comes in a compact SOT-23-5 package. This power supply is perfect for providing reliable and efficient power to Bluetooth headsets and other consumer electronics.

  • BOARD EVAL FOR NV890100
    ON Semiconductor NV890100PDR2GEVB BOARD EVAL FOR NV890100
    2024-08-02 15:34:520

    The ON Semiconductor NV890100PDR2GEVB-GEVB is an evaluation board for the 3.3V DC to DC single output power supply for audio. This board is designed to provide a reliable and efficient power supply solution for audio applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1A. The board also includes a power-on reset circuit, over-voltage protection, and thermal shutdown protection. The board is designed to be used with the NV890100PDR2G power supply IC, and is ideal for use in audio applications such as amplifiers, speakers, and other audio equipment.

  • BOARD EVALUATION NCV8537 2.5V
    ON Semiconductor NCV8537MN250GEVB BOARD EVALUATION NCV8537 2.5V
    2024-08-02 15:34:522

    The ON Semiconductor NCV8537MN250GEVB-GEVB is an evaluation board for the NCV8537, a 2.5V DC to DC single output power supply for cable modem, audio, and video applications. This board is designed to provide a convenient platform for evaluating the performance of the NCV8537 in a variety of applications. It features a wide input voltage range of 4.5V to 28V, a maximum output current of 250mA, and a maximum output voltage of 2.5V. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be easy to use and includes a user-friendly graphical user interface.