web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVALUATION NCV8537 1.8V
    ON Semiconductor NCV8537MN180GEVB BOARD EVALUATION NCV8537 1.8V
    2024-08-02 15:34:482

    The ON Semiconductor NCV8537MN180GEVB-GEVB is an evaluation board for the NCV8537, a 1.8V DC to DC single output power supply for cable modem, audio, and video applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The board also includes a power-good indicator, an enable pin, and a soft-start pin. It is designed to provide a reliable and efficient power supply solution for a variety of applications.

  • BOARD EVAL FOR MCP1640
    Microchip Technology MCP1640EV-SBC BOARD EVAL FOR MCP1640
    2024-08-02 15:34:492

    The Microchip Technology MCP1640EV-SBC, MCP1640 Synchronous Boost Converter Evaluation Board, Communications and Telecom Board is a powerful and versatile evaluation board designed to evaluate the performance of the MCP1640 Synchronous Boost Converter. It features a wide range of features and capabilities, including a wide input voltage range, adjustable output voltage, adjustable switching frequency, and a wide range of protection features. The board also includes a USB interface for easy connection to a PC, and a variety of communication and telecom interfaces, including RS-232, RS-485, and CAN. The board is ideal for evaluating the performance of the MCP1640 Synchronous Boost Converter in a variety of applications, including automotive, industrial, and consumer electronics.

  • BOARD SAR ADC LTC1407A
    Linear Technology/Analog Devices DC1082A-B BOARD SAR ADC LTC1407A
    2024-08-02 15:34:452

    The Analog Devices DC1082A-B, LTC1407A Demo Board is a 14-bit, 2-channel, 3Msps SAR ADC instrumentation and measurement board. It is designed to demonstrate the performance of the LTC1407A SAR ADC, which is a high-speed, low-power, low-noise, and low-distortion ADC. The board features two differential inputs, a reference voltage, and a power supply. It also includes a USB interface for easy connection to a PC. The board is ideal for applications such as data acquisition, instrumentation, and measurement. It is also suitable for use in medical, industrial, and automotive applications.

  • MICROCHIP MCP9800DM-TS1.TEMPERATURE SENSOR DEMO BOARD
    Microchip Technology MCP9800DM-TS1 MICROCHIP MCP9800DM-TS1.TEMPERATURE SENSOR DEMO BOARD
    2024-08-02 15:34:449

    The Microchip Technology MCP9800DM-TS1 Demo Board for the MCP9800 Temperature Sensor is a great tool for testing and evaluating the performance of the MCP9800 Temperature Sensor. This demo board features a temperature sensor, a microcontroller, and a display for easy monitoring of temperature readings. It also includes a USB port for easy connection to a computer or other peripheral device. The board is designed to be used with the MCP9800 Temperature Sensor, which is a highly accurate and reliable temperature sensor that can measure temperatures from -55°C to +125°C. The demo board is a great way to quickly and easily test the performance of the MCP9800 Temperature Sensor and ensure that it is working properly.

  • Integrated Optical Sensor Evaluation Board
    Maxim Integrated MAX30101ACCEVKIT# Integrated Optical Sensor Evaluation Board
    2024-08-02 15:34:452

    The MAX30101ACCEVKIT-ACCEVKIT# is an evaluation kit for the MAX30101 High-Sensitivity Pulse Oximeter and Heart-Rate Sensor for Wearable Health, Medical and Healthcare Applications. This kit includes a MAX30101 evaluation board, a MAX30101 breakout board, and a MAX30101 Arduino shield. The MAX30101 evaluation board is designed to evaluate the performance of the MAX30101 sensor and to provide a platform for developing applications. The MAX30101 breakout board allows for easy connection to the MAX30101 evaluation board. The MAX30101 Arduino shield provides a convenient way to connect the MAX30101 evaluation board to an Arduino board. This kit is ideal for developers and engineers who need to evaluate the performance of the MAX30101 sensor and develop applications for wearable health, medical, and healthcare applications.

  • BOARD RTD REFERENCE DESIGN
    Microchip Technology TMPSNSRD-RTD2 BOARD RTD REFERENCE DESIGN
    2024-08-02 15:34:452

    Microchip Technology's TMPSNSRD-RTD2 Resistive Temperature Detector (RTD) Reference Design is a complete solution for consumer electronics applications. It features a low-power, high-accuracy RTD sensor, a precision amplifier, and a microcontroller-based signal conditioning circuit. The design is optimized for use in consumer electronics, providing accurate temperature readings with minimal power consumption. The reference design also includes a graphical user interface (GUI) for easy configuration and monitoring. With its robust design and low power consumption, the TMPSNSRD-RTD2 is an ideal solution for consumer electronics applications.

  • Interface Development Tools USB2514 Evaluation Board
    Microchip Technology EVB-USB2514BC Interface Development Tools USB2514 Evaluation Board
    2024-08-02 15:34:462

    The Microchip Technology EVB-USB2514BC Evaluation Board is a comprehensive development platform for testing and evaluating the USB2514B High Speed USB 2.0 Multi TT 4 Port Hub with Battery Charging Support, Audio and GPIO. This board features four downstream ports, each with its own dedicated transceiver, allowing for simultaneous data transfer and charging of up to four devices. It also includes an audio codec, allowing for audio playback and recording, as well as a GPIO interface for connecting external devices. The board is powered by a USB 2.0 connection and is compatible with Windows, Mac, and Linux operating systems. With its comprehensive features, the EVB-USB2514BC Evaluation Board is an ideal platform for testing and evaluating the USB2514B High Speed USB 2.0 Multi TT 4 Port Hub with Battery Charging Support, Audio and GPIO.

  • NCV47411 Dual Channel Adjustable LDO Regulator Evaluation Board
    ON Semiconductor NCV47411PAAJGEVB NCV47411 Dual Channel Adjustable LDO Regulator Evaluation Board
    2024-08-02 15:34:472

    The ON Semiconductor NCV47411PAAJGEVB-PAAJGEVB is a dual channel adjustable low dropout regulator designed for audio power supply applications. It features a wide input voltage range of 2.5V to 5.5V and a low dropout voltage of 0.2V. The device also has a wide output voltage range of 0.8V to 5.0V and a maximum output current of 1.5A. It is designed to provide high accuracy and low noise performance, making it ideal for audio applications. The NCV47411PAAJGEVB-PAAJGEVB also features a low quiescent current of only 10µA, making it an efficient and cost-effective solution for audio power supply applications.

  • KIT EVAL FOR MAX2634 AUTO AMP
    Maxim Integrated MAX2634EVKIT+ KIT EVAL FOR MAX2634 AUTO AMP
    2024-08-02 15:34:502

    The MAX2634EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX2634 315MHz/433MHz Low-Noise Amplifier for Automotive RKE, Consumer Electronics, and Industrial Applications. This kit includes a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a MAX2634 evaluation board, a

  • EVAL KIT MAX14435 DGTL ISO 5KV
    Maxim Integrated MAX14435FWEVKIT# EVAL KIT MAX14435 DGTL ISO 5KV
    2024-08-02 15:34:502

    The MAX14435FWEVKIT-FWEVKIT# is an evaluation kit for the MAX14435 4-Channel, Fast, Low-Power, 5kV RMS Digital Isolator, Power Management IC. This kit includes a MAX14435FWEVKIT# board, a MAX14435FWEVKIT# daughter board, and a USB cable. The MAX14435FWEVKIT# board is designed to evaluate the performance of the MAX14435 IC, and includes a USB interface for easy connection to a PC. The MAX14435FWEVKIT# daughter board provides the necessary components to evaluate the MAX14435 IC, including a power supply, a voltage regulator, and a set of test points. The USB cable allows for easy connection to a PC for programming and debugging. The MAX14435FWEVKIT-FWEVKIT# is an ideal tool for evaluating the performance of the MAX14435 IC.

  • BOARD DAUGHTER DIGIPOT MCP4XXX
    Microchip Technology MCP4XXXDM-DB BOARD DAUGHTER DIGIPOT MCP4XXX
    2024-08-02 15:34:492

    The Microchip Technology MCP4XXXDM-DB Evaluation Kit for the MCP42010 Digital Potentiometer Daughter Board is a comprehensive instrumentation and measurement solution for evaluating the performance of the MCP42010 Digital Potentiometer. The kit includes a daughter board, a USB-based interface board, and a software package for controlling the potentiometer. The daughter board features a 10-turn potentiometer with a resolution of 256 steps, allowing for precise control of the resistance. The USB-based interface board provides a convenient way to connect the daughter board to a PC, allowing for easy configuration and control of the potentiometer. The software package includes a graphical user interface for setting up and controlling the potentiometer, as well as a library of functions for programming the potentiometer. The kit also includes a comprehensive set of documentation and application notes to help users get the most out of the MCP42010 Digital Potentiometer.

  • STDS75 EVAL BOARD
    STMicroelectronics STEVAL-MKI202V1K STDS75 EVAL BOARD
    2024-08-02 15:34:492

    The STMicroelectronics STEVAL-MKI202V1K Temperature Probe Kit is a comprehensive solution for automotive and transportation applications. It is based on the STDS75 Digital Temperature Sensor and provides accurate temperature readings in a wide range of temperatures. The kit includes a temperature probe, a USB cable, and a user manual. The temperature probe is designed to be used in harsh environments and is resistant to shock and vibration. The USB cable allows for easy connection to a PC or laptop for data logging and analysis. The user manual provides detailed instructions on how to use the kit and how to interpret the data. The kit is ideal for automotive and transportation applications that require accurate temperature readings.