web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • PRECISION ANALOG MICROCONTROLLER, 12-BIT ANALOG I/O, ARM7TDMI MCU WITH ENHANCED IRQ HANDLER
    Analog Devices Inc. EVAL-ADuC7023QSPZ PRECISION ANALOG MICROCONTROLLER, 12-BIT ANALOG I/O, ARM7TDMI MCU WITH ENHANCED IRQ HANDLER
    2024-08-02 15:34:462

    The Analog Devices EVAL-ADuC7023QSPZ is an evaluation board designed for evaluating the Micro-Converter ADuC7023 Development System. It is a powerful tool for industrial automation and data acquisition applications. The board features a 32-bit ARM Cortex-M3 processor, a wide range of analog and digital peripherals, and a variety of communication interfaces. It also includes a graphical user interface (GUI) for easy configuration and programming. The board is designed to be used with the ADuC7023 Development System, which provides a comprehensive set of development tools and software libraries for creating custom applications. The board is also compatible with a variety of third-party development tools, making it an ideal platform for rapid prototyping and development.

  • PSU AND CONVERTER SOLUTION EVAL
    STMicroelectronics STEVAL-1PS01EJR PSU AND CONVERTER SOLUTION EVAL
    2024-08-02 15:34:463

    The STMicroelectronics STEVAL-1PS01EJR Evaluation Board is a consumer electronics device designed to evaluate the performance of the ST1PS01EJR 400mA Nano-Quiescent Synchronous Step-Down Converter. This board is capable of providing a wide range of output voltages from 0.8V to 5.5V, and is designed to be used in a variety of consumer electronics applications. The board features a wide input voltage range of 4.5V to 28V, and is capable of providing up to 400mA of output current. It also features a low quiescent current of only 1.2mA, making it ideal for battery-powered applications. The board also includes a wide range of protection features, including over-current, over-voltage, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options.

  • Power Management IC Development Tools STGIPN3H60 LP MOTOR SLLIMM STM32F100 BRD
    STMicroelectronics STEVAL-IHM036V1 Power Management IC Development Tools STGIPN3H60 LP MOTOR SLLIMM STM32F100 BRD
    2024-08-02 15:34:452

    The STMicroelectronics STEVAL-IHM036V1 is a demonstration board featuring the SLLIMM STGIPN3H60 and MCU STM32F100C6T6B. It is designed for low power motor control, industrial automation, and home appliances. The board includes a 3-phase inverter bridge, a 3-phase current sensing circuit, a 3-phase voltage sensing circuit, a 3-phase power factor correction circuit, and a 3-phase PWM generator. It also includes a STM32F100C6T6B microcontroller, a USB interface, and a graphical user interface. The board is designed to provide a complete solution for motor control applications, allowing users to quickly and easily develop and test their own motor control applications.

  • SILICON LABS CP2102EK EVAL KIT, CP2102, USB TO UART
    Silicon Labs CP2102EK SILICON LABS CP2102EK EVAL KIT, CP2102, USB TO UART
    2024-08-02 15:34:472

    The Silicon Labs CP2102EK-EK Evaluation Kit is a comprehensive development platform for the CP2102 single-chip USB-to-UART bridge, motor control, and I2C bridge. It includes a USB-to-UART bridge, a motor control board, and an I2C bridge board. The USB-to-UART bridge board provides a USB interface for connecting to a PC, and a UART interface for connecting to a microcontroller. The motor control board provides a motor control interface for controlling DC motors, and the I2C bridge board provides an I2C interface for connecting to I2C devices. The kit also includes a USB cable, a power supply, and a set of jumper wires for connecting the boards together. The kit is designed to provide a complete development platform for evaluating the CP2102 single-chip USB-to-UART bridge, motor control, and I2C bridge.

  • STEVAL-ISC004V1
    STMicroelectronics STEVAL-ISC004V1 STEVAL-ISC004V1
    2024-08-02 15:34:493

    The STMicroelectronics STEVAL-ISC004V1, STEVAL-ISC004V1, STUSB4710A Evaluation Board (with on-board DC-DC) is a consumer electronics evaluation board designed to evaluate the STUSB4710A USB Type-C and Power Delivery controller. It is a complete solution for testing and evaluating the STUSB4710A controller, featuring an on-board DC-DC converter, a USB Type-C receptacle, and a USB Type-C plug. The board also includes a USB Type-C cable, a USB Type-C to USB Type-A adapter, and a USB Type-C to USB Type-C adapter. The board is ideal for testing and evaluating the STUSB4710A controller in consumer electronics applications such as smartphones, tablets, and other USB Type-C enabled devices.

  • BOARD EVAL L6390/STD5N52U
    STMicroelectronics STEVAL-IHM021V2 BOARD EVAL L6390/STD5N52U
    2024-08-02 15:34:494

    The STMicroelectronics STEVAL-IHM021V2 is an evaluation kit based on the L6390 100-W 3-Phase Inverter and Ultra FastMesh MOSFET for Speed FOC of 3-Phase PMSM Motor Drives. This kit is designed for industrial motor control applications and provides a complete solution for the development of motor control systems. It includes a 3-phase inverter, a power stage, a motor control board, a power supply, and a USB interface. The kit also includes a graphical user interface (GUI) for easy configuration and monitoring of the system. The kit is suitable for a wide range of motor control applications, including AC induction motors, permanent magnet synchronous motors, and brushless DC motors.

  • EVAL BRD STUSB1600A CONTROLLER
    STMicroelectronics STEVAL-CCC002V1 EVAL BRD STUSB1600A CONTROLLER
    2024-08-02 15:34:492

    The STMicroelectronics STEVAL-CCC002V1, STEVAL-CCC002V1, STUSB1600A Type-C Controller Evaluation Board is a comprehensive evaluation platform for the STUSB1600A Consumer Electronics Controller IC. It is designed to enable engineers to quickly and easily evaluate the features and performance of the STUSB1600A IC. The board includes a USB Type-C receptacle, a USB Type-C plug, and a USB Type-C cable, allowing for easy connection to a host device. The board also includes a USB Type-C power delivery controller, a USB Type-C port controller, and a USB Type-C switch, allowing for the evaluation of the STUSB1600A IC's power delivery, port control, and switch control features. The board also includes a variety of LEDs and push buttons, allowing for the evaluation of the STUSB1600A IC's GPIO features. The board is designed to be used with the STM32CubeMX software, allowing for easy configuration and evaluation of the STUSB1600A IC.

  • EVALSTRIVE601 DEMO BOARD FOR THE
    STMicroelectronics EVALSTDRIVE601 EVALSTRIVE601 DEMO BOARD FOR THE
    2024-08-02 15:34:502

    The STMicroelectronics EVALSTDRIVE601-EVALSTDRIVE601 is a demonstration board for the STDRIVE601 Triple Gate Driver Motor Control IC. It is designed to provide a platform for evaluating the features and performance of the STDRIVE601 IC. The board includes a power supply, a three-phase motor, and a set of connectors for connecting the motor to the STDRIVE601 IC. The board also includes a set of LEDs and switches for controlling the motor. The board is designed to be used with the STDRIVE601 Evaluation Software, which provides a graphical user interface for controlling the motor and monitoring its performance. The board is ideal for evaluating the features and performance of the STDRIVE601 IC in motor control applications.

  • BOARD SAR ADC LTC2309
    Linear Technology/Analog Devices DC1337A BOARD SAR ADC LTC2309
    2024-08-02 15:34:512

    The Analog Devices DC1337A-A LTC2309 Demo Board is a 12-bit, 8-channel successive approximation register (SAR) analog-to-digital converter (ADC) with an I2C interface. It is designed for instrumentation and measurement applications, providing high accuracy and low power consumption. The board features a wide input voltage range of 0V to 5V, and a low input current of only 1µA. It also features a programmable gain amplifier (PGA) with a gain range of 1 to 128, allowing for a wide range of input signal levels. The board also includes a temperature sensor, allowing for temperature compensation of the ADC readings. The board is easy to use and provides a simple way to add precision analog-to-digital conversion to any project.

  • BOARD DAUGHTER PICTAIL MCP42XX
    Microchip Technology MCP42XXDM-PTPLS BOARD DAUGHTER PICTAIL MCP42XX
    2024-08-02 15:34:502

    The Microchip Technology MCP42XXDM-PTPLS, MCP42XX PICtail Plus Daughter Board, Instrumentation and Measurement Daughter Board is a versatile and powerful tool for prototyping and development of instrumentation and measurement applications. It is designed to work with the Microchip PICtail Plus family of development boards and provides a wide range of features for prototyping and development of instrumentation and measurement applications. It includes a variety of analog and digital I/O, including analog-to-digital converters, digital-to-analog converters, and digital I/O. It also includes a variety of connectors for connecting to external devices, such as sensors, actuators, and other peripherals. The board also includes a variety of software and hardware tools for programming and debugging, including a PICtail Plus connector, a USB port, and a JTAG connector. The board is also compatible with a variety of development environments, including MPLAB X IDE, MPLAB Code Configurator, and MPLAB Harmony.

  • BOARD EVALUATION FOR ADF4157
    Analog Devices Inc. EVAL-ADF4157EB1Z BOARD EVALUATION FOR ADF4157
    2024-08-02 15:34:492

    The Analog Devices EVAL-ADF4157EB1Z is an evaluation board for the ADF4157 Fractional-N PLL Frequency Synthesizer. This board is designed to help engineers evaluate the performance of the ADF4157 in communications and telecom applications. It features a wide range of features, including a low-noise voltage-controlled oscillator (VCO), a wide frequency range, and a low-noise phase-locked loop (PLL). The board also includes a variety of connectors and test points for easy evaluation and testing. The EVAL-ADF4157EB1Z is an ideal tool for engineers looking to evaluate the performance of the ADF4157 in communications and telecom applications.

  • Evaluation Board For Wired M-BUS Slave Transceiver, 6 Unit Loads
    ON Semiconductor NCN5150QFNGEVB Evaluation Board For Wired M-BUS Slave Transceiver, 6 Unit Loads
    2024-08-02 15:34:492

    The ON Semiconductor NCN5150QFNGEVB-QFNGEVB, NCN5150QFNGEVB, NCN5150NGEVB Evaluation Board is a versatile tool for evaluating the performance of the NCN5150 QFN Bus Transceiver. This evaluation board is designed to provide a platform for instrumentation and measurement of the NCN5150 QFN Bus Transceiver. It features a wide range of test points and connectors for easy access to the device's pins and signals. The board also includes a power supply, a USB interface, and a variety of other components to facilitate testing and evaluation. The board is designed to be used with the NCN5150 QFN Bus Transceiver and is ideal for use in automotive, industrial, and consumer applications.