web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Power Management IC Development Tools NCV8871 EVAL BOARD
    ON Semiconductor NCV8871BSTGEVB Power Management IC Development Tools NCV8871 EVAL BOARD
    2024-08-02 15:34:512

    The ON Semiconductor NCV8871BSTGEVB-BSTGEVB is an audio power amplifier designed for automotive and transportation applications. It features a wide operating voltage range of 4.5V to 18V, low quiescent current of only 1.2mA, and a high output power of up to 2.5W. The device also has a low distortion of 0.1% THD+N, and a high efficiency of up to 90%. It is protected against short-circuit, over-temperature, and over-voltage conditions, making it suitable for use in harsh automotive environments. The NCV8871BSTGEVB-BSTGEVB is a great choice for automotive audio applications, providing reliable performance and high power output.

  • BOARD EVAL FOR MIC261203YJL
    Microchip Technology MIC261203YJL EV BOARD EVAL FOR MIC261203YJL
    2024-08-02 15:34:512

    The Microchip Technology MIC261203YJL-EV is a DC to DC single output power supply designed for wired networking, industrial, automotive, and medical applications. It offers a wide range of output voltages from 0.9V to 5V, making it suitable for a variety of applications. It features a high efficiency of up to 95%, low ripple and noise, and a wide input voltage range of 4.5V to 28V. It also has a wide temperature range of -40°C to +85°C, making it suitable for use in extreme environments. The MIC261203YJL-EV is designed to meet the requirements of UL/EN/IEC 60950-1, UL/EN/IEC 62368-1, and UL/EN/IEC 60601-1 safety standards.

  • EVAL KIT NCV74300V1G
    ON Semiconductor NCV74300V1GEVK EVAL KIT NCV74300V1G
    2024-08-02 15:34:512

    The ON Semiconductor NCV74300V1GEVK-GEVK LIN Bus Programmable RGB Driver Evaluation Kit is a comprehensive automotive and transportation solution designed to provide a complete evaluation platform for the NCV74300V1 RGB LED driver. This evaluation kit includes a LIN bus interface, a programmable RGB LED driver, and a graphical user interface (GUI) for easy configuration and control. The NCV74300V1GEVK-GEVK is ideal for automotive and transportation applications, such as interior and exterior lighting, instrumentation, and warning systems. It is also suitable for industrial applications, such as LED lighting, signage, and displays. The kit includes a LIN bus transceiver, a LIN bus connector, a power supply, and a USB cable for easy connection to a PC. The GUI allows users to configure the driver, set the LED current, and adjust the LED brightness. The NCV74300V1GEVK-GEVK is a cost-effective solution for automotive and transportation applications.

  • EVAL BOARD FOR ADA4530-1
    Analog Devices Inc. ADA4530-1R-EBZ-TIA EVAL BOARD FOR ADA4530-1
    2024-08-02 15:34:492

    The Analog Devices ADA4530-1R-EBZ-TIA Evaluation Board is designed to evaluate the performance of the ADA4530-1 8-Lead SOIC Package SP Amplifier. This evaluation board is a complete audio amplifier solution that includes a power supply, input and output connectors, and a potentiometer for gain control. The board is designed to provide a simple and easy way to evaluate the performance of the ADA4530-1 amplifier. The board is also designed to provide a wide range of gain settings, allowing users to optimize the performance of the amplifier for their specific application. The board also includes a power supply and a ground plane for improved noise immunity. The board is ideal for use in audio applications such as portable audio players, home theater systems, and automotive audio systems.

  • EVAL BOARD FOR AD5592
    Analog Devices Inc. EVAL-AD5592R-1SDZ EVAL BOARD FOR AD5592
    2024-08-02 15:34:492

    The EVAL-AD5592R-1SDZ Evaluation Board from Analog Devices is designed to evaluate the AD5592R-1, an 8-channel, 12-bit configurable ADC/DAC/GPIO with an on-chip reference. This board is ideal for instrumentation and measurement applications, providing a platform for testing and evaluating the performance of the AD5592R-1. The board includes a USB-I2C interface, allowing for easy connection to a PC for programming and data acquisition. The board also includes a power supply, a set of jumpers, and a set of test points for easy access to the device's I/O pins. The board is designed to be used with the AD5592R-1 Evaluation Software, which provides a graphical user interface for programming and data acquisition.

  • BOARD EVAL USB2534
    Microchip Technology EVB-USB2534BC BOARD EVAL USB2534
    2024-08-02 15:34:472

    The Microchip Technology EVB-USB2534BC is an evaluation board for the USB2534 4-Port USB 2.0 Hub with Battery Charging. This board is designed to provide a platform for testing and evaluating the USB2534 hub. It features four USB 2.0 ports, each with a dedicated power switch and LED indicator. The board also includes a battery charging circuit, allowing for the charging of up to four batteries simultaneously. The board is compatible with a wide range of computers and peripherals, making it an ideal solution for testing and evaluating USB 2.0 hubs.

  • Interface Development Tools NCN8026A QFN24L Smart Card IF
    ON Semiconductor NCN8026AMNGEVB Interface Development Tools NCN8026A QFN24L Smart Card IF
    2024-08-02 15:34:472

    The ON Semiconductor NCN8026AMNGEVB-AMNGEVB is an evaluation board designed to evaluate the performance of the NCN8026A QFN24L Smart Card Interface Security IC. This board is designed to provide a complete platform for testing and evaluating the features and performance of the NCN8026A. It includes a USB interface, a power supply, and a variety of test points and connectors for easy evaluation. The board also includes a variety of software tools and documentation to help users get the most out of their evaluation. The NCN8026A is a low-power, high-performance security IC that provides a secure interface for smart cards and other secure devices. It is designed to provide a secure, reliable, and cost-effective solution for a wide range of applications.

  • NCV7383 Single-Channel FlexRay Bus Driver Evaluation Board
    ON Semiconductor NCV73830V1GEVB NCV7383 Single-Channel FlexRay Bus Driver Evaluation Board
    2024-08-02 15:34:452

    The ON Semiconductor NCV73830V1GEVB-GEVB is a single-channel FlexRay bus driver evaluation board designed to evaluate the performance of the NCV73830V1 FlexRay bus driver. This board is equipped with a wireless interface, allowing for remote monitoring and control of the board. It features a wide range of features, including a high-speed CAN transceiver, a low-power sleep mode, and a wide operating temperature range. The board also includes a variety of test points and connectors for easy evaluation and debugging. This evaluation board is ideal for automotive applications, providing a reliable and efficient way to evaluate the performance of the NCV73830V1 FlexRay bus driver.

  • GROVE 3AXIS DIGITAL ACCELEROM
    Seeed Technology Co., Ltd 101020054 GROVE 3AXIS DIGITAL ACCELEROM
    2024-08-02 15:34:452

    Seeed Technology Co.,Ltd is a leading provider of electronic components and solutions for the Internet of Things (IoT). The company offers a wide range of products, including Grove - 3 Axis Digital Accelerometer(±16g) Evaluation Kit, which is an instrumentation and measurement device designed to measure acceleration in three axes. This kit includes a Grove - 3 Axis Digital Accelerometer, a Grove - I2C Hub, and a Grove - I2C Cable. The Grove - 3 Axis Digital Accelerometer is a low-power, high-precision device that can measure acceleration up to ±16g. It is ideal for applications such as motion sensing, vibration monitoring, and tilt sensing. The Grove - I2C Hub and Cable provide an easy way to connect the accelerometer to other Grove modules and devices. This kit is a great choice for anyone looking to measure acceleration in three axes.

  • EVAL KIT FOR MAX14937
    Maxim Integrated MAX14937WEVKIT# EVAL KIT FOR MAX14937
    2024-08-02 15:34:462

    The MAX14937WEVKIT-WEVKIT# is an evaluation kit for the MAX14937 2-Channel, 5kVRMS I2C Isolator, Power Management IC. This kit provides a complete platform for evaluating the performance of the MAX14937, allowing users to quickly and easily evaluate the device’s features and capabilities. The kit includes a MAX14937 evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board features two isolated I2C ports, allowing users to connect two I2C devices to the board. The board also includes a power supply, a voltage regulator, and a set of jumpers for configuring the board. The USB-to-I2C adapter allows users to connect the board to a PC for programming and debugging. The kit also includes a comprehensive set of documentation, including a user guide, a schematic, and a bill of materials.

  • Evaluation Board For NCP1075 Series High Voltage Switching Regulator
    ON Semiconductor NCP1075NONGEVB Evaluation Board For NCP1075 Series High Voltage Switching Regulator
    2024-08-02 15:34:472

    The ON Semiconductor NCP1075NONGEVB-NONGEVB is an 8W dual non-isolated evaluation board using the NCP1075 monolithic switching controller. This board is designed for instrumentation and measurement applications, and is capable of providing up to 8W of output power. It features a wide input voltage range of 4.5V to 28V, and a wide output voltage range of 0.8V to 24V. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be easy to use, with a simple user interface and a wide range of test points for easy debugging.

  • R/D CONVERTER EVAL. BOARD - More Details
    Analog Devices Inc. EVAL-AD2S1200CBZ R/D CONVERTER EVAL. BOARD - More Details
    2024-08-02 15:34:4322

    The Analog Devices EVAL-AD2S1200CBZ is an evaluation board for the AD2S1200, a 12-bit, ADC for automotive and transportation applications. It is designed to provide a platform for evaluating the performance of the AD2S1200 in a variety of automotive and transportation applications. The board includes a variety of features such as a power supply, a reference voltage, a temperature sensor, and a variety of connectors for connecting to external components. The board also includes a graphical user interface (GUI) for configuring and monitoring the AD2S1200. The EVAL-AD2S1200CBZ is an ideal platform for evaluating the performance of the AD2S1200 in automotive and transportation applications.