web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL FOR AD5686R
    Analog Devices Inc. EVAL-AD5686RSDZ BOARD EVAL FOR AD5686R
    2024-08-02 15:34:438

    The Analog Devices EVAL-AD5686RSDZ Evaluation Board is a versatile tool for evaluating the performance of the AD5686R, a 16-bit, quad channel voltage output digital to analog converter. This board is designed for instrumentation and measurement applications, and features a wide range of features to help users evaluate the performance of the AD5686R. It includes a power supply, a USB interface, a 16-bit DAC, a quad channel voltage output, and a variety of connectors and jumpers for easy connection to external devices. The board also includes a comprehensive set of software tools to help users configure and evaluate the performance of the AD5686R. The EVAL-AD5686RSDZ Evaluation Board is an ideal tool for engineers and researchers looking to evaluate the performance of the AD5686R.

  • ANALOG DEVICES EVAL-CN0196-EB1Z ADUM7234, H-BRIDGE DRVR, EVAL BOARD
    Analog Devices Inc. EVAL-CN0196-EB1Z ANALOG DEVICES EVAL-CN0196-EB1Z ADUM7234, H-BRIDGE DRVR, EVAL BOARD
    2024-08-02 15:34:472

    The Analog Devices EVAL-CN0196-EB1Z is an evaluation board designed to evaluate the performance of the ADuM7234 isolated half-bridge drivers. It is a complete H-bridge evaluation board that includes an audio amplifier evaluation board. The board features two ADuM7234 isolated half-bridge drivers, a power supply, and a control board. The board is designed to provide a simple and easy way to evaluate the performance of the ADuM7234 drivers. The board also includes a power supply and a control board that allow for easy testing and evaluation of the drivers. The board is ideal for applications such as motor control, audio amplification, and power conversion.

  • ANALOG DEVICES EVAL-AD7879-1EBZAD7879-1, TOUCH SCREEN, EVAL BOARD
    Analog Devices Inc. EVAL-AD7879-1EBZ ANALOG DEVICES EVAL-AD7879-1EBZAD7879-1, TOUCH SCREEN, EVAL BOARD
    2024-08-02 15:34:462

    The Analog Devices EVAL-AD7879-1EBZ is an evaluation board for the AD7879 resistive touch screen controller. It is designed for use in consumer electronics applications, such as mobile phones, tablets, and other handheld devices. The board features a 4-wire resistive touch screen interface, a 3.3V power supply, and a USB interface for programming and debugging. It also includes a set of test points for measuring the touch screen signals. The board is designed to be used with the AD7879 controller, which provides a low-power, low-cost solution for resistive touch screen applications.

  • CN0357 Toxic Gas Detector Evaluation Board
    Analog Devices Inc. EVAL-CN0357-PMDZ CN0357 Toxic Gas Detector Evaluation Board
    2024-08-02 15:34:462

    The Analog Devices EVAL-CN0357-PMDZ is a low noise, single-supply, toxic gas detector evaluation board designed for rapid prototyping, military, and aerospace applications. It features an electrochemical sensor with programmable gain transimpedance amplifier (TIA) for accurate and reliable detection of toxic gases. The board is designed to provide a complete solution for the development of gas detection systems, including a power supply, signal conditioning, and a microcontroller interface. The board also includes a range of features such as adjustable gain, adjustable current limit, and adjustable voltage limit. The board is designed to be used with a wide range of toxic gases, including carbon monoxide, hydrogen sulfide, and nitrogen dioxide. The board is also designed to be used in harsh environments, with a wide operating temperature range and high EMI immunity.

  • ANALOG DEVICES EVAL-ADV7391EBZADV7391EBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-ADV7391EBZ ANALOG DEVICES EVAL-ADV7391EBZADV7391EBZ EVALUATION MODULE
    2024-08-02 15:34:463

    The Analog Devices EVAL-ADV7391EBZ is an evaluation board for the ADV7391 SD/HD Video Encoder, designed for automotive and transportation applications. It features a wide range of video input formats, including NTSC, PAL, and SECAM, as well as a variety of digital output formats, including YCbCr 4:2:2, RGB 4:4:4, and YCbCr 4:4:4. The board also includes a variety of features, such as an on-board power supply, a USB interface, and a variety of test points for easy debugging. The board is designed to be used with the ADV7391 Video Encoder, and is ideal for automotive and transportation applications.

  • BOARD EVAL FOR AD5694R
    Analog Devices Inc. EVAL-AD5694RSDZ BOARD EVAL FOR AD5694R
    2024-08-02 15:34:469

    The Analog Devices EVAL-AD5694RSDZ Evaluation Board is a versatile tool for evaluating the performance of the AD5694R, AD5694, 12-Bit Quad Channel Voltage Output Digital to Analog Converter. This board is designed to provide a complete platform for evaluating the performance of the AD5694R and AD5694 in instrumentation and measurement applications. The board features four independent voltage output channels, each with a 12-bit resolution, allowing for precise control of the output voltage. The board also includes a power supply, a USB interface, and a graphical user interface for easy configuration and control. The board is ideal for use in a wide range of instrumentation and measurement applications, such as data acquisition, signal conditioning, and control systems.

  • EVAL BOARD CN0371
    Analog Devices Inc. EVAL-CN0371-SDPZ EVAL BOARD CN0371
    2024-08-02 15:34:482

    The Analog Devices EVAL-CN0371-SDPZ is a low power LVDT signal conditioner evaluation board with synchronous demodulation, designed for military and aerospace grade applications. It features a wide input voltage range of 4.5V to 28V, and a low power consumption of only 1.5mA. The board is equipped with a synchronous demodulator, which allows for accurate and reliable signal conditioning of LVDT signals. It also includes a wide range of features such as adjustable gain, adjustable offset, and adjustable filter bandwidth. The board is designed to meet the stringent requirements of military and aerospace applications, and is capable of operating in extreme temperatures and harsh environments.

  • EVAL EMC RS-485 CERTIFIED
    Analog Devices Inc. EVAL-CN0313-SDPZ EVAL EMC RS-485 CERTIFIED
    2024-08-02 15:34:485

    The Analog Devices EVAL-CN0313-SDPZ is an evaluation board designed to evaluate the ADM3485E, an industrial communication interface IC. This board is designed to provide EMC compliant RS-485 transceiver protection circuits, allowing for reliable communication in industrial environments. It features a wide range of protection features, including over-voltage, under-voltage, over-current, and short-circuit protection. The board also includes a variety of connectors and jumpers to allow for easy connection to other devices. Additionally, the board is designed to be compatible with a variety of communication protocols, including RS-485, RS-422, and CAN. This evaluation board is an ideal solution for evaluating the ADM3485E in industrial communication applications.

  • BOARD EVAL FOR ADG2128
    Analog Devices Inc. EVAL-ADG2128EBZ BOARD EVAL FOR ADG2128
    2024-08-02 15:34:492

    The Analog Devices EVAL-ADG2128EBZ Evaluation Board is a versatile tool for evaluating the performance of the ADG2128 Analog Switch for PBX Digital Station Line Module, Automotive and Transportation Applications. This board features a wide range of features, including a high-performance, low-power, low-voltage, low-noise, and low-distortion analog switch. It also includes a wide range of test points and connectors for easy evaluation and testing. The board is designed to provide a comprehensive evaluation of the ADG2128 switch, allowing users to quickly and accurately assess its performance in a variety of applications. The board also includes a comprehensive set of documentation and software tools to help users get the most out of their evaluation.

  • EVAL-CN0399-SDPZ
    Analog Devices Inc. EVAL-CN0399-SDPZ EVAL-CN0399-SDPZ
    2024-08-02 15:34:492

    The Analog Devices EVAL-CN0399-SDPZ Evaluation Kit is a comprehensive tool for instrumentation and measurement applications. It is based on the ADL5904 DC to 6 GHz, 45 dB TruPwr Detector with Envelope Threshold Detection. This evaluation kit provides a complete platform for evaluating the performance of the ADL5904 detector. It includes a wide range of components, such as a power supply, a signal generator, a spectrum analyzer, and a variety of cables and connectors. The kit also includes a comprehensive user guide and software for easy setup and operation. With this evaluation kit, users can quickly and accurately measure the performance of the ADL5904 detector in a variety of applications.

  • ANALOG DEVICES EVAL-ADM3260EBZEVAL BOARD, ADM3260 I2C ISOLATOR
    Analog Devices Inc. EVAL-ADM3260EBZ ANALOG DEVICES EVAL-ADM3260EBZEVAL BOARD, ADM3260 I2C ISOLATOR
    2024-08-02 15:34:512

    The Analog Devices EVAL-ADM3260EBZ Evaluation Kit is designed to evaluate the ADM3260 Hot-Swappable Dual I2C Isolators with Integrated DC to DC Converter. This kit provides a complete solution for evaluating the performance of the ADM3260 isolator, which is ideal for communications and telecom applications. The kit includes two ADM3260 isolators, a DC to DC converter, and a USB-to-I2C interface board. The isolators provide galvanic isolation of up to 2500Vrms, and the DC to DC converter provides a regulated 5V output. The USB-to-I2C interface board allows for easy connection to a PC for programming and monitoring. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and schematics.

  • EVAL BOARD FOR ADF4356
    Analog Devices Inc. EV-ADF4356SD1Z EVAL BOARD FOR ADF4356
    2024-08-02 15:34:512

    The Analog Devices EV-ADF4356SD1Z Evaluation Board is designed to evaluate the ADF4356 Microwave Wideband Synthesizer with Integrated VCO, Military and Aerospace Grade. This board features a wide range of features, including a wide frequency range of 2.2 to 6.0 GHz, a low phase noise of -90 dBc/Hz at 10 kHz offset, and a fast switching time of less than 10 μs. It also has a wide range of output power levels, from -20 dBm to +13 dBm, and a wide range of modulation formats, including FSK, PSK, and QAM. The board also includes a USB interface for easy programming and control. The board is designed to meet the stringent requirements of military and aerospace applications, and is ideal for applications such as radar, communications, and test and measurement.