web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD LDO REG .5A MAX98902
    Maxim Integrated MAX38902EVKIT# EVAL BOARD LDO REG .5A MAX98902
    2024-08-02 15:34:492

    The MAX38902EVKIT-EVKIT# is an evaluation kit for the MAX38902D 500mA LDO Linear Regulator, Communications and Telecom. This kit includes a MAX38902D linear regulator, a MAX38902EVKIT# evaluation board, and a USB-to-I2C interface cable. The MAX38902D is a low-dropout (LDO) linear regulator that provides up to 500mA of output current and features a low quiescent current of only 1.2mA. It is designed for use in communications and telecom applications, and is capable of providing a stable output voltage with low noise and high accuracy. The MAX38902EVKIT# evaluation board allows users to quickly and easily evaluate the performance of the MAX38902D in their applications. The USB-to-I2C interface cable allows users to easily connect the evaluation board to a PC for programming and monitoring.

  • KIT MEMORY SERIAL SUPERFLASH 1
    Microchip Technology AC243005-1 KIT MEMORY SERIAL SUPERFLASH 1
    2024-08-02 15:34:492

    The Microchip Technology AC243005-1 Serial Super Flash Kit 1 is a comprehensive development kit designed to help engineers quickly and easily evaluate and develop applications using SST Serial Flash devices. The kit includes a USB-based programmer, a serial flash device, and a comprehensive suite of software tools. The programmer is capable of programming and verifying SST Serial Flash devices with a wide range of densities, from 1Mb to 16Mb. The kit also includes a comprehensive suite of software tools, including a GUI-based Flash Programmer, a Flash File System, and a Flash Memory Analyzer. The Flash Programmer allows users to quickly and easily program and verify SST Serial Flash devices. The Flash File System provides a convenient way to store and manage data on SST Serial Flash devices. The Flash Memory Analyzer allows users to analyze the contents of SST Serial Flash devices. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and reference designs. The AC243005-1 Serial Super Flash Kit 1 is an ideal solution for engineers looking to quickly and easily evaluate and develop applications using SST Serial Flash devices.

  • SINGLE BOARD COMPUTER 1.4GHZ 1GB
    Raspberry Pi Raspberry Pi 3 Model B+ SINGLE BOARD COMPUTER 1.4GHZ 1GB
    2024-08-02 15:34:493

    The Raspberry Pi Foundation's Raspberry-B+ is the latest Raspberry Pi 3 product based on the BCM2837B0 ARM Cortex-A53 processor. It features enhanced processing power, faster Ethernet, dual-band Wi-Fi, Bluetooth 4.2/BLE and PoE support, making it ideal for communications and telecoms applications. It also has a 40-pin GPIO header, 4 USB 2.0 ports, a full-size HDMI port, a CSI camera port, a DSI display port, and a microSD card slot. The Raspberry-B+ is a powerful and versatile device that can be used for a variety of projects.

  • EVAL KIT MAX14746 LI+ CHARGER
    Maxim Integrated MAX14746EVKIT# EVAL KIT MAX14746 LI+ CHARGER
    2024-08-02 15:34:492

    The MAX14746EVKIT-EVKIT# is an evaluation kit for the MAX14747 USB Detection with Smart Power Selector Li+ Chargers, Video and Imaging Devices. This kit provides a complete platform for evaluating the MAX14747, a USB detection and power selector IC for Li+ chargers, video and imaging devices. The kit includes a MAX14747 evaluation board, a USB Type-C cable, and a USB Type-A to Type-C adapter. The board features a USB Type-C connector, a USB Type-A connector, and a Li+ charger connector. The board also includes a MAXQ1061 microcontroller, a MAX14750 power selector, and a MAX14751 power selector. The kit also includes a USB Type-C to Type-A adapter, a USB Type-C to Type-B adapter, and a USB Type-C to Type-C adapter. The kit also includes a MAX14747 evaluation software package, which provides a graphical user interface for configuring and testing the MAX14747.

  • EVAL BOARD FOR MAX14827
    Maxim Integrated MAX14827EVKIT# EVAL BOARD FOR MAX14827
    2024-08-02 15:34:492

    The MAX14827EVKIT-EVKIT# is an evaluation kit for the MAX14827/MAX14827A IO-Link Device Transceiver, designed for industrial automation applications. This kit includes a MAX14827/MAX14827A IO-Link Device Transceiver, a MAX14827EVKIT# board, and a USB-to-serial cable. The MAX14827/MAX14827A IO-Link Device Transceiver is a low-power, low-cost, single-channel transceiver that supports the IO-Link protocol. The MAX14827EVKIT# board provides a platform for evaluating the performance of the MAX14827/MAX14827A IO-Link Device Transceiver. The USB-to-serial cable allows for easy connection to a PC for configuration and data logging. This evaluation kit is ideal for industrial automation applications that require reliable, low-power, low-cost IO-Link communication.

  • Analog Devices EVAL-AD5590EBZ,
    Analog Devices Inc. EVAL-AD5590EBZ Analog Devices EVAL-AD5590EBZ,
    2024-08-02 15:34:482

    The Analog Devices EVAL-AD5590EBZ is an evaluation board for the AD5590 Data Acquisition System, designed for automotive and transportation applications. It features a 16-bit, 8-channel, simultaneous sampling, low-power, high-speed analog-to-digital converter (ADC) with a wide input range of 0V to 5V. The board also includes a 16-bit, 8-channel, simultaneous sampling, low-power, high-speed digital-to-analog converter (DAC) with a wide output range of 0V to 5V. The board is designed to be used with a 5V power supply and includes a USB interface for easy connection to a PC. The board also includes a variety of features such as a temperature sensor, a voltage reference, and a programmable gain amplifier. The EVAL-AD5590EBZ is an ideal solution for automotive and transportation applications that require high-speed, low-power, and accurate data acquisition.

  • SST SQI SuperFlash Evaluation Kit
    Microchip Technology AC243005-2 SST SQI SuperFlash Evaluation Kit
    2024-08-02 15:34:472

    The Microchip Technology AC243005-2 Super Flash Kit is a comprehensive development platform for SQI Serial Flash devices. It is designed to provide engineers with a comprehensive set of tools to quickly and easily develop, debug, and evaluate SQI Serial Flash devices. The kit includes a USB-based programmer, a development board, and a suite of software tools. The programmer supports a wide range of SQI Serial Flash devices, including the AC243005-2. The development board provides a convenient platform for testing and debugging SQI Serial Flash devices. The software tools provide a comprehensive set of features for programming, debugging, and evaluating SQI Serial Flash devices. The kit is ideal for communications and telecom applications, providing engineers with the tools they need to quickly and easily develop, debug, and evaluate SQI Serial Flash devices.

  • EVAL MODULE FOR RT2810BHGQUF
    Richtek USA Inc. EVB_RT2810BHGQUF EVAL MODULE FOR RT2810BHGQUF
    2024-08-02 15:34:472

    The Richtek Technology Corporation EVB-BHGQUF, EVB_RT2810BHGQUF, Evaluation Board is a powerful tool for evaluating the RT2810B 10A, 18V, 500kHz, ACOT Synchronous Step-Down Converter. This board is designed for consumer electronics applications and provides a comprehensive platform for testing and evaluating the performance of the RT2810B converter. The board features a wide range of features, including adjustable output voltage, adjustable switching frequency, and adjustable soft-start time. It also includes a comprehensive set of protection features, such as over-current protection, over-voltage protection, and thermal shutdown. The board also includes a graphical user interface for easy configuration and monitoring of the converter. With its robust design and comprehensive features, the Richtek Technology Corporation EVB-BHGQUF, EVB_RT2810BHGQUF, Evaluation Board is an ideal tool for evaluating the RT2810B converter.

  • Evaluation Board For Fieldbus Physical Layer Medium Access Unit
    ON Semiconductor AMIS492X0GEVB Evaluation Board For Fieldbus Physical Layer Medium Access Unit
    2024-08-02 15:34:473

    The ON Semiconductor AMIS492X0GEVB-GEVB Fieldbus Medium Access Unit Evaluation Board is an industrial Ethernet solution designed to provide a reliable and secure connection for industrial automation applications. The board features an AMIS492X0GEVB Fieldbus Medium Access Unit (MAU) which is a single-chip solution for industrial Ethernet communication. It supports a wide range of industrial Ethernet protocols such as EtherCAT, PROFINET, and Modbus TCP/IP. The board also includes a variety of features such as a 10/100/1000 Mbps Ethernet port, a USB port, and a CAN bus port. The board is designed to be used in a wide range of industrial applications, including factory automation, process control, and machine-to-machine communication. The board is also designed to be easy to use and configure, making it an ideal solution for industrial Ethernet applications.

  • ON SEMICONDUCTOR A5191HRTNGEVB Evaluation Board, A5191HRT, Hart Modem, Single Chip, Low Power, Receive Band Pass Filter
    ON Semiconductor A5191HRTNGEVB ON SEMICONDUCTOR A5191HRTNGEVB Evaluation Board, A5191HRT, Hart Modem, Single Chip, Low Power, Receive Band Pass Filter
    2024-08-02 15:34:472

    The Onsemi A5191HRTNGEVB-HRTNGEVB Hart Modem QFN Evaluation Board is a communications and telecom device designed to evaluate the performance of the Onsemi A5191 Hart Modem. It is a compact, low-cost evaluation board that allows users to quickly and easily evaluate the performance of the A5191 Hart Modem. The board includes a QFN package, a power supply, and a USB interface for easy connection to a PC. The board also includes a variety of test points and connectors for easy evaluation of the modem's performance. The board is ideal for use in industrial, automotive, and medical applications.

  • ANALOG DEVICES ADRF6703-EVALZADRF6703, QUAD MODULATOR, EVAL BOARD
    Analog Devices Inc. ADRF6703-EVALZ ANALOG DEVICES ADRF6703-EVALZADRF6703, QUAD MODULATOR, EVAL BOARD
    2024-08-02 15:34:463

    The Analog Devices ADRF6703-EVALZ Evaluation Board is designed to evaluate the performance of the ADRF6703 1550 to 2650 MHz Quadrature Modulator with 2100 to 2600 MHz Frac-N PLL and Integrated VCO. This evaluation board is ideal for use in communications and telecom applications. It features a wide range of features, including a low-noise amplifier, a low-noise voltage-controlled oscillator, a fractional-N phase-locked loop, and a quadrature modulator. The board also includes a variety of connectors and test points for easy evaluation and testing. The ADRF6703-EVALZ Evaluation Board is a great tool for engineers and designers looking to evaluate the performance of the ADRF6703 1550 to 2650 MHz Quadrature Modulator with 2100 to 2600 MHz Frac-N PLL and Integrated VCO.

  • Data Conversion IC Development Tools MAX31850 EVAL KIT
    Maxim Integrated MAX31850EVKIT# Data Conversion IC Development Tools MAX31850 EVAL KIT
    2024-08-02 15:34:452

    The Maxim Integrated MAX31850EVKIT-EVKIT# is an evaluation kit for the MAX31850 and MAX31851 industrial temperature sensors. It is designed to help engineers evaluate the performance of the MAX31850 and MAX31851 temperature sensors in their applications. The kit includes a MAX31850/MAX31851 evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board features a MAX31850/MAX31851 temperature sensor, a temperature-to-digital converter, and a 16-bit ADC. The USB-to-I2C adapter allows the user to connect the evaluation board to a PC for data logging and analysis. The kit also includes a software package that provides a graphical user interface for configuring the MAX31850/MAX31851 and for displaying the temperature readings. The MAX31850EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX31850 and MAX31851 temperature sensors.