web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Evaluation Boards For AD7156
    Analog Devices Inc. EVAL-AD7156EBZ Evaluation Boards For AD7156
    2024-08-02 15:34:452

    The Analog Devices EVAL-AD7156EBZ Evaluation Kit is a comprehensive evaluation platform for the AD7156 12-bit, 2-channel analog-to-digital converter (ADC). This kit is designed for use in portable computers, peripherals, and other applications requiring high-precision analog-to-digital conversion. The kit includes a USB-based evaluation board, a software package, and a variety of accessories. The evaluation board features two AD7156 ADCs, each with a 12-bit resolution and a maximum sampling rate of 1.2 MSPS. The board also includes a variety of connectors and headers for easy connection to external components. The included software package provides a graphical user interface for configuring the ADCs and monitoring their performance. The kit also includes a variety of accessories, such as a power supply, cables, and a user manual.

  • ANALOG DEVICES EV-AD5415/49SDZ AD5415/49SDZ EVALUATION MODULE
    Analog Devices Inc. EV-AD5415/49SDZ ANALOG DEVICES EV-AD5415/49SDZ AD5415/49SDZ EVALUATION MODULE
    2024-08-02 15:34:452

    The Analog Devices EV-AD5415/49SDZ is an evaluating board for the AD5415 Serial Input, Dual-Channel Current Output DAC, Instrumentation and Measurement Amplifier. This board is designed to provide a platform for evaluating the performance of the AD5415 in a variety of applications. It features two independent current outputs, each with a range of 0 to 20 mA, and a serial input interface for programming the output current. The board also includes a precision voltage reference, a low-noise power supply, and a set of test points for monitoring the performance of the device. The EV-AD5415/49SDZ is an ideal solution for evaluating the performance of the AD5415 in instrumentation and measurement applications.

  • AD8418A Current Sense Amplifier Evaluation Board
    Analog Devices Inc. AD8418AR-EVALZ AD8418A Current Sense Amplifier Evaluation Board
    2024-08-02 15:34:532

    The Analog Devices AD8418AR-EVALZ Evaluation Board is designed to evaluate the performance of the AD8418 Current Sense Amplifier. This board is ideal for instrumentation and measurement applications, providing a simple and easy way to evaluate the AD8418's features and performance. The board includes a precision voltage reference, a precision resistor, and a precision current sense resistor, allowing for accurate measurements of the AD8418's gain and offset. The board also includes a power supply, allowing for easy connection to the AD8418. The board is designed to be used with the AD8418ARZ evaluation software, which provides a graphical user interface for easy evaluation of the AD8418's performance.

  • BOARD EVAL NB7V33M
    ON Semiconductor NB7V33MMNGEVB BOARD EVAL NB7V33M
    2024-08-02 15:34:532

    The ON Semiconductor NB7V33MMNGEVB-MMNGEVB Differential Clock Divider Evaluation Board is a versatile tool for evaluating the performance of the NB7V33MMNGEVB differential clock divider. This evaluation board is designed to provide a platform for testing the NB7V33MMNGEVB's features and capabilities in communications and telecom applications. The board includes a differential clock input, a differential clock output, and a power supply. It also includes a variety of test points and connectors for easy evaluation of the NB7V33MMNGEVB's performance. The board is designed to be used with a variety of test equipment, including oscilloscopes, logic analyzers, and spectrum analyzers. The board is also compatible with a wide range of software tools, such as LabVIEW and MATLAB, for further analysis and evaluation.

  • Development Boards & Kits - Other Processors Discovery Plus Kit SPC563M MCU BRD
    STMicroelectronics SPC563M-DISP Development Boards & Kits - Other Processors Discovery Plus Kit SPC563M MCU BRD
    2024-08-02 15:34:543

    The STMicroelectronics SPC563M-DISP, SPC563M-DISP, SPC56M-Discovery Discovery Plus Kit for SPC56 M line is a comprehensive development platform for automotive and transportation applications. It includes the SPC563M64L7 MCU, which is a 32-bit automotive-grade microcontroller with a wide range of peripherals and features. The kit also includes a range of development tools, such as an integrated debugger, a graphical user interface, and a range of software libraries. The kit is designed to enable rapid prototyping and development of automotive and transportation applications, and is suitable for a wide range of applications, from automotive body control to powertrain control.

  • Power Management IC Development Tools Evaluation Kit for Digital Point of Load Converter
    Maxim Integrated MAX15303EVKIT1 Power Management IC Development Tools Evaluation Kit for Digital Point of Load Converter
    2024-08-02 15:34:522

    The Maxim Integrated MAX15303EVKIT1-EVKIT1 is an evaluation kit for the MAX15303 6A Digital PoL DC-DC Converter. This kit is designed to help engineers evaluate the performance of the MAX15303 in communications and telecom applications. The kit includes a MAX15303 evaluation board, a USB-to-I2C interface board, and a power supply. The evaluation board features a wide input voltage range of 4.5V to 28V, adjustable output voltage, and a wide range of output current up to 6A. The USB-to-I2C interface board allows for easy communication with the MAX15303, and the power supply provides the necessary power for the evaluation board. The MAX15303EVKIT1-EVKIT1 is an ideal solution for evaluating the performance of the MAX15303 in communications and telecom applications.

  • EVALUATION BOARD FOR MCP3425
    Microchip Technology MCP3425EV EVALUATION BOARD FOR MCP3425
    2024-08-02 15:34:520

    The Microchip Technology MCP3425EV-EV, MCP3425EV, MCP3425 SOT23-6 Evaluation Board is a 16-bit, 15SPS, 1CH ADC for instrumentation, industrial and medical applications. It is designed to provide a low-cost, easy-to-use platform for evaluating the performance of the MCP3425 ADC. The board features a SOT23-6 package, a 16-bit, 15SPS, 1CH ADC, and a 3.3V power supply. It also includes a USB interface for easy connection to a PC. The board is designed to provide a wide range of features, including a wide input voltage range, low power consumption, and high accuracy. The board is also designed to be compatible with a variety of software packages, including LabVIEW, MATLAB, and Python. The board is ideal for applications such as medical instrumentation, industrial automation, and data acquisition.

  • EVAL MAX14915 OCTAL HIGH SIDE SW
    Maxim Integrated MAX14915EV kit# EVAL MAX14915 OCTAL HIGH SIDE SW
    2024-08-02 15:34:522

    The MAX14915EV-kit# is an evaluation kit for the MAX14915 Compact Industrial Octal High-Side Switch with Diagnostics, Industrial Automation, and Protection. This kit provides a complete platform for evaluating the MAX14915, a high-side switch with integrated diagnostics, industrial automation, and protection features. The MAX14915EV-kit# includes a MAX14915 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features eight high-side switches with integrated diagnostics, industrial automation, and protection features. The USB-to-I2C interface board allows for easy connection to a PC for programming and monitoring the MAX14915. The USB cable provides power to the evaluation board and allows for communication between the evaluation board and the PC. The MAX14915EV-kit# is an ideal platform for evaluating the MAX14915 and its features.

  • ANALOG DEVICES ADL5902-EVALZADL5902, POWER DETECTOR, EVAL BOARD
    Analog Devices Inc. ADL5902-EVALZ ANALOG DEVICES ADL5902-EVALZADL5902, POWER DETECTOR, EVAL BOARD
    2024-08-02 15:34:532

    The Analog Devices ADL5902-EVALZ Evaluation Board is a versatile tool designed to evaluate the performance of the ADL5902 TruPwr Detector. This board is based on the ADL5902, a 65 dB TruPwr Detector that operates from 50 MHz to 9 GHz. It is ideal for use in communications and telecom applications. The board features a wide range of test points and connectors, allowing for easy evaluation of the ADL5902's performance. It also includes a USB interface for easy connection to a PC, allowing for easy data logging and analysis. The ADL5902-EVALZ Evaluation Board is a great tool for engineers and technicians looking to evaluate the performance of the ADL5902 TruPwr Detector.

  • ANALOG DEVICES ADZS-AUDIO-EX3 BOARD, EXTENDER AUDIO, EI3
    Analog Devices Inc. ADZS-AUDIO-EX3 ANALOG DEVICES ADZS-AUDIO-EX3 BOARD, EXTENDER AUDIO, EI3
    2024-08-02 15:34:532

    The Analog Devices ADZS-AUDIO-EX3 Audio EI3 Extender Board is a low power, high performance audio CODEC based on the ADAU1761 SigmaDSP Stereo, 96 kHz, 24-Bit Audio CODEC. It is designed to provide a complete audio solution for communications and telecom applications. The board features a wide range of audio inputs and outputs, including stereo line-in, stereo line-out, and stereo headphone-out. It also includes a microphone input, a digital audio interface, and a USB interface. The board is powered by a single 3.3V supply and is capable of operating at up to 96 kHz sample rate. The board also includes a variety of features such as a low-noise pre-amplifier, a low-noise microphone pre-amplifier, and a low-noise headphone amplifier. The board is also compatible with a variety of software development tools, making it easy to integrate into existing systems.

  • ANALOG DEVICES USB-SDP-CABLEZ. SERIAL INTERFACE BOARD, ADI EVALUATION BOARD
    Analog Devices Inc. USB-SDP-CABLEZ ANALOG DEVICES USB-SDP-CABLEZ. SERIAL INTERFACE BOARD, ADI EVALUATION BOARD
    2024-08-02 15:34:452

    It is a USB-to-Serial Interface Board that provides a USB 2.0 High Speed connection to the computer, allowing for easy connection of computers and peripherals. The board is designed to be used with the Analog Devices SDP-CABLEZ, a USB-to-Serial Interface Board. It is a low-cost, high-performance solution for connecting computers and peripherals to the USB bus. The board is compatible with Windows, Mac, and Linux operating systems. It supports up to four serial ports, and is capable of data transfer rates up to 12 Mbps. The board also features a built-in power supply, allowing for easy connection of external devices. The board is designed to be used with the Analog Devices SDP-CABLEZ, a USB-to-Serial Interface Board. It is a low-cost, high-performance solution for connecting computers and peripherals to the USB bus. The board is compatible with Windows, Mac, and Linux operating systems. It supports up to four serial ports, and is capable of data transfer rates up to 12 Mbps. The board also features a built-in power supply, allowing for easy connection of external devices. The board is designed to be used with the Analog Devices SDP-CABLEZ, a USB-to-Serial Interface Board. It is a low-cost, high-performance solution for connecting computers and peripherals to the USB bus. The board is compatible with Windows, Mac, and Linux operating systems. It supports up to four serial ports, and is capable of data transfer rates up to 12 Mbps. The board also features a built-in power supply, allowing for easy connection of external devices. The board is designed to be used with the Analog Devices SDP-CABLEZ, a USB-to-Serial Interface Board. It is a low-cost, high-performance solution for connecting computers and peripherals to the USB bus. The board is compatible with Windows, Mac, and

  • ANALOG DEVICES AD9518-2A/PCBZ6-OUTPUT CLOCK GENERATOR WITH 2.8GHZ
    Analog Devices Inc. AD9518-2A/PCBZ ANALOG DEVICES AD9518-2A/PCBZ6-OUTPUT CLOCK GENERATOR WITH 2.8GHZ
    2024-08-02 15:34:444

    The Analog Devices AD9518-2A/PCBZ Evaluation Board is a versatile tool for evaluating the performance of the AD9518-2A 2200 MHz Very Low Noise PLL Clock Synthesizer. This board is designed to provide a platform for testing the features and performance of the AD9518-2A in a variety of instrumentation and measurement applications. The board includes a wide range of features, including a low-noise power supply, a high-performance clock generator, and a variety of input and output connectors. The board also includes a comprehensive set of test points and jumpers for easy evaluation of the AD9518-2A's performance. The board is designed to be used with a variety of test equipment, including oscilloscopes, spectrum analyzers, and logic analyzers. The AD9518-2A/PCBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9518-2A in instrumentation and measurement applications.