web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD GAIN BLOCK LTC6431-20
    Linear Technology/Analog Devices DC2077A EVAL BOARD GAIN BLOCK LTC6431-20
    2024-08-02 15:34:502

    The Analog Devices DC2077A-A, DC2077A, Demo Board is a consumer electronics device based on the LTC6431-20 50-Ohm, 20dB Gain Block IF Amplifier. This board is designed to demonstrate the performance of the LTC6431-20 amplifier in a variety of applications. It features a wide range of input and output connections, allowing it to be used in a variety of consumer electronics applications. The board also includes a variety of test points and jumpers, allowing users to easily configure the board for their specific application. The board is also designed to be easy to use, with a simple user interface and intuitive controls. The DC2077A-A, DC2077A, Demo Board is an ideal choice for anyone looking to demonstrate the performance of the LTC6431-20 amplifier in a consumer electronics application.

  • DEMO BOARD FOR LTC5553
    Linear Technology/Analog Devices DC2566A DEMO BOARD FOR LTC5553
    2024-08-02 15:34:502

    The Analog Devices DC2566A-A, DC2566A Demo Board is a versatile platform for testing and evaluating the performance of the LTC5553 3 to 20GHz Passive Bidirectional Mixer. This board is designed to provide a comprehensive evaluation of the mixer's performance in communications and telecom applications. It features a wide range of test points and connectors, allowing users to easily measure the mixer's performance in various scenarios. The board also includes a power supply, a signal generator, and a spectrum analyzer, making it an ideal tool for testing and evaluating the mixer's performance. With its comprehensive features and easy-to-use design, the DC2566A-A, DC2566A Demo Board is an ideal solution for testing and evaluating the performance of the LTC5553 3 to 20GHz Passive Bidirectional Mixer.

  • BOARD EVAL LTM4619
    Linear Technology/Analog Devices DC1453A BOARD EVAL LTM4619
    2024-08-02 15:34:502

    The Analog Devices DC1453A-A, LTM4619EV Demo Board is a 26V, dual 4A module regulator with tracking and power management capabilities. It is designed to provide a high level of efficiency and performance for a wide range of applications. The board features two independent 4A regulators with tracking and power management capabilities, allowing for precise control of the output voltage and current. It also features a wide input voltage range of 4.5V to 26V, making it suitable for a variety of applications. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection, to ensure reliable operation. The board is also designed to be easy to use, with a simple user interface and intuitive controls.

  • BOARD DEMO LTC2803
    Linear Technology/Analog Devices DC827A-A BOARD DEMO LTC2803
    2024-08-02 15:34:502

    The Analog Devices DC827A-A Demo Board is a versatile tool for evaluating the performance of the LTC2803 1.8V to 5.5V RS-232 dual transceiver. This board is designed for medical and healthcare applications, and features a wide range of features to help users evaluate the performance of the transceiver. It includes a power supply, a USB-to-RS-232 converter, and a variety of test points and jumpers to allow for easy testing and evaluation. The board also includes a variety of LEDs to indicate the status of the transceiver, and a variety of connectors to allow for easy connection to other devices. The board is also designed to be easy to use, with a simple user interface and clear instructions.

  • BOARD DEMO FOR LTM4637
    Linear Technology/Analog Devices DC1872A BOARD DEMO FOR LTM4637
    2024-08-02 15:34:512

    The Analog Devices DC1872A-A Demonstration Board is a powerful and versatile tool for industrial automation applications. It is equipped with the LTM4637 high efficiency, high density switch mode step-down power module regulator, which provides a wide range of output voltages and currents. The board is designed to demonstrate the features and performance of the LTM4637, and can be used to evaluate the performance of the regulator in a variety of applications. The board also includes a variety of features such as a power supply, a voltage regulator, a current monitor, and a temperature monitor. The board is ideal for use in industrial automation applications, as it provides a reliable and efficient power solution.

  • DEMO BOARD FOR LTC5548
    Linear Technology/Analog Devices DC2461A DEMO BOARD FOR LTC5548
    2024-08-02 15:34:512

    The Analog Devices DC2461A-A Demo Board is a powerful tool for wireless communications applications. It features the LTC5548 2GHz to 14GHz Microwave Mixer with Low IF Frequency, allowing for a wide range of applications. The board is designed to provide a complete solution for wireless communications, including signal generation, signal conditioning, and signal analysis. It is ideal for testing and prototyping of wireless systems, and can be used for a variety of applications such as cellular, Wi-Fi, and satellite communications. The board also includes a variety of features such as a built-in power supply, adjustable gain, and adjustable frequency range. The DC2461A-A Demo Board is a great choice for anyone looking to explore the world of wireless communications.

  • PROGRAMMING BOARD FOR LTC2937
    Linear Technology/Analog Devices DC2347A PROGRAMMING BOARD FOR LTC2937
    2024-08-02 15:34:513

    The Analog Devices DC2347A-A, DC2347A, Demo Board for LTC2937 Programming Board is a versatile and powerful tool for programming and testing the LTC2937 power management IC. It features a USB interface for easy connection to a PC, and a wide range of features for programming and testing the LTC2937. The board includes a power supply, a voltage regulator, a temperature sensor, and a variety of other components for programming and testing the LTC2937. The board also includes a graphical user interface for easy programming and testing of the LTC2937. The board is ideal for use in computers and peripherals, and is a great way to quickly and easily program and test the LTC2937.

  • DEMO BOARD FOR LT6375 HIGH VCM D
    Linear Technology/Analog Devices DC2443A DEMO BOARD FOR LT6375 HIGH VCM D
    2024-08-02 15:34:513

    The Analog Devices DC2443A-A, DC2443A, Demo Board is a versatile and configurable high voltage amplifier designed for instrumentation and measurement applications. It is based on the LT6375, a high voltage amplifier from Analog Devices. The board features a wide range of adjustable parameters, including gain, output voltage, and current limit. It also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with a variety of power supplies, including AC, DC, and battery sources. It is also compatible with a variety of signal sources, including thermocouples, RTDs, and strain gauges. The board is ideal for applications such as data acquisition, signal conditioning, and instrumentation.

  • EVAL BOARD BATT BACKUP LTC4110
    Linear Technology/Analog Devices DC1259A EVAL BOARD BATT BACKUP LTC4110
    2024-08-02 15:34:512

    The Analog Devices DC1259A-A, LTC4110EUHF Demo Board, Battery Backup System Manager is a powerful and versatile medical and healthcare solution. It is designed to provide reliable power backup for medical and healthcare applications. The board features a LTC4110EUHF Battery Backup System Manager IC, which provides a complete power backup solution for medical and healthcare applications. It includes a wide range of features such as over-voltage protection, over-current protection, and temperature monitoring. The board also includes a DC/DC converter, which allows for efficient power conversion and management. The board is designed to be easy to use and configure, making it ideal for medical and healthcare applications.

  • DEMO BOARD FOR LTM8064
    Linear Technology/Analog Devices DC2237A DEMO BOARD FOR LTM8064
    2024-08-02 15:34:513

    The Analog Devices DC2237A-A Demo Board is a versatile power management solution that utilizes the LTM8064 CVCC Source/Sink Step-Down Module Regulator. This board is capable of providing a regulated output voltage of 5V at ±6A from an input voltage of 7.5V to 58V. It features a wide input voltage range, high efficiency, and low output ripple. The board also includes a power-good indicator, thermal shutdown, and over-current protection. This demo board is ideal for applications such as automotive, industrial, and consumer electronics.

  • EVAL BOARD RMS TO DC CONVERTER
    Linear Technology/Analog Devices DC427B-A EVAL BOARD RMS TO DC CONVERTER
    2024-08-02 15:34:492

    The Analog Devices DC427B-A Demo Board is a versatile and powerful tool for evaluating the performance of the LTC1966CMS8 RMS to DC Converter, a power management IC. This board features a wide range of features, including a high-accuracy RMS-to-DC converter, a low-noise power supply, and a wide range of power management features. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to provide a comprehensive evaluation of the LTC1966CMS8 RMS to DC Converter, allowing users to quickly and accurately assess the performance of the IC.

  • DEMO BOARD HF LTC5599 I/Q MOD
    Linear Technology/Analog Devices DC2091A DEMO BOARD HF LTC5599 I/Q MOD
    2024-08-02 15:34:495

    The Analog Devices DC2091A-A Demo Board for the LTC5599, 30MHz to 1300MHz Low Power Direct Quadrature Modulator, Medical and Healthcare Applications is a versatile and powerful tool for evaluating the performance of the LTC5599. This demo board is designed to provide a platform for testing the LTC5599 in medical and healthcare applications. It features a wide range of input and output options, including a 30MHz to 1300MHz direct quadrature modulator, a low-noise amplifier, and a low-power amplifier. The board also includes a variety of test points and connectors for easy connection to external test equipment. The DC2091A-A is an ideal tool for evaluating the performance of the LTC5599 in medical and healthcare applications.