web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • LINDUINO ONE LT3973/LTM2884 KIT
    Linear Technology/Analog Devices DC2026B-KIT LINDUINO ONE LT3973/LTM2884 KIT
    2024-08-02 15:34:452

    The Analog Devices DC2026B-KIT is a Linduino One Isolated Arduino-Compatible Demonstration Board with LTC2607/LTC2422 (DC934A) Demo Board, Instrumentation and Measurement Board. This kit is designed to help users quickly and easily evaluate the performance of the LTC2607 and LTC2422 analog-to-digital converters. The kit includes a Linduino One board, a DC934A demo board, and a DC2026B instrumentation and measurement board. The Linduino One board is an Arduino-compatible board that is pre-programmed with the necessary code to evaluate the performance of the LTC2607 and LTC2422. The DC934A demo board provides a platform for the user to connect the LTC2607 and LTC2422 to the Linduino One board. The DC2026B instrumentation and measurement board provides a platform for the user to measure the performance of the LTC2607 and LTC2422. This kit is ideal for users who need to quickly and easily evaluate the performance of the LTC2607 and LTC2422.

  • Kinetis Auto Microcontroller KEA8 Evaluation Board
    NXP USA Inc. TRK-KEA8 Kinetis Auto Microcontroller KEA8 Evaluation Board
    2024-08-02 15:34:4411

    NXP Semiconductors TRK-KEA8 is a Kinetis KEA8 StarterTRAK designed for low-end automotive applications. It is a complete development platform for automotive and transportation applications, providing a low-cost, low-power, and high-performance solution. The TRK-KEA8 includes a Kinetis KEA8 microcontroller, a power supply, a debugger, and a set of development tools. It is designed to enable rapid prototyping and development of automotive and transportation applications, such as engine control, body control, and safety systems. The TRK-KEA8 is also designed to be compatible with a wide range of automotive and transportation standards, including CAN, LIN, and FlexRay. It is also designed to be compatible with a variety of development tools, including IAR Embedded Workbench, Keil MDK, and NXP CodeWarrior.

  • BOARD EVAL FOR MCP4725
    Microchip Technology MCP4725EV BOARD EVAL FOR MCP4725
    2024-08-02 15:34:452

    The Microchip Technology MCP4725EV-EV is a 12-bit, 1-channel digital-to-analog converter (DAC) designed for instrumentation, computers, and peripherals. It features a wide operating voltage range of 2.7V to 5.5V, and a low power consumption of only 1.8 mA. The MCP4725EV-EV also offers a fast settling time of 1.5 µs, and a high accuracy of ±1 LSB. It is capable of outputting a voltage range of 0V to VDD, and can be programmed with an I2C interface. The MCP4725EV-EV is ideal for applications such as motor control, audio, and data acquisition.

  • BOARD EVAL FOR LTC3676EUJ
    Linear Technology/Analog Devices DC1976A-A BOARD EVAL FOR LTC3676EUJ
    2024-08-02 15:34:462

    The Analog Devices DC1976A-A Demo Board is a powerful and versatile power management solution for application processors, automotive, and transportation applications. It features the LTC3676EUJ Power Management Solution, which provides a wide range of features and benefits. The board includes a wide range of power management features, such as adjustable output voltage, adjustable output current, adjustable switching frequency, and adjustable soft-start time. It also includes a wide range of protection features, such as over-voltage protection, over-current protection, and thermal shutdown. The board is designed to be easy to use and configure, and it is compatible with a wide range of microcontrollers and processors. The board is also designed to be robust and reliable, and it is backed by a comprehensive warranty.

  • MICROCHIP AC164138-1 PICTAIL, RADIO TXRX, DAUGHTER BOARD
    Microchip Technology AC164138-1 MICROCHIP AC164138-1 PICTAIL, RADIO TXRX, DAUGHTER BOARD
    2024-08-02 15:34:462

    The Microchip Technology AC164138-1 Demo Board is a versatile platform for testing and evaluating 868 and 915 MHz RF transceivers for wireless applications. It features a low-power, low-cost, low-profile design that is ideal for prototyping and development. The board includes an integrated antenna, a power supply, and a USB interface for easy connection to a PC. It also includes a range of features such as a temperature sensor, a voltage regulator, and a voltage reference. The board is compatible with a variety of Microchip's 868 and 915 MHz transceivers, making it an ideal choice for a wide range of wireless applications.

  • DEMO BOARD FRAC-N SYNT LN
    Linear Technology/Analog Devices DC1959A-D DEMO BOARD FRAC-N SYNT LN
    2024-08-02 15:34:462

    The Analog Devices DC1959A-D Demo Board is a powerful and versatile tool for testing and evaluating the performance of the LTC6948-4 Ultra Low Noise and Spurious Integer-N Frequency Synthesizer with Integrated VCO. This demo board features a wide range of features and capabilities, making it ideal for use in communications and telecom applications. It includes a wide range of frequency synthesis capabilities, including a wide range of output frequencies, low noise and spurious levels, and a wide range of modulation capabilities. Additionally, the board includes a wide range of features for testing and evaluating the performance of the LTC6948-4, including a wide range of input and output connectors, a wide range of power supply options, and a wide range of test and evaluation tools. The DC1959A-D Demo Board is an ideal tool for testing and evaluating the performance of the LTC6948-4 in communications and telecom applications.

  • DEMO BOARD SAR ADC 16BIT 1MSPS
    Linear Technology/Analog Devices DC1908A-G DEMO BOARD SAR ADC 16BIT 1MSPS
    2024-08-02 15:34:462

    The Analog Devices DC1908A-G Demo Board featuring the LTC2328-16 is a 16-bit, 1Msps, true bipolar low power, single supply ADC for instrumentation and measurement. It is designed to provide a low power, high performance solution for a wide range of applications. The board features a wide input range of ±2.5V, a low power consumption of only 1.2mW, and a high SNR of up to 90dB. It also features a wide range of digital and analog features, including a programmable gain amplifier, a low-noise reference, and a wide range of digital filters. The board is also compatible with a variety of software development tools, making it easy to integrate into existing systems.

  • DEV BOARD FOR LT4275C/LT4321
    Linear Technology/Analog Devices DC2093A-C DEV BOARD FOR LT4275C/LT4321
    2024-08-02 15:34:476

    The Analog Devices DC2093A-C is a demonstration board for the LT4275C PD controller. It is compliant with the IEEE 802.3af specification, Industrial Ethernet. The board is designed to provide a platform for evaluating the LT4275C PD controller and its features. It includes a power supply, a DC/DC converter, and a USB interface for programming and debugging. The board also includes a variety of connectors for connecting to external devices. The board is designed to be used in industrial Ethernet applications and is suitable for use in a variety of environments.

  • BOARD DEMO LT4363-2
    Linear Technology/Analog Devices DC1935A-B BOARD DEMO LT4363-2
    2024-08-02 15:34:472

    The Analog Devices DC1935A-B Demo Board is a versatile tool for evaluating the LT4363-2 High Voltage Surge Stopper with Current Limit, Auto-Retry version. This board is designed for automotive and transportation applications, and is capable of providing protection against high voltage surges. It features a wide range of adjustable parameters, including current limit, auto-retry, and over-voltage protection. The board also includes a graphical user interface for easy configuration and monitoring. The DC1935A-B Demo Board is an ideal solution for evaluating the LT4363-2 High Voltage Surge Stopper with Current Limit, Auto-Retry version in automotive and transportation applications.

  • BOARD DEMO MIWI COMM MRF89XAM8A
    Microchip Technology DM182016-2 BOARD DEMO MIWI COMM MRF89XAM8A
    2024-08-02 15:34:482

    The Microchip Technology DM182016-2 MiWi Demo Kit is a comprehensive development platform for wireless networking applications. It is based on the MRF89XA 868-MHz RF Transceiver, which is a low-power, high-performance radio transceiver designed for use in the 868-MHz ISM band. The kit includes a range of components and tools to help developers create and test their own wireless networking applications. It includes a MiWi P2P stack, a MiWi Network Protocol stack, a MiWi Network Protocol Analyzer, and a MiWi Network Protocol Simulator. The kit also includes a range of sample applications and tutorials to help developers get started quickly. With the DM182016-2 MiWi Demo Kit, developers can quickly and easily create wireless networking applications for a variety of applications.

  • BOARD DEMO FOR LTC4218
    Linear Technology/Analog Devices DC1052A-A BOARD DEMO FOR LTC4218
    2024-08-02 15:34:483

    The Analog Devices DC1052A-A LTC4218 Demo Board is a 12V, 7.5A Hot-Swap Controller with Current Monitoring, Communications and Telecom Power Supply. It is designed to provide a safe and reliable power supply for telecom and communications applications. The board features a LTC4218 Hot-Swap controller, which provides over-current protection, inrush current limiting, and fault reporting. It also includes a current monitor, which allows for monitoring of the current draw of the system. The board is designed to be used with a 12V power supply and can provide up to 7.5A of current. It is also equipped with a communications port, which allows for remote monitoring and control of the system. The board is ideal for use in telecom and communications applications, providing a reliable and safe power supply.

  • BOARD DEMO LTC4364-1
    Linear Technology/Analog Devices DC2027A-A BOARD DEMO LTC4364-1
    2024-08-02 15:34:492

    The Analog Devices DC2027A-A Demo Board is a versatile platform for evaluating the LTC4364HDE-1 surge stopper with ideal diode controller. This device provides protection for loads from high voltage transients, making it ideal for automotive and transportation applications. The board features a wide input voltage range of 4.5V to 60V, and can support up to 5A of continuous current. It also features a wide operating temperature range of -40°C to +125°C, making it suitable for a variety of applications. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board includes a graphical user interface for easy configuration and monitoring.