web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVALUATION BOARD FOR SI535X
    Silicon Labs SI535x-20QFN-EVB EVALUATION BOARD FOR SI535X
    2024-08-02 15:34:442

    The Silicon Labs SI535x-20QFN-EVB is an evaluation board for the Si5351 any-frequency CMOS clock generator + VCXO, designed for consumer electronics applications. This board is capable of generating frequencies up to 125 MHz, and is designed to be used with the Si5351A, Si5351B, and Si5351C devices. It features a 20-pin QFN package, and includes a USB interface for easy programming and control. The board also includes a voltage-controlled crystal oscillator (VCXO) for improved frequency accuracy and stability. The board is ideal for use in consumer electronics applications such as audio/video equipment, digital signage, and home automation.

  • MC33882 Smart Six Output Switch Evaluation Kit
    NXP USA Inc. KIT33882EKEVB MC33882 Smart Six Output Switch Evaluation Kit
    2024-08-02 15:34:462

    The NXP Semiconductors KIT33882EKEVB-EKEVB is an evaluation kit for the MC33882 Smart Six Output Switch. This switch is designed to provide 0.3 Ohm RDSon with SPI and Parallel Input Control. The kit includes all the necessary components to evaluate the performance of the MC33882, including an evaluation board, a power supply, and a set of instrumentation and measurement tools. The evaluation board is designed to provide a platform for testing the MC33882 in a variety of applications. The power supply provides the necessary power to the board, while the instrumentation and measurement tools allow for accurate testing and evaluation of the MC33882. The KIT33882EKEVB-EKEVB is an ideal solution for evaluating the performance of the MC33882 in a variety of applications.

  • FREEDOM EXPANSION KIT - MC33879
    NXP USA Inc. FRDM-33879A-EVB FREEDOM EXPANSION KIT - MC33879
    2024-08-02 15:34:482

    The NXP Semiconductors FRDM-33879A-EVB Evaluation Kit is a comprehensive development platform for the MC33879 Configurable Octal Serial Switch, Communications and Telecom IC. This evaluation board provides a complete solution for evaluating the features and performance of the MC33879 IC. It includes a full set of peripherals, including a USB-UART bridge, an LCD display, a keypad, and a variety of other I/O ports. The board also includes a comprehensive set of software tools, including a graphical user interface, a command line interface, and a library of example code. The FRDM-33879A-EVB Evaluation Kit is an ideal platform for quickly and easily evaluating the features and performance of the MC33879 IC.

  • MC33810EK Engine Control IC Evaluation Kit
    NXP USA Inc. KIT33810EKEVB MC33810EK Engine Control IC Evaluation Kit
    2024-08-02 15:34:492

    The NXP Semiconductors KIT33810EKEVB-EKEVB is an evaluation kit for the MC33810EK Automotive Engine Control IC. This kit is designed for automotive and transportation applications, and provides a comprehensive set of features to help engineers evaluate the performance of the MC33810EK IC. It includes a power supply, a USB interface, a CAN transceiver, and a variety of other components to enable the evaluation of the IC's features. The kit also includes a comprehensive set of documentation and software to help engineers get up and running quickly. With the KIT33810EKEVB-EKEVB, engineers can quickly and easily evaluate the performance of the MC33810EK IC in automotive and transportation applications.

  • BOARD EVAL FOR AD8231
    Analog Devices Inc. AD8231-EVALZ BOARD EVAL FOR AD8231
    2024-08-02 15:34:462

    The Analog Devices AD8231-EVALZ is a 5V instrumentation amplifier designed for instrumentation, automotive, and transportation applications. It features a low noise, low power, and high accuracy design, making it ideal for a variety of applications. The amplifier has a wide common-mode input voltage range of -2.5V to +2.5V, and a gain range of 1 to 1000. It also features a low offset voltage of 0.5mV, and a low input bias current of 0.5nA. The AD8231-EVALZ is designed to operate over a wide temperature range of -40°C to +125°C, making it suitable for use in harsh environments. It is also RoHS compliant, making it an environmentally friendly choice.

  • EVAL KIT FOR DS28E17
    Maxim Integrated DS28E17K# EVAL KIT FOR DS28E17
    2024-08-02 15:34:475

    The Maxim Integrated DS28E17K-K# and DS28E17K# Evaluation Systems for the DS28E17 1-Wire-to-I2C Master Bridge Power Management IC are designed to provide a comprehensive platform for evaluating the features and performance of the DS28E17. The evaluation system includes a DS28E17K-K# or DS28E17K# IC, a USB-to-I2C interface board, and a software package that provides a graphical user interface (GUI) for configuring and testing the IC. The evaluation system also includes a set of example programs that demonstrate the features of the IC. The DS28E17K-K# and DS28E17K# Evaluation Systems provide a complete solution for evaluating the performance of the DS28E17 1-Wire-to-I2C Master Bridge Power Management IC.

  • DEMO BOARD FOR MCP6V01
    Microchip Technology MCP6V01DM-VOS DEMO BOARD FOR MCP6V01
    2024-08-02 15:34:472

    The Microchip Technology MCP6V01DM-VOS is an evaluation board designed to feature the MCP6V01 Instrumentation and Measurement Amplifier. This board is ideal for applications such as signal conditioning, data acquisition, and instrumentation. It features a low-noise, low-power, and high-accuracy amplifier with a wide bandwidth of up to 1 MHz. The board also includes a variety of features such as adjustable gain, adjustable offset, and adjustable power supply. Additionally, the board is designed to be compatible with a variety of microcontrollers and development systems. This makes it an ideal solution for prototyping and testing applications.

  • NXP MCIMX53-START-R. WITH PMIC, QUICK START BOARD
    NXP USA Inc. MCIMX53-START-R NXP MCIMX53-START-R. WITH PMIC, QUICK START BOARD
    2024-08-02 15:34:432

    The NXP Semiconductors MCIMX53-START-R is a cost-effective, multipurpose platform development board based on the i.MX53 Cortex-A8 processor. It is designed for consumer electronics applications and provides a comprehensive set of features and peripherals. It includes a 1GHz ARM Cortex-A8 processor, a Vivante GC355 GPU, a DDR3 memory controller, a SATA controller, a USB 2.0 host controller, a 10/100 Ethernet controller, and a variety of other peripherals. The board also includes a 4.3" LCD display, a touch panel, a camera interface, and a variety of other connectors. The board is designed to be easily integrated into a variety of consumer electronics applications, and provides a powerful platform for developing and testing applications.

  • Clock & Timer Development Tools CMEMS Osc EBoard
    Silicon Labs SI501-2-3-4-EVB Clock & Timer Development Tools CMEMS Osc EBoard
    2024-08-02 15:34:442

    The Silicon Labs SI501-2-3-4-EVB Evaluation Kit is a USB plug-in board that allows for evaluation of the Si50x family of CMEMS oscillators, Security Sensors, and MEMS oscillators. It is designed to provide a comprehensive evaluation platform for the Si50x family of products, allowing users to quickly and easily evaluate the performance of the oscillators and sensors. The board includes a USB interface, a power supply, and a variety of test points and connectors for connecting to the Si50x family of products. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the oscillators and sensors. The GUI allows users to quickly and easily configure the oscillators and sensors, as well as monitor their performance. The board also includes a variety of test points and connectors for connecting to external test equipment. The SI501-2-3-4-EVB Evaluation Kit is an ideal solution for evaluating the performance of the Si50x family of products.

  • Temperature Sensor Development Tools USB dongle rib cbl 2pstg stmp brds
    Silicon Labs Si7022-23-EVB Temperature Sensor Development Tools USB dongle rib cbl 2pstg stmp brds
    2024-08-02 15:34:492

    The Silicon Labs Si7022-23-EVB Evaluation Kit is an industrial grade solution for measuring temperature and humidity. It is designed for use with the Si7022 and Si7023 Temperature and Humidity Sensor. The kit includes a USB-to-I2C interface board, a Si7022/23 sensor board, and a USB cable. The USB-to-I2C interface board allows for easy connection to a PC or laptop, and the Si7022/23 sensor board provides a reliable and accurate measurement of temperature and humidity. The kit also includes a graphical user interface (GUI) for easy configuration and data logging. The GUI allows users to set up the sensor, view real-time data, and log data for later analysis. The Si7022-23-EVB Evaluation Kit is an ideal solution for industrial applications that require accurate and reliable temperature and humidity measurements.

  • NXP FRDM-STBC-AGM01 Sensor Toolbox Shield Board, Features 3-axis Gyroscope, 6-axis Accelerometer/Magnetometer
    NXP USA Inc. FRDM-STBC-AGM01 NXP FRDM-STBC-AGM01 Sensor Toolbox Shield Board, Features 3-axis Gyroscope, 6-axis Accelerometer/Magnetometer
    2024-08-02 15:34:515

    The NXP Semiconductors FRDM-STBC-AGM01 is a 9-Axis Sensor Toolbox Development Board designed for automotive and transportation applications. It is equipped with the FXAS21002C Gyroscope and the FXOS8700CQ 6-Axis Sensor, allowing for the development of advanced motion sensing applications. The board also features a range of other features, such as a USB interface, an onboard debugger, and a range of I/O ports. The board is designed to be used with the NXP Semiconductors FRDM-KL25Z development board, allowing for the development of a wide range of applications. The FRDM-STBC-AGM01 is an ideal solution for automotive and transportation applications, providing a powerful and reliable platform for motion sensing applications.

  • EVALUATION SYSTEM FOR W6810
    Nuvoton Technology Corporation of America W6810ES EVALUATION SYSTEM FOR W6810
    2024-08-02 15:34:522

    The Nuvoton Technology Corporation W6810ES-ES, W6810ES, Single Channel CODEC Mini Evaluation Board is a powerful and versatile tool for evaluating the performance of the W6810 consumer electronics audio codec. This evaluation board is designed to provide a comprehensive platform for testing and evaluating the features and capabilities of the W6810 audio codec. It features a single-channel CODEC, a USB interface, and a variety of audio connectors for connecting to external audio sources. The board also includes a variety of test and measurement tools, such as a signal generator, oscilloscope, and spectrum analyzer, to help users evaluate the performance of the W6810 audio codec. The board also includes a variety of software tools for configuring and controlling the W6810 audio codec. This evaluation board is an ideal tool for audio engineers and developers who need to evaluate the performance of the W6810 audio codec.