web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • MODULE PLUG-IN 18F87J50 FS USB
    Microchip Technology MA180021 MODULE PLUG-IN 18F87J50 FS USB
    2024-08-02 15:34:522

    The Microchip Technology MA180021-MA180021, MA180021, PIC18F87J50 Full Speed USB PIC18F87J50 FS USB Demo Board is a powerful and versatile computer peripheral designed to help developers quickly and easily evaluate the features of the PIC18F87J50 microcontroller. This demo board features a full-speed USB interface, allowing for easy connection to a PC or laptop. It also includes a variety of peripherals, such as an LCD display, LEDs, push buttons, and a potentiometer, to help developers test and debug their code. The board also includes a USB-to-serial converter, allowing for easy communication with the microcontroller. With its wide range of features, the MA180021-MA180021, MA180021, PIC18F87J50 Full Speed USB PIC18F87J50 FS USB Demo Board is an ideal tool for developers looking to quickly and easily evaluate the features of the PIC18F87J50 microcontroller.

  • LUMIDRIVE LED DRIVER
    SparkFun Electronics DEV-14779 LUMIDRIVE LED DRIVER
    2024-08-02 15:34:532

    The SparkFun LumiDrive LED Driver Development Kit (DEV-14779) is a comprehensive lighting solution for makers and engineers. It includes a LumiDrive LED Driver, a breakout board, and a variety of components to help you get started with LED lighting projects. The LumiDrive LED Driver is a powerful, easy-to-use, and cost-effective solution for driving high-power LEDs. It features a wide range of dimming and color control options, and can be used to create a variety of lighting effects. The breakout board provides easy access to the LumiDrive's features, and includes a variety of components to help you get started with your project. With the SparkFun LumiDrive LED Driver Development Kit, you can create custom lighting solutions for your projects.

  • MUX CLICK
    MikroElektronika MIKROE-3247 MUX CLICK
    2024-08-02 15:34:532

    The MikroElektronika MIKROE-3247 MUX Click board is a versatile and powerful solution for precise analog multiplexing and power management. It is based on the MUX509 IC, which is a high-performance, low-power, 8-channel multiplexer with integrated power management. The board features 8 analog inputs, 8 digital outputs, and a power management IC, allowing for precise control of analog signals. It also features a wide range of features, such as adjustable gain, adjustable offset, and adjustable slew rate. The board is ideal for applications such as data acquisition, signal conditioning, and power management. It is also compatible with a wide range of microcontrollers, making it a great choice for embedded systems.

  • Daughter Cards & OEM Boards ATSTK500 expansion module for AT90PWM81
    Microchip Technology ATSTK521 Daughter Cards & OEM Boards ATSTK500 expansion module for AT90PWM81
    2024-08-02 15:34:542

    The Microchip Technology ATSTK521-ATSTK521 is a development board and hardware expansion module for the STK500 Starter Kit based on the AT90PWM81 AVR MCU. It is designed to provide a comprehensive platform for the development of lighting control systems. The board features a wide range of peripherals, including a 16-bit timer, a 10-bit analog-to-digital converter, a real-time clock, and a USB interface. It also includes a variety of I/O ports, including UART, SPI, and I2C. The board is powered by a 3.3V power supply and is compatible with the STK500 development environment. The ATSTK521-ATSTK521 is an ideal solution for developing lighting control systems that require high performance and low power consumption.

  • CONFIGURABLE OPAMP BOARD TSH82
    SparkFun Electronics BOB-14874 CONFIGURABLE OPAMP BOARD TSH82
    2024-08-02 15:34:542

    The SparkFun Configurable Op-Amp Board based on TSH82, Power Management IC (BOB-14874) is a versatile and easy-to-use board that allows users to quickly and easily configure and control a wide range of operational amplifiers. This board features a TSH82 power management IC, which provides a wide range of features including adjustable gain, adjustable offset, adjustable slew rate, and adjustable power supply voltage. The board also includes a variety of connectors and headers for easy connection to other components. With its wide range of features and easy-to-use design, the BOB-14874 is an ideal choice for any project requiring a configurable operational amplifier.

  • ADP5360 WLCSP EVALUATION BOARD
    Analog Devices Inc. ADP5360CB-EVALZ ADP5360 WLCSP EVALUATION BOARD
    2024-08-02 15:34:542

    The Analog Devices ADP5360CB-EVALZ Evaluation Kit is designed to evaluate the ADP5360 Advanced Battery Management PMIC with Ultralow IQ Buck and Buck Boost for medical and healthcare applications. This evaluation kit includes a fully assembled and tested ADP5360CB-EVALZ board, a USB cable, and a user guide. The ADP5360CB-EVALZ board features a wide input voltage range of 2.7V to 5.5V, and a wide output voltage range of 0.8V to 5.5V. It also features a low quiescent current of only 1.2uA, and a high efficiency of up to 95%. The board is designed to provide a complete solution for battery management, including charging, discharging, and monitoring. It also features a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The ADP5360CB-EVALZ Evaluation Kit is ideal for evaluating the performance of the ADP5360 Advanced Battery Management PMIC for medical and healthcare applications.

  • KEYLOCK CLICK
    MikroElektronika MIKROE-2564 KEYLOCK CLICK
    2024-08-02 15:34:542

    The board is based on SK14DG13 switch, which is a 3-position key lock switch with a key lock mechanism. It is designed for industrial applications and is sealed to protect against dust, dirt, and moisture. The board features a 3-position key lock switch with a key lock mechanism, a LED indicator, and a 3-pin connector for easy connection to the target board. The board is designed to be used with a 3.3V or 5V power supply and is compatible with all MikroElektronika development boards. The board is ideal for applications such as access control, security systems, and industrial automation.

  • EERAM 3.3V CLICK
    MikroElektronika MIKROE-2728 EERAM 3.3V CLICK
    2024-08-02 15:34:532

    The MikroElektronika MIKROE-2728 EERAM 3.3V CLICK Board is a versatile memory solution for embedded systems. It is based on the 47L16 EERAM and 16 Kbit SRAM with EEPROM Backup, providing a reliable and low-power memory solution. The board is designed to be used with 3.3V logic and is compatible with a wide range of microcontrollers. It features a simple SPI interface, allowing for easy integration into existing systems. The board also includes a backup battery, ensuring that data is retained even when power is lost. The MIKROE-2728 is an ideal solution for applications requiring reliable and low-power memory solutions, such as computers and peripherals.

  • MAC ADDRESS CLICK
    MikroElektronika MIKROE-2733 MAC ADDRESS CLICK
    2024-08-02 15:34:542

    The MikroElektronika MIKROE-2733 MAC Address CLICK Board is a versatile communications and telecom solution based on the 24AA025E64 2K I2C Serial EEPROM. This board provides a unique EUI-64 Node Identity, allowing for secure and reliable communication between devices. It is designed to be used in a wide range of applications, including industrial automation, home automation, and IoT. The board features an easy-to-use interface, allowing for quick and easy integration into existing systems. Additionally, the board is compatible with a variety of development platforms, making it a great choice for any project.

  • EERAM 5V CLICK
    MikroElektronika MIKROE-2729 EERAM 5V CLICK
    2024-08-02 15:34:542

    The MikroElektronika MIKROE-2729 EERAM 5V CLICK Board is a versatile and reliable board based on the 47C16 EERAM and 16 Kbit SRAM with EEPROM Backup. It is designed to provide a reliable and efficient way to store and access data in a variety of applications. The board features a 5V power supply, a 16-bit data bus, and a 16-bit address bus. It also includes a 16 Kbit SRAM with EEPROM Backup, allowing for data to be stored and retrieved quickly and reliably. The board is ideal for use in computers and peripherals, providing a reliable and efficient way to store and access data.

  • RS485 2 CLICK
    MikroElektronika MIKROE-2700 RS485 2 CLICK
    2024-08-02 15:34:532

    The MikroElektronika MIKROE-2700 RS-485 2 CLICK Board is a powerful and versatile solution for powering and managing RS-485/RS-422 applications. It is based on the MAX3471 Half-Duplex Transceiver, which is designed for use in low-power, battery-powered applications. The board features a wide range of features, including a low-power shutdown mode, adjustable slew rate, and adjustable output voltage. It also includes a built-in voltage regulator, allowing it to be used with a wide range of battery types. The board is also designed to be compatible with a variety of microcontrollers, making it an ideal choice for a variety of applications. With its robust design and wide range of features, the MikroElektronika MIKROE-2700 RS-485 2 CLICK Board is an ideal choice for powering and managing RS-485/RS-422 applications.

  • CAN ISOLATOR CLICK
    MikroElektronika MIKROE-2627 CAN ISOLATOR CLICK
    2024-08-02 15:34:532

    The MikroElektronika MIKROE-2627 CAN Isolator CLICK Board is an industrial grade signal power isolated CAN transceiver based on the ADM3053. It provides galvanic isolation between the CAN bus and the host system, protecting the host from voltage spikes and surges. The board features an integrated isolated DC-DC converter, allowing it to be powered from a single supply. It also features a wide operating temperature range, making it suitable for use in industrial applications. The board is designed to be used with the MikroElektronika mikroBUS™ socket, allowing it to be easily integrated into a variety of applications.