web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • MICROCHIP AC164132 ENC624J600, ENET, DAUGHTER BOARD
    Microchip Technology AC164132 MICROCHIP AC164132 ENC624J600, ENET, DAUGHTER BOARD
    2024-08-02 15:34:472

    The Microchip Technology AC164132-AC164132 Fast 100Mbps Ethernet PICtail Plus Daughter Board for ENC624J600 Ethernet Controller is a communications and telecom solution designed to provide high-speed Ethernet connectivity. It features a PICtail Plus connector that allows for easy integration with a variety of Microchip microcontrollers. The board is equipped with an ENC624J600 Ethernet controller, which supports up to 100Mbps data transfer rates. It also includes a 10/100 Ethernet PHY, an RJ-45 connector, and a power supply. The board is designed to be used in a variety of applications, including industrial automation, medical, and consumer electronics. It is also RoHS compliant and is backed by a one-year warranty.

  • MICROCHIP DM183033 PIC18F, INTERNET RADIO, DEMO BOARD
    Microchip Technology DM183033 MICROCHIP DM183033 PIC18F, INTERNET RADIO, DEMO BOARD
    2024-08-02 15:34:492

    The Microchip Technology DM183033-DM183033 PIC18 MCU Development System is a comprehensive development platform for creating Internet Radio Players, Consumer Electronics, and Automotive Applications. It includes a PIC18 MCU, a development board, and a suite of software tools. The PIC18 MCU is a powerful 8-bit microcontroller with a wide range of peripherals and features, including a 10-bit ADC, multiple communication interfaces, and a wide range of timers and interrupts. The development board includes a USB interface, an LCD display, and a variety of other peripherals. The software tools include a C compiler, an assembler, a debugger, and a simulator. The system also includes a library of sample code and application notes to help developers get started quickly. With its powerful features and comprehensive development tools, the DM183033-DM183033 PIC18 MCU Development System is an ideal platform for creating Internet Radio Players, Consumer Electronics, and Automotive Applications.

  • KIT DEVELOPMENT CAN MCP2510
    Microchip Technology DV251001 KIT DEVELOPMENT CAN MCP2510
    2024-08-02 15:34:492

    The Microchip Technology DV251001-DV251001 Development Kit is a comprehensive solution for designing and testing applications using the MCP2510 High Speed CAN Controller. This kit includes a MCP2510 CAN controller, a CAN transceiver, a CAN bus connector, and a USB-to-CAN interface. The MCP2510 CAN controller is a high-speed, low-power, single-chip CAN controller that supports up to 1 Mbps data rates. The CAN transceiver provides a physical interface between the CAN controller and the CAN bus. The CAN bus connector allows for easy connection to the CAN bus. The USB-to-CAN interface provides a convenient way to connect the development kit to a PC for programming and debugging. The kit also includes a comprehensive set of software tools and documentation to help developers quickly get up and running with their CAN applications.

  • FEMTOAMP MEASUREMENT CFTL BOARD
    Analog Devices Inc. EVAL-CN0407-SDPZ FEMTOAMP MEASUREMENT CFTL BOARD
    2024-08-02 15:34:482

    The Analog Devices EVAL-CN0407-SDPZ is an ultrahigh sensitivity femtoampere measurement platform evaluation board based on the AD7172-2. It is designed for medical and healthcare applications, providing a reliable and accurate platform for measuring extremely low current levels. The board features a low-noise, low-power, low-offset, and low-drift amplifier, as well as a precision voltage reference and a precision current source. It also includes a wide range of signal conditioning and filtering components, allowing for a wide range of measurements. The board is capable of measuring current levels down to the femtoampere range, making it ideal for medical and healthcare applications.

  • HEART RATE 8 CLICK
    MikroElektronika MIKROE-3218 HEART RATE 8 CLICK
    2024-08-02 15:34:492

    applications. It features a MAX30102 optical biosensor from Maxim Integrated, which is a complete optical sensing system that integrates a red and an infrared LED, a photodetector, and a low-noise analog signal processing chain. The board is designed to measure the heart rate of a person by detecting the changes in the amount of light reflected from the skin. It is capable of detecting the heart rate of a person in the range of 30 to 250 beats per minute (BPM). The board also features an onboard 3.3V regulator, which allows it to be powered from a single 3.3V power supply. The board is also equipped with an I2C interface, which allows it to be easily interfaced with a microcontroller.

  • MCP1661 FLYBACK CONVERTER REFERE
    Microchip Technology ARD00598 MCP1661 FLYBACK CONVERTER REFERE
    2024-08-02 15:34:532

    The Microchip Technology ARD00598-ARD00598, ARD00598, MCP1661 Flyback Converter Reference Design is a complete reference design for a flyback converter. It is designed to provide a reliable, efficient, and cost-effective solution for powering a wide range of computers and peripherals. The design includes a MCP1661 integrated circuit, which is a high-performance, low-cost, and low-power flyback converter. The design also includes a comprehensive set of components, including a transformer, rectifier, filter, and control circuitry. The design is optimized for a wide range of input voltages and output currents, and is capable of providing up to 1.5A of output current. The design is also designed to meet the requirements of the latest energy efficiency standards.

  • AMBIENT 6 CLICK
    MikroElektronika MIKROE-3444 AMBIENT 6 CLICK
    2024-08-02 15:34:532

    The MikroElektronika MIKROE-3444 Ambient 6 Click Board is a high accuracy ambient light sensor (ALS) with an I2C interface. It is designed to measure the ambient light intensity in a wide range of applications, such as consumer electronics, automotive, and industrial automation. The board is equipped with the VEML7700 sensor, which is capable of measuring light intensity from 0.01 lux to 83,000 lux with a resolution of 0.01 lux. The board also features an I2C interface, allowing for easy integration into existing systems. The board is also equipped with a power LED indicator, allowing for easy monitoring of the board's status. The board is also RoHS compliant, making it suitable for use in a variety of applications.

  • DIFF PRESS CLICK
    MikroElektronika MIKROE-3332 DIFF PRESS CLICK
    2024-08-02 15:34:522

    The MikroElektronika MIKROE-3332 Diff Press Click Board is a compact and easy-to-use solution for measuring differential pressure. It is based on the MPXV7007DP, an integrated monolithic differential pressure sensor from NXP Semiconductors. The board is designed to measure the difference between two pressure sources, such as air or water, and can be used for a variety of applications, including HVAC, medical, and industrial. The board features a wide range of measurement ranges, from 0.5 to 7 kPa, and a high accuracy of ±0.5% FS. It also has a low power consumption of only 2.5 mA, making it ideal for battery-powered applications. The board is equipped with a 3.3V power supply and a SPI interface for easy integration into any system.

  • MikroElektronika Hall Current 4 Click Hall Current Sensor Board for ACS70331
    MikroElektronika MIKROE-3308 MikroElektronika Hall Current 4 Click Hall Current Sensor Board for ACS70331
    2024-08-02 15:34:522

    The MikroElektronika MIKROE-3308 Hall Current 4 Click Board is a high-sensitivity current sensor based on the ACS70331 GMR-based current sensor. It is designed for instrumentation and measurement applications, such as current sensing, overcurrent protection, and motor control. The board features a wide operating range of -2.5A to +2.5A, a high accuracy of 0.5%, and a low power consumption of only 0.5mA. It also has a wide temperature range of -40°C to +125°C, making it suitable for a variety of applications. The board is easy to use and comes with a range of features, such as a built-in temperature sensor, a low-noise amplifier, and a programmable gain amplifier. It also has a wide range of output options, including analog, digital, and PWM.

  • EVAL BOARD FOR XRD98L63
    MaxLinear, Inc. XRD98L63EVAL EVAL BOARD FOR XRD98L63
    2024-08-02 15:34:522

    The MaxLinear XRD98L63EVAL-EVAL is an evaluation system for the XRD98L63 Image Digitizer, a consumer electronics device. It is designed to help engineers evaluate the performance of the XRD98L63 Image Digitizer in a variety of applications. The evaluation system includes a development board, a USB cable, and a software package. The development board features a variety of connectors and ports, allowing engineers to connect the XRD98L63 Image Digitizer to a variety of external devices. The software package includes a graphical user interface, which allows engineers to configure the XRD98L63 Image Digitizer and view the results of their tests. The evaluation system also includes a comprehensive set of documentation, which provides detailed information about the XRD98L63 Image Digitizer and its features.

  • TRIAD SPECTROSCOPY SENSORAS7265X
    SparkFun Electronics SEN-15050 TRIAD SPECTROSCOPY SENSORAS7265X
    2024-08-02 15:34:522

    The SparkFun Triad Spectroscopy Sensor - AS7265x (Qwiic) is a powerful and versatile sensor that can measure the spectral composition of light. It features three independent spectrometers, each with a different spectral range, allowing it to measure visible, near-infrared, and infrared light. The sensor is equipped with a Qwiic connector, making it easy to connect to any I2C-enabled microcontroller. It also includes a built-in temperature sensor, allowing it to compensate for temperature changes. With its wide range of features, the SparkFun Triad Spectroscopy Sensor - AS7265x (Qwiic) is an ideal choice for any project that requires precise spectral measurements.

  • LTC4124 LOW POWER 10MA DEMO BOAR
    Linear Technology/Analog Devices DC2769A-A-KIT LTC4124 LOW POWER 10MA DEMO BOAR
    2024-08-02 15:34:522

    The Analog Devices DC2769A-A-KIT is a demonstration kit for the LTC6990/LTC4124 10mA Wireless Li-Ion Charger, Instrumentation and Measurement. This kit provides a complete platform for evaluating the performance of the LTC6990/LTC4124 wireless charger. It includes a DC2769A-A board, a USB-to-I2C adapter, and a USB cable. The DC2769A-A board features a LTC6990/LTC4124 wireless charger, a Li-Ion battery, and a USB-to-I2C adapter. The board also includes a set of test points and jumpers for easy evaluation of the charger's performance. The USB-to-I2C adapter allows the user to connect the board to a PC for programming and monitoring. The USB cable provides power to the board and allows the user to connect the board to a PC for programming and monitoring. The kit also includes a user guide and a set of schematics for easy setup and evaluation.