web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • MIKROMEDIA 7 FOR STM32 SHIELD
    MikroElektronika MIKROE-2812 MIKROMEDIA 7 FOR STM32 SHIELD
    2024-08-02 15:34:492

    MikroElektronika MIKROE-2812 is a mikromedia 7 for STM32 Shield that provides a comprehensive set of features for video and imaging applications. It includes a 7-inch LCD display, a camera module, an audio codec, a microSD card slot, and a variety of I/O ports. The shield also features a powerful STM32F7 processor, which is capable of running complex video and imaging algorithms. The shield also includes a variety of peripherals, such as a USB port, an Ethernet port, and a CAN bus port. The shield is designed to be used with the mikromedia 7 for STM32 development board, which provides a comprehensive development environment for creating video and imaging applications.

  • MOD USB UART MINI B DEV FT232R
    FTDI, Future Technology Devices International Ltd UB232R MOD USB UART MINI B DEV FT232R
    2024-08-02 15:34:492

    The FTDI Chip UB232R-R, UB232R, USB Mini-B FT232R Evaluation Board, serial development module is a product in the FTDI product range. It is a USB-to-serial development board that provides a USB-to-serial bridge for communication and development. It is designed to allow users to quickly and easily evaluate the FT232R USB-to-serial bridge chip. The board features a USB Mini-B connector, a USB-to-serial bridge chip, and a DB9 connector for connecting to a serial device. It also includes a power LED, a reset button, and a power switch. The board is ideal for use in applications such as serial communications, data logging, and embedded systems development. It is also suitable for use in telecoms and communications applications.

  • LED DRIVER CLICK
    MikroElektronika MIKROE-2676 LED DRIVER CLICK
    2024-08-02 15:34:472

    The MikroElektronika MIKROE-2676 LED Driver CLICK Board is a lighting control solution based on the MCP1662 High-Voltage Step-Up Driver IC. This board is designed to provide a simple and efficient way to control LED lighting systems. It features a wide input voltage range of 2.7V to 5.5V, and can drive up to 10 LEDs in series with a maximum output voltage of 40V. The board also includes a PWM dimming control, allowing for precise control of the LED brightness. Additionally, the board is equipped with a thermal shutdown protection feature, which helps protect the board from overheating. The MIKROE-2676 is an ideal solution for controlling LED lighting systems in a variety of applications.

  • LEM CLICK
    MikroElektronika MIKROE-2553 LEM CLICK
    2024-08-02 15:34:482

    The MikroElektronika MIKROE-2553, LEM CLICK Board is an industrial grade current transducer and ADC converter board. It is based on the LTS 6-NP current transducer and the MCP3201 ADC converter. The board is designed to measure and convert AC and DC current signals into digital values. It features a wide input range of 0-5A, a high accuracy of 0.2%, and a fast response time of 1ms. The board also includes a built-in temperature sensor and a voltage regulator for reliable operation in harsh industrial environments. The board is compatible with a wide range of microcontrollers and development boards, making it an ideal choice for industrial applications.

  • BUCK-BOOST CLICK
    MikroElektronika MIKROE-2806 BUCK-BOOST CLICK
    2024-08-02 15:34:512

    The MikroElektronika MIKROE-2806 Buck-Boost CLICK Board is a versatile power management solution that features the LTC3129-1 High-Efficiency Buck-Boost DC/DC Converter from Linear Technology. This board is designed to provide a wide range of input and output voltages, making it ideal for energy harvesting applications. It is capable of operating from a single-cell Li-Ion battery, or from a wide range of input voltages, including solar cells, thermoelectric generators, and other energy harvesting sources. The board also features a wide range of output voltages, from 0.8V to 5.5V, allowing it to be used in a variety of applications. The board also features a low quiescent current, making it ideal for low-power applications. Additionally, the board is designed to be easy to use, with a simple plug-and-play design and a wide range of features, including over-voltage protection, under-voltage lockout, and thermal shutdown.

  • 7X10 G CLICK
    MikroElektronika MIKROE-2705 7X10 G CLICK
    2024-08-02 15:34:502

    The MikroElektronika MIKROE-2705 7x10 G CLICK Board is a consumer electronics device designed for displaying letters on a display with 5x7 font resolution. It is based on 70 green LEDs matrix and is easy to use and configure. It is ideal for applications such as displaying text messages, displaying images, and creating animations. The board is powered by a 3.3V power supply and is compatible with the MikroElektronika mikroBUS™ socket. It also features an onboard I2C interface for easy connection to a host controller. The board is also equipped with a potentiometer for adjusting the brightness of the LEDs. The board is a great choice for applications that require a low-cost, easy-to-use display solution.

  • EMG CLICK
    MikroElektronika MIKROE-2621 EMG CLICK
    2024-08-02 15:34:462

    The MikroElektronika MIKROE-2621 EMG Click Board is a versatile instrumentation and measurement board based on the MCP609 Operational Amplifier and MAX6106 Micropower Voltage Reference. It is designed to measure electrical signals from electromyography (EMG) sensors, which are used to measure the electrical activity of muscles. The board features a low-noise, low-power amplifier with a gain of up to 1000, and a precision voltage reference for accurate measurements. It also includes a wide range of features such as adjustable gain, adjustable offset, adjustable bandwidth, and adjustable input impedance. The board is ideal for applications such as medical diagnostics, robotics, and prosthetics.

  • LED DRIVER 2 CLICK
    MikroElektronika MIKROE-2807 LED DRIVER 2 CLICK
    2024-08-02 15:34:462

    The MikroElektronika MIKROE-2807 LED Driver 2 CLICK Board is a lighting control IC based on the MCP1643 LED Constant Current Regulator. It is designed to provide a simple and efficient way to control the brightness of LEDs. The board features two independent channels, each with its own adjustable current output. The board also features a wide input voltage range of 4.5V to 24V, allowing it to be used in a variety of applications. The board is also equipped with a power-on reset circuit, which ensures that the board is always in a safe state when powered up. The board is also equipped with a thermal shutdown circuit, which prevents the board from overheating. The board is also equipped with a low-power sleep mode, which allows the board to be used in battery-powered applications.

  • MAGNETIC LINEAR CLICK
    MikroElektronika MIKROE-3274 MAGNETIC LINEAR CLICK
    2024-08-02 15:34:472

    The MikroElektronika MIKROE-3274 Magnetic Linear Click Board HMC1501 Magneto Resistive Sensor is a powerful instrumentation and measurement tool. It is designed to measure the strength of a magnetic field in three axes. The board features a Honeywell HMC1501 magneto resistive sensor, which is capable of detecting magnetic fields up to ±2.5 Gauss. The board also includes a 3.3V regulator, allowing it to be powered from a 5V supply. The board is easy to use and can be connected to a microcontroller via a mikroBUS socket. It is ideal for applications such as robotics, navigation, and industrial automation.

  • GPS 4 CLICK
    MikroElektronika MIKROE-2704 GPS 4 CLICK
    2024-08-02 15:34:475

    The MikroElektronika MIKROE-2704 GPS 4 CLICK Board is a powerful and reliable GPS solution based on the L70 Compact GPS Module. This module is designed for military and aerospace grade applications, providing high accuracy and precision in navigation and tracking. It features a fast time-to-first-fix, low power consumption, and a wide range of features such as support for multiple satellite systems, advanced navigation algorithms, and a built-in antenna. The board also includes a USB interface for easy connection to a PC or other device. With its robust design and reliable performance, the MikroElektronika MIKROE-2704 GPS 4 CLICK Board is an ideal choice for any application requiring precise navigation and tracking.

  • BOARD EVAL FOR AD9910 1GSPS
    Analog Devices Inc. AD9910/PCBZ BOARD EVAL FOR AD9910 1GSPS
    2024-08-02 15:34:442

    The Analog Devices AD9910-PCBZ Evaluation Board is a powerful consumer electronics device that utilizes the AD9910/PCBZ 1 GSPS DDS with 14-Bit DAC. This board is designed to provide a comprehensive evaluation platform for the AD9910/PCBZ device, allowing users to quickly and easily evaluate the performance of the device. The board features a wide range of features, including a high-speed digital-to-analog converter, a low-noise power supply, and a wide range of control and monitoring options. The board also includes a comprehensive set of software tools to help users quickly and easily evaluate the performance of the device. With its powerful features and easy-to-use design, the AD9910-PCBZ Evaluation Board is an ideal choice for consumer electronics applications.

  • Data Conversion IC Development Tools AD9914 Eval Brd
    Analog Devices Inc. AD9914/PCBZ Data Conversion IC Development Tools AD9914 Eval Brd
    2024-08-02 15:34:444

    The Analog Devices AD9914-PCBZ Evaluation Board is a powerful consumer electronics tool for testing and evaluating the AD9914/PCBZ 3.5 GSPS Direct Digital Synthesizer with 12-Bit DAC. This evaluation board provides a comprehensive platform for testing and evaluating the performance of the AD9914/PCBZ, allowing users to quickly and easily evaluate the device's features and capabilities. The board includes a wide range of features, including a high-speed clock generator, a low-noise power supply, and a wide range of test and measurement tools. The board also includes a comprehensive set of software tools for programming and controlling the AD9914/PCBZ, allowing users to quickly and easily evaluate the device's performance. The AD9914-PCBZ Evaluation Board is an ideal tool for testing and evaluating the performance of the AD9914/PCBZ, providing users with a comprehensive platform for testing and evaluating the device's features and capabilities.