web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Ethernet Development Tools LAN8740/LAN8741 Customer Eval Brd
    Microchip Technology EVB8740 Ethernet Development Tools LAN8740/LAN8741 Customer Eval Brd
    2024-08-02 15:34:447

    The Microchip Technology EVB8740-EVB8740 is an evaluation board for the LAN8740 High-Speed 10/100 EEE enabled Ethernet Transceiver. It is designed to provide a secure and reliable connection for Ethernet applications, with features such as Quality of Service (QoS) and advanced security. The board includes a 10/100 Ethernet PHY, a 10/100 Ethernet MAC, and a 10/100 Ethernet switch. It also includes a USB port for connecting to a PC, and a JTAG port for debugging. The board is designed to be used with the Microchip LAN8740 Ethernet Transceiver, and is ideal for testing and evaluating Ethernet applications.

  • AD9557, CLOCK TRANSLATOR, EVAL BOARD
    Analog Devices Inc. AD9557/PCBZ AD9557, CLOCK TRANSLATOR, EVAL BOARD
    2024-08-02 15:34:4425

    The Analog Devices AD9557-PCBZ Evaluation Board is a versatile tool for evaluating the AD9557 Clock Multiplier, Communications and Telecom IC. This evaluation board is designed to provide a platform for testing the AD9557's features and performance. It includes a wide range of features such as a high-speed clock multiplier, a low-jitter clock generator, a low-noise clock buffer, and a wide range of output frequencies. The board also includes a variety of test points and connectors for easy connection to external test equipment. The AD9557-PCBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9557 Clock Multiplier, Communications and Telecom IC.

  • ANALOG DEVICES AD9508/PCBZ1:4 DISTRIBUTION IC EVALUATION BOARD
    Analog Devices Inc. AD9508/PCBZ ANALOG DEVICES AD9508/PCBZ1:4 DISTRIBUTION IC EVALUATION BOARD
    2024-08-02 15:34:442

    The Analog Devices AD9508-PCBZ, AD9508/PCBZ, Evaluation Board for the AD9508 is a 1.65 GHz clock fan-out buffer with output dividers and delay, designed for communications and telecom applications. It features a low-jitter, low-skew, high-performance clock fan-out buffer with output dividers and delay, allowing for the distribution of a single clock signal to multiple outputs. The board also includes a wide range of features, such as adjustable output dividers, adjustable output delays, and adjustable output skew. The board is designed to be used with the AD9508 clock fan-out buffer, and is ideal for applications requiring high-performance clock distribution.

  • FTDI VDIP1 MCU to Embedded Dual USB Host Controller IC Device, Jumper Selectable UART
    FTDI, Future Technology Devices International Ltd VDIP1 FTDI VDIP1 MCU to Embedded Dual USB Host Controller IC Device, Jumper Selectable UART
    2024-08-02 15:34:462

    The FTDI Chip VDIP1-VDIP1 Development Module is a versatile tool for developing applications with the Vinculum VNC1L Module. It provides a convenient platform for connecting the VNC1L Module to a PC or other host device, allowing for easy programming and debugging. The VDIP1-VDIP1 features a USB 2.0 interface, a 5V power supply, and a variety of I/O ports, including UART, SPI, and I2C. It also includes a USB-to-serial converter, allowing for communication with the VNC1L Module. The VDIP1-VDIP1 is an ideal solution for developing applications with the VNC1L Module, providing a reliable and easy-to-use platform for connecting the module to a PC or other host device.

  • i2c / SPI character LCD backpack
    Adafruit Industries LLC 292 i2c / SPI character LCD backpack
    2024-08-02 15:34:462

    Adafruit Industries 292-292, I2C/SPI Character LCD BackPack | 292, Lighting is a versatile and easy-to-use LCD backpack that allows you to easily add a character LCD display to your project. It is designed to fit onto the back of any standard 16x2 character LCD and provides a simple I2C or SPI interface to control the display. The backpack also includes a backlight control circuit, allowing you to adjust the brightness of the LCD display. It is perfect for adding a display to your project without having to worry about wiring up a complex LCD controller.

  • ANALOG DEVICES ADL5324-EVALZ ADL5324, RF DRIVER AMP, EVAL BOARD
    Analog Devices Inc. ADL5324-EVALZ ANALOG DEVICES ADL5324-EVALZ ADL5324, RF DRIVER AMP, EVAL BOARD
    2024-08-02 15:34:512

    The Analog Devices ADL5324-EVALZ Evaluation Board is a versatile instrumentation and measurement tool based on the ADL5324 400 to 4000 MHz RF Driver Amplifier. It is designed to provide a platform for evaluating the performance of the ADL5324 in a wide range of applications. The board features a wide range of test points and connectors, allowing for easy connection to external test equipment. It also includes a variety of on-board components, such as a power supply, a voltage regulator, and a temperature sensor, to facilitate testing and evaluation of the ADL5324. The board also includes a graphical user interface (GUI) for easy configuration and control of the ADL5324. The ADL5324-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADL5324 in a wide range of applications.

  • MOD VINCULUM DEV 2 PORT
    FTDI, Future Technology Devices International Ltd VDIP2 MOD VINCULUM DEV 2 PORT
    2024-08-02 15:34:475

    The FTDI Chip VDIP2-VDIP2 Development Module is a versatile tool for developing applications with the Vinculum VNC1L Module. It provides a convenient platform for connecting the VNC1L Module to a PC or other host device, allowing for easy programming and debugging. The VDIP2-VDIP2 Development Module features a USB 2.0 interface, a 5V power supply, and a variety of I/O ports, including UART, SPI, and I2C. It also includes a USB-to-serial converter, allowing for easy communication between the VNC1L Module and the host device. The VDIP2-VDIP2 Development Module is an ideal solution for developing applications with the Vinculum VNC1L Module, providing a reliable and easy-to-use platform for connecting the VNC1L Module to a PC or other host device.

  • Power Management IC Development Tools BATTERY SENSOR 912J637
    NXP USA Inc. KIT912J637EVME Power Management IC Development Tools BATTERY SENSOR 912J637
    2024-08-02 15:34:512

    The NXP Semiconductors KIT912J637EVME-EVME is an evaluation kit for the MM912J637, 12V Lead-Acid Battery Sensor. This kit is designed for industrial automation applications and provides a complete solution for monitoring and controlling lead-acid batteries. It includes a MM912J637 sensor, a power supply, a USB cable, and a user manual. The MM912J637 sensor is capable of measuring the voltage, current, and temperature of the battery, and can be used to detect faults and monitor the battery's health. The kit also includes a graphical user interface (GUI) for easy configuration and monitoring of the battery. The KIT912J637EVME-EVME is an ideal solution for industrial automation applications that require reliable and accurate monitoring of lead-acid batteries.

  • Power Management IC Development Tools 2 Cylinder Small Engine
    NXP USA Inc. KIT33814AEEVBE Power Management IC Development Tools 2 Cylinder Small Engine
    2024-08-02 15:34:514

    The NXP Semiconductors KIT33814AEEVBE-AEEVBE is an evaluation kit featuring the MC33814 two cylinder small engine control IC. This IC is designed for automotive and transportation applications, providing a cost-effective solution for controlling two-cylinder engines. The kit includes a comprehensive set of components, including a power supply, a USB-to-serial converter, a prototyping board, and a set of cables. It also includes a comprehensive set of software tools, including a graphical user interface, a library of sample programs, and a set of tutorials. The kit is designed to help engineers quickly and easily evaluate the performance of the MC33814 IC, allowing them to quickly develop and test their own applications.

  • TV-B-GONE KIT UNIVERSAL V1.2
    Adafruit Industries LLC 73 TV-B-GONE KIT UNIVERSAL V1.2
    2024-08-02 15:34:512

    The Adafruit Industries 73-73, TV-B-Gone Kit - Universal v1.2 is a convenient and easy-to-use device that allows you to turn off any television in the world. This kit includes a universal remote control that can be programmed to turn off any television, regardless of make or model. The kit also includes a battery and instructions for programming the remote. With this kit, you can easily turn off any television in the world with the press of a button.

  • EVAL MODULE FOR RT2872GSP
    Richtek USA Inc. EVB_RT2872GSP EVAL MODULE FOR RT2872GSP
    2024-08-02 15:34:453

    Richtek Technology Corporation's EVB-GSP, EVB_RT2872GSP, is an Evaluation Board for RT2872 Step-Down Converter designed for automotive and transportation applications. This board is designed to provide a complete evaluation platform for the RT2872, a high-efficiency, low-noise, and low-cost step-down converter. It features a wide input voltage range of 4.5V to 40V, adjustable output voltage range of 0.8V to 24V, and a maximum output current of 3A. The board also includes a USB interface for easy programming and monitoring of the device. With its high efficiency, low noise, and low cost, the EVB-GSP, EVB_RT2872GSP is an ideal solution for automotive and transportation applications.

  • EVAL MODULE FOR RT2862GSP
    Richtek USA Inc. EVB_RT2862GSP EVAL MODULE FOR RT2862GSP
    2024-08-02 15:34:453

    Richtek Technology Corporation's EVB-GSP, EVB_RT2862GSP, is an Evaluation Board for the RT2862 Step-Down Converter. This board is designed for automotive and transportation applications, and is capable of providing a high-efficiency, low-noise power solution. It features a wide input voltage range of 4.5V to 40V, and a wide output voltage range of 0.8V to 36V. It also has a high-efficiency of up to 95%, and a low-noise operation of up to 40dB. The board is also equipped with a variety of protection features, such as over-current protection, over-temperature protection, and short-circuit protection. This makes it an ideal choice for automotive and transportation applications.