web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • FTDI VM800B43A-PLDEV MODULE, FT800 EVE WITH 4.3" DISPLAY
    FTDI VM800B43A-PL FTDI VM800B43A-PLDEV MODULE, FT800 EVE WITH 4.3" DISPLAY
    2024-08-02 15:34:512

    The FTDI Chip VM800B43A-PL, VM800B43A-PL, FT800 Basic Development Module is a consumer electronics adapter board that supports 3.3/5V MCUs. It comes with a 4.3 inch TFT LCD with a display and pearl bezel enclosure. This module is designed to help developers create and test applications for embedded systems. It features a USB-to-serial interface, an FTDI FT800 graphics controller, and a 4.3 inch TFT LCD with a display and pearl bezel enclosure. The module also includes a power supply, a USB cable, and a set of development tools. This module is ideal for creating and testing applications for embedded systems, consumer electronics, and other applications.

  • SI5347 EVALUATION BOARD FOR QUAD
    Silicon Labs SI5347-D-EVB SI5347 EVALUATION BOARD FOR QUAD
    2024-08-02 15:34:452

    The Silicon Labs SI5347-D-EVB is an evaluation board based on the Si5347 Any-Frequency, Any-Output, Jitter-Attenuating Clock Multiplier, rev.D. This board is designed to provide a platform for testing and evaluating the performance of the Si5347 clock multiplier. It features a wide range of input and output frequencies, allowing for a variety of applications. The board also includes a variety of instrumentation and measurement tools, such as a frequency counter, a logic analyzer, and a power supply. This makes it ideal for use in instrumentation and measurement applications. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and monitoring of the board.

  • NXP DEMO9S08DZ60 Demo Board for MC9S08DZ60 Microcontroller
    NXP USA Inc. DEMO9S08DZ60 NXP DEMO9S08DZ60 Demo Board for MC9S08DZ60 Microcontroller
    2024-08-02 15:34:447

    The NXP Semiconductors DEMO9S08DZ60-DZ60 is a demonstration board for the MC9S08DZ60 microcontroller, designed for automotive and transportation applications. It features a wide range of peripherals, including a CAN transceiver, a LIN transceiver, a 12-bit ADC, and a 10-bit DAC. The board also includes a USB interface, allowing for easy connection to a PC for programming and debugging. The board is powered by a 5V DC power supply, and is designed to be used with the CodeWarrior Development Studio for S08 microcontrollers. With its wide range of features, the DEMO9S08DZ60-DZ60 is an ideal platform for developing and testing automotive and transportation applications.

  • SI5345 EVALUATION BOARD FOR 1-PL
    Silicon Labs SI5345-D-EVB SI5345 EVALUATION BOARD FOR 1-PL
    2024-08-02 15:34:4416

    The Silicon Labs SI5345-D-EVB is an evaluation board based on the Si5345 Any-Frequency, Any-Output, Jitter-Attenuating Clock Multiplier. This board is designed to provide a platform for testing and evaluating the performance of the Si5345 clock multiplier. It features a wide range of input and output frequencies, as well as a low-jitter output signal. The board also includes a variety of instrumentation and measurement tools, such as a frequency counter, a logic analyzer, and a power supply. This makes it ideal for use in a variety of applications, such as telecommunications, networking, and industrial automation. The SI5345-D-EVB is a great tool for engineers and technicians who need to quickly and accurately evaluate the performance of the Si5345 clock multiplier.

  • ARDUINO A000079L298, MOTOR CONTROL, ARDUINO SHIELD
    Arduino A000079 ARDUINO A000079L298, MOTOR CONTROL, ARDUINO SHIELD
    2024-08-02 15:34:512

    Arduino Corporation A000079-A000079, A000079, Arduino Motor Shield is a motor control shield based on the L298P Dual Full-Bridge Driver. It is designed to drive inductive loads such as relays, solenoids, DC and stepping motors. It features a wide range of features such as adjustable current limiting, over-current protection, and PWM speed control. It is also compatible with Arduino boards and can be used to control motors with ease. The shield is easy to use and provides a reliable and efficient way to control motors.

  • SI5345 Clock Generator and Synthesizer Evaluation Board
    Silicon Labs SI5345-EVB SI5345 Clock Generator and Synthesizer Evaluation Board
    2024-08-02 15:34:4418

    The Silicon Labs SI5345-EVB is an evaluation board based on the Si5345 Any-Frequency, Any-Output, Jitter-Attenuating Clock Multiplier, Instrumentation and Measurement IC. This board is designed to provide a platform for evaluating the features and performance of the Si5345 IC. It features a wide range of input and output frequencies, as well as a variety of output formats, including LVPECL, LVDS, HCSL, and CML. The board also includes a variety of test points and connectors for easy access to the IC's signals. The board is powered by a 5V DC supply and is designed to operate over a temperature range of -40°C to +85°C. The SI5345-EVB is an ideal tool for evaluating the features and performance of the Si5345 IC.

  • SI5347 Clock Generator and Synthesizer Evaluation Board
    Silicon Labs SI5347-EVB SI5347 Clock Generator and Synthesizer Evaluation Board
    2024-08-02 15:34:442

    The Silicon Labs SI5347-EVB is an evaluation board based on the Si5347 Quad, Any-Frequency, Jitter Attenuating Clock Multiplier Instrumentation and Measurement IC. This board is designed to provide a platform for evaluating the features and performance of the Si5347 IC. It features four independent outputs, each with its own programmable frequency, phase, and duty cycle. The board also includes a USB interface for programming and monitoring the IC, as well as a variety of test points for measuring the performance of the IC. The SI5347-EVB is ideal for applications such as clock synchronization, clock distribution, and clock generation.

  • EVAL KIT W/LCD FOR I.MX28
    NXP USA Inc. MCIMX28LCD EVAL KIT W/LCD FOR I.MX28
    2024-08-02 15:34:432

    The NXP Semiconductors MCIMX28LCD-LCD, MCIMX28LCD, i.MX28 Kit Evaluation (EVK) Board is a development board designed to evaluate the features of the i.MX28 processor. It is equipped with a variety of connectors and switches, allowing for easy connection to computers and peripherals. The board features a 4.3-inch LCD display, a 10/100 Ethernet port, a USB 2.0 port, a CAN port, a JTAG port, a UART port, and a microSD card slot. The board also includes a variety of switches, including a power switch, a reset switch, a boot mode switch, and a debug switch. The board is designed to be used with a variety of development tools, including the CodeWarrior Development Studio, the i.MX28 Linux BSP, and the i.MX28 Android BSP. The board is also compatible with a variety of operating systems, including Windows, Linux, and Android. The board is equipped with a variety of connectors, including a 20-pin JTAG connector, a 10-pin JTAG connector, a 10-pin UART connector, a 10-pin CAN connector, a 10-pin Ethernet connector, a 4-pin USB connector, and a 4-pin microSD connector. The board also includes a variety of switches, including a power switch, a reset switch, a boot mode switch, and a debug switch.

  • Kinetis Auto Microcontroller KEA128 Evaluation Board
    NXP USA Inc. TRK-KEA128 Kinetis Auto Microcontroller KEA128 Evaluation Board
    2024-08-02 15:34:442

    The NXP Semiconductors TRK-KEA128, Kinetis KEA128 StarterTRAK for CAN Applications, Automotive and Transportation is a development platform designed to help engineers quickly and easily develop applications for automotive and transportation systems. It features a Kinetis KEA128 microcontroller, which is a 32-bit ARM Cortex-M0+ processor with integrated CAN transceiver. The platform also includes a CAN transceiver, CAN bus transceiver, and a CAN bus connector. The platform is designed to be used with the NXP Semiconductors KEA128 software development kit, which includes a comprehensive set of tools and libraries for developing applications. The platform is also compatible with a variety of third-party development tools, making it easy to integrate with existing systems. The TRK-KEA128 is an ideal solution for automotive and transportation applications, providing a powerful and reliable platform for developing CAN-based applications.

  • PIC24FJ128GA204 Microcontroller Plug-in Module
    Microchip Technology MA240037 PIC24FJ128GA204 Microcontroller Plug-in Module
    2024-08-02 15:34:492

    The Microchip Technology MA240037-MA240037, MA240037, PIC24FJ128GA204 Plug-In Module (PIM) Demonstration Board is a powerful and versatile tool for developing and testing applications with the PIC24FJ128GA204 microcontroller. This board features a wide range of peripherals, including a USB port, an LCD display, a temperature sensor, and a variety of other I/O ports. The board also includes a PICkit 3 programmer/debugger, allowing users to quickly and easily program and debug their applications. The board is designed to be used with the MPLAB X Integrated Development Environment (IDE) and the MPLAB Code Configurator (MCC) for easy configuration of the microcontroller. With its wide range of features and capabilities, the MA240037-MA240037, MA240037, PIC24FJ128GA204 Plug-In Module (PIM) Demonstration Board is an ideal tool for developing and testing applications with the PIC24FJ128GA204 microcontroller.

  • STARTER KIT FOR LTC2986, LTC2986
    Linear Technology/Analog Devices DC2531A-KIT STARTER KIT FOR LTC2986, LTC2986
    2024-08-02 15:34:492

    The Analog Devices DC2531A-KIT is a starter kit for the LTC2986 temperature sensor. It includes a DC2508 motherboard, a DC2210 20-input breakout board, and a Linduino One DC2026. This kit is designed for industrial temperature measurement applications and provides a comprehensive solution for monitoring and controlling temperatures in a variety of environments. The DC2508 motherboard features a USB interface, a real-time clock, and a temperature sensor. The DC2210 breakout board provides 20 inputs for connecting external temperature sensors, and the Linduino One DC2026 provides a platform for programming and controlling the temperature sensors. This kit is ideal for industrial temperature measurement applications and provides a comprehensive solution for monitoring and controlling temperatures in a variety of environments.

  • FTDI UMFT601A Evaluation Board, 16BIT FIFO-USB Bridge, 4 I/O Channels, HSMC Conn, Micro-USB 3.0 Rcpt
    FTDI, Future Technology Devices International Ltd UMFT601A FTDI UMFT601A Evaluation Board, 16BIT FIFO-USB Bridge, 4 I/O Channels, HSMC Conn, Micro-USB 3.0 Rcpt
    2024-08-02 15:34:472

    The FTDI Chip UMFT601A-A, UMFT601A, FIFO to USB 3.0 Bridge Evaluation Board with 32-Bit FIFO bus, HSMC connector is a powerful tool for interfacing computers and peripherals with the FT601Q USB Interface IC. This board features a 32-bit FIFO bus, HSMC connector, and a USB 3.0 interface. It is designed to provide a high-speed, low-latency connection between the FT601Q USB Interface IC and a computer or peripheral. The board also includes a USB 3.0 port for connecting to a computer or peripheral. The board is designed to be used with the FTDI Chip UMFT601A-A, UMFT601A, FIFO to USB 3.0 Bridge Evaluation Board with 32-Bit FIFO bus, HSMC connector. This board is ideal for applications that require a high-speed, low-latency connection between the FT601Q USB Interface IC and a computer or peripheral.