web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR LTM4630-1
    Linear Technology/Analog Devices DC2081A-B EVAL BOARD FOR LTM4630-1
    2024-08-02 15:34:510

    The Analog Devices DC2081A-B Demo Board is a powerful and versatile tool for evaluating the performance of the LTM4630EY-1 Dual 18A or Single 36A Module Regulator. This industrial grade regulator offers exceptional accuracy, with ±0.8% DC and ±3% Transient accuracy, making it ideal for a wide range of applications. The DC2081A-B Demo Board features a wide input voltage range of 4.5V to 28V, and can provide up to 36A of output current. It also includes a variety of protection features, such as over-voltage, over-current, and thermal protection, to ensure reliable operation. The board also includes a graphical user interface for easy setup and monitoring of the regulator. With its robust design and high accuracy, the DC2081A-B Demo Board is an ideal solution for evaluating the performance of the LTM4630EY-1 Dual 18A or Single 36A Module Regulator.

  • EVAL BOARD FOR LTM4630
    Linear Technology/Analog Devices DC2081A-A EVAL BOARD FOR LTM4630
    2024-08-02 15:34:512

    The Analog Devices DC2081A-A Demo Board is a powerful and versatile industrial power supply featuring the LTM4630EV High Efficiency Dual 18A or Single 36A Module Regulator. This board is designed to provide a reliable and efficient power supply solution for a wide range of applications. It features a wide input voltage range of 4.5V to 36V, adjustable output voltage range of 0.6V to 5.5V, and a maximum output current of 36A. The board also includes a variety of protection features such as over-voltage, over-current, and short-circuit protection. Additionally, the board is equipped with a graphical user interface (GUI) for easy configuration and monitoring. The DC2081A-A Demo Board is an ideal solution for industrial power supply applications.

  • DEMO BOARD LTC6430-20 50-350MHZ
    Linear Technology/Analog Devices DC2076A-A DEMO BOARD LTC6430-20 50-350MHZ
    2024-08-02 15:34:512

    The Analog Devices DC2076A-A Demo Board is a versatile platform for evaluating the performance of the LTC6430-20 Optimized 50MHz to 350MHz Differential ADC Driver, IF/RF Amplifier. This board is designed for use in communications and telecom applications, and features a wide range of features and capabilities. It includes a differential input amplifier, a differential output amplifier, a low-noise amplifier, a high-speed ADC driver, and a wideband IF/RF amplifier. The board also includes a wide range of test points and connectors for easy evaluation and testing. The board is designed to provide a comprehensive evaluation of the performance of the LTC6430-20 Optimized 50MHz to 350MHz Differential ADC Driver, IF/RF Amplifier, and is ideal for use in communications and telecom applications.

  • EVALUATION KIT TRXR LTM2882-5
    Linear Technology/Analog Devices DC1554A-B EVALUATION KIT TRXR LTM2882-5
    2024-08-02 15:34:502

    The Analog Devices DC1554A-B Demo Board is a versatile and reliable solution for isolating RS232 signals in industrial applications. It is powered by the LTM2882-5 RS232 module isolator and operates at a 5V supply with an industrial temperature range. The board features a wide range of features, including a high-speed data rate of up to 1 Mbps, a low power consumption of only 1.5 mA, and a wide common-mode range of up to ±30V. It also offers excellent noise immunity and ESD protection, making it ideal for use in harsh industrial environments. The board is also RoHS compliant and is designed to meet the most stringent safety and reliability standards.

  • EVALUATION LOW EM1 KIT LTM2882-3
    Linear Technology/Analog Devices DC1747A-A EVALUATION LOW EM1 KIT LTM2882-3
    2024-08-02 15:34:509

    The Analog Devices DC1747A-A Demo Board is a powerful tool for industrial automation applications. It is equipped with the LTM2882-3 Dual Isolated RS232 module Transceiver + Power, which provides two isolated RS232 ports for communication between two devices. The board also features a wide range of features, such as a power supply, a voltage regulator, a temperature sensor, and a voltage reference. This makes it ideal for applications that require reliable and accurate communication between two devices. The board is also designed to be easy to use and configure, making it a great choice for industrial automation applications.

  • EVAL BOARD FOR LTC6602
    Linear Technology/Analog Devices DC1304A-A EVAL BOARD FOR LTC6602
    2024-08-02 15:34:492

    The Analog Devices DC1304A-A Demo Board is a dual programmable 900kHz low-pass/band-pass filter and ADC driver designed for communications and telecom applications. It features two independent filter sections, each with adjustable gain, cutoff frequency, and filter type. The board also includes a low-power, low-noise amplifier and a high-speed, low-distortion ADC driver. The board is powered by a single 5V supply and is designed to be used with a variety of Analog Devices ADCs. The DC1304A-A Demo Board is an ideal solution for applications requiring high-performance filtering and ADC driver solutions.

  • BOARD EVAL LTM8042-1
    Linear Technology/Analog Devices DC1511A-B BOARD EVAL LTM8042-1
    2024-08-02 15:34:522

    The Analog Devices DC1511A-B, LTM8042EV-1 Demo Board, 32V, 350mA module Boost LED Driver, Automotive and Transportation is a high-performance LED driver designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 32V and a maximum output current of 350mA. The board is equipped with a high-efficiency boost converter, which allows for efficient operation and low power consumption. It also features a wide dimming range, allowing for precise control of the LED brightness. The board is designed to be robust and reliable, making it suitable for use in harsh environments. It is also designed to be easy to use, with a simple user interface and intuitive controls.

  • EVAL BOARD FOR LTC4226-1
    Linear Technology/Analog Devices DC1627A-A EVAL BOARD FOR LTC4226-1
    2024-08-02 15:34:532

    The Analog Devices DC1627A-A Demonstration Circuit is a versatile tool designed to showcase the Hot-Swap functionality of the LTC4226CUD-1 wide operating range dual Hot-Swap controller. This circuit is ideal for use in computers and peripherals, allowing for the safe insertion and removal of power supplies without disruption to the system. The DC1627A-A features a wide operating range of 4.5V to 28V, adjustable current limit, and adjustable soft-start time. It also includes a power good indicator, overvoltage protection, and thermal shutdown protection. This circuit is a great way to demonstrate the Hot-Swap capabilities of the LTC4226CUD-1 and is an invaluable tool for anyone working with computers and peripherals.

  • BOARD EVAL LTC2942
    Linear Technology/Analog Devices DC1496B-B BOARD EVAL LTC2942
    2024-08-02 15:34:542

    The Analog Devices DC1496B-B Demo Board is a versatile and powerful tool for evaluating the performance of the LTC2942 Battery Gas Gauge with I2C Interface, 14-Bit ADC. This board is designed for consumer electronics applications and provides a comprehensive platform for testing and evaluating the features of the LTC2942. It includes a wide range of features such as a 14-bit ADC, I2C interface, and a wide range of voltage and current measurement capabilities. The board also includes a graphical user interface for easy configuration and monitoring of the LTC2942. The DC1496B-B Demo Board is an ideal tool for evaluating the performance of the LTC2942 in consumer electronics applications.

  • DEMO BOARD FOR LTM9100
    Linear Technology/Analog Devices DC2423A-B DEMO BOARD FOR LTM9100
    2024-08-02 15:34:532

    The Analog Devices DC2423A-B Demo Board is a versatile platform for evaluating the LTM9100 Isolated 380V Switch Controller with Telemetry, Medical and Healthcare Applications. This board features a wide range of features, including a high-voltage isolated switch controller, a high-voltage isolated power supply, a high-voltage isolated analog-to-digital converter, and a high-voltage isolated digital-to-analog converter. It also includes a variety of telemetry and medical/healthcare applications, such as a temperature sensor, a pressure sensor, and a heart rate monitor. The board is designed to provide a complete solution for evaluating the LTM9100 switch controller in a variety of applications. It is also designed to be easy to use and configure, making it ideal for prototyping and development.

  • Evaluation Board For The MCP401X Digital Poterntiometers
    Microchip Technology MCP401XEV Evaluation Board For The MCP401X Digital Poterntiometers
    2024-08-02 15:34:533

    The Microchip Technology MCP401XEV-XEV Evaluation Board is a versatile tool designed to evaluate the performance of the MCP40D18 Digital Potentiometer for Servers, Instrumentation and Measurement. This board features a wide range of features, including a 10-bit resolution, a wide range of resistance values, and a low power consumption. It also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration. The board is also compatible with a variety of development tools, such as the MPLAB X IDE and the MPLAB Code Configurator. This board is ideal for prototyping and testing applications that require precise control of resistance values.

  • Due without headers; AT91SAM3X8E 84MHz Cortex-M3; 512KB Flash; 96KB RAM
    Arduino A000056 Due without headers; AT91SAM3X8E 84MHz Cortex-M3; 512KB Flash; 96KB RAM
    2024-08-02 15:34:502

    Arduino Corporation A000056-A000056, A000056, Arduino Ethernet Shield is a communications and telecoms device that allows an Arduino board to connect to the internet. It is based on the WizNET W5100 Ethernet chip, which provides a reliable and secure connection to the internet. The Ethernet Shield allows users to access the internet and send and receive data, making it an ideal choice for projects that require internet connectivity. It is easy to set up and use, and is compatible with a wide range of Arduino boards. With the Arduino Ethernet Shield, users can easily access the internet and create projects that require internet connectivity.