web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • DEMO BOARD FOR LTM2894
    Linear Technology/Analog Devices DC2438A DEMO BOARD FOR LTM2894
    2024-08-02 15:34:492

    The Analog Devices DC2438A-A, DC2438A, Demo Board is a versatile instrumentation and measurement tool based on the LTM2894 7.5k VRMS Isolated USB Data Transceiver. This board is designed to provide a complete solution for USB data transmission and reception, with a high level of isolation and signal integrity. It features a USB 2.0 compliant transceiver, a high-speed differential line driver, and a low-noise differential line receiver. The board also includes a power supply, a USB connector, and a variety of test points for easy debugging and testing. The DC2438A-A, DC2438A, Demo Board is ideal for applications such as industrial automation, medical instrumentation, and automotive systems. It is also suitable for use in a variety of other applications where reliable, high-speed data transmission is required.

  • DEMO BOARD LTC2950CTS8
    Linear Technology/Analog Devices DC826C-A DEMO BOARD LTC2950CTS8
    2024-08-02 15:34:472

    The Analog Devices DC826C-A Demo Board is designed to demonstrate the capabilities of the LTC2950-2 Push-Button On/Off Controller. This board provides a convenient platform for evaluating the controller's features and performance. It includes a push-button switch, a power supply, and a power LED indicator. The board is designed to be used with a computer or other peripheral device, allowing users to easily control the power state of the device. The board is also compatible with a variety of power supplies, making it a versatile and reliable solution for controlling power in a variety of applications.

  • DEMO BOARD FOR LTC2947
    Linear Technology/Analog Devices DC2334A DEMO BOARD FOR LTC2947
    2024-08-02 15:34:462

    The Analog Devices DC2334A-A, DC2334A Demo Board is a powerful and versatile tool for automotive and transportation applications. It features the LTC2947 30A Power/Energy Monitor with Integrated Sense Resistor, which provides accurate and reliable power and energy monitoring for automotive and transportation applications. The board also includes a wide range of features, such as a high-side current sense amplifier, a low-side current sense amplifier, a voltage sense amplifier, and a temperature sense amplifier. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring. The board is designed to be used in a wide range of automotive and transportation applications, and is ideal for monitoring and controlling power and energy in these applications.

  • DEMO BOARD FOR LTC2107/LTC6409
    Linear Technology/Analog Devices DC2266A DEMO BOARD FOR LTC2107/LTC6409
    2024-08-02 15:34:462

    The Analog Devices DC2266A-A Demo Board is a versatile instrumentation and measurement tool designed to evaluate the performance of the LTC2107 + LTC6409 16-Bit, 210Msps ADC and Driver Combo Board. This board features a DC-100MHz input and DDR LVDS outputs, allowing for high-speed data acquisition and signal processing. The board is ideal for applications such as medical imaging, communications, and instrumentation. It is also suitable for use in a wide range of industrial and consumer applications. The board is easy to use and provides a comprehensive set of features for testing and evaluating the performance of the LTC2107 + LTC6409 16-Bit, 210Msps ADC and Driver Combo Board.

  • DEMO BOARD FOR LTC6811-2
    Linear Technology/Analog Devices DC2260A DEMO BOARD FOR LTC6811-2
    2024-08-02 15:34:472

    The Analog Devices DC2260A-A, DC2260A Demo Board is a powerful and versatile tool for monitoring and managing multi-cell battery stacks. It features the LTC6811-2 multi-cell battery stack monitor with an addressable isoSPI interface, allowing for easy integration into existing systems. The board also includes power management and protection features, such as over-voltage, under-voltage, and over-temperature protection, as well as a wide range of monitoring and control functions. The DC2260A-A, DC2260A Demo Board is an ideal solution for applications requiring reliable and accurate battery stack monitoring and management.

  • DEMO BOARD FOR LTC6811-1
    Linear Technology/Analog Devices DC2259A DEMO BOARD FOR LTC6811-1
    2024-08-02 15:34:473

    The Analog Devices DC2259A-A Demo Board is a powerful tool for monitoring and managing multi-cell battery stacks. It is equipped with the LTC6811-1 multi-cell battery stack monitor, which features an addressable isoSPI interface for easy communication and control. The board also includes power management and protection features to ensure the safety and reliability of the battery stack. The DC2259A-A Demo Board is an ideal solution for applications that require precise monitoring and control of multi-cell battery stacks.

  • BOARD DEMO FOR LTC3589EUJ
    Linear Technology/Analog Devices DC1558A BOARD DEMO FOR LTC3589EUJ
    2024-08-02 15:34:462

    The Analog Devices DC1558A-A LTC3589 Demo Board is an 8-output regulator with sequencing and I2C capabilities, designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 28V, and can provide up to 5A of output current. The board includes a programmable I2C interface, allowing for easy configuration of the output voltages and sequencing. It also includes a variety of protection features, such as over-voltage, over-current, and thermal protection. The board is designed to meet the stringent requirements of automotive and transportation applications, making it an ideal choice for powering a variety of automotive systems.

  • DEMO BOARD FOR LTM2893
    Linear Technology/Analog Devices DC2405A DEMO BOARD FOR LTM2893
    2024-08-02 15:34:452

    The Analog Devices DC2405A-A, DC2405A, Demo Board is a versatile instrumentation and measurement tool based on the LTM2893 100 MHz SPI Module Isolator. It is designed to provide a comprehensive platform for evaluating the performance of the LTM2893 in a variety of applications. The board features a wide range of features, including a high-speed SPI interface, a wide range of voltage and current measurement capabilities, and a variety of signal conditioning and isolation options. The board also includes a variety of software tools for configuring and monitoring the performance of the LTM2893. The DC2405A-A, DC2405A, Demo Board is an ideal tool for engineers and technicians who need to evaluate the performance of the LTM2893 in a variety of applications.

  • BOARD EVAL FOR ENERGY HARVESTING
    Linear Technology/Analog Devices DC2042A BOARD EVAL FOR ENERGY HARVESTING
    2024-08-02 15:34:453

    The Analog Devices DC2042A-A, LTC3588-1 Demo Board, Energy Harvesting (EH) Multisource is a versatile energy harvesting platform designed to demonstrate the capabilities of the LTC3588-1 energy harvesting IC. The board is capable of harvesting energy from multiple sources, including solar, thermal, and vibration, and can be used to power a variety of applications. The board includes a DC/DC converter, a buck-boost converter, and a low-dropout regulator, allowing for efficient energy conversion and storage. The board also includes a variety of connectors and headers for easy integration with other systems. The board is ideal for prototyping and testing energy harvesting applications, and can be used to power a variety of low-power devices.

  • EVAL BOARD FOR LTC4267
    Linear Technology/Analog Devices DC804B-A EVAL BOARD FOR LTC4267
    2024-08-02 15:34:452

    The Analog Devices DC804B-A, LTC4267CDHC Demo Board is a consumer electronics device designed to provide a reliable and efficient output of 3.3V @ 1.0A. It features an RJ-45 Ethernet output for easy connection to other devices. This demo board is ideal for applications such as powering small electronics, providing power to a router, or providing power to a network switch. It is designed to be easy to use and provides a reliable and efficient output.

  • BD DEMO FOR LTC6804-1
    Linear Technology/Analog Devices DC1894B BD DEMO FOR LTC6804-1
    2024-08-02 15:34:442

    The Analog Devices DC1894B-B, DC1894B Demo Board featuring the LTC6804-1 Precision Battery Monitoring System, Energy Monitor is a powerful and versatile tool for monitoring and managing energy in a variety of applications. This demo board features a high-precision, multi-channel battery monitoring system that can measure up to 12 cells in series. It also includes a built-in energy monitor that can measure current, voltage, and temperature of each cell. The board also features a graphical user interface (GUI) for easy setup and configuration. The LTC6804-1 Precision Battery Monitoring System, Energy Monitor is ideal for applications such as electric vehicles, renewable energy systems, and battery management systems. With its high accuracy and wide range of features, the DC1894B-B, DC1894B Demo Board is an excellent choice for monitoring and managing energy in a variety of applications.

  • BOARD EVAL FOR LT6411/LTC2249
    Linear Technology/Analog Devices DC1057A BOARD EVAL FOR LT6411/LTC2249
    2024-08-02 15:34:442

    The Analog Devices DC1057A-A, DC1057A, Demo Board for the LT6411 High-Speed ADC Driver Combo Board is a powerful and versatile tool for communications and telecom applications. It is designed to provide a comprehensive platform for testing and evaluating the performance of the LT6411 High-Speed ADC Driver Combo Board. The board features a wide range of features, including a high-speed ADC driver, a low-noise amplifier, a high-speed differential amplifier, and a high-speed digital-to-analog converter. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a comprehensive platform for testing and evaluating the performance of the LT6411 High-Speed ADC Driver Combo Board in a variety of communications and telecom applications.