web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD DEMO FOR LT1374CR-SYNC
    Analog Devices Inc. DC187A-B BOARD DEMO FOR LT1374CR-SYNC
    2024-08-02 15:34:509

    The Analog Devices DC187A-B Demo Board is a versatile and powerful tool for evaluating the performance of the LT1374, a 4.5A, 500kHz Step-Down Switching Regulator. This board is designed to provide a comprehensive platform for testing and evaluating the features and capabilities of the LT1374. It is ideal for use in computers and peripherals, providing a reliable and efficient power supply solution. The board includes a wide range of features, including adjustable output voltage, adjustable switching frequency, and adjustable current limit. It also includes a comprehensive set of protection features, such as over-voltage, over-current, and short-circuit protection. The board is easy to use and provides a reliable and efficient power supply solution for a variety of applications.

  • QWIIC OPENLOG
    SparkFun Electronics DEV-15164 QWIIC OPENLOG
    2024-08-02 15:34:522

    The SparkFun Qwiic OpenLog Development Kit (DEV-15164) is a consumer electronics device designed to help users quickly and easily log data from their projects. This kit includes the OpenLog, a microSD card, and a Qwiic cable. The OpenLog is a data logger that can be used to store data from sensors, microcontrollers, and other devices. It features an onboard microSD card slot, a USB port, and a Qwiic connector for easy connection to other Qwiic-enabled devices. The kit also includes a microSD card and a Qwiic cable for easy connection to other Qwiic-enabled devices. With this kit, users can quickly and easily log data from their projects and store it on the microSD card for later analysis.

  • 100W MOTOR DRIVER EVAL
    Infineon Technologies EVAL100WDRIVECFD2TOBO1 100W MOTOR DRIVER EVAL
    2024-08-02 15:34:512

    The Infineon Technologies AG EVAL100WDRIVECFD2TOBO1-TOBO1 is a 100W Motor Drive Evaluation Board with FOC Sensorless Control for consumer electronics. This board is designed to provide a comprehensive platform for evaluating the performance of Infineon’s motor control solutions. It features a three-phase motor drive with FOC sensorless control, a power stage with integrated gate drivers, and a microcontroller with integrated peripherals. The board also includes a graphical user interface for easy configuration and monitoring of the motor drive. With its wide range of features, the EVAL100WDRIVECFD2TOBO1-TOBO1 is an ideal solution for evaluating the performance of Infineon’s motor control solutions in consumer electronics applications.

  • SPARKFUN WEATHER:BIT - MICRO:BIT
    SparkFun Electronics DEV-15837 SPARKFUN WEATHER:BIT - MICRO:BIT
    2024-08-02 15:34:512

    The SparkFun weather:bit - micro:bit Carrier Board (Qwiic) (DEV-15837) is an instrumentation and measurement device designed to provide an easy way to measure temperature, humidity, barometric pressure, and altitude. It is a carrier board for the micro:bit, a pocket-sized computer that can be used to create interactive projects. The weather:bit board features a Qwiic connector, which allows for easy connection to other Qwiic-enabled devices. It also includes a BME280 environmental sensor, which can measure temperature, humidity, and barometric pressure. The board also includes a MS5611 barometric pressure sensor, which can measure altitude. This board is perfect for anyone looking to measure environmental conditions in their projects.

  • GATOR:PARTICLE - MICRO:BIT ACCES
    SparkFun Electronics SEN-15271 GATOR:PARTICLE - MICRO:BIT ACCES
    2024-08-02 15:34:512

    The SparkFun SEN-15271 gator:particle - micro:bit Accessory Board Medical and Healthcare Kit is a comprehensive set of components designed to help you create medical and healthcare projects with the micro:bit. This kit includes a gator:particle board, a micro:bit board, a variety of sensors, and a selection of accessories. The gator:particle board is a powerful development platform that allows you to easily connect and control a variety of sensors and actuators. The micro:bit board is a powerful, low-cost, and easy-to-use microcontroller board that can be used to create a wide range of projects. The kit also includes a selection of sensors and accessories, such as a temperature sensor, a pulse oximeter, a blood pressure monitor, and a variety of cables and connectors. With this kit, you can create projects that monitor vital signs, detect changes in the environment, and more.

  • Clock & Timer Development Tools DS3232M Eval Kit
    Maxim Integrated DS3232MEVKIT# Clock & Timer Development Tools DS3232M Eval Kit
    2024-08-02 15:34:482

    The Maxim Integrated DS3232MEVKIT-MEVKIT# is an evaluation kit for the DS3232M ±5ppm, I2C Real-Time Clock, Industrial Temp. This kit provides a complete platform for evaluating the features and performance of the DS3232M. It includes a DS3232M module, a USB-to-I2C interface board, and a software package for controlling the DS3232M. The DS3232M is a low-power, high-accuracy, I2C real-time clock (RTC) with an integrated temperature-compensated crystal oscillator (TCXO). It features a ±5ppm accuracy over the industrial temperature range of -40°C to +85°C. The DS3232M also includes a programmable alarm, a 32kHz output, and a programmable interrupt output. The evaluation kit provides a convenient way to evaluate the features and performance of the DS3232M.

  • PRESSURE 6 CLICK
    MikroElektronika MIKROE-3216 PRESSURE 6 CLICK
    2024-08-02 15:34:482

    The MikroElektronika MIKROE-3216 Pressure 6 Click Board is a versatile and reliable solution for medical and healthcare applications. It is based on the BM1386GLV pressure sensor, which is capable of measuring pressure up to 6 bar. The board features a wide range of features, including a high accuracy of 0.1% FS, a low power consumption of 0.5 mA, and a wide operating temperature range of -40°C to +85°C. The board also has a built-in temperature compensation feature, which ensures accurate readings even in changing temperatures. Additionally, the board is equipped with a SPI interface, allowing for easy integration into existing systems. The Pressure 6 Click Board is an ideal choice for medical and healthcare applications, providing reliable and accurate pressure measurements.

  • UCS1003-1 EVALUATION BOARD
    Microchip Technology ADM00668 UCS1003-1 EVALUATION BOARD
    2024-08-02 15:34:482

    The Microchip Technology ADM00668-ADM00668 Evaluation Board is a consumer electronics device designed to provide a comprehensive solution for USB power control. It is based on the UCS1003-1 USB Power Controller, which is a highly integrated, low-cost, and low-power solution for USB power control. The board features a USB Type-C connector, a USB Type-A connector, and a USB Type-C receptacle. It also includes a USB power switch, a power-on reset circuit, and a power-good indicator. The board is designed to provide a complete solution for USB power control, allowing users to easily and quickly configure and control the power supply for their USB devices. The board is also designed to be compatible with a wide range of USB devices, making it an ideal solution for consumer electronics applications.

  • LTC4124 HIGH POWER 50MA DEMO BOA
    Linear Technology/Analog Devices DC2770A-A-KIT LTC4124 HIGH POWER 50MA DEMO BOA
    2024-08-02 15:34:482

    The Analog Devices DC2770A-A-KIT is a demonstration kit for the LTC4124 and LTC4125, 50mA Wireless Li-Ion Charger, Instrumentation and Measurement. This kit includes a DC2770A board, a USB cable, and a user guide. The DC2770A board is designed to demonstrate the features of the LTC4124 and LTC4125, and includes a USB-powered Li-Ion battery charger, a current-limited power supply, and a voltage monitor. The board also includes a USB-to-I2C interface, allowing for easy communication with the LTC4124 and LTC4125. The kit also includes a user guide, which provides detailed instructions on how to use the board and the LTC4124 and LTC4125. This kit is ideal for engineers and hobbyists who want to explore the features of the LTC4124 and LTC4125, and develop their own wireless Li-Ion charging solutions.

  • LTC4124 HIGH POWER 100MA DEMO BO
    Linear Technology/Analog Devices DC2770A-B-KIT LTC4124 HIGH POWER 100MA DEMO BO
    2024-08-02 15:34:482

    The Analog Devices DC2770A-B-KIT is a demonstration kit for the LTC4124 and LTC4125, 100mA Wireless Li-Ion Charger, Instrumentation and Measurement. This kit provides a complete platform for evaluating the performance of the LTC4124 and LTC4125, allowing users to quickly and easily test the features and capabilities of the charger. The kit includes a DC2770A-B-KIT board, a USB cable, a power supply, and a set of test points for measuring the output voltage and current. The board also includes a USB-to-UART bridge, allowing users to communicate with the charger via a PC. The kit also includes a set of software tools for configuring and monitoring the charger, as well as a set of example programs for testing the charger's performance. The DC2770A-B-KIT is an ideal tool for evaluating the performance of the LTC4124 and LTC4125, and is an essential tool for any engineer or technician working with wireless Li-Ion chargers.

  • QWIIC SHIM FOR RASPBERRY PI
    SparkFun Electronics DEV-15794 QWIIC SHIM FOR RASPBERRY PI
    2024-08-02 15:34:472

    The SparkFun Qwiic SHIM Development Kit for Raspberry Pi (DEV-15794) is a great way to quickly and easily add I2C connectivity to your Raspberry Pi. This kit includes a Qwiic SHIM board, which is a small, low-profile board that plugs directly into the Raspberry Pi's 40-pin GPIO header. The board features a Qwiic connector, which allows you to quickly and easily connect I2C devices to the Raspberry Pi without the need for soldering. The kit also includes a Qwiic cable, which allows you to connect the Qwiic SHIM board to any other Qwiic-enabled device. This kit is perfect for anyone looking to quickly and easily add I2C connectivity to their Raspberry Pi projects.

  • SPARKFUN QWIIC PRO MICRO - USB-C
    SparkFun Electronics DEV-15795 SPARKFUN QWIIC PRO MICRO - USB-C
    2024-08-02 15:34:475

    The SparkFun Qwiic Pro Micro USB-C Development Kit based on ATmega32U4 (DEV-15795) is a great tool for anyone looking to get started with microcontroller development. This kit includes a Qwiic Pro Micro USB-C board, a USB-C cable, and a Qwiic connector cable. The board is based on the ATmega32U4 microcontroller, which is a powerful and versatile chip for creating projects with a wide range of capabilities. The board also features a Qwiic connector, which allows for easy connection to other Qwiic-enabled devices. With this kit, you can quickly and easily get started with microcontroller development, and create projects with a wide range of capabilities.