web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Evaluation Board For 12 LVDS/24 CMOS Output Clock Generator
    Analog Devices Inc. AD9522-5/PCBZ Evaluation Board For 12 LVDS/24 CMOS Output Clock Generator
    2024-08-02 15:34:452

    The Analog Devices AD9522-5/PCBZ Evaluation Board is a versatile instrumentation and measurement tool based on the AD9522-5 12 LVDS/24 CMOS Output Clock Generator. This board is designed to provide a wide range of clock frequencies and output configurations for a variety of applications. It features a wide range of input and output options, including LVDS, CMOS, and LVPECL outputs, as well as a variety of input sources, such as crystal oscillators, external clock sources, and on-board PLLs. The board also includes a variety of features to help with testing and evaluation, such as a power-on reset circuit, a power-down mode, and a programmable output enable. The AD9522-5/PCBZ Evaluation Board is an ideal tool for instrumentation and measurement applications.

  • EVALUATION BOARD
    Analog Devices Inc. EVAL-ADGS1408SDZ EVALUATION BOARD
    2024-08-02 15:34:452

    The Analog Devices EVAL-ADGS1408SDZ Evaluation Board is designed to evaluate the ADGS1408 SPI Interface, 4-ohm RON, ±15 V/+12 V/±5 V, 1.8V Logic Control, 8:1/Dual 4:1 Muxes, Audio Switch. This evaluation board is a great tool for testing and evaluating the performance of the ADGS1408. It features a 4-ohm RON, ±15 V/+12 V/±5 V, 1.8V Logic Control, 8:1/Dual 4:1 Muxes, and Audio Switch. The board also includes a USB-to-SPI interface, allowing for easy connection to a PC for programming and testing. The board also includes a variety of test points and connectors for easy evaluation of the ADGS1408. The board is designed to be used with the ADGS1408 Evaluation Software, which provides a graphical user interface for programming and testing the ADGS1408.

  • PRESSURE 8 CLICK
    MikroElektronika MIKROE-3338 PRESSURE 8 CLICK
    2024-08-02 15:34:472

    The MikroElektronika MIKROE-3338 Pressure 8 Click Board is a consumer electronics device based on the MPRLS0025PA00001A accurate compensated absolute pressure sensor. This board is designed to measure pressure in a range of 0-25 kPa, with a resolution of 0.1 kPa. It features a high accuracy of ±0.2 kPa, and a fast response time of 0.5 ms. The board is equipped with a 3.3V power supply, and is compatible with a wide range of microcontrollers. It also includes a built-in temperature sensor, allowing for temperature compensation of the pressure readings. The board is ideal for applications such as weather monitoring, altitude measurement, and barometric pressure sensing.

  • REDBOARD ARTEMIS ATP
    SparkFun Electronics DEV-15442 REDBOARD ARTEMIS ATP
    2024-08-02 15:34:472

    The SparkFun RedBoard Artemis ATP (DEV-15442) is a powerful communications and telecom development board. It is based on the Apollo3 Blue microcontroller and features a wide range of features, including Bluetooth 5.0, Wi-Fi, and a variety of sensors. It is designed to be used for a variety of applications, including IoT, robotics, and more. It is also compatible with Arduino IDE, making it easy to program and develop with. With its powerful features and easy-to-use design, the SparkFun RedBoard Artemis ATP is an ideal choice for any communications or telecom project.

  • OPENLOG WITH HEADERS
    SparkFun Electronics DEV-13955 OPENLOG WITH HEADERS
    2024-08-02 15:34:462

    The SparkFun OpenLog Development Kit with Headers (DEV-13955) is a consumer electronics product designed to help users log data from their projects. It features an OpenLog data logger, a microSD card, and a set of headers for easy connection to other components. The OpenLog is a low-cost, open-source data logger that can be used to store data from a variety of sources, including serial, I2C, and SPI. It can be used to log data from sensors, motors, and other devices, and can be used to store data for later analysis. The kit also includes a microSD card for storing data, and a set of headers for easy connection to other components. This kit is perfect for anyone looking to log data from their projects.

  • Analog Devices, Inc. EVAL-AD7451SDZ
    2024-08-02 15:34:462

    The EVAL-AD7451SDZ Evaluation Board from Analog Devices is designed to evaluate the performance of the AD7451, a single-channel, 12-bit, 1 MSPS analog-to-digital converter. This board features a wide range of input ranges, including ±2.5 V, ±5 V, and ±10 V, and is ideal for instrumentation and measurement applications. It also includes a variety of features, such as a low-noise power supply, a reference voltage, and a temperature sensor. The board is also compatible with a variety of software packages, including the AD7451 Evaluation Software, which allows users to quickly and easily evaluate the performance of the AD7451.

  • Analog Devices ADP1043A
    2024-08-02 15:34:462

    The Analog Devices ADP1043A-A is a buck and full bridge controller designed for use in communications and telecom power supplies. It is capable of outputting a 28V/14A DC voltage from a -36 to -60VDC input. It features a wide input voltage range, low quiescent current, and high efficiency. It also has a wide range of protection features, including over-voltage, over-current, and short-circuit protection. Additionally, it has a built-in communications interface for monitoring and control. The ADP1043A-A is an ideal solution for powering communications and telecom equipment.

  • MICROCHIP ADM00540EVAL BRD UCS1001 CHARGER EMULATION
    Microchip Technology ADM00540 MICROCHIP ADM00540EVAL BRD UCS1001 CHARGER EMULATION
    2024-08-02 15:34:462

    The Microchip Technology ADM00540 Evaluation Board is designed for use with the UCS1001 Power Supply Controller. This board provides a convenient platform for evaluating the features and performance of the UCS1001. It includes a variety of components, such as a power supply, voltage regulators, and a variety of connectors, to enable users to quickly and easily evaluate the UCS1001. The board also includes a USB interface for programming and debugging the UCS1001. This evaluation board is ideal for consumer electronics applications, such as power supplies, battery chargers, and other power management applications.

  • REDBOARD ARTEMIS
    SparkFun Electronics DEV-15444 REDBOARD ARTEMIS
    2024-08-02 15:34:462

    The SparkFun RedBoard Artemis Communications and Telecom Development Kit (DEV-15444) is a comprehensive development platform for creating wireless applications. It features the powerful Artemis module, which is based on the Apollo3 Blue microcontroller and includes a Bluetooth 5.0 radio, Wi-Fi, and a wide range of peripherals. The kit includes a RedBoard Artemis board, a USB-C cable, a LiPo battery, and a Qwiic connector. It also includes a variety of sensors, actuators, and other components to help you get started with your project. The kit is ideal for prototyping and developing applications in the fields of communications, telecom, and IoT.

  • Board with FPC/FFC 40 LCD connector, 5.0 inch TFT LCD Display Panel Preinstalled with Resistive Touch, Black Bezel
    FTDI CleO50A Board with FPC/FFC 40 LCD connector, 5.0 inch TFT LCD Display Panel Preinstalled with Resistive Touch, Black Bezel
    2024-08-02 15:34:452

    The FTDI Chip CleO50A-A Development Board is a powerful and versatile platform for embedded applications. It is based on the CleO50 Module, which is a powerful ARM Cortex-M4 processor with a wide range of peripherals and interfaces. The board comes preinstalled with a 5.0 inch TFT LCD Display Panel with resistive touch, video and imaging capabilities. It also features an FPC/FFC 40 LCD connector for easy connection to other displays. The board is ideal for applications such as industrial automation, medical devices, consumer electronics, and more. With its powerful processor and wide range of features, the FTDI Chip CleO50A-A Development Board is a great choice for any embedded application.

  • BOARD DEMO 3PH BLDC CTLR MTD6505
    Microchip Technology ADM00345 BOARD DEMO 3PH BLDC CTLR MTD6505
    2024-08-02 15:34:452

    The Microchip Technology ADM00345-ADM00345 Demonstration Board is a powerful tool for evaluating the MTD6505 3-Phase BLDC Sensorless Fan Controller. This board is designed to provide a complete platform for testing and evaluating the features and performance of the MTD6505. It includes a 3-phase BLDC motor, a power supply, a USB interface, and a graphical user interface (GUI) for easy configuration and monitoring. The board also includes a variety of sensors and connectors for connecting to external devices. With this board, users can quickly and easily evaluate the performance of the MTD6505 and develop applications for controlling 3-phase BLDC motors.

  • PULSE OXIMETER & HEART RATE SENS
    SparkFun Electronics SEN-15219 PULSE OXIMETER & HEART RATE SENS
    2024-08-02 15:34:452

    The SparkFun Pulse Oximeter and Heart Rate Sensor - MAX30101 & MAX32664 (Qwiic) is a medical and healthcare sensor that measures and records the oxygen saturation and heart rate of a person. It is based on the MAX30101 and MAX32664 ICs and is designed to be used with the Qwiic Connect System. The sensor is capable of measuring heart rate and oxygen saturation levels with an accuracy of ±2% and ±1bpm respectively. It also features an LED indicator that can be used to indicate the status of the sensor. The sensor is easy to use and requires no soldering or wiring. It is also compatible with a variety of microcontrollers and development boards.