web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • MAX32660 EVAL BRD
    Maxim Integrated MAX32660-EVSYS# MAX32660 EVAL BRD
    2024-08-02 15:34:458

    The MAX32660-EVSYS is an evaluation system for the MAX32660 ultra-low power ARM Cortex-M4 with FPU-based microcontroller. This system is designed for wearable and IoT sensors, medical and healthcare applications. It features a MAX32660 microcontroller with a 32-bit ARM Cortex-M4F core, a floating-point unit (FPU), and a wide range of integrated peripherals. The system also includes a MAX32660-EVKIT development board, a MAX32660-PMIC power management IC, and a MAX32660-SENSOR sensor interface board. The MAX32660-EVKIT development board provides a comprehensive set of features for evaluating the MAX32660 microcontroller, including a USB-based debug interface, a JTAG interface, and a variety of I/O connectors. The MAX32660-PMIC power management IC provides power sequencing and power management for the MAX32660 microcontroller. The MAX32660-SENSOR sensor interface board provides a variety of sensor interfaces, including I2C, SPI, and UART. The MAX32660-EVSYS evaluation system provides a complete platform for evaluating the MAX32660 microcontroller and its peripherals.

  • ANALOG DEVICES ADL5387-EVALZADL5387, QUAD DEMOD, EVAL BOARD
    Analog Devices Inc. ADL5387-EVALZ ANALOG DEVICES ADL5387-EVALZADL5387, QUAD DEMOD, EVAL BOARD
    2024-08-02 15:34:454

    The Analog Devices ADL5387-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the ADL5387 30 MHz to 2 GHz Quadrature Demodulator Consumer Electronics IC. This evaluation board is designed to provide a platform for testing the features and performance of the ADL5387 IC. It includes a wide range of features such as a wideband input amplifier, a low-noise amplifier, a quadrature demodulator, and a low-noise output amplifier. The board also includes a variety of test points and connectors for easy connection to external test equipment. The ADL5387-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADL5387 IC in consumer electronics applications.

  • ANALOG DEVICES AD9517-2A/PCBZ12-OUTPUT CLOCK GENERATOR WITH 2.8GHZ VC
    Analog Devices Inc. AD9517-2A/PCBZ ANALOG DEVICES AD9517-2A/PCBZ12-OUTPUT CLOCK GENERATOR WITH 2.8GHZ VC
    2024-08-02 15:34:442

    The Analog Devices AD9517-2A/PCBZ Evaluation Board is a versatile and powerful tool for evaluating the performance of the AD9517-2A 2200 MHz Very Low Noise PLL Clock Synthesizer. This board is designed to provide a complete platform for testing and evaluating the features and performance of the AD9517-2A. It includes a wide range of features such as a low-noise power supply, a high-performance clock oscillator, and a wide range of test points for monitoring and controlling the device. The board is also designed to be used in a variety of instrumentation and measurement applications, such as frequency synthesis, clock distribution, and timing and synchronization. The AD9517-2A/PCBZ Evaluation Board is an ideal tool for engineers and technicians who need to evaluate the performance of the AD9517-2A in their applications.

  • GLEANERGY MULTI-SOURCE E H DEMO
    Linear Technology/Analog Devices DC2509A GLEANERGY MULTI-SOURCE E H DEMO
    2024-08-02 15:34:442

    The Analog Devices DC2509A-A Gleanergy Multi-Source Energy Harvesting Demo Board with Battery Chargers and Life-Extenders is a versatile and powerful tool for use with the DC2321A Dust Demo Board. This demo board allows users to explore the possibilities of energy harvesting from multiple sources, including mechanical, thermal, and electromagnetic sources. It features a wide range of battery chargers and life-extenders, allowing users to maximize the efficiency of their energy harvesting. It also includes a variety of connectors and ports for easy integration with other systems. This demo board does not include transducers, wireless, or solar cells, making it ideal for those who are just starting out with energy harvesting.

  • VM801P50A-PL DEV MODULE, FT801 EVE WITH 5" DISPLAY
    FTDI VM801P50A-PL VM801P50A-PL DEV MODULE, FT801 EVE WITH 5" DISPLAY
    2024-08-02 15:34:442

    The FTDI Chip VM801P50A-PL is an embedded video engine plus development module for the FT801 Display System. It is powered by an ATMEG328P at 5V/16MHz and features a Micro-SD socket, 5.0 - 480x272 resolution TFT LCD with capacitive touch panel, and a pearl case. This module is ideal for medical and healthcare applications, providing a reliable and efficient solution for displaying and controlling data. The module is easy to use and configure, making it a great choice for any medical or healthcare application.

  • STEPPER 6 CLICK
    MikroElektronika MIKROE-3214 STEPPER 6 CLICK
    2024-08-02 15:34:442

    It is a compact and easy to use board that is designed to drive a 6-wire bipolar stepper motor. It features a high-performance integrated motor driver IC, which is capable of delivering up to 2.5A of continuous current per phase. The board also includes a wide range of protection features, such as over-temperature protection, over-current protection, and under-voltage protection. It is also equipped with a micro-stepping feature, which allows for smoother and more precise motor control. The board is compatible with a wide range of microcontrollers, and can be easily integrated into any project.

  • EVALUATION BOARD
    Analog Devices Inc. EVAL-ADGS1409SDZ EVALUATION BOARD
    2024-08-02 15:34:442

    The Analog Devices EVAL-ADGS1409SDZ Evaluation Board is designed to evaluate the ADGS1409 SPI Interface, 4-ohm RON, ±15 V/+12 V/±5 V, 1.8V Logic Control, 8:1/Dual 4:1 Muxes, Audio Switch. This evaluation board is a great tool for testing and evaluating the performance of the ADGS1409. It features a 4-ohm RON, ±15 V/+12 V/±5 V, 1.8V Logic Control, 8:1/Dual 4:1 Muxes, and Audio Switch. The board also includes a USB interface for easy connection to a PC. The board is designed to provide a comprehensive evaluation of the ADGS1409 and its features. It is an ideal tool for engineers and designers who need to evaluate the performance of the ADGS1409.

  • EVKIT OF SERIALIZER WITH SERIAL
    Maxim Integrated MAX9281COAXEVKIT# EVKIT OF SERIALIZER WITH SERIAL
    2024-08-02 15:34:442

    The MAX9281COAXEVKIT-COAXEVKIT# is an evaluation kit for the MAX9281 3.12Gbps GMSL serializer for coax or STP output drive and LVDS input. This kit is designed for automotive and transportation applications. It includes a MAX9281 serializer, a MAX9281 deserializer, a MAX9281 evaluation board, a MAX9281 coaxial cable, and a MAX9281 STP cable. The MAX9281 serializer is a low-power, high-speed serializer that supports up to 3.12Gbps data rates. It is designed to drive either coaxial or shielded twisted pair (STP) cables. The MAX9281 deserializer is a low-power, high-speed deserializer that supports up to 3.12Gbps data rates. It is designed to receive data from either coaxial or shielded twisted pair (STP) cables. The MAX9281 evaluation board provides a platform for evaluating the performance of the MAX9281 serializer and deserializer. The MAX9281 coaxial cable and MAX9281 STP cable are used to connect the MAX9281 serializer and deserializer. This evaluation kit is ideal for automotive and transportation applications that require high-speed data transmission over long distances.

  • Interface Development Tools MAX9259 Eval Kit
    Maxim Integrated MAX9259EVKIT+ Interface Development Tools MAX9259 Eval Kit
    2024-08-02 15:34:442

    The Maxim Integrated MAX9259EVKIT+ Evaluation Kit is an ideal solution for evaluating the MAX9259 gigabit multimedia serial link with spread spectrum and full-duplex control channel for medical and healthcare applications. This kit provides a comprehensive design that allows users to quickly and easily evaluate the performance of the MAX9259. It includes a MAX9259 evaluation board, a MAX9259 daughter board, a USB-to-serial converter, and a USB cable. The evaluation board features a USB interface, a power supply, and a variety of connectors for connecting to external devices. The daughter board provides a convenient way to connect to the MAX9259 and includes a variety of test points for monitoring the performance of the device. The USB-to-serial converter and USB cable provide a simple way to connect the evaluation board to a PC for programming and debugging. With this kit, users can quickly and easily evaluate the performance of the MAX9259 and develop applications for medical and healthcare applications.

  • LEVEL TRANSLATOR BREAKOUT - PCA9
    SparkFun Electronics BOB-15439 LEVEL TRANSLATOR BREAKOUT - PCA9
    2024-08-02 15:34:442

    The SparkFun Level Translator Breakout based on PCA9306 (BOB-15439) is a versatile and easy-to-use board designed to help you bridge the gap between different logic levels. It is ideal for connecting two devices with different voltage levels, such as a 3.3V microcontroller and a 5V peripheral. The board features two independent channels, each with two input pins and two output pins, allowing you to easily translate between two different logic levels. The board is also equipped with a power LED indicator and a power switch, making it easy to power up and down the board. This board is perfect for industrial applications, as it is designed to withstand harsh environments and is rated for up to 5.5V.

  • VM810C50A-D DEV BOARD, EVE MULTIMEDIA CONTROLLER
    FTDI VM810C50A-D VM810C50A-D DEV BOARD, EVE MULTIMEDIA CONTROLLER
    2024-08-02 15:34:432

    The FTDI Chip VM810C50A-D and VM810C50A-N are credit card size development modules that support 3.3/5V MCU Adapter Boards. They come with an FPC/FFC 40 LCD connector, but no display is provided. These modules are ideal for medical and healthcare applications, as they are small and easy to use. They are also designed to be reliable and durable, making them a great choice for any medical or healthcare application.

  • IR GRID 3 CLICK
    MikroElektronika MIKROE-3217 IR GRID 3 CLICK
    2024-08-02 15:34:432

    The MikroElektronika MIKROE-3217 IR Grid 3 Click Board is an industrial grade thermal imaging sensor based on the MLX90640 sensor. It is designed to detect and measure the temperature of objects in its field of view. The board features a 32x24 array of thermopile elements that can detect temperatures from -40°C to 300°C with an accuracy of ±2°C. It also has a wide field of view of 55°x35° and a frame rate of up to 32Hz. The board is equipped with an I2C interface for easy integration into any system. It is ideal for applications such as temperature monitoring, thermal imaging, and object detection.