web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD AD5161DBZ
    Analog Devices Inc. EVAL-AD5161DBZ EVAL BOARD AD5161DBZ
    2024-08-02 15:34:453

    The Analog Devices EVAL-AD5161DBZ is an evaluation board designed to be used in conjunction with the low voltage digiPOT motherboard. It is suitable for use in multiple test circuits and communications and telecom applications. The board features a 5-bit digital potentiometer with a 256-position resolution, allowing for precise control of the resistance. It also includes a voltage reference, a power supply, and a temperature sensor. The board is designed to be used with the AD5161 digital potentiometer, and is capable of providing a wide range of resistance values. The board also includes a USB interface for easy connection to a PC, allowing for easy programming and monitoring of the device.

  • ADF5355 Microwave Wideband Synthesizer Evaluation Board
    Analog Devices Inc. EV-ADF5355SD1Z ADF5355 Microwave Wideband Synthesizer Evaluation Board
    2024-08-02 15:34:462

    The Analog Devices EV-ADF5355SD1Z Evaluation Board is designed to evaluate the performance of the ADF5355 Frequency Synthesizer for Phase-Locked Loops, Instrumentation and Measurement. This board is a complete evaluation platform for the ADF5355, featuring a wide range of features and capabilities. It includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the ADF5355 for their application. The board also includes a variety of test points and connectors for connecting external components, such as a reference oscillator, a voltage-controlled oscillator, and a power supply. The board also includes a graphical user interface for easy configuration and monitoring of the ADF5355. The EV-ADF5355SD1Z Evaluation Board is an ideal tool for evaluating the performance of the ADF5355 Frequency Synthesizer for Phase-Locked Loops, Instrumentation and Measurement.

  • Power Management IC Development Tools EVKIT FOR FAN SPEED CNTR WITH LUT
    Maxim Integrated MAX31760EVKIT# Power Management IC Development Tools EVKIT FOR FAN SPEED CNTR WITH LUT
    2024-08-02 15:34:466

    The MAX31760EVKIT-EVKIT# is an evaluation kit for the MAX31760 Precision Fan-Speed Controller with Nonvolatile Lookup Table, Communications and Telecom. This kit provides a complete platform for evaluating the features and performance of the MAX31760. It includes a MAX31760 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX31760 fan-speed controller, a temperature sensor, and a fan connector. The USB-to-I2C interface board allows for easy connection to a PC for programming and monitoring. The kit also includes a software package with a graphical user interface (GUI) for configuring and monitoring the MAX31760. The GUI provides a convenient way to set up the fan-speed controller, program the nonvolatile lookup table, and monitor the fan speed and temperature. The MAX31760EVKIT-EVKIT# is an ideal tool for evaluating the features and performance of the MAX31760 Precision Fan-Speed Controller with Nonvolatile Lookup Table, Communications and Telecom.

  • Networking Modules And Development Tools USB2660 Evaluation Board
    Microchip Technology EVB-USB2660 Networking Modules And Development Tools USB2660 Evaluation Board
    2024-08-02 15:34:463

    The Microchip Technology EVB-USB2660 is an evaluation board for the USB2660 USB 2.0 2-Port Hub with Ultra Fast Flash Media Controller. This board is designed to evaluate the performance of the USB2660, a high-speed USB 2.0 hub with two ports and an integrated ultra-fast flash media controller. It is ideal for consumer electronics applications such as digital cameras, camcorders, and other multimedia devices. The board features a USB 2.0 connector, two USB 2.0 ports, and a power switch. It also includes a USB 2.0 hub controller, a flash media controller, and a power supply. The board is designed to be used with the USB2660 and is compatible with Windows, Mac, and Linux operating systems.

  • EV KIT IO-LINK FOR MAX14819
    Maxim Integrated MAX14819EVKIT# EV KIT IO-LINK FOR MAX14819
    2024-08-02 15:34:462

    The MAX14819EVKIT-EVKIT# is an evaluation kit for the MAX14819 Dual IO-Link Master Transceiver with Integrated Framer and L+ Supply Controller. This communications and telecom IC is designed to provide a reliable and cost-effective solution for industrial automation applications. It features two IO-Link ports, a framer, and an L+ supply controller. The kit includes a MAX14819EVKIT# board, a USB cable, and a power supply. The board is designed to allow users to quickly evaluate the performance of the MAX14819 IC and to develop their own applications. It also includes a variety of connectors and jumpers to facilitate easy connection to external devices.

  • ANALOG DEVICES EVAL-AD7621EDZ EVAL BOARD 16-BIT 3MSPS SAR ADC
    Analog Devices Inc. EVAL-AD7621EDZ ANALOG DEVICES EVAL-AD7621EDZ EVAL BOARD 16-BIT 3MSPS SAR ADC
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD7621EDZ is an evaluation board designed for the AD7621 PulSAR 48 Lead ADC, a high-performance, low-power, 24-bit analog-to-digital converter. This board is ideal for medical and healthcare applications, providing a wide range of features and capabilities. It features a wide input range of ±10V, a low power consumption of only 1.2 mW, and a high sampling rate of up to 1.2 MSPS. The board also includes a variety of features such as a built-in reference voltage, a programmable gain amplifier, and a temperature sensor. Additionally, the board is compatible with a variety of software tools, making it easy to evaluate and develop applications.

  • ANALOG DEVICES EVAL-AD5246DBZ AD5246DBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD5246DBZ ANALOG DEVICES EVAL-AD5246DBZ AD5246DBZ EVALUATION MODULE
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD5246DBZ Evaluation Board is designed for use with the AD5246 single channel, 128-position, digital potentiometer. This board is ideal for medical and healthcare applications, providing a reliable and accurate way to adjust the resistance of a circuit. It features a low-power, low-noise design, and is capable of operating over a wide temperature range. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and monitoring of the potentiometer. The board is also RoHS compliant, making it suitable for use in medical and healthcare applications.

  • Evaluation Board For Low Power 20 MW 2.3 V To 5.5 V Programmable Waveform Generator
    Analog Devices Inc. EVAL-AD9833SDZ Evaluation Board For Low Power 20 MW 2.3 V To 5.5 V Programmable Waveform Generator
    2024-08-02 15:34:490

    The Analog Devices EVAL-AD9833SDZ Evaluation Board is designed to evaluate the AD9833 Low Power 12.65 mW, 2.3V to 5.5V Programmable Waveform Generator. This board is ideal for medical and healthcare applications, as it provides a low power, programmable waveform generator with a wide range of features. It has a wide frequency range of 0.1 Hz to 12.5 MHz, and can generate sine, triangle, and square waveforms. It also has a programmable output amplitude, and can be used to generate frequency sweeps. The board is powered by a 2.3V to 5.5V supply, and has an on-board USB interface for easy programming. The board also includes a variety of test points and connectors for easy evaluation and testing.

  • KIT EVALUATION FOR MAX11046
    Maxim Integrated MAX11046EVKIT+ KIT EVALUATION FOR MAX11046
    2024-08-02 15:34:491

    The Maxim Integrated MAX11046EVKIT+ is an evaluation kit for the MAX11046 16-bit, 180KSPS, 8-channel ADC for automatic test equipment, instrumentation, and measurement. This kit includes the MAX11046EVKIT+ board, a USB cable, and a CD containing the evaluation software. The board features a MAX11046 ADC, a MAX1487A analog front-end, and a MAXQ2000 microcontroller. The ADC has a wide input range of ±10V and a low noise floor of -90dBV. The MAX1487A provides a programmable gain amplifier, a low-pass filter, and a high-pass filter. The MAXQ2000 microcontroller provides a USB interface for easy connection to a PC. The evaluation software allows users to quickly evaluate the performance of the MAX11046 ADC.

  • KIT EVALUATION FOR MAX14986
    Maxim Integrated MAX14986EVKIT# KIT EVALUATION FOR MAX14986
    2024-08-02 15:34:493

    The MAX14986EVKIT-EVKIT# is an evaluation kit for the MAX14986 Dual 6 GT/s SAS/SATA Redriver with Equalization and Extended Temperature Operation, Industrial Grade. This kit provides a complete platform for evaluating the performance of the MAX14986 in a variety of applications. It includes a board with two 6 GT/s SAS/SATA connectors, a power supply, and a USB cable for connecting to a PC. The board also features a variety of test points and jumpers for easy evaluation of the device. The kit also includes a comprehensive user guide and software for configuring and testing the device. The MAX14986EVKIT-EVKIT# is ideal for evaluating the performance of the MAX14986 in industrial applications that require extended temperature operation.

  • EVAL BOARD BUCK REG MAX20734
    Maxim Integrated MAX20734EVKIT# EVAL BOARD BUCK REG MAX20734
    2024-08-02 15:34:490

    The MAX20734EVKIT-EVKIT# is an evaluation kit for the MAX20734 Integrated Step-Down Switching Regulator with PMBus Communications and Telecom Hot-Swap Protection. This kit provides a complete platform for evaluating the MAX20734, a high-efficiency, low-noise, and high-current step-down switching regulator with PMBus communications and telecom hot-swap protection. The kit includes a MAX20734EVKIT# board, a MAX20734EVKIT# daughter board, and a MAX20734EVKIT# power supply. The MAX20734EVKIT# board features a MAX20734 integrated circuit, a MAX20734EVKIT# daughter board, and a MAX20734EVKIT# power supply. The MAX20734EVKIT# daughter board provides a convenient way to evaluate the MAX20734's PMBus communications and telecom hot-swap protection features. The MAX20734EVKIT# power supply provides a regulated 5V output for powering the MAX20734EVKIT# board. The MAX20734EVKIT# evaluation kit is an ideal platform for evaluating the MAX20734's features and performance.

  • Evaluation Board, Low Cost 4-Layer Space Saving Design
    Microchip Technology EVB-USB2640 Evaluation Board, Low Cost 4-Layer Space Saving Design
    2024-08-02 15:34:472

    The Microchip Technology EVB-USB2640 Evaluation Board is a powerful and versatile development platform for USB 2.0, 2 port hub applications. It features an Ultra Fast Flash Media Controller, Consumer Electronics Control (CEC) and Power Delivery (PD) capabilities. The board is designed to provide a comprehensive set of features for developing and testing USB 2.0, 2 port hub applications. It includes a USB 2.0, 2 port hub, a USB 2.0, 2 port hub controller, a USB 2.0, 2 port hub transceiver, and a USB 2.0, 2 port hub power delivery controller. The board also includes a USB 2.0, 2 port hub power delivery controller, a USB 2.0, 2 port hub transceiver, and a USB 2.0, 2 port hub controller. The board also includes a USB 2.0, 2 port hub power delivery controller, a USB 2.0, 2 port hub transceiver, and a USB 2.0, 2 port hub controller. The board also includes a USB 2.0, 2 port hub power delivery controller, a USB 2.0, 2 port hub transceiver, and a USB 2.0, 2 port hub controller. The board also includes a USB 2.0, 2 port hub power delivery controller, a USB 2.0, 2 port hub transceiver, and a USB 2.0, 2 port hub controller. The board also includes a USB 2.0, 2 port hub power delivery controller, a USB 2.0, 2 port hub transceiver, and a USB 2.0, 2 port hub controller. The board also includes a USB 2.0, 2 port hub power delivery controller, a USB 2.0, 2 port hub transceiver, and a USB 2.0, 2 port hub controller. The board also includes a USB 2.0, 2 port hub