web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ADG5412F Quad SPST Switches Evaluation Board
    Analog Devices Inc. EVAL-ADG5412FEBZ ADG5412F Quad SPST Switches Evaluation Board
    2024-08-02 15:34:512

    The Analog Devices EVAL-ADG5412FEBZ Evaluation Board is designed to evaluate the performance of the ADG5412F Overvoltage Protected Quad SPST, Communications and Telecom Switch. This evaluation board features four independent SPST switches with overvoltage protection, allowing for reliable switching of high-speed signals in communications and telecom applications. The board also includes a power supply, test points, and a variety of connectors for easy connection to external circuits. The board is designed to be used with the ADG5412F switch, and is ideal for evaluating the performance of the switch in a variety of applications.

  • GROVE - 3-AIXS DIGITAL COMPASS V
    Seeed Technology Co., Ltd 101020492 GROVE - 3-AIXS DIGITAL COMPASS V
    2024-08-02 15:34:512

    Seeed Technology Co.,Ltd is a leading provider of electronic components and services for the Internet of Things (IoT). Their Grove - 3-Axis Digital Compass v2.0 is a high-precision, low-power, digital compass module that is designed for use in a variety of applications, such as navigation, robotics, and communications and telecom. It features a 3-axis magnetometer, a 3-axis accelerometer, and a temperature sensor, all of which are integrated into a single package. The module is also equipped with a digital interface, allowing for easy integration into existing systems. With its high accuracy and low power consumption, the Grove - 3-Axis Digital Compass v2.0 is an ideal choice for applications in communications and telecom.

  • Data Conversion IC Development Tools MCP3421Battery Fuel Gauge Demo Brd
    Microchip Technology MCP3421DM-BFG Data Conversion IC Development Tools MCP3421Battery Fuel Gauge Demo Brd
    2024-08-02 15:34:512

    The Microchip Technology MCP3421DM-BFG Demo Board Using MCP3421 Battery Fuel Gauge, Instrumentation and Measurement is a versatile and powerful tool for measuring and monitoring battery performance. It features a MCP3421 Battery Fuel Gauge, which is a low-power, high-accuracy, analog-to-digital converter that measures the voltage, current, and temperature of a battery. The demo board also includes a variety of instrumentation and measurement components, such as a voltage regulator, current sense amplifier, and temperature sensor. This demo board is ideal for use in battery-powered applications, such as portable medical devices, consumer electronics, and automotive systems. It is also suitable for use in industrial and commercial applications, such as power supplies, UPS systems, and solar energy systems.

  • Evaluation Board ADG5436F SPDT Switches
    Analog Devices Inc. EVAL-ADG5436FEBZ Evaluation Board ADG5436F SPDT Switches
    2024-08-02 15:34:512

    The Analog Devices EVAL-ADG5436FEBZ Evaluation Board is designed to evaluate the performance of the ADG5436F Overvoltage Protected Dual SPDT Switch. This board is ideal for use in communications and telecom applications, providing a reliable and cost-effective solution for switching and routing signals. The board features two independent SPDT switches, each with a maximum voltage rating of 28V and a maximum current rating of 1A. The board also includes a wide range of protection features, such as overvoltage protection, ESD protection, and reverse polarity protection. The board is easy to use and provides a convenient platform for evaluating the performance of the ADG5436F switch.

  • ADUM1250 EVALUATION BOARD
    Analog Devices Inc. EVAL-ADUM1250EBZ ADUM1250 EVALUATION BOARD
    2024-08-02 15:34:512

    The Analog Devices EVAL-ADUM1250EBZ is an evaluation board designed for evaluating the ADuM2251 Hot Swappable, Dual I2C Isolator. This board is ideal for communications and telecom applications that require isolation of two I2C buses. It features two I2C ports, each with a separate power supply, allowing for hot-swapping of devices without disruption of the I2C bus. The board also includes a USB interface for easy connection to a PC, and a variety of jumpers and connectors for easy connection to external devices. The board is designed to provide a safe and reliable way to evaluate the performance of the ADuM2251 isolator.

  • DEDICATED THERMISTOR BOARD
    Linear Technology/Analog Devices DC2214A DEDICATED THERMISTOR BOARD
    2024-08-02 15:34:492

    The Analog Devices DC2214A-A Demonstration Board is a versatile instrumentation and measurement platform that utilizes the LTC2983 thermocouple temperature and humidity sensor. This board is designed to provide a comprehensive demonstration of the capabilities of the LTC2983, allowing users to quickly and easily evaluate the performance of the sensor. The board features a variety of connectors and ports, including a USB port, a thermocouple connector, and a humidity sensor connector. The board also includes a graphical user interface (GUI) that allows users to easily configure the sensor and view the data it collects. The DC2214A-A is an ideal tool for engineers and researchers who need to quickly and accurately measure temperature and humidity in a variety of applications.

  • EVAL BOARD FOR ADA4571-2
    Analog Devices Inc. EVAL-ADA4571-2EBZ EVAL BOARD FOR ADA4571-2
    2024-08-02 15:34:482

    The EVAL-ADA4571-2EBZ Evaluation Board from Analog Devices is designed to evaluate the performance of the ADA4571-2 Integrated AMR Angle Sensor and Signal Conditioner. This instrumentation and measurement board features a low-power, low-noise, and high-accuracy angle sensor that is ideal for use in automotive, industrial, and consumer applications. The board includes a signal conditioning circuit, a power supply, and a USB interface for easy connection to a PC. The board also includes a graphical user interface (GUI) for easy configuration and data acquisition. The EVAL-ADA4571-2EBZ Evaluation Board is a great tool for testing and evaluating the performance of the ADA4571-2 Integrated AMR Angle Sensor and Signal Conditioner.

  • ADP1071 12.1V EVALUATION BOARD
    Analog Devices Inc. ADP1071-2EBZ12.1V ADP1071 12.1V EVALUATION BOARD
    2024-08-02 15:34:472

    The Analog Devices ADP1071-2EBZ12.1V Evaluation Board is designed to evaluate the ADP1071-2 Isolated Synchronous Flyback Controller with Integrated iCoupler, Power Management IC. This evaluation board is a complete, ready-to-use solution for evaluating the ADP1071-2 IC. It includes a 12V input voltage, a 12V output voltage, and a wide range of features and components to enable the user to quickly and easily evaluate the performance of the ADP1071-2 IC. The board includes a power supply, a current sense resistor, a voltage sense resistor, a power MOSFET, a current sense amplifier, a voltage sense amplifier, a voltage regulator, and a control logic circuit. The board also includes a USB interface for programming and monitoring the ADP1071-2 IC. The board is designed to be used with the ADP1071-2 Evaluation Software, which provides a graphical user interface for programming and monitoring the ADP1071-2 IC.

  • Data Conversion IC Development Tools EVALUATION BOARD I.C.
    Analog Devices Inc. EVAL-AD7402-8FMCZ Data Conversion IC Development Tools EVALUATION BOARD I.C.
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD7402-8FMCZ Evaluation Board is designed to evaluate the performance of the AD7402 16-Bit, Isolated Sigma-Delta ADC. This board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the AD7402. The board features a wide range of connectors and components, including a USB interface, a power supply, and a variety of analog and digital I/O. The board also includes a comprehensive set of software tools for configuring and testing the AD7402. The board is designed to be used with a PC or laptop, and is compatible with Windows, Linux, and Mac OS X operating systems.

  • Analog Devices EVAL-ADM1186-2EBZ
    Analog Devices Inc. EVAL-ADM1186-2EBZ Analog Devices EVAL-ADM1186-2EBZ
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADM1186-2EBZ Evaluation Board is designed to evaluate the ADM1186-2 Quad Voltage Sequencer and Monitor, Security and Power Management IC. This board provides a platform for testing the features and performance of the IC, including its ability to sequence and monitor up to four voltages, provide power-on reset, and monitor system temperatures. The board also includes a USB interface for programming and debugging, as well as a variety of connectors for connecting to external components. The board is ideal for evaluating the ADM1186-2 IC in a variety of applications, such as power management, security, and system monitoring.

  • BOARD EVALUATION FOR ADT7516
    Analog Devices Inc. EVAL-ADT7516EBZ BOARD EVALUATION FOR ADT7516
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADT7516EBZ Evaluation Board is a data acquisition system designed for industrial control, industrial automation, and medical applications. It features the ADT7516, a 10-bit analog-to-digital converter (ADC) and 12-bit digital-to-analog converter (DAC). The board is capable of sampling and converting analog signals with a resolution of up to 10 bits and a sampling rate of up to 1 MHz. It also features a wide range of input and output connectors, including USB, Ethernet, and RS-232, allowing for easy integration into existing systems. The board also includes a variety of software tools, such as a graphical user interface (GUI) and a library of example code, to help users quickly and easily develop their own applications. The EVAL-ADT7516EBZ Evaluation Board is an ideal solution for industrial control, industrial automation, and medical applications.

  • ANALOG DEVICES EVAL-CN0276-SDPZEVAL BOARD, AD2S1210 R/D CONVERTER
    Analog Devices Inc. EVAL-CN0276-SDPZ ANALOG DEVICES EVAL-CN0276-SDPZEVAL BOARD, AD2S1210 R/D CONVERTER
    2024-08-02 15:34:472

    The Analog Devices EVAL-CN0276-SDPZ Evaluation Board is a high-performance, military and aerospace grade solution for converting 10-bit to 16-bit resolver signals into digital signals. It is based on the AD2S1210, a high-performance, low-power, resolver-to-digital converter. The board features a wide range of features, including a low-noise, low-power, high-resolution, and high-accuracy signal conversion. It also includes a wide range of input and output options, including a differential input, a single-ended input, and a differential output. The board also includes a variety of power supply options, including a 5V DC supply, a 3.3V DC supply, and a 12V DC supply. The board is designed to meet the requirements of military and aerospace applications, and is ideal for applications such as navigation, guidance, and control systems.