web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ADPD1081 OPTICAL PPG EVAL BRD
    Analog Devices Inc. EVAL-ADPD1081Z-PPG ADPD1081 OPTICAL PPG EVAL BRD
    2024-08-02 15:34:5011

    The Analog Devices EVAL-ADPD1081Z-PPG Evaluation Kit is designed to evaluate the performance of the ADPD1080/ADPD1081 Photometric Front Ends for medical and healthcare applications. This kit includes a fully-integrated, low-power, high-performance, and low-cost solution for photometric sensing applications. It features a wide range of features, including a low-noise, low-power, and low-cost photometric front end, a high-resolution analog-to-digital converter, and a programmable gain amplifier. The kit also includes a variety of software tools and reference designs to help users quickly and easily evaluate the performance of the ADPD1080/ADPD1081. This evaluation kit is ideal for medical and healthcare applications such as pulse oximetry, blood pressure monitoring, and other photometric sensing applications.

  • EVAL BOARD FOR ADXL362
    Analog Devices Inc. EVAL-ADXL362-ARDZ EVAL BOARD FOR ADXL362
    2024-08-02 15:34:492

    The Analog Devices EVAL-ADXL362-ARDZ Evaluation Board is a versatile tool designed to help engineers evaluate the performance of the ADXL362 Ultra-Low Power Accelerometer. This board is based on the Arduino Shield platform and is ideal for medical and healthcare applications. It features a 3-axis accelerometer, a temperature sensor, and a display for easy monitoring of the device's performance. The board also includes a variety of connectors and headers for easy integration into existing systems. With its low power consumption and high accuracy, the EVAL-ADXL362-ARDZ Evaluation Board is an ideal solution for medical and healthcare applications.

  • FTDI VNCLO-MB1A VNCLO Motherboard, Vinculum II Family, VNC2, Programmable UART up to 6MBaud
    FTDI, Future Technology Devices International Ltd VNCLO-MB1A FTDI VNCLO-MB1A VNCLO Motherboard, Vinculum II Family, VNC2, Programmable UART up to 6MBaud
    2024-08-02 15:34:512

    It is a low cost, easy to use development platform for the Vinculum II, VNC2 dual USB Host/Slave IC. It is designed to provide a simple and cost effective way to evaluate and develop applications using the VNC2. The VNCLO-MB1A module provides two USB ports, one for Host and one for Slave, and a range of other features including a microSD card socket, a UART port, a JTAG port, and a power supply. The module also includes a range of software tools and libraries to help developers get started quickly. The VNCLO-MB1A is ideal for applications such as USB device development, USB device emulation, USB device bridging, and USB device control.

  • BOARD DEV PICDEM MC LV
    Microchip Technology DM183021 BOARD DEV PICDEM MC LV
    2024-08-02 15:34:462

    The Microchip Technology DM183021-DM183021 PICDEM MC LV Development Board is a powerful motor control board designed to control Brushless DC (BLDC) motors. It features a PIC18F45K22 microcontroller, a DM183021 motor control IC, and a variety of other components to provide a complete motor control solution. The board is capable of controlling up to three BLDC motors simultaneously, and includes a variety of features such as speed control, current sensing, and over-current protection. It also includes a USB interface for programming and debugging, as well as a variety of other features such as a power supply, a voltage regulator, and a variety of connectors for connecting to external devices. The board is ideal for use in a variety of applications, including robotics, automation, and industrial control.

  • MGC3030 - Woodstar Development Kit
    Microchip Technology DM160226 MGC3030 - Woodstar Development Kit
    2024-08-02 15:34:462

    The Microchip Technology DM160226-DM160226 Woodstar Development Kit is a comprehensive consumer electronics solution for creating 3D gesture-based applications. It is powered by the MGC3030 Single Zone 3D Gesture Controller, which is capable of recognizing and responding to hand and finger gestures in three dimensions. The kit includes a range of components, including a development board, a USB cable, a 3D gesture controller, and a range of software tools. With this kit, developers can create interactive applications that respond to user gestures, such as playing music, controlling a robot, or controlling a game. The kit is ideal for creating consumer electronics products that are intuitive and easy to use.

  • Power Management IC Development Tools STM32F100 Demo BRD 3.3V ACS Triac CTRL
    STMicroelectronics STEVAL-IHT005V2 Power Management IC Development Tools STM32F100 Demo BRD 3.3V ACS Triac CTRL
    2024-08-02 15:34:462

    The STMicroelectronics STEVAL-IHT005V2 is a full 3.3V ACS/Triac Control Demonstration Board based on STM32F100 MCUs. It is designed for consumer electronics applications and provides a comprehensive platform for evaluating and developing AC switching solutions. The board features a STM32F100 microcontroller, a TRIAC driver, a power supply, and a range of connectors and jumpers for easy connection to external components. It also includes a graphical user interface (GUI) for easy configuration and control of the board. The STEVAL-IHT005V2 is a great tool for developing and testing AC switching solutions for consumer electronics applications.

  • GMSL SERIALIZER WITH HBM AND HIM
    Maxim Integrated MAX96707COAXEVKIT# GMSL SERIALIZER WITH HBM AND HIM
    2024-08-02 15:34:462

    The Maxim Integrated MAX96707COAXEVKIT-COAXEVKIT# is an evaluation kit for the MAX96707 14-Bit GMSL Serializer with High Immunity/Bandwidth Mode and Coax/STP Cable Drive, Automotive and Transportation. This kit provides a complete platform for evaluating the performance of the MAX96707 serializer in automotive and transportation applications. It includes a MAX96707 evaluation board, a coaxial cable, and a shielded twisted pair (STP) cable. The evaluation board features a wide range of connectors and test points for easy evaluation of the serializer's performance. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and reference designs. The MAX96707COAXEVKIT-COAXEVKIT# is an ideal solution for automotive and transportation applications that require high immunity and bandwidth.

  • STMICROELECTRONICS STEVAL-IHM029V2 EVAL BOARD, VIPER16 MOTOR CONTROL, STM8
    STMicroelectronics STEVAL-IHM029V2 STMICROELECTRONICS STEVAL-IHM029V2 EVAL BOARD, VIPER16 MOTOR CONTROL, STM8
    2024-08-02 15:34:452

    The STMicroelectronics STEVAL-IHM029V2 is a universal motor control evaluation board based on the STM8S103F2 microcontroller unit (MCU) and T1235T TRIAC. It is designed for use in consumer electronics applications, such as home appliances, power tools, and other motor-driven products. The board features a wide range of features, including a high-performance 8-bit MCU, a TRIAC driver, a power supply, a voltage regulator, and a range of analog and digital I/O. It also includes a comprehensive set of software libraries and example code to help users quickly develop their own motor control applications. The board is also compatible with a range of development tools, including the STM8CubeMX software, which allows users to configure and generate code for their motor control applications.

  • PICDEM 2 PLUS PIC16/18 EVAL BRD
    Microchip Technology DM163022 PICDEM 2 PLUS PIC16/18 EVAL BRD
    2024-08-02 15:34:452

    The Microchip Technology DM163022-DM163022, DM163022, PICDEM 2 Plus Board is a powerful demonstration tool for 8-bit microcontrollers. It is designed to showcase the capabilities of 18-, 28- and 40-pin PIC16FXXX, PIC16F1XXX and PIC18 devices. This board is ideal for a variety of applications, including automotive and transportation, industrial, medical, and security. It features a USB interface, an LCD display, a potentiometer, a temperature sensor, and a variety of other components. The board also includes a comprehensive set of development tools, including a C compiler, an assembler, a debugger, and a simulator. With the PICDEM 2 Plus Board, users can quickly and easily develop and test their applications.

  • EVALUATION BOARD CSI MIPI OUTPUT
    Analog Devices Inc. EVAL-ADV7281AMEBZ EVALUATION BOARD CSI MIPI OUTPUT
    2024-08-02 15:34:452

    The Analog Devices EVAL-ADV7281AMEBZ is an evaluation board for the ADV7281A-M 10-bit, 4× oversampled SDTV video decoder with differential inputs, automotive and transportation grade. This board is designed to evaluate the performance of the ADV7281A-M video decoder in a variety of applications. It features a differential input, a 10-bit 4× oversampled SDTV video decoder, and an automotive and transportation grade. The board also includes a variety of connectors and test points for easy evaluation and testing. The board is designed to be used with the Analog Devices ADSP-BF527 processor and the ADSP-BF527 evaluation board. The board is also compatible with the Analog Devices ADSP-BF527 evaluation board.

  • LED Lighting Development Tools LED7708 Multi-CH LED Large LCD STM32F103C
    STMicroelectronics STEVAL-ILL035V1 LED Lighting Development Tools LED7708 Multi-CH LED Large LCD STM32F103C
    2024-08-02 15:34:443

    The STMicroelectronics STEVAL-ILL035V1 Demonstration Board is a lighting evaluation board that uses the LED7708 multi-channel LED backlight driver with integrated boost controller. It is designed to provide a complete solution for driving up to 8 LED strings with a single LED7708 device. The board features a wide range of features, including a wide input voltage range, adjustable output current, and a wide range of dimming options. It also includes a graphical user interface for easy configuration and monitoring of the LED backlight driver. The board is ideal for applications such as LCD backlighting, automotive lighting, and general lighting.

  • EVALUATION BOARD CSI MIPI OUTPUT
    Analog Devices Inc. EVAL-ADV7282AMEBZ EVALUATION BOARD CSI MIPI OUTPUT
    2024-08-02 15:34:444

    The Analog Devices EVAL-ADV7282AMEBZ is an evaluation board for the ADV7282A-M 10-bit, 4× oversampled SDTV video decoder with differential inputs, automotive and transportation grade. This board is designed to evaluate the performance of the ADV7282A-M video decoder in a variety of automotive and transportation applications. It features a differential input, a 10-bit 4× oversampled SDTV video decoder, and a variety of output formats. The board also includes a variety of test points and connectors for easy evaluation and debugging. The board is designed to be used with the Analog Devices ADSP-BF527 processor and the ADSP-BF527 evaluation board.