web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD EVAL BASED ON VIPER17
    STMicroelectronics STEVAL-ISA062V1 BOARD EVAL BASED ON VIPER17
    2024-08-02 15:34:455

    The STMicroelectronics STEVAL-ISA062V1 is a 6 W dual output SMPS demonstration board based on the VIPER17, Consumer Electronics Control (CEC) integrated circuit. It is designed to provide a complete solution for the development of AC/DC power supplies with a wide range of output voltages and currents. The board features two independent outputs, one adjustable from 0.6 V to 24 V and the other adjustable from 0.6 V to 12 V. It also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board is also compliant with the CEC standard, allowing for the control of consumer electronics devices. The STEVAL-ISA062V1 is an ideal solution for the development of AC/DC power supplies for consumer electronics applications.

  • BOARD DEMO FOR MCP2140
    Microchip Technology MCP2140DM-TMPSNS BOARD DEMO FOR MCP2140
    2024-08-02 15:34:503

    The Microchip Technology MCP2140DM-TMPSNS is a demo board that features the MCP2140 IrDA Standard Wireless Temperature Sensor. This board is designed to demonstrate the capabilities of the MCP2140 sensor, which is a low-power, low-cost, and highly accurate temperature sensor. The board is ideal for use in communications and telecom applications, as it allows for wireless temperature sensing and monitoring. The board includes an on-board temperature sensor, an IrDA transceiver, and a microcontroller. The board also includes a USB port for easy connection to a PC, allowing for easy data logging and monitoring. The board is also compatible with a variety of other Microchip products, allowing for further customization and integration.

  • BOARD EVALUATION FOR KSZ8081RNB
    Microchip Technology KSZ8081RNB-EVAL BOARD EVALUATION FOR KSZ8081RNB
    2024-08-02 15:34:523

    The Microchip Technology KSZ8081RNB-EVAL is an evaluation board for the KSZ8081RNB 10Base-T/100Base-TX Physical Layer Transceiver, designed for consumer electronics. It is a low-cost, easy-to-use platform for evaluating the performance of the KSZ8081RNB transceiver. The board includes a 10Base-T/100Base-TX Ethernet port, a USB port, and a power supply. It also includes a variety of test points and connectors for connecting to external devices. The board is designed to be used with the Microchip KSZ8081RNB transceiver, and is ideal for evaluating the performance of the transceiver in a variety of consumer electronics applications.

  • BOARD EVALUATION FOR KSZ8081MNX
    Microchip Technology KSZ8081MNX-EVAL BOARD EVALUATION FOR KSZ8081MNX
    2024-08-02 15:34:477

    The Microchip Technology KSZ8081MNX-EVAL is an evaluation board for the KSZ8081MNX 10Base-T/100Base-TX Physical Layer Transceiver, designed for consumer electronics applications. It is a low-cost, easy-to-use platform for evaluating the performance of the KSZ8081MNX transceiver. The board includes a 10Base-T/100Base-TX Ethernet port, a USB port, and a power supply. It also includes a variety of test points and connectors for connecting to external devices. The board is designed to be used with the Microchip KSZ8081MNX transceiver, and is ideal for evaluating the performance of the transceiver in consumer electronics applications.

  • BOARD EVALUATION KSZ8851SNL
    Microchip Technology KSZ8851SNL-EVAL BOARD EVALUATION KSZ8851SNL
    2024-08-02 15:34:473

    The Microchip Technology KSZ8851SNL-EVAL is an evaluation board designed to evaluate the performance of the KSZ8851SNL single-port Ethernet controller with SPI interface. It is designed for industrial temperature range applications and features a wide range of features, including a 10/100 Mbps Ethernet PHY, an SPI interface, and a low-power consumption design. The board also includes a variety of on-board components, such as LEDs, switches, and a USB connector, to facilitate easy evaluation and testing. The board is also RoHS compliant and is designed to meet the requirements of industrial temperature range applications.

  • BOARD EVAL BD95861MUV REG
    ROHM Semiconductor BD95861MUVEVK-101 BOARD EVAL BD95861MUV REG
    2024-08-02 15:34:472

    The ROHM Semiconductor BD95861MUVEVK-101 Evaluation Kit is designed to evaluate the BD95861MUVEVK, a synchronous buck DC/DC converter from ROHM's Communications and Telecom Power Solutions. This evaluation kit includes the BD95861MUVEVK, a power supply, and a control board. The BD95861MUVEVK is a high-efficiency, low-noise, and low-EMI DC/DC converter that is ideal for powering communications and telecom applications. It features a wide input voltage range of 4.5V to 28V, an adjustable output voltage range of 0.6V to 5.5V, and a maximum output current of 8A. The evaluation kit also includes a control board with a USB interface for easy setup and monitoring. With the BD95861MUVEVK-101 Evaluation Kit, engineers can quickly and easily evaluate the performance of the BD95861MUVEVK for their communications and telecom power solutions.

  • BOARD, DGT, PICTAIL PLUS, MRF24J40MA - More Details
    Microchip Technology AC164134-1 BOARD, DGT, PICTAIL PLUS, MRF24J40MA - More Details
    2024-08-02 15:34:473

    The Microchip Technology AC164134-1, AC164134-1, MRF24J40MA/MB PICtail/PICtail Plus Daughter Board is a wireless networking daughter board designed to provide a low-cost, low-power, and easy-to-use solution for wireless networking applications. It is based on the MRF24J40MA/MB 2.4GHz IEEE 802.15.4 compliant transceiver module and is compatible with the PICtail and PICtail Plus development boards. The board features an integrated antenna, a U.FL connector for external antenna, and a 10-pin PICtail/PICtail Plus connector for easy connection to the development board. It also includes a power supply circuit, a reset circuit, and a status LED. The board is ideal for applications such as home automation, industrial control, and medical monitoring.

  • MICROCHIP AC164127-6 DEVELOPMENT TOOL
    Microchip Technology AC164127-6 MICROCHIP AC164127-6 DEVELOPMENT TOOL
    2024-08-02 15:34:513

    The Microchip Technology AC164127-6 Graphics Display Powertip 4.3'' 480x272 Board based on MIC2289 is a medical and healthcare display designed for use in medical and healthcare applications. It features a 4.3" 480x272 resolution LCD display with a wide viewing angle and a high contrast ratio. The board is powered by the MIC2289, a low-power, high-performance microcontroller with integrated graphics and display controller. It also includes a variety of features such as a temperature sensor, a light sensor, and a touch panel. The board is designed to be used in medical and healthcare applications, providing a reliable and easy-to-use display solution.

  • RN1810 PICTAIL(TM)/PICTAIL PLUS
    Microchip Technology RN-1810-PICTAIL RN1810 PICTAIL(TM)/PICTAIL PLUS
    2024-08-02 15:34:479

    The Microchip Technology RN-1810-PICTAIL is a communications and telecom development tool that provides a platform for developing Wi-Fi applications. It is a PICtail/PICtail Plus Daughter Board that is designed to work with Microchip’s 8-bit PIC microcontrollers. The board features an integrated RN-1810 Wi-Fi module, which provides a low-power, cost-effective solution for adding Wi-Fi connectivity to embedded applications. The board also includes an on-board antenna, a U.FL connector for external antenna, and a USB connector for programming and debugging. The board is compatible with Microchip’s MPLAB X Integrated Development Environment (IDE) and is supported by the MPLAB Harmony Configurator (MHC) for easy configuration and setup. The RN-1810-PICTAIL is an ideal solution for developing Wi-Fi applications for the Internet of Things (IoT).

  • DEMO BOARD STEP DOWN MODULE REGU
    Linear Technology/Analog Devices DC1856A-A DEMO BOARD STEP DOWN MODULE REGU
    2024-08-02 15:34:543

    The Analog Devices DC1856A-A Demo Board is a versatile platform for evaluating the performance of the LTM4648EY 10A Step-Down Regulator. This board is designed for use in communications and telecom applications, and features a wide input voltage range of 4.5V to 36V. It also includes a wide range of features such as adjustable output voltage, adjustable switching frequency, and adjustable soft-start time. The board also includes a variety of protection features such as over-voltage, over-current, and thermal protection. The board also includes a graphical user interface for easy configuration and monitoring of the regulator. This demo board is an ideal solution for evaluating the performance of the LTM4648EY 10A Step-Down Regulator in communications and telecom applications.

  • EVAL BOARD FOR LTC4270B LTC4271
    Linear Technology/Analog Devices DC1840B EVAL BOARD FOR LTC4270B LTC4271
    2024-08-02 15:34:472

    The Analog Devices DC1840B-B, DC1840B, DC1682B and DC1680A Demonstration Kit for LTC4270/LTC4271 12-Port PSE with Digital Isolation, Power Management and Fault Detection is a comprehensive development platform for evaluating the features of the LTC4270/LTC4271 12-Port Power Sourcing Equipment (PSE) with digital isolation, power management and fault detection. The kit includes the DC1840B-B, DC1840B, DC1682B and DC1680A boards, which provide a complete solution for evaluating the features of the LTC4270/LTC4271. The DC1840B-B board provides a 12-port PSE with digital isolation, power management and fault detection. The DC1840B board provides a 12-port PSE with digital isolation, power management and fault detection. The DC1682B board provides a 12-port PSE with digital isolation, power management and fault detection. The DC1680A board provides a 12-port PSE with digital isolation, power management and fault detection. The kit also includes a USB-to-serial adapter, a power supply, and a set of cables for connecting the boards. The kit provides a comprehensive platform for evaluating the features of the LTC4270/LTC4271 12-Port PSE with digital isolation, power management and fault detection.

  • BOARD EVAL FOR ADUM3220/ADUM3221
    Analog Devices Inc. EVAL-ADUM3221AEBZ BOARD EVAL FOR ADUM3220/ADUM3221
    2024-08-02 15:34:472

    The Analog Devices EVAL-ADUM3221AEBZ is an evaluation board for the iCoupler ADuM3221EBZ, a 4A output-isolated gate driver power management IC. This board is designed to provide a platform for evaluating the performance of the ADuM3221EBZ in a variety of applications. It features a wide range of features, including a high-voltage input range, adjustable output voltage, and adjustable output current. The board also includes a variety of test points and connectors for easy connection to external components. The board is ideal for evaluating the performance of the ADuM3221EBZ in a variety of applications, including motor control, power conversion, and power management.