web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • NXP DEMO9S08AC60E Demo Board, Flexis, MC9S08, USB-BDM, HCS08, On-Board Visible Light Sensor, Master Reset Switch
    NXP USA Inc. DEMO9S08AC60E NXP DEMO9S08AC60E Demo Board, Flexis, MC9S08, USB-BDM, HCS08, On-Board Visible Light Sensor, Master Reset Switch
    2024-08-02 15:34:442

    The NXP Semiconductors DEMO9S08AC60E-E Demonstration Board is designed to showcase the features of the MC9S08AC60 high-performance, S08AC Microcontroller family. This board is ideal for industrial automation applications, providing a comprehensive set of features and peripherals to help developers quickly and easily evaluate the capabilities of the MC9S08AC60. The board includes a USB-based debug interface, a power supply, a LCD display, and a variety of I/O connectors. The board also includes a variety of software examples to help developers get started quickly. With its comprehensive set of features and peripherals, the NXP Semiconductors DEMO9S08AC60E-E Demonstration Board is an ideal platform for evaluating the capabilities of the MC9S08AC60 microcontroller family.

  • UCS1003-2 EVALUATION BOARD
    Microchip Technology ADM00669 UCS1003-2 EVALUATION BOARD
    2024-08-02 15:34:472

    The Microchip Technology ADM00669-ADM00669 Evaluation Board is a consumer electronics device designed to provide a comprehensive evaluation of the UCS1003-2 USB Power Controller. This board features a USB Type-C connector, a USB Type-A connector, and a USB Type-C receptacle. It also includes a USB 2.0 port, a USB 3.0 port, and a USB Type-C receptacle. The board is designed to provide a comprehensive evaluation of the UCS1003-2 USB Power Controller, allowing users to test and evaluate the device's performance. The board also includes a USB Type-C receptacle, allowing users to connect the device to other USB Type-C devices. The board is designed to provide a comprehensive evaluation of the UCS1003-2 USB Power Controller, allowing users to test and evaluate the device's performance.

  • FTDI VM800P50A-PLDEV BOARD, FT800 5" TFT LCD PEARL CASE
    FTDI VM800P50A-PL FTDI VM800P50A-PLDEV BOARD, FT800 5" TFT LCD PEARL CASE
    2024-08-02 15:34:442

    The FTDI Chip VM800P50A-PL VM800P Development Module is a powerful and versatile tool for developing applications for the FT800 Display System. It features an ATMEG328P of 5V/16MHz, a Micro-SD socket, a 5.0inch TFT LCD touch panel, and a pearl case. This module is ideal for medical and healthcare applications, as it provides a reliable and secure platform for developing and testing applications. The module also includes a range of features such as a USB port, a 3.3V regulator, and a 3.3V to 5V level shifter. With its robust design and reliable performance, the FTDI Chip VM800P50A-PL VM800P Development Module is an excellent choice for medical and healthcare applications.

  • FTDI VM800C43A-DFT800 EVE MODULE, 4.3IN TFT LCD DISPLAY
    FTDI VM800C43A-D FTDI VM800C43A-DFT800 EVE MODULE, 4.3IN TFT LCD DISPLAY
    2024-08-02 15:34:472

    The FTDI Chip VM800C43A-D is a credit card-sized development module that is designed to provide a convenient platform for developing applications based on 3.3/5V microcontrollers. It features a 4.3 inch LCD touch display, consumer electronics, and a USB interface. The module is ideal for prototyping and testing applications that require a graphical user interface. It is also suitable for use in embedded systems, such as medical devices, automotive systems, and consumer electronics. The module is powered by the FTDI Chip FT800, which is a powerful graphics processor that supports a wide range of graphics and audio functions. The module also includes a USB interface for easy connection to a PC or laptop.

  • BOARD EVAL POE PSE SGL PORT
    Silicon Labs Si3462-EVB BOARD EVAL POE PSE SGL PORT
    2024-08-02 15:34:492

    The Silicon Labs Si3462-EVB is an evaluation board for the Si3462 single-port power management controller. It is designed to help engineers evaluate the performance of the Si3462 controller in their applications. The board features a USB Type-C connector, a USB Type-A connector, and a USB Type-C receptacle. It also includes a power switch, a power LED, and a power supply. The board is compatible with a variety of operating systems, including Windows, Mac OS, and Linux. It is ideal for use in applications such as USB charging, USB power delivery, and USB power management.

  • NXP USB-KW24D512 Evaluation Board, MKW22D/MKW24D Wireless N/W, Integrated F-type Antenna, USB 2.0
    NXP USA Inc. USB-KW24D512 NXP USB-KW24D512 Evaluation Board, MKW22D/MKW24D Wireless N/W, Integrated F-type Antenna, USB 2.0
    2024-08-02 15:34:445

    The NXP Semiconductors USB-KW24D512, USB-KW24D512, TWR-KW2x Kinetis KW2x Tower System Modules are designed for Kinetis KW2x MCU applications. These modules are IEEE 802.15.4 packet sniffer USB dongles that come in an industrial grade form factor. They are designed to provide a secure and reliable connection for wireless communication. The modules feature a low-power, high-performance 32-bit ARM Cortex-M4 processor, a 2.4 GHz radio transceiver, and a USB 2.0 interface. The modules also include a range of peripherals, such as a 12-bit ADC, a 12-bit DAC, and a temperature sensor. The modules are designed to be used in a wide range of applications, including industrial automation, medical, and consumer electronics.

  • BOARD EVAL FOR ADXL203
    Analog Devices Inc. ADXL203EB BOARD EVAL FOR ADXL203
    2024-08-02 15:34:473

    The Analog Devices ADXL203EB-EB Evaluation Board for the ADXL203 2-Axis, Low-Noise, Temperature-Stable Accelerometer is designed for automotive and transportation applications. This evaluation board is used to evaluate the performance of the ADXL203 accelerometer, which is a low-noise, temperature-stable accelerometer with a wide dynamic range. The board features a low-noise, low-power, low-offset, and low-temperature drift design, making it ideal for automotive and transportation applications. The board also includes a power supply, a USB interface, and a graphical user interface for easy evaluation and testing. The board is also compatible with a variety of software packages, allowing for easy integration into existing systems.

  • DEV BOARD FREEDOM MCR20A KINETIS
    NXP USA Inc. FRDM-CR20A DEV BOARD FREEDOM MCR20A KINETIS
    2024-08-02 15:34:512

    The NXP Semiconductors FRDM-CR20A Freedom Development Board for MCR20A Wireless Transceiver is an industrial grade development board designed to enable rapid prototyping and evaluation of the MCR20A Wireless Transceiver. It features a low-power, 2.4GHz transceiver with a range of up to 1km, and is ideal for applications such as industrial automation, building automation, and home automation. The board includes an on-board debugger, a USB interface, and a range of peripherals, including an LCD display, LEDs, and push buttons. It also includes a range of software libraries and tools to help developers quickly and easily develop their applications. The FRDM-CR20A is a great choice for developers looking to quickly and easily develop their wireless applications.

  • BTLC1000-XPRO EXT ADAPTER BOARD
    Microchip Technology ATBTLC1000-XPRO-ADPT BTLC1000-XPRO EXT ADAPTER BOARD
    2024-08-02 15:34:472

    The Microchip Technology ATBTLC1000-XPRO-ADPT Adapter Board is a versatile and powerful tool for developing medical and healthcare applications. It supports the SMART SAM L21 Xplained Pro, SAM D21 Xplained Pro, SAM 4S Xplained Pro and SAM G55 Xplained Pro boards, allowing for easy integration of the ATBTLC1000 Bluetooth Low Energy (BLE) module. The ATBTLC1000-XPRO-ADPT Adapter Board provides a comprehensive set of features, including a USB interface, a UART interface, and a debug interface, making it ideal for medical and healthcare applications. The board also includes a range of on-board peripherals, such as a temperature sensor, a light sensor, and a 3-axis accelerometer, allowing for easy integration of additional sensors and peripherals. The ATBTLC1000-XPRO-ADPT Adapter Board is a great choice for medical and healthcare applications, providing a reliable and cost-effective solution for developing Bluetooth Low Energy (BLE) applications.

  • DEMO BOARD FOR LTC6951
    Linear Technology/Analog Devices DC2248A-A DEMO BOARD FOR LTC6951
    2024-08-02 15:34:4611

    The Analog Devices DC2248A-A Demo Board is a versatile instrumentation and measurement tool designed for use with the LTC6951 5-Output Integer-N PLL with Integrated VCO. This board provides a wide range of output frequencies from 1.95MHz to 2.5GHz, allowing for precise control of the PLL's output. The board also features a variety of connectors and switches for easy setup and operation. The DC2248A-A is an ideal tool for engineers and technicians who need to quickly and accurately measure and control the output of the LTC6951 PLL.

  • LTC6954-4 DEMO BOARD LOW PHASE N
    Linear Technology/Analog Devices DC1954A-D LTC6954-4 DEMO BOARD LOW PHASE N
    2024-08-02 15:34:472

    The Analog Devices DC1954A-D Demo Board is a versatile and powerful tool for evaluating the performance of the LTC6954-4 Low Phase Noise, Triple Output Clock Distribution Divider/Driver. It features three LVDS/CMOS outputs (DC590 or DC2026) and is ideal for use in communications and telecom applications. The board is designed to provide a wide range of clock frequencies and is capable of providing up to three outputs with a maximum frequency of 1.2GHz. It also features a wide range of features such as adjustable output skew, adjustable output voltage, adjustable output current, and adjustable output impedance. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is also designed to be easy to use and provides a comprehensive user manual for quick setup and operation.

  • EVAL BOARD FOR LT4275 90W
    Linear Technology/Analog Devices DC1788B-A EVAL BOARD FOR LT4275 90W
    2024-08-02 15:34:542

    The Analog Devices DC1788B-A Demo Board is a powerful and versatile tool for evaluating the performance of the LT4275AIDD PoE+ PD Controller. This controller is compliant with IEEE 802.3at/IEEE 802.3af standards and is designed to provide efficient power management for a wide range of applications. The demo board features a wide range of features, including a DC/DC converter, a DC/AC converter, a power supply, and a power management IC. It also includes a variety of test points and connectors for easy evaluation and testing. The DC1788B-A Demo Board is an ideal solution for evaluating the performance of the LT4275AIDD PoE+ PD Controller and is an excellent choice for power management applications.