web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ACCEL 11 CLICK
    MikroElektronika MIKROE-3440 ACCEL 11 CLICK
    2024-08-02 15:34:472

    The MikroElektronika MIKROE-3440, Accel 11 Click Board is a powerful and versatile tool for measuring acceleration in three dimensions. It features the BMA456, an ultra-low power 3-axial accelerometer sensor with embedded intelligence, instrumentation and measurement. This sensor is capable of detecting acceleration in three axes (X, Y, and Z) and can measure up to ±16g. It also features a low power mode, allowing it to operate for extended periods of time without draining the battery. The BMA456 also has a built-in temperature sensor, allowing it to measure temperature in addition to acceleration. The Accel 11 Click Board also features a range of digital and analog interfaces, allowing it to be easily integrated into a variety of applications. With its low power consumption and high accuracy, the MikroElektronika MIKROE-3440, Accel 11 Click Board is an ideal choice for measuring acceleration in a variety of applications.

  • POT 2 CLICK
    MikroElektronika MIKROE-3325 POT 2 CLICK
    2024-08-02 15:34:472

    The MikroElektronika MIKROE-3325, POT 2 Click Board is an industrial grade solution based on the MCP1541 voltage reference. It is designed to provide a stable and accurate voltage reference for industrial applications. The board features a potentiometer for adjusting the output voltage, and a wide range of output voltage options from 0.5V to 5V. It also features a low-noise design, making it suitable for use in high-precision applications. The board is also protected against over-voltage and over-current conditions, making it a reliable and safe solution for industrial applications.

  • EEG CLICK
    MikroElektronika MIKROE-3359 EEG CLICK
    2024-08-02 15:34:472

    The MikroElektronika MIKROE-3359 EEG Click Board is a powerful tool for monitoring brain activity in medical and healthcare applications. It is based on the INA114 instrumentation amplifier, which provides high-precision, low-noise amplification of EEG signals. The board also features a wide range of features, such as adjustable gain, adjustable offset, and adjustable bandwidth. Additionally, the board is equipped with a 3.3V power supply, allowing it to be used with a wide range of devices. With its robust design and reliable performance, the MIKROE-3359 EEG Click Board is an ideal choice for medical and healthcare applications.

  • UART 1-WIRE CLICK
    MikroElektronika MIKROE-3340 UART 1-WIRE CLICK
    2024-08-02 15:34:472

    The MikroElektronika MIKROE-3340 UART 1-Wire Click Board is a compact and easy-to-use solution for connecting 1-Wire devices to a microcontroller. It is based on the DS2480B Serial to 1-Wire Driver, which provides a reliable and efficient connection between the microcontroller and the 1-Wire devices. The board features a UART interface, allowing for easy integration with a wide range of microcontrollers. It also includes a power LED, a reset button, and a jumper for selecting the power supply voltage. The board is ideal for applications such as temperature sensing, humidity sensing, and other 1-Wire devices. It is a great choice for adding 1-Wire devices to any project.

  • TEMP&HUM 11 CLICK
    MikroElektronika MIKROE-3469 TEMP&HUM 11 CLICK
    2024-08-02 15:34:462

    The MikroElektronika MIKROE-3469 Temp-hum 11 Click Board is a consumer electronics device designed to measure humidity and temperature using the HDC1080 Humidity, Temperature Sensor with I2C Interface. This board is equipped with a high-accuracy, low-power, digital humidity and temperature sensor that provides excellent performance and reliability. It features a wide operating temperature range of -40°C to +125°C and a humidity range of 0-100% RH. The board also includes an I2C interface for easy integration into any system. The board is designed to be used in a variety of applications, including home automation, industrial automation, and medical applications.

  • STSPIN220 CLICK
    MikroElektronika MIKROE-3545 STSPIN220 CLICK
    2024-08-02 15:34:472

    The MikroElektronika MIKROE-3545 STSPIN220 Click Board is a powerful and versatile stepper motor driver with PWM current control, selectable microstepping up to 256 microsteps, and a wide range of consumer electronics applications. It is designed to provide a high level of precision and accuracy in controlling the speed and direction of a stepper motor. The board features a wide range of features, including adjustable current control, selectable microstepping, and a wide range of protection features. It is also compatible with a variety of microcontrollers, making it an ideal choice for a wide range of applications. The board is also designed to be easy to use and configure, making it a great choice for both experienced and novice users.

  • AD9558, CLOCK TRANSLATOR, EVAL BOARD
    Analog Devices Inc. AD9558/PCBZ AD9558, CLOCK TRANSLATOR, EVAL BOARD
    2024-08-02 15:34:462

    The Analog Devices AD9558-PCBZ, AD9558/PCBZ, Evaluation Board is a versatile tool for evaluating the performance of the AD9558 Clock Multiplier, Communications and Telecom IC. This evaluation board is designed to provide a comprehensive platform for testing the AD9558's features and capabilities. It includes a wide range of features such as a high-speed clock generator, a low-noise clock buffer, a low-jitter clock multiplier, and a wide range of output frequencies. The board also includes a variety of test points and connectors for easy connection to external test equipment. The AD9558-PCBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9558 Clock Multiplier, Communications and Telecom IC.

  • SLIDER 2 CLICK
    MikroElektronika MIKROE-3301 SLIDER 2 CLICK
    2024-08-02 15:34:452

    The MikroElektronika MIKROE-3301 Slider 2 Click Board is a versatile and reliable industrial-grade solution for a wide range of applications. It is based on the PTA3043 Linear 10K Potentiometer, which provides a linear output voltage that is proportional to the position of the slider. The board is designed to be used in a variety of applications, such as controlling the speed of a motor, adjusting the brightness of a light, or adjusting the volume of an audio device. It is also suitable for use in industrial automation, robotics, and other applications where precise control is required. The board is easy to use and comes with a range of features, such as a built-in LED indicator, a power-on reset circuit, and a wide operating temperature range.

  • STSPIN250 CLICK
    MikroElektronika MIKROE-3543 STSPIN250 CLICK
    2024-08-02 15:34:462

    It is designed to drive brushed DC motors with a maximum current of 2.5A. The board features STSPIN250, a single-chip motor driver IC from STMicroelectronics. It is capable of driving a wide range of brushed DC motors, including those with Hall-effect sensors. The board also features a current-limiting circuit, current sensing, consumer electronics control interface, and overcurrent protection. The board is ideal for applications such as robotics, automation, and consumer electronics. It is also suitable for use in industrial and automotive applications.

  • TEMP&HUM 12 CLICK
    MikroElektronika MIKROE-3436 TEMP&HUM 12 CLICK
    2024-08-02 15:34:462

    The MikroElektronika MIKROE-3436 Temp&Hum 12 Click Board is a consumer electronics device designed to measure humidity and temperature using the HDC2080 humidity and temperature sensor with I2C interface. It features a 12-pin mikroBUS socket, allowing it to be easily connected to a wide range of development boards. The board is equipped with a 3.3V regulator, allowing it to be powered from a 5V source. The board also features an I2C interface, allowing it to be connected to a wide range of microcontrollers and development boards. The board is designed to be used in a wide range of applications, including home automation, industrial automation, and environmental monitoring.

  • 4G LTE-AT&T CLICK (FOR NORTH AME
    MikroElektronika MIKROE-3350 4G LTE-AT&T CLICK (FOR NORTH AME
    2024-08-02 15:34:462

    Connector, and AT&T SIM Card. This Click Board™ is designed to provide a reliable and cost-effective cellular connection for IoT applications. It supports LTE Cat 1/UMTS/GSM networks, allowing for a wide range of applications. The Click Board™ is equipped with a Lighting Connector, allowing for easy integration with a variety of development boards. The included AT&T SIM card provides access to the AT&T network, allowing for a secure and reliable connection. The Click Board™ also features an onboard antenna, allowing for a wide range of coverage. With its low power consumption and easy integration, the MIKROE-3350 4G LTE-AT&T Click Board is the perfect solution for your IoT applications.

  • V TO HZ 2 CLICK
    MikroElektronika MIKROE-3131 V TO HZ 2 CLICK
    2024-08-02 15:34:462

    The MikroElektronika MIKROE-3131 V to Hz 2 Click Board is a Power Management Click Board™ based on the VFC32KU Voltage-to-Frequency Converter. This board is designed to convert an input voltage into a frequency output, allowing for precise control of frequency-based systems. The board features a wide input voltage range of 0-32V, and a frequency range of 0-100kHz. It also features a low power consumption of only 0.5mA, making it ideal for battery-powered applications. The board is also equipped with a wide range of protection features, including overvoltage, overcurrent, and reverse polarity protection. The board is also RoHS compliant, making it suitable for use in a variety of industrial and commercial applications.