web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • STSPIN820 CLICK
    MikroElektronika MIKROE-3544 STSPIN820 CLICK
    2024-08-02 15:34:502

    The MikroElektronika MIKROE-3544 STSPIN820 Click Board is an industrial grade stepper motor driver with PWM current control. It is designed to provide a reliable and efficient solution for controlling stepper motors in industrial applications. The board features a STSPIN820 motor driver IC, which is capable of driving up to 2A of current per phase. It also features a wide range of protection features, such as over-temperature protection, over-current protection, and under-voltage lockout. The board also includes a wide range of configurable settings, such as step resolution, current control, and microstepping. The board is compatible with a wide range of microcontrollers, making it an ideal choice for a variety of industrial applications.

  • PROXIMITY 8 CLICK
    MikroElektronika MIKROE-3439 PROXIMITY 8 CLICK
    2024-08-02 15:34:502

    The MikroElektronika MIKROE-3439 Proximity 8 Click Board™ is a powerful and versatile solution for proximity sensing applications. It is based on the VCNL36687S Proximity Sensor, which is a high-performance, low-power, digital proximity sensor with an integrated infrared LED and photodiode. The Click Board™ features an adjustable sensing range of up to 8 cm, and can detect objects up to 8 cm away. It also features an integrated power management circuit, allowing it to be powered from a single 3.3V supply. The Click Board™ is ideal for applications such as presence detection, object detection, and gesture recognition.

  • CHARGER 8 CLICK
    MikroElektronika MIKROE-3348 CHARGER 8 CLICK
    2024-08-02 15:34:512

    The MikroElektronika MIKROE-3348 Charger 8 Click Board is an advanced power management solution for Li-Ion batteries. It features an intelligent battery charger, system power manager, and battery fuel gauge. The charger is capable of charging a single-cell Li-Ion battery with up to 8A of current, and can be configured to charge at different voltages and currents. The system power manager allows for the monitoring and control of the battery's voltage and current, and can be used to protect the battery from overcharging and over-discharging. The battery fuel gauge provides an accurate estimate of the remaining battery capacity, and can be used to optimize the charging and discharging of the battery. The Charger 8 Click Board is an ideal solution for applications that require reliable and efficient power management.

  • UART I2C/SPI CLICK
    MikroElektronika MIKROE-3349 UART I2C/SPI CLICK
    2024-08-02 15:34:512

    The MikroElektronika MIKROE-3349 UART I2C/SPI Click Board is a powerful and versatile communication interface for SC16IS740. It features an I2C/SPI to UART interface, 64 bytes of transmit and receive FIFOs, IrDA SIR built-in support, power management, and more. The board is designed to provide a reliable and easy-to-use communication interface for a wide range of applications. It is ideal for connecting microcontrollers, sensors, and other devices to a UART interface. The board also features a wide range of features such as adjustable baud rate, adjustable data length, adjustable parity, adjustable stop bits, and adjustable flow control. Additionally, the board is designed to be compatible with a wide range of microcontrollers and development boards.

  • SOLAR ENERGY CLICK
    MikroElektronika MIKROE-2814 SOLAR ENERGY CLICK
    2024-08-02 15:34:502

    The MikroElektronika MIKROE-2814 Solar Energy CLICK Board is a powerful instrumentation and measurement tool based on the BQ25570 Solar Energy Harvester IC. This board is designed to harvest energy from solar panels and convert it into usable electrical power. It features a wide range of features, including a high-efficiency solar cell, a low-power buck converter, and a low-power boost converter. The board also includes a temperature sensor, a voltage regulator, and a current sensor. With these features, the board is capable of harvesting energy from a wide range of solar panel sizes and types, and can be used to power a variety of applications. The board is also designed to be easy to use, with a simple plug-and-play setup and a user-friendly interface.

  • PRESSURE 7 CLICK
    MikroElektronika MIKROE-3246 PRESSURE 7 CLICK
    2024-08-02 15:34:502

    The MikroElektronika MIKROE-3246 Pressure 7 Click Board is a digital barometric pressure and temperature sensor designed for medical and healthcare applications. It is based on the MS5837 digital barometric pressure and temperature sensor, which provides accurate and reliable readings of atmospheric pressure and temperature. The board is equipped with a range of features, including a low power consumption, a wide operating temperature range, and a high resolution of 0.1 mbar. It is also capable of measuring pressure up to 700 mbar and temperature from -40°C to +85°C. The board is easy to use and can be connected to a variety of microcontrollers and development boards. It is ideal for applications such as medical and healthcare monitoring, weather forecasting, and altitude measurement.

  • BUCK 11 CLICK
    MikroElektronika MIKROE-3438 BUCK 11 CLICK
    2024-08-02 15:34:472

    The MikroElektronika MIKROE-3438 Buck 11 Click Board is a communications and telecom solution for the LMR36015 3.3V High-Efficiency Step-Down Converter. This board is designed to provide a reliable and efficient power supply for a wide range of applications. It features a wide input voltage range of 4.5V to 36V, and can deliver up to 3A of output current. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is equipped with a power-good indicator, and a power-on reset circuit. The board is also RoHS compliant, and is designed to meet the requirements of the European Union's Restriction of Hazardous Substances Directive.

  • DC MOTOR 7 CLICK
    MikroElektronika MIKROE-3289 DC MOTOR 7 CLICK
    2024-08-02 15:34:472

    The MikroElektronika MIKROE-3289 DC Motor 7 Click Board is a dual brushed DC motor based on the TB67H400AFTG motor driver. It is designed to provide a simple and easy-to-use solution for controlling two brushed DC motors. The board features two motor outputs, each with its own power supply, and a control interface for controlling the speed and direction of the motors. The board also includes a built-in current sensing circuit, allowing for precise control of the motor current. The board is ideal for applications such as robotics, automation, and consumer electronics.

  • PELTIER CLICK
    MikroElektronika MIKROE-3814 PELTIER CLICK
    2024-08-02 15:34:472

    The MikroElektronika MIKROE-3814 Peltier Click Board is a powerful energy harvesting and battery charging solution designed for medical and healthcare applications. It is based on the SPV1050 Ultralow Power Energy Harvester and Battery Charger, which is capable of harvesting energy from a variety of sources, including solar, thermal, and mechanical energy. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also designed to be highly efficient, with a low quiescent current and low power consumption. Additionally, the board is designed to be easy to use, with a simple plug-and-play design and a wide range of compatible connectors. The MIKROE-3814 Peltier Click Board is an ideal solution for medical and healthcare applications, providing reliable and efficient energy harvesting and battery charging.

  • DC MOTOR 9 CLICK
    MikroElektronika MIKROE-3416 DC MOTOR 9 CLICK
    2024-08-02 15:34:472

    Control (CEC) Compliant. It is a Click board™ that allows you to control a brushed DC motor with current limiting and current sensing capabilities. The board is based on the DRV8871 motor driver IC from Texas Instruments, which is a low-voltage, high-current motor driver IC with integrated current sensing and current limiting. The board is designed to be CEC compliant, meaning it can be used in consumer electronics applications. The board features a wide operating voltage range of 4.5V to 36V, and can drive up to 2A of continuous current. It also features a wide range of protection features, such as over-temperature protection, over-current protection, and under-voltage lockout. The board also features a PWM input for speed control, and a direction input for direction control. The board also features a current sense output, which can be used to monitor the current draw of the motor.

  • ALCOHOL 3 CLICK
    MikroElektronika MIKROE-3318 ALCOHOL 3 CLICK
    2024-08-02 15:34:482

    The MikroElektronika MIKROE-3318 Alcohol 3 Click Gas Sensor Click Board is a compact and reliable solution for medical and healthcare applications. It is based on the MiCS-5524 Metal Oxide (MOS) Sensor, which is designed to detect the presence of alcohol in the air. The Click Board is equipped with a potentiometer for adjusting the sensitivity of the sensor, as well as a jumper for selecting the output type. The board also features an LED indicator for visual feedback. The MIKROE-3318 is a great choice for applications such as breathalyzers, air quality monitoring, and medical diagnostics.

  • ECG 5 CLICK
    MikroElektronika MIKROE-3446 ECG 5 CLICK
    2024-08-02 15:34:483

    The MikroElektronika MIKROE-3446 ECG 5 Click Board is a versatile and easy-to-use solution for monitoring electrocardiogram (ECG) and heart rate (HR) applications. It is based on the AD8232 Heart Rate Monitoring Front-End, which is a low-cost, single-lead ECG front-end integrated circuit. The board features a single-lead ECG input, a 3.3V power supply, and a 3.3V logic level output. It is designed to be used in medical and healthcare applications, and is suitable for use with a variety of ECG and HR monitoring systems. The board is also compatible with a wide range of microcontrollers, making it an ideal choice for embedded applications.