web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • OPTO 4 CLICK
    MikroElektronika MIKROE-3337 OPTO 4 CLICK
    2024-08-02 15:34:532

    The MikroElektronika MIKROE-3337 Opto 4 Click Board is a galvanically isolated power switch designed for medical and healthcare applications. It uses a power MOSFET and an optocoupler to provide a reliable and safe power switch. The optocoupler provides a high level of isolation between the input and output, ensuring that no electrical noise or interference is passed between the two. The board is also designed to be highly efficient, with low power consumption and minimal heat generation. The board is also designed to be easy to use, with a simple plug-and-play setup and a wide range of compatible devices. The board is also designed to be highly reliable, with a long life expectancy and a high level of protection against electrical surges.

  • WIFI 10 CLICK
    MikroElektronika MIKROE-3432 WIFI 10 CLICK
    2024-08-02 15:34:532

    The MikroElektronika MIKROE-3432 WiFi 10 Click Board is a powerful and versatile solution for any Internet of Things (IoT) application. It is based on the SX-UPLAN-2401 Low-Power Wireless LAN Module, which provides a reliable and secure connection to any WiFi network. The board is equipped with a wide range of features, including a high-speed 802.11b/g/n WiFi connection, a low-power consumption mode, and a wide range of security protocols. It also supports multiple wireless standards, including WPA2-PSK, WPA-PSK, and WEP. The board is also compatible with a variety of operating systems, including Windows, Linux, and Android. With its robust design and reliable performance, the MikroElektronika MIKROE-3432 WiFi 10 Click Board is an ideal solution for any IoT application, communication, or telecom project.

  • TEMP-LOG 4 CLICK
    MikroElektronika MIKROE-3329 TEMP-LOG 4 CLICK
    2024-08-02 15:34:532

    The MikroElektronika MIKROE-3329 Temp-Log 4 Click Board is a consumer electronics device based on the SE97B temperature sensor with integrated EEPROM. It is designed to measure temperature in a wide range of applications, from industrial to medical. The board features a high-accuracy temperature sensor with a resolution of 0.0625°C and a temperature range of -40°C to +125°C. It also includes an integrated EEPROM for storing temperature data, allowing for long-term temperature monitoring. The board is easy to use and can be connected to a microcontroller or other device via a mikroBUS socket. It is ideal for applications such as temperature monitoring, HVAC systems, and medical equipment.

  • TEMP-LOG 6 CLICK
    MikroElektronika MIKROE-3437 TEMP-LOG 6 CLICK
    2024-08-02 15:34:532

    The MikroElektronika MIKROE-3437 Temp-Log 6 Click Board is a MAX6642 SMBus/I2C compatible local/remote temperature sensor with an overtemperature alarm. It is designed for consumer electronics applications and is capable of measuring temperatures from -55°C to +125°C with a resolution of 0.5°C. The board features an integrated SMBus/I2C interface, allowing for easy integration into existing systems. It also features an overtemperature alarm, which can be used to alert users when temperatures exceed a certain threshold. The board is powered by a 3.3V supply and is RoHS compliant.

  • TEMP-LOG 3 CLICK
    MikroElektronika MIKROE-3326 TEMP-LOG 3 CLICK
    2024-08-02 15:34:532

    The MikroElektronika MIKROE-3326 Temp-Log 3 Click Board is a consumer electronics device based on the MCP9843 temperature sensor with EEPROM. It is designed to measure and log temperature data over time. The board features a high-accuracy temperature sensor with a resolution of 0.0625°C and a range of -55°C to +125°C. It also includes an EEPROM memory for storing up to 8192 temperature readings. The board is easy to use and can be connected to a PC or microcontroller via a standard mikroBUS™ socket. It is ideal for applications such as temperature monitoring, data logging, and environmental control.

  • TEMP-LOG 5 CLICK
    MikroElektronika MIKROE-3442 TEMP-LOG 5 CLICK
    2024-08-02 15:34:532

    The MikroElektronika MIKROE-3442 Temp-Log 5 Click Board is a digital output temperature sensor with an SPD EEPROM for consumer electronics. It is designed to measure temperatures from -40°C to +125°C with a resolution of 0.5°C. The board is equipped with a CAT34TS02 temperature sensor and an EEPROM memory chip for storing temperature data. The board also features an I2C interface for communication with other devices. The board is easy to use and can be used in a variety of applications, such as temperature monitoring, data logging, and more.

  • LED DRIVER 5 CLICK
    MikroElektronika MIKROE-3297 LED DRIVER 5 CLICK
    2024-08-02 15:34:532

    The MikroElektronika MIKROE-3297 LED Driver 5 Click Board is a powerful and versatile solution for driving monochrome, color, and IR LED arrays, lighting, and display applications. It is based on the TPS54200 synchronous buck converter, which provides a high-efficiency, low-noise power supply for LED applications. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.8V to 24V, and a maximum output current of 5A. It also includes a wide range of protection features, such as over-voltage, over-current, and thermal protection. The board is easy to use and can be quickly connected to a microcontroller or other system via the mikroBUS™ interface.

  • RS485 4 CLICK
    MikroElektronika MIKROE-3395 RS485 4 CLICK
    2024-08-02 15:34:532

    The board is designed to provide a reliable and robust communication link between two or more devices, using the RS485 protocol. The board is equipped with a 4-pin terminal block connector, which allows for easy connection to the RS485 bus. The board also features a status LED, which indicates the status of the communication link. The board is powered by a 3.3V supply and is compatible with the mikroBUS™ standard. The board is ideal for applications such as industrial automation, building automation, and other applications requiring reliable and robust communication links.

  • 6DOF IMU 8 CLICK
    MikroElektronika MIKROE-3447 6DOF IMU 8 CLICK
    2024-08-02 15:34:522

    The MikroElektronika MIKROE-3447 6DOF IMU 8 Click Board is a powerful industrial-grade motion sensor designed for use in communications, telecoms, and industrial applications. It features an ISM330DLC 3D accelerometer and 3D gyroscope with digital output, providing accurate and reliable motion sensing capabilities. The board is capable of measuring linear acceleration, angular velocity, and orientation in three dimensions, allowing for precise motion tracking and analysis. It also features a wide range of communication protocols, including I2C, SPI, and UART, making it easy to integrate into existing systems. The board is also designed to be robust and reliable, with a wide operating temperature range and a long lifespan.

  • TEMP&HUM 8 CLICK
    MikroElektronika MIKROE-3263 TEMP&HUM 8 CLICK
    2024-08-02 15:34:522

    It is a high-accuracy, low-power digital temperature and humidity sensor. It features a wide temperature range of -40°C to +125°C and a humidity range of 0-100% RH. The board also includes a 3.3V regulator, allowing it to be powered from a 5V supply. The board is designed to be used with the mikroBUS™ interface, allowing it to be easily connected to a wide range of development boards. The board also includes a 10-pin connector for direct connection to a microcontroller. The board is ideal for applications such as HVAC, weather monitoring, and industrial process control.

  • PROXIMITY 9 CLICK
    MikroElektronika MIKROE-3465 PROXIMITY 9 CLICK
    2024-08-02 15:34:522

    The MikroElektronika MIKROE-3465 Proximity 9 Click Board is a consumer electronics device that utilizes the VCNL4040 integrated proximity and ambient light sensor with I2C interface. This board is designed to detect objects in close proximity and measure the ambient light intensity. It features a wide range of detection distances, from 10 cm to 200 cm, and a wide range of light intensity measurements, from 0.25 lux to 16,000 lux. The board also features an I2C interface for easy integration into existing systems. The board is designed to be used in a variety of applications, including robotics, security systems, and home automation.

  • TEMP&HUM 7 CLICK
    MikroElektronika MIKROE-3272 TEMP&HUM 7 CLICK
    2024-08-02 15:34:522

    The MikroElektronika MIKROE-3272 Temp&Hum 7 Click Board is an industrial grade digital sensor based on the Si7021-A10 humidity and temperature sensor. It is designed to provide accurate and reliable measurements of temperature and humidity in industrial environments. The board features a wide operating temperature range of -40°C to +125°C and a humidity range of 0-100% RH. It also has a high resolution of 0.1°C and 0.1% RH. The board is equipped with an I2C interface for easy integration into existing systems. It is also RoHS compliant and comes with a 3-year warranty.