web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVALUATION SYSTEM FOR MAX11616
    Maxim Integrated MAX11616EVSYS+ EVALUATION SYSTEM FOR MAX11616
    2024-08-02 15:34:462

    The MAX11616EVSYS+ Evaluation System for the MAX11616 12-Channel, I2C, 12-Bit, Low-Power ADC, Power Management IC is a comprehensive evaluation platform for the MAX11616. It includes a MAX11616 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX11616 IC, a 3.3V voltage regulator, and a variety of connectors and jumpers for easy connection to external components. The USB-to-I2C interface board provides a convenient way to connect the evaluation board to a PC for programming and data acquisition. The evaluation system also includes a comprehensive software package that provides a graphical user interface for configuring the MAX11616 and acquiring data. The software also includes a library of example programs for quickly getting started with the MAX11616.

  • Analog Devices, Inc. AD9254-150EBZ
    2024-08-02 15:34:452

    The Analog Devices AD9254-150EBZ Evaluation Board is designed to evaluate the performance of the AD9254 14-bit, 150 MSPS, 1.8V Analog-to-Digital Converter and Power Management IC. The board features a wide range of features, including a high-speed, low-power, 14-bit, 150 MSPS, 1.8V Analog-to-Digital Converter, a power management IC, and a wide range of test points and connectors. The board also includes a USB interface for easy connection to a PC, and a variety of software tools for evaluation and testing. The board is designed to provide a comprehensive evaluation platform for the AD9254, allowing users to quickly and easily evaluate the performance of the device.

  • MICROCHIP DM160225DEV BOARD, PCAP SENSOR 3D TOUCH PAD
    Microchip Technology DM160225 MICROCHIP DM160225DEV BOARD, PCAP SENSOR 3D TOUCH PAD
    2024-08-02 15:34:462

    The Microchip Technology DM160225-DM160225 3D Touch Pad Board is a PC peripheral designed to extend a 2D touch pad with 3D gestures, consumer electronics, and industrial automation. It features a capacitive touch sensing technology that allows for a wide range of 3D gestures, such as swiping, tapping, and pinching. The board also includes a USB interface for easy connection to a PC, and is compatible with Windows, Mac, and Linux operating systems. It is ideal for use in consumer electronics, industrial automation, and other applications that require 3D gesture control. The board is also designed to be durable and reliable, making it suitable for long-term use.

  • WATER TOLERANT TOUCH SURFACE DEV
    Microchip Technology DM080101 WATER TOLERANT TOUCH SURFACE DEV
    2024-08-02 15:34:462

    The Microchip Technology DM080101-DM080101 Water Tolerant 2D Touch Surface Development Kit is a consumer electronics product designed to help developers create interactive touch surfaces for a variety of applications. The kit includes a 2D touch surface controller, a touch surface development board, and a USB cable. The controller is capable of detecting up to 16 simultaneous touches and is water-resistant, making it ideal for use in outdoor or wet environments. The development board includes a variety of components, including a microcontroller, a display, and a touch surface controller, allowing developers to quickly and easily create interactive touch surfaces. The USB cable allows for easy connection to a computer for programming and debugging. With the Microchip Technology DM080101-DM080101 Water Tolerant 2D Touch Surface Development Kit, developers can create interactive touch surfaces for a variety of applications.

  • SPC572L64F2 Microcontroller Development Board 64KB RAM 1568KB Flash
    STMicroelectronics SPC5-L9177A-K01 SPC572L64F2 Microcontroller Development Board 64KB RAM 1568KB Flash
    2024-08-02 15:34:472

    The STMicroelectronics SPC5-L9177A-K01 is a Small Engine EFI (Electronic Fuel Injection) Reference Design for SPC572L MCU and L9177A Driver, Instrumentation and Measurement. This reference design provides a complete solution for the development of EFI systems for small engines. It includes a SPC572L MCU, a L9177A driver, and a set of instrumentation and measurement tools. The SPC572L MCU is a 32-bit ARM Cortex-R4 processor with a wide range of peripherals and features. The L9177A driver is a high-performance, low-power, low-cost driver for EFI systems. The instrumentation and measurement tools include a fuel pressure sensor, a fuel temperature sensor, a fuel flow sensor, and a fuel injector. The reference design also includes a comprehensive software package for the development of EFI systems. This software package includes a graphical user interface, a real-time operating system, and a set of libraries and drivers. The reference design is ideal for the development of EFI systems for small engines.

  • Analog Devices, Inc. AD9785-EBZ
    2024-08-02 15:34:472

    The Analog Devices AD9785-EBZ Evaluation Board is a versatile platform for evaluating the AD9785, a 12-bit, 0.18 um CMOS process analog-to-digital converter. It operates from a single 1.8 V to 3.3 V supply and is ideal for communications and telecom applications. The board features a wide range of features, including a low-noise, low-power design, a wide input range, and a high-speed serial interface. It also includes a variety of test points and connectors for easy evaluation and debugging. The board is designed to provide a comprehensive evaluation of the AD9785 and its performance in a variety of applications.

  • EVKIT FOR 3RD GEN HIGH-ACCURACY
    Maxim Integrated MAX86160EVSYS# EVKIT FOR 3RD GEN HIGH-ACCURACY
    2024-08-02 15:34:473

    The MAX86160EVSYS# Evaluation System for the MAX86160 Integrated Heart-Rate Sensor for In-Ear Applications, Medical and Healthcare is a comprehensive evaluation system designed to help users quickly and easily evaluate the performance of the MAX86160 integrated heart-rate sensor. The system includes a MAX86160 evaluation board, a MAX86160 evaluation software package, and a MAX86160 evaluation kit. The evaluation board provides a platform for users to quickly and easily evaluate the performance of the MAX86160 sensor. The evaluation software package provides a graphical user interface (GUI) for users to configure the MAX86160 sensor and view the sensor data. The evaluation kit includes a MAX86160 evaluation board, a MAX86160 evaluation software package, and a MAX86160 evaluation kit. The evaluation kit also includes a MAX86160 evaluation board, a MAX86160 evaluation software package, and a MAX86160 evaluation kit. The MAX86160 evaluation system is an ideal solution for users who need to quickly and easily evaluate the performance of the MAX86160 integrated heart-rate sensor for in-ear applications, medical and healthcare.

  • MCP9902 REMOTE TEMPERATURE SENSOR EVALUATION BOARD
    Microchip Technology ADM00615 MCP9902 REMOTE TEMPERATURE SENSOR EVALUATION BOARD
    2024-08-02 15:34:442

    The Microchip Technology ADM00615-ADM00615 Evaluation Board is a versatile tool for evaluating the MCP9902 Remote Temperature Sensor. This board provides a convenient platform for testing and measuring the performance of the MCP9902 in a variety of applications. The board features a USB interface for easy connection to a PC, and includes a variety of instrumentation and measurement components, such as a thermocouple, thermistor, and voltage divider. The board also includes a power supply, a temperature sensor, and a temperature display. The board is designed to be used with the MCP9902 Remote Temperature Sensor, and is ideal for use in industrial, automotive, and medical applications.

  • Analog Devices DC2386A-A
    2024-08-02 15:34:454

    The Analog Devices DC2386A-A Demonstration Kit for LTC4125EUFD and LTC4120EUD-4.2 Wireless Power Transfer Battery Charger, Instrumentation and Measurement is a comprehensive development platform for evaluating and demonstrating the capabilities of the LTC4125EUFD and LTC4120EUD-4.2 wireless power transfer battery charger ICs. The kit includes a DC power supply, a USB-C power delivery (PD) source, a USB-C PD sink, a wireless power transfer (WPT) transmitter, a WPT receiver, and a set of test points and connectors for easy access to the ICs’ pins. The kit also includes a set of evaluation boards, a user guide, and a software package for configuring and monitoring the ICs. The kit is designed to enable users to quickly and easily evaluate the performance of the LTC4125EUFD and LTC4120EUD-4.2 ICs in a variety of applications.

  • BOARD DAUGHTER MCP4706/16/26
    Microchip Technology ADM00317 BOARD DAUGHTER MCP4706/16/26
    2024-08-02 15:34:452

    The Microchip Technology ADM00317-ADM00317, ADM00317, MCP47X6 PicTail Plus Daughter Board for MCP4726, MCP4716 and MCP4706 DAC devices, Instrumentation and Measurement is a versatile and powerful daughter board designed to work with the MCP4726, MCP4716 and MCP4706 DAC devices. It features a wide range of features and capabilities, including a high-resolution 12-bit DAC, a low-power shutdown mode, and a wide range of analog and digital input/output options. The board also includes a variety of instrumentation and measurement features, such as a temperature sensor, a voltage reference, and a current sense amplifier. The board is designed to be used in a variety of applications, including industrial, automotive, and medical applications. It is also compatible with a variety of development tools, such as the MPLAB X IDE and the MPLAB Code Configurator.

  • CY4609 HX3 USB 3.0 Hub Reference Design Kit
    Infineon CY4609 CY4609 HX3 USB 3.0 Hub Reference Design Kit
    2024-08-02 15:34:442

    The Infineon Technologies AG CY4609-CY4609, CY4609, Reference Design Kit is an easy-to-use tool for evaluating and developing solutions on the USB-IF certified CYUSB331x family of HX3 USB 3.0 hub controllers, Consumer Electronics Control (CEC) bridge controllers, and USB Type-C controllers. The kit includes a comprehensive set of hardware and software components, including a USB 3.0 hub controller, a USB Type-C controller, a CEC bridge controller, and a USB 3.0 hub reference design. The kit also includes a comprehensive set of software tools, including a USB 3.0 hub controller driver, a USB Type-C controller driver, a CEC bridge controller driver, and a USB 3.0 hub reference design. The kit is designed to provide developers with a complete solution for developing and testing their USB 3.0 hub, CEC bridge, and USB Type-C solutions.

  • KSZ8061MNX EVAL BOARD
    Microchip KSZ8061MNX-EVAL KSZ8061MNX EVAL BOARD
    2024-08-02 15:34:437

    The Microchip Technology KSZ8061MNX-EVAL is an evaluation board for the KSZ8061 10Base-T/100Base-TX Physical Layer Transceiver, Automotive and Transportation. It is designed to provide a platform for testing and evaluating the performance of the KSZ8061 transceiver in automotive and transportation applications. The board includes a power supply, a USB-to-serial converter, and a 10/100Base-T Ethernet port. It also includes a variety of test points and connectors for connecting to external devices. The board is designed to be used in conjunction with the KSZ8061 Evaluation Software, which provides a graphical user interface for configuring and testing the transceiver. The board is ideal for automotive and transportation applications that require reliable and robust communication.