web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVAL BOARD FOR ADG5208
    Analog Devices Inc. EVAL-ADG5208FEBZ EVAL BOARD FOR ADG5208
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADG5208FEBZ is an evaluation board for the ADG5208F Overvoltage Protected 8:1 Multiplexer. This board is designed to evaluate the performance of the ADG5208F device in communications and telecom applications. The board features a wide range of features, including a high-speed 8:1 multiplexer, overvoltage protection, and a low-power design. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is ideal for use in applications such as high-speed data switching, signal routing, and signal conditioning.

  • BOARD EVAL FOR ADT7410
    Analog Devices Inc. EVAL-ADT7X10EBZ BOARD EVAL FOR ADT7410
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADT7X10EBZ is an evaluation board designed for evaluating the ADT7310 and ADT7410 temperature sensors, instrumentation and measurement amplifiers. It features a wide range of features, including a temperature range of -40°C to +125°C, a resolution of 0.0625°C, and a high accuracy of ±0.5°C. The board also includes a 16-bit ADC, a 3-wire serial interface, and a power supply. It is designed to be used with the ADT7310 and ADT7410 temperature sensors, and is suitable for a variety of applications, including industrial, medical, and automotive.

  • Power Management IC Development Tools NB6L295 EVAL BOARD
    ON Semiconductor NB6L295MNGEVB Power Management IC Development Tools NB6L295 EVAL BOARD
    2024-08-02 15:34:472

    The Onsemi NB6L295MNGEVB-MNGEVB is an evaluation board for the NB6L295MNG dual channel programmable delay, instrumentation and measurement amplifier. This board is designed to provide a platform for evaluating the performance of the NB6L295MNG amplifier. It features two independent channels, each with a programmable delay, gain, and offset. The board also includes a power supply, a USB interface, and a set of test points for easy connection to external test equipment. The board is ideal for applications such as signal conditioning, instrumentation, and measurement.

  • ADE9000 EVALUATION BOARD
    Analog Devices Inc. EVAL-ADE9000EBZ ADE9000 EVALUATION BOARD
    2024-08-02 15:34:492

    The Analog Devices EVAL-ADE9000EBZ Evaluation Board is designed to evaluate the ADE9000 High Performance, Multiphase Energy, Power Quality Monitoring IC. This board provides a comprehensive platform for evaluating the features and performance of the ADE9000 IC. It includes a wide range of instrumentation and measurement capabilities, including voltage and current sensing, power factor measurement, harmonic analysis, and energy metering. The board also includes a USB interface for easy connection to a PC, allowing for easy data logging and analysis. The board is ideal for applications such as power quality monitoring, energy management, and motor control.

  • FTDI UMFT600X Evaluation Board, 32BIT FIFO-USB Bridge, 4 I/O Channels, FMC Conn, Micro-USB 3.0 Rcpt
    FTDI, Future Technology Devices International Ltd UMFT600X FTDI UMFT600X Evaluation Board, 32BIT FIFO-USB Bridge, 4 I/O Channels, FMC Conn, Micro-USB 3.0 Rcpt
    2024-08-02 15:34:502

    The FTDI Chip UMFT600X-X, UMFT600X, FIFO to USB 3.0 Bridge Evaluation Board with 16-Bit FIFO bus, FMC (Low Pin Count) connector is a powerful and versatile tool for interfacing computers and peripherals. It is designed to provide a bridge between the FT600Q USB Interface IC and the FIFO bus, allowing for fast and reliable data transfer. The board features a 16-bit FIFO bus, FMC (Low Pin Count) connector, and a USB 3.0 port for connecting to computers and peripherals. The board also includes a USB 3.0 port for connecting to a host computer, as well as a USB 2.0 port for connecting to a peripheral device. The board is designed to be used with the FTDI Chip UMFT600X-X, UMFT600X, FIFO to USB 3.0 Bridge Evaluation Board with 16-Bit FIFO bus, FMC (Low Pin Count) connector, and is compatible with a wide range of computers and peripherals.

  • ANALOG DEVICES EVAL-AD5142ADBZAD5142ADBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD5142ADBZ ANALOG DEVICES EVAL-AD5142ADBZAD5142ADBZ EVALUATION MODULE
    2024-08-02 15:34:472

    The Analog Devices EVAL-AD5142ADBZ is an evaluation board designed for the AD5142A quad-channel, 256-position, nonvolatile memory, digital potentiometer. This board is ideal for lighting and display solutions, providing a convenient platform for testing and evaluating the performance of the AD5142A. It features four independent potentiometers, each with 256 positions, and a nonvolatile memory that allows for the storage of settings. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The EVAL-AD5142ADBZ is a great tool for engineers and designers looking to quickly and easily evaluate the performance of the AD5142A.

  • ANALOG DEVICES EVAL-CN0332-PMDZPMODS BRD CFTL, MAG RESISTIVE RPM SENSOR
    Analog Devices Inc. EVAL-CN0332-PMDZ ANALOG DEVICES EVAL-CN0332-PMDZPMODS BRD CFTL, MAG RESISTIVE RPM SENSOR
    2024-08-02 15:34:472

    The Analog Devices EVAL-CN0332-PMDZ Evaluation Board is a versatile tool designed for automotive and transportation applications. It is based on the ADA4897-2 Magneto resistive (MR) Rotational Speed Sensor, which is capable of measuring rotational speed and direction in a wide range of automotive and transportation applications. The board features a wide range of features, including a low-noise amplifier, a low-power comparator, and a high-speed digital interface. It also includes a wide range of test points and connectors for easy connection to external circuits. The board is designed to provide a reliable and accurate measurement of rotational speed and direction in a wide range of automotive and transportation applications.

  • ADT7320/ADT7420 Temperature and Humidity Sensor Evaluation Board Win 7/Win 2000/Win Vista/Win XP OS
    Analog Devices Inc. EVAL-ADT7X20EBZ ADT7320/ADT7420 Temperature and Humidity Sensor Evaluation Board Win 7/Win 2000/Win Vista/Win XP OS
    2024-08-02 15:34:462

    The Analog Devices EVAL-ADT7X20EBZ is an evaluation board designed for evaluating the ADT7320 and ADT7420 temperature sensors, instrumentation and measurement amplifiers. It features a wide range of features, including a temperature range of -40°C to +125°C, a resolution of 0.0625°C, and a high accuracy of ±0.5°C. The board also includes a 16-bit ADC, a 3-wire serial interface, and a power supply. It is designed to be used with the ADT7320 and ADT7420 temperature sensors, and is ideal for applications such as medical, industrial, and automotive.

  • GROVE 4CHANNEL SOLID STATE RELAY
    Seeed Technology Co., Ltd 103020135 GROVE 4CHANNEL SOLID STATE RELAY
    2024-08-02 15:34:472

    The Seeed Technology Co.,Ltd 103020135-103020135, 103020135, Grove - 4 Channel Solid State Relay Evaluation Kit is an industrial grade, high-quality G3MC202P module based relay kit. It is designed for use with Arduino, Raspberry Pi, and other microcontrollers. It features 10A/250VAC and 10A/30VDC current ratings, and DC 3-32V control with optocoupler isolation. This kit is perfect for controlling and evaluating a variety of electrical loads, and is ideal for industrial applications.

  • ANALOG DEVICES EVAL-AD5141DBZAD5141DBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD5141DBZ ANALOG DEVICES EVAL-AD5141DBZAD5141DBZ EVALUATION MODULE
    2024-08-02 15:34:462

    The Analog Devices EVAL-AD5141DBZ and EVAL-AD5141DB Evaluation Boards are designed to evaluate the performance of the AD5141 Quad-Channel, 256-Position, Nonvolatile Memory, Digital Potentiometer, Lighting Control. The boards feature a 4-channel, 256-position, nonvolatile memory, digital potentiometer, and lighting control. The board also includes a USB interface for easy connection to a PC, and a graphical user interface (GUI) for easy configuration and control. The board is designed to provide a complete solution for lighting control applications, and can be used to control LED lighting, dimmers, and other lighting control applications. The board is also compatible with a variety of microcontrollers, making it an ideal solution for embedded applications.

  • ANALOG DEVICES EVAL-AD7091SDZAD7091SDZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD7091SDZ ANALOG DEVICES EVAL-AD7091SDZAD7091SDZ EVALUATION MODULE
    2024-08-02 15:34:438

    The EVAL-AD7091SDZ Evaluation Board from Analog Devices is a versatile tool for evaluating the performance of the AD7091 Analog-to-Digital Converter. This board is designed to provide a complete platform for evaluating the AD7091 in a variety of instrumentation and measurement applications. It features a wide range of features, including a low-noise power supply, a high-speed serial interface, and a wide range of input and output connectors. The board also includes a comprehensive set of software tools for configuring and testing the AD7091. This evaluation board is an ideal solution for evaluating the performance of the AD7091 in a variety of instrumentation and measurement applications.

  • EVAL BOARD FOR MAX11410
    Maxim Integrated MAX11410EVKIT# EVAL BOARD FOR MAX11410
    2024-08-02 15:34:442

    The MAX11410EVKIT-EVKIT# is an evaluation kit for the MAX11410 24-Bit Multi-Channel Low-Power 1.9ksps Delta-Sigma ADC with PGA, Power Management, and Temperature Sensor. This kit provides a complete platform for evaluating the performance of the MAX11410 ADC. It includes a MAX11410 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX11410 ADC, a power management circuit, and a temperature sensor. The USB-to-I2C interface board allows for easy connection to a PC for programming and data acquisition. The kit also includes a comprehensive set of software tools for configuring and testing the MAX11410 ADC.