web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ANALOG DEVICES EVAL-ADM1065TQEBZ ADM1065TQEBZ EVALUATION MODULE
    Analog Devices Inc. EVAL-ADM1065TQEBZ ANALOG DEVICES EVAL-ADM1065TQEBZ ADM1065TQEBZ EVALUATION MODULE
    2024-08-02 15:34:492

    The Analog Devices EVAL-ADM1065TQEBZ and EVAL-ADM1064TQEBZ Evaluation Boards are designed to evaluate the ADM1064ASUZ Voltage Supervisor Sequencer for complex sequencing applications. The boards feature a wide range of features, including a voltage supervisor, a sequencer, a watchdog timer, and a power-on reset. The boards are designed to be used with computers and peripherals, and are capable of providing reliable power sequencing and monitoring. The boards are also designed to be easy to use, with a simple user interface and intuitive controls. The boards are also designed to be highly reliable, with a wide range of safety features and robust construction.

  • ADPD1080 SUPPORT BOARD
    Analog Devices Inc. EVAL-ADPD1080Z-PRX ADPD1080 SUPPORT BOARD
    2024-08-02 15:34:486

    The Analog Devices EVAL-ADPD1080Z-PRX Evaluation Kit is designed to evaluate the ADPD1080 Long Range Proximity Sensor, an industrial proximity sensor. This kit includes a USB-based evaluation board, a USB cable, and a software package. The ADPD1080 is a low-power, long-range proximity sensor that can detect objects up to 10 meters away. It is ideal for industrial applications such as access control, security, and asset tracking. The evaluation board allows users to quickly and easily evaluate the performance of the ADPD1080. The software package includes a GUI, API, and example code to help users get started quickly. The evaluation board also includes a variety of features such as adjustable gain, adjustable LED current, and adjustable LED pulse width. This evaluation kit is a great tool for anyone looking to evaluate the performance of the ADPD1080 Long Range Proximity Sensor.

  • EVALUATION BOARD
    Analog Devices Inc. EVAL-ADHV4702-1CPZ EVALUATION BOARD
    2024-08-02 15:34:502

    The Analog Devices EVAL-ADHV4702-1CPZ Evaluation Board is designed to evaluate the performance of the ADHV4702-1 24V to 220V Precision Operational Amplifier, Instrumentation and Measurement Amplifier. This evaluation board features a wide range of features, including a high-precision, low-noise, low-distortion, low-power, and low-offset operational amplifier. It also includes a wide range of test points and connectors for easy evaluation and testing of the amplifier. The board also includes a power supply, a reference voltage, and a temperature sensor for accurate measurements. The board is designed to provide a reliable and accurate evaluation of the amplifier's performance.

  • USB Interface Tool For STPMxx Family Of Energy Meter ICs
    STMicroelectronics STEVAL-IPE023V1 USB Interface Tool For STPMxx Family Of Energy Meter ICs
    2024-08-02 15:34:512

    The STMicroelectronics STEVAL-IPE023V1 is a USB interface evaluation board for the STPMxx family of energy meter ICs. It is designed to provide a platform for the evaluation and development of energy metering applications. The board features a USB interface, a STPMxx energy meter IC, a voltage regulator, a power supply, and a set of connectors for external connections. It also includes a set of software tools and documentation to help users get started quickly. The board is suitable for use in instrumentation and measurement applications, such as energy monitoring, power quality analysis, and energy efficiency optimization.

  • POWER LINE COMMUNICATION
    STMicroelectronics X-NUCLEO-PLM01A1 POWER LINE COMMUNICATION
    2024-08-02 15:34:512

    The STMicroelectronics X-NUCLEO-PLM01A1 is a Power Line Communication (PLC) Expansion Board based on the ST7580 for STM32 Nucleo. It is designed to enable the development of applications for communication over power lines, such as home automation, smart metering, and industrial automation. The board features an ST7580 PLC modem, a STM32 Nucleo-64 MCU, and a STM32 Nucleo-64 expansion connector. It also includes a USB interface for programming and debugging, as well as a UART interface for communication with other devices. The board is compatible with the STM32CubeMX software, which allows for easy configuration and development of applications. The X-NUCLEO-PLM01A1 is an ideal solution for developers looking to create applications for communication over power lines.

  • GPIO SHIELD BOARD FOR FT311D
    FTDI, Future Technology Devices International Ltd UMFT311GP GPIO SHIELD BOARD FOR FT311D
    2024-08-02 15:34:512

    It is a general purpose board that provides access to the FT311D’s GPIO pins. It is designed to be used with the FT311D Development Module, which is a USB to GPIO bridge. The board provides access to the FT311D’s GPIO pins, allowing users to easily connect and control external devices. The board also includes a USB port, allowing users to connect the FT311D to a computer for programming and debugging. The board also includes a power switch, allowing users to easily power on and off the FT311D. The board also includes a reset button, allowing users to reset the FT311D. The board also includes a status LED, allowing users to easily monitor the status of the FT311D. The board also includes a voltage regulator, allowing users to easily power the FT311D from a variety of sources. The board also includes a variety of connectors, allowing users to easily connect external devices to the FT311D.

  • BOARD EVAL WIRELESS PV SPV1050
    STMicroelectronics STEVAL-IDS002V1 BOARD EVAL WIRELESS PV SPV1050
    2024-08-02 15:34:446

    The STMicroelectronics STEVAL-IDS002V1 Autonomous Wireless Multi-Sensor Node Evaluation Kit is a powerful and versatile platform for developing and testing wireless sensor networks. It is powered by PV cells and based on the SPV1050 (SPIDEr) Instrumentation and Measurement IC. The kit includes a range of sensors, including temperature, humidity, light, and pressure, as well as a wireless transceiver and a microcontroller. It also includes a rechargeable battery and a solar panel for powering the system. The kit is designed to be easy to use and provides a comprehensive set of tools for developing and testing wireless sensor networks. It is ideal for applications such as home automation, industrial monitoring, and environmental monitoring.

  • EVALUATION BOARD ADPD188BIZ
    Analog Devices Inc. EVAL-ADPD188BIZ-S2 EVALUATION BOARD ADPD188BIZ
    2024-08-02 15:34:442

    The Analog Devices EVAL-ADPD188BIZ-S2 Evaluation Kit is designed to evaluate the performance of the ADPD188BI Integrated Optical Module and Smoke Chamber. This kit includes a complete set of components and tools to enable users to quickly and easily evaluate the performance of the ADPD188BI. The kit includes a USB-based evaluation board, a smoke chamber, a power supply, and a set of cables and connectors. The evaluation board features a USB interface, a power supply, and a set of connectors for connecting the smoke chamber and other components. The smoke chamber is designed to measure the optical properties of smoke particles, and the power supply provides the necessary power to the evaluation board. The kit also includes a set of software tools for configuring and controlling the evaluation board, as well as a set of documentation and tutorials to help users get started. With the EVAL-ADPD188BIZ-S2 Evaluation Kit, users can quickly and easily evaluate the performance of the ADPD188BI Integrated Optical Module and Smoke Chamber.

  • EVAL BOARD FOR FT311D
    FTDI, Future Technology Devices International Ltd UMFT311EV EVAL BOARD FOR FT311D
    2024-08-02 15:34:522

    The FTDI Chip UMFT311EV-EV, UMFT311EV, USB Android Host Development Module based on FT311D is a powerful consumer electronics device designed to provide a comprehensive solution for Android-based development. It features an FT311D USB controller, which enables fast and reliable communication between Android devices and other USB-enabled devices. The module also includes a range of features such as a USB 2.0 high-speed host port, a USB 2.0 full-speed device port, and a USB 2.0 OTG port. Additionally, the module is equipped with a range of power management features, including a low-power sleep mode and a power-on reset. This makes it ideal for use in a variety of consumer electronics applications, such as mobile phones, tablets, and other portable devices.

  • Power Management IC Development Tools General purpouse PLM ST7540 Eval Board
    STMicroelectronics STEVAL-IHP005V1 Power Management IC Development Tools General purpouse PLM ST7540 Eval Board
    2024-08-02 15:34:5212

    The STMicroelectronics STEVAL-IHP005V1 is a general purpose power line modem evaluation module based on the ST7540 PLM and STM32 microcontroller. It is designed to provide a platform for the evaluation and development of power line communication systems. The module features a ST7540 PLM, a STM32 microcontroller, and a range of communication interfaces, including Ethernet, USB, and RS-485. It is capable of supporting a variety of communication protocols, including HomePlug AV, G3-PLC, and PRIME. The module also includes a range of features, such as a graphical user interface, a web server, and a range of diagnostic tools. The STEVAL-IHP005V1 is an ideal platform for the evaluation and development of power line communication systems.

  • STMICROELECTRONICS STEVAL-PCC009V2 Evaluation Board, STM33, DFU Mode, I2C, SPI and UART Interface, IBU Universal Interface
    STMicroelectronics STEVAL-PCC009V2 STMICROELECTRONICS STEVAL-PCC009V2 Evaluation Board, STM33, DFU Mode, I2C, SPI and UART Interface, IBU Universal Interface
    2024-08-02 15:34:532

    Motor Control and IPS Universal Interface Evaluation Board is a comprehensive evaluation board designed to evaluate the features of STMicroelectronics' STM32x microcontroller family. The board is equipped with a wide range of peripherals and interfaces, including a motor control interface, a universal interface, and a power supply. The board is designed to be used in industrial motor control applications, such as motor control, motor speed control, and motor position control. It also provides a platform for evaluating the features of the STM32x microcontroller family, such as its advanced peripherals, its low power consumption, and its high performance. The board is also equipped with a graphical user interface (GUI) for easy configuration and monitoring of the board's features. The board is also compatible with a wide range of development tools, such as the STM32CubeIDE, STM32CubeMX, and STM32CubeProgrammer.

  • FTDI - UM232R - DEV MODULE, USB TO SERIAL, UART
    FTDI, Future Technology Devices International Ltd UM232R FTDI - UM232R - DEV MODULE, USB TO SERIAL, UART
    2024-08-02 15:34:522

    The FTDI Chip UM232R-R, UM232R, USB - Serial UART Development Module for FT232RL USB-to-UART Interface is a powerful and versatile development module for computers and peripherals. It is designed to provide a simple and easy-to-use interface for connecting USB-to-UART devices. The module features an FT232RL USB-to-UART interface, which is capable of providing up to 3 Mbps data transfer rates. It also includes a USB connector, a power LED, and a reset button. The module is compatible with Windows, Mac, and Linux operating systems, and is ideal for use in embedded systems, industrial automation, and other applications. With its robust design and reliable performance, the FTDI Chip UM232R-R, UM232R, USB - Serial UART Development Module is an excellent choice for connecting USB-to-UART devices.