web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ATQT2 Peripheral Touch Controller QTouch Surface Extension Board
    Microchip Technology ATQT2-XPRO ATQT2 Peripheral Touch Controller QTouch Surface Extension Board
    2024-08-02 15:34:473

    The Microchip Technology ATQT2-XPRO, QT2 Xplained Pro Extension Kit is a consumer electronics device designed to help users quickly and easily develop and prototype applications for the Atmel QTouch library. This kit includes a QTouch Xplained Pro board, a QTouch Xplained Pro extension board, and a QTouch Xplained Pro software package. The QTouch Xplained Pro board features an Atmel ATSAMD21G18A microcontroller, a QTouch button, and a QTouch slider. The QTouch Xplained Pro extension board adds additional features such as an Atmel ATECC608A secure element, an Atmel ATAES132A secure element, and an Atmel ATWINC1510 Wi-Fi module. The QTouch Xplained Pro software package includes a library of example projects, a QTouch Studio GUI, and a QTouch Configurator. This kit is ideal for users who need to quickly and easily develop and prototype applications for the Atmel QTouch library.

  • Kinetis Auto Microcontroller KEA64 Evaluation Board
    NXP USA Inc. TRK-KEA64 Kinetis Auto Microcontroller KEA64 Evaluation Board
    2024-08-02 15:34:449

    The NXP Semiconductors TRK-KEA64 is a Kinetis KEA64 StarterTRAK MCU with 256B EEPROM, designed for automotive and transportation applications. It features a 32-bit ARM Cortex-M4 core with a maximum operating frequency of up to 80MHz, and a wide range of integrated peripherals, including a 12-bit ADC, a 12-bit DAC, a CAN controller, and a LIN transceiver. The TRK-KEA64 also offers a wide range of safety and security features, including a secure bootloader, a secure debug interface, and a secure key storage. The device is designed to meet the requirements of the automotive industry, including AEC-Q100 qualification and ISO 26262 ASIL-D certification.

  • 16-BIT 28-PIN PIC24/DSPIC30F/33F
    Microchip Technology DV164027 16-BIT 28-PIN PIC24/DSPIC30F/33F
    2024-08-02 15:34:492

    The Microchip Technology DV164027 Starter Development Board is a comprehensive development platform for 28-pin PIC24 Microcontrollers or dsPIC Digital Signal Controllers (DSC) devices. It is designed to help engineers quickly and easily develop and debug their applications. The board features a USB interface for programming and debugging, as well as a motor control interface for controlling motors. It also includes a variety of on-board peripherals, such as an LCD display, LEDs, push buttons, and a potentiometer. The board is compatible with the MPLAB X Integrated Development Environment (IDE) and the MPLAB Code Configurator (MCC) for easy programming and debugging.

  • EVAL BOARD FOR MCP9904
    Microchip Technology ADM00768 EVAL BOARD FOR MCP9904
    2024-08-02 15:34:492

    The Microchip Technology ADM00768-ADM00768, ADM00768, MCP9904 Remote Temperature Sensor Evaluation Board is a versatile instrumentation and measurement tool designed to evaluate the performance of the MCP9904 Remote Temperature Sensor. This evaluation board features a wide range of features, including a temperature range of -40°C to +125°C, a resolution of 0.0625°C, and a temperature accuracy of ±1°C. It also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data logging. The board also includes a variety of test points and connectors for easy connection to external devices. This evaluation board is an ideal tool for evaluating the performance of the MCP9904 Remote Temperature Sensor in a variety of applications.

  • MCP9600 THERMOCOUPLE EMF TO C CONVERTER
    Microchip Technology ADM00665 MCP9600 THERMOCOUPLE EMF TO C CONVERTER
    2024-08-02 15:34:512

    The Microchip Technology ADM00665-ADM00665 Evaluation Board is a versatile instrumentation and measurement tool based on the MCP9600 Thermocouple IC. It is designed to provide accurate temperature measurements in a wide range of applications. The board features a thermocouple input, a temperature sensor, and a 16-bit ADC. It also includes a USB interface for easy connection to a PC or laptop. The board is capable of measuring temperatures from -200°C to +1350°C with an accuracy of ±1°C. It also features a wide range of features such as programmable temperature ranges, temperature alarms, and a built-in LCD display. The board is ideal for use in industrial, medical, and automotive applications.

  • NXP TWR-MEM Tower System Memory Module, Modular Development Platform, Rapid prototyping, SD Card
    NXP USA Inc. TWR-MEM NXP TWR-MEM Tower System Memory Module, Modular Development Platform, Rapid prototyping, SD Card
    2024-08-02 15:34:452

    NXP Semiconductors TWR-MEM Memory Tower System Module is a versatile and powerful memory solution for Tower System designs. It provides added memory capacity with Serial Flash, MRAM, SD Card and Compact Flash interfaces. This module is ideal for computers and peripherals that require additional memory capacity. It is designed to be easy to install and configure, and provides reliable and secure data storage. The TWR-MEM Memory Tower System Module is a great choice for any system that needs to expand its memory capacity.

  • BOARD EVAL LTC2323-16
    Linear Technology/Analog Devices DC1996A-A BOARD EVAL LTC2323-16
    2024-08-02 15:34:452

    The Analog Devices DC1996A-A Demo Board is a versatile tool for evaluating the performance of the LTC2323 Dual 16-Bit 5 Msps Serial High Speed SAR ADC. This board is designed for automotive and transportation applications, and features a wide range of features to help engineers evaluate the performance of the ADC. The board includes a power supply, a reference voltage, a clock generator, and a variety of test points for measuring the ADC's performance. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is designed to be used in a variety of automotive and transportation applications, and is a great tool for evaluating the performance of the LTC2323 Dual 16-Bit 5 Msps Serial High Speed SAR ADC.

  • Daughter Cards & OEM Boards Parallel SuperFlash Kit 1
    Microchip Technology AC243006-1 Daughter Cards & OEM Boards Parallel SuperFlash Kit 1
    2024-08-02 15:34:432

    The Microchip Technology AC243006-1 Parallel Super Flash Kit 1 is a consumer electronics device designed to provide a fast and reliable way to store and access data. It features a high-speed parallel interface, allowing for quick data transfer and storage. The kit includes a USB cable, a parallel cable, and a software CD, making it easy to set up and use. It is compatible with a variety of operating systems, including Windows, Mac, and Linux. The kit also includes a comprehensive user manual, providing detailed instructions on how to use the device. With its fast data transfer speeds and reliable storage, the Microchip Technology AC243006-1 Parallel Super Flash Kit 1 is an ideal choice for anyone looking for a reliable and efficient way to store and access data.

  • DEV BOARD FOR LT4276A/LT4321
    Linear Technology/Analog Devices DC2046A-E DEV BOARD FOR LT4276A/LT4321
    2024-08-02 15:34:453

    The Analog Devices DC2046A-E Demo Board is a powerful tool for evaluating the LT4276A/LT4321 LTPoE++ (38.7W, 5V/7A) PD with DC/DC and Ideal Diode Bridge. This demo board is designed to provide a complete solution for consumer electronics applications, allowing users to quickly and easily evaluate the performance of the LT4276A/LT4321 LTPoE++ PD. The board features a DC/DC converter and an ideal diode bridge, allowing for efficient power delivery and protection from reverse current. The board also includes a USB-C connector for easy connection to a host device. With the DC2046A-E Demo Board, users can quickly and easily evaluate the performance of the LT4276A/LT4321 LTPoE++ PD, making it an ideal solution for consumer electronics applications.

  • EVAL BOARD FOR LTM4630
    Linear Technology/Analog Devices DC2007A-B EVAL BOARD FOR LTM4630
    2024-08-02 15:34:532

    The Analog Devices DC2007A-B Demo Board is a powerful and versatile tool for evaluating the performance of the LTM4630EV High Efficiency PolyPhase 105A Step-Down Power Module Regulator. This board is designed to provide a complete solution for power supply applications in communications and telecom systems. It features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.6V to 5V, and a maximum output current of 105A. The board also includes a variety of protection features such as over-voltage, over-current, and short-circuit protection. Additionally, the board includes a graphical user interface (GUI) for easy configuration and monitoring of the power supply. The DC2007A-B Demo Board is an ideal solution for evaluating the performance of the LTM4630EV High Efficiency PolyPhase 105A Step-Down Power Module Regulator.

  • STMICROELECTRONICS NUCLEO-F302R8 Nucleo Board, STM32F302R8T6 MCU, Cortex-M4, LQFP64 Package, mbed-enabled, 3 LEDs
    STMicroelectronics NUCLEO-F302R8 STMICROELECTRONICS NUCLEO-F302R8 Nucleo Board, STM32F302R8T6 MCU, Cortex-M4, LQFP64 Package, mbed-enabled, 3 LEDs
    2024-08-02 15:34:522

    The STMicroelectronics NUCLEO-F302R8 is a STM32 Nucleo Development Board with an STM32F302R8T6 MCU. It is designed to support Arduino and ST morpho connectivity, making it an ideal choice for consumer electronics applications. The board features a wide range of peripherals, including a USB port, an Ethernet port, an LCD display, and a variety of sensors. It also includes an onboard debugger, making it easy to program and debug your projects. With its powerful processor and wide range of features, the NUCLEO-F302R8 is an excellent choice for any consumer electronics project.

  • BOARD EVAL LTC2185
    Linear Technology/Analog Devices DC1945A BOARD EVAL LTC2185
    2024-08-02 15:34:462

    The Analog Devices DC1945A-A Demonstration Board is a versatile platform for evaluating the performance of the LTC2185 16-bit, 125 Msps Dual Analog to Digital Converter. This board is designed to provide a comprehensive set of features for testing and evaluating the performance of the LTC2185 in communications and telecom applications. It includes a wide range of input and output connectors, as well as a variety of test and measurement tools. The board also includes a comprehensive set of software tools for configuring and controlling the LTC2185, as well as for analyzing the performance of the converter. The DC1945A-A is an ideal platform for evaluating the performance of the LTC2185 in communications and telecom applications.