web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • WAVE SHIELD FOR ARDUINO KIT V1.1
    Adafruit Industries LLC 94 WAVE SHIELD FOR ARDUINO KIT V1.1
    2024-08-02 15:34:452

    The Adafruit Wave Shield for Arduino Kit - v1.1 | 94 is a great way to add audio and video capabilities to your Arduino projects. This kit includes everything you need to get started, including a Wave Shield board, a microSD card, and a set of audio and video cables. The Wave Shield board is designed to work with the Arduino Uno, Mega, and Leonardo boards, and it allows you to play audio files from the microSD card. It also has a 3.5mm audio jack for connecting headphones or speakers. With this kit, you can create projects that play music, videos, or sound effects.

  • Development Boards & Kits - S08 / S12 S12P Demo Board
    NXP USA Inc. DEMO9S12PFAME Development Boards & Kits - S08 / S12 S12P Demo Board
    2024-08-02 15:34:4320

    The NXP Semiconductors DEMO9S12PFAME-PFAME, DEMO9S12PFAME, MC9S12P Demonstration Board is a comprehensive development platform for the MC9S12P128, 16-bit family of S12 and S12X Microcontroller, Consumer Electronics. It is designed to provide a complete development environment for the MC9S12P128 microcontroller, allowing users to quickly and easily evaluate the features and capabilities of the device. The board includes a variety of peripherals, including an LCD display, a keypad, a serial port, and a CAN bus. It also includes a variety of on-board debugging tools, such as a JTAG interface, a real-time clock, and a power supply. The board is also compatible with a variety of development tools, such as CodeWarrior and IAR Embedded Workbench. The board is an ideal platform for developing and testing applications for the MC9S12P128 microcontroller.

  • Mini51 Microcontroller Development Board
    Nuvoton Technology Corporation of America NU-LB-MINI51 Mini51 Microcontroller Development Board
    2024-08-02 15:34:472

    Nuvoton Technology Corporation's NU-LB-MINI51 Development Board is a powerful instrumentation and measurement microcontroller (MCU) based on the NuMicro Mini51 Series. It is designed to provide users with a comprehensive set of features and capabilities for a wide range of applications. The board includes a 32-bit ARM Cortex-M0 core, a wide range of peripherals, and a variety of development tools. It is capable of running up to 48MHz and supports up to 32KB of Flash memory. The board also features a variety of analog and digital I/O, including UART, I2C, SPI, PWM, and ADC. Additionally, the board is equipped with a USB 2.0 interface, an LCD display, and a JTAG interface for debugging. The NU-LB-MINI51 Development Board is an ideal solution for instrumentation and measurement applications.

  • EVALUATION BOARD FOR SI5356
    Silicon Labs SI5356-EVB EVALUATION BOARD FOR SI5356
    2024-08-02 15:34:452

    The Silicon Labs SI5356-EVB is an evaluation board for the Si5356 1 to 200MHz clock generator. This board is designed for use in Ethernet routers, Ethernet switches, communications, and telecom applications. It features a wide range of output frequencies, low jitter, and low power consumption. The board also includes a USB interface for easy programming and configuration. The SI5356-EVB is a great tool for evaluating the performance of the Si5356 clock generator in a variety of applications.

  • Development Boards & Kits - ARM Xplained Pro 128x32 OLED Add-On
    Microchip Technology ATOLED1-XPRO Development Boards & Kits - ARM Xplained Pro 128x32 OLED Add-On
    2024-08-02 15:34:432

    It is a complete, low-cost, high-performance development platform for the Kinetis K64 MCU. It features a 120 MHz ARM Cortex-M4 processor, 1 MB of Flash memory, and 256 KB of SRAM. It also includes a variety of peripherals, such as a USB 2.0 OTG controller, Ethernet controller, CAN controller, and a variety of analog and digital I/O. The board also includes a variety of expansion connectors, allowing for easy connection to other boards and external components. The TWR-K64F120M is an ideal platform for developing applications for the Kinetis K64 MCU, and is suitable for a wide range of applications, including medical and healthcare, industrial, and automotive.

  • RAIL REMOTE MONITOR
    Critical Link LLC 80-000634 RAIL REMOTE MONITOR
    2024-08-02 15:34:532

    Control (CEC) and Power Management IC (PMIC). It is a complete development platform for embedded applications. It includes a SOM, a baseboard, and a software development kit. The SOM is based on the Texas Instruments AM335x processor and includes a variety of peripherals, including Ethernet, USB, CAN, UART, SPI, I2C, and more. The baseboard provides access to all of the SOM's features, as well as additional features such as an LCD display, a camera, and a variety of expansion connectors. The software development kit includes a Linux distribution, drivers, and a variety of development tools. The board is designed for rapid prototyping and development of embedded applications. It is ideal for applications such as industrial automation, medical devices, consumer electronics, and more.

  • DEV KIT WITH 5CSE-L2-3Y8-RC
    Critical Link LLC 80-000708 DEV KIT WITH 5CSE-L2-3Y8-RC
    2024-08-02 15:34:532

    The Critical Link 80-000708 MitySOM-5CSx Development Kit is a comprehensive development platform for Altera Cyclone V SoC based System on Modules (SOMs). It includes the 5CSE-L2-3Y8-RC SOM, which is a powerful, low-power, and cost-effective SOM based on the Altera Cyclone V SoC. The kit also includes a range of interfaces, including Consumer Electronics Control (CEC) and High-Definition Multimedia Interface (HDMI). This allows developers to quickly and easily create applications that require high-speed data transfer and multimedia capabilities. The kit also includes a range of software tools and libraries, making it easy to develop and debug applications. The kit is ideal for applications such as industrial automation, medical imaging, and consumer electronics.

  • Development Boards & Kits - Other Processors S12G128 STRAKMiniUSB
    NXP USA Inc. TRK-USB-S12G128 Development Boards & Kits - Other Processors S12G128 STRAKMiniUSB
    2024-08-02 15:34:467

    The NXP Semiconductors TRK-USB-S12G128 is a starterTRAK USB development system for automotive applications. It is designed to provide a comprehensive development platform for automotive and transportation applications. The system includes a S12G128 microcontroller, a USB interface, and a range of development tools. The S12G128 microcontroller is a 32-bit, low-power, high-performance device that is ideal for automotive applications. The USB interface allows for easy connection to a PC for programming and debugging. The development tools include a C compiler, an assembler, a debugger, and a simulator. The system also includes a range of example programs and tutorials to help users get started quickly. The TRK-USB-S12G128 is an ideal solution for automotive and transportation applications.

  • NXP TWR-S08DC-PT60 Tower System Daughter Card, For MC9S08P, HCS08, GPIO via LEDs, Touch-sensing Interface
    NXP USA Inc. TWR-S08DC-PT60 NXP TWR-S08DC-PT60 Tower System Daughter Card, For MC9S08P, HCS08, GPIO via LEDs, Touch-sensing Interface
    2024-08-02 15:34:4318

    The NXP Semiconductors TWR-S08DC-PT60 is a Tower System Daughter Card for the PC9S08PT60VLH 5-Volt, 8-bit MCU, Power Management Module. This daughter card is designed to provide a complete development platform for the PC9S08PT60VLH MCU. It features a wide range of peripherals, including a USB 2.0 port, an LCD display, a keypad, and a real-time clock. The daughter card also includes a power management module, which allows the user to monitor and control the power consumption of the MCU. The TWR-S08DC-PT60 is an ideal solution for embedded applications that require low power consumption and high performance.

  • Wireless Charger Reference Design Board For MWCT1000 Transmit Controller IC
    NXP USA Inc. WCT-5W1COILTX Wireless Charger Reference Design Board For MWCT1000 Transmit Controller IC
    2024-08-02 15:34:482

    The reference design is compliant with the Wireless Power Consortium (WPC) Qi 1.2 standard and supports 5W of power transfer. It is designed to be used with a compatible Qi receiver, such as the Freescale MWCT1000 receiver IC. The reference design includes a power supply, a transmitter coil, a control board, and a USB port for connection to a PC. The reference design also includes a graphical user interface (GUI) for configuration and monitoring of the wireless charging system. The GUI allows users to adjust the power level, frequency, and other parameters of the wireless charging system. The reference design is designed to be used with a compatible Qi receiver, such as the Freescale MWCT1000 receiver IC.

  • Development Boards & Kits - S08 / S12 MCU Brd for Fsl Towr
    NXP USA Inc. TWR-S08JE128 Development Boards & Kits - S08 / S12 MCU Brd for Fsl Towr
    2024-08-02 15:34:453

    The NXP Semiconductors TWR-S08JE128 Development Tower System Module is a powerful and versatile platform for developing applications with the MC9S08JE low-power microcontroller. This module features a USB connection for easy programming and debugging, as well as a wide range of peripherals for connecting to external devices. The module is designed to be low-cost and energy-efficient, making it ideal for embedded applications. It is also compatible with a variety of development tools, making it easy to create and debug applications. With its powerful features and low-cost, the TWR-S08JE128 is an excellent choice for developing applications with the MC9S08JE microcontroller.

  • BOARD EVALUATION SI5338
    Silicon Labs SI5338-EVB BOARD EVALUATION SI5338
    2024-08-02 15:34:452

    The Silicon Labs SI5338-EVB is an evaluation board designed to evaluate the performance of the Si5338 family of any-frequency, any-output clock generator and clock synthesizer, communications and telecom ICs. The board is equipped with a wide range of features, including a wide range of input frequencies, adjustable output frequencies, and a wide range of output formats. The board also includes a USB interface for programming and monitoring the ICs, as well as a graphical user interface for easy configuration. The board is designed to be used in a variety of applications, including communications, telecom, and industrial applications. The board is also designed to be used in a variety of environments, including laboratory, production, and field testing.