web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • ATSAMD10 32-Bit ARM Based Microcontroller Mini Board Evaluation Kit
    Microchip Technology ATSAMD10-XMINI ATSAMD10 32-Bit ARM Based Microcontroller Mini Board Evaluation Kit
    2024-08-02 15:34:504

    Microcontroller. It is a low-cost, low-power, and low-footprint evaluation board that is designed to help users quickly evaluate the features of the ATSAMD10 microcontroller. The board includes an on-board debugger, a USB interface, and a variety of peripherals. It also includes a variety of example projects to help users get started quickly. The board is ideal for automotive and transportation applications, such as motor control, power management, and safety systems. It is also suitable for a wide range of other applications, such as consumer electronics, industrial automation, and medical devices. The board is compatible with the Atmel Studio development environment, and is supported by a wide range of third-party development tools.

  • BOARD DEMO FOR LT8500EUHH
    Linear Technology/Analog Devices DC1552A BOARD DEMO FOR LT8500EUHH
    2024-08-02 15:34:492

    The Analog Devices DC1552A-A, LT8500EUHH Demo Board is a 48-channel LED driver with PWM generator and serial interface, instrumentation and measurement. It is designed to provide a comprehensive platform for evaluating the performance of the LT8500EUHH LED driver. The board features a wide range of features, including a PWM generator, serial interface, and instrumentation and measurement capabilities. The PWM generator allows for precise control of the LED brightness, while the serial interface allows for easy communication with the LED driver. The instrumentation and measurement capabilities allow for accurate monitoring of the LED driver's performance. The board also includes a variety of connectors and jumpers for easy connection to external devices. The DC1552A-A, LT8500EUHH Demo Board is an ideal solution for evaluating the performance of the LT8500EUHH LED driver.

  • Sockets & Adapters MAXQ USB-JTAG 1-Wire Loader Eval Kit
    Maxim Integrated MAXQUSBJTAGOW-KIT# Sockets & Adapters MAXQ USB-JTAG 1-Wire Loader Eval Kit
    2024-08-02 15:34:482

    The Maxim Integrated MAXQUSBJTAGOW-KIT#, MAXQ USB-to-JTAG/1-Wire Adapter Evaluation Kit based on MAXQ622G-0000+ is a powerful tool for consumer electronics developers. This kit provides a USB-to-JTAG/1-Wire adapter that allows for easy debugging and programming of consumer electronics devices. The kit includes a MAXQ622G-0000+ USB-to-JTAG/1-Wire adapter, a USB cable, and a software CD. The adapter is compatible with a wide range of consumer electronics devices, including microcontrollers, digital signal processors, and FPGAs. The adapter also supports a variety of JTAG and 1-Wire protocols, making it a versatile tool for debugging and programming consumer electronics devices. The included software CD provides a comprehensive suite of tools for debugging and programming consumer electronics devices.

  • EVAL MAX30110 AND MAX30112
    Maxim Integrated MAX30110ACCEVKIT# EVAL MAX30110 AND MAX30112
    2024-08-02 15:34:482

    The MAX30110ACCEVKIT-ACCEVKIT# is an evaluation kit for the MAX30110 Optimized Pulse-Oximeter and Heart Rate AFE for Wearable Health, Medical and Healthcare Applications. This kit includes a MAX30110 evaluation board, a MAX30110 breakout board, and a USB cable for easy connection to a PC. The MAX30110 is a complete pulse oximetry and heart-rate monitoring system solution that combines two LEDs, a photodetector, optimized optics, and low-noise analog signal processing to detect pulse oximetry and heart-rate signals. The evaluation board also includes a 3-axis accelerometer for motion detection and activity monitoring. The kit is designed to provide a quick and easy way to evaluate the performance of the MAX30110 and to develop applications for wearable health, medical, and healthcare applications.

  • WiFi / 802.11 Development Tools RN-131 PICtail
    Microchip Technology RN-131-PICTAIL WiFi / 802.11 Development Tools RN-131 PICtail
    2024-08-02 15:34:459

    The Microchip Technology RN-131-PICTAIL, PICtail Development Board is a powerful and versatile tool for developing medical and healthcare solutions. It is based on the RN-131 WiFi module, which provides a secure, low-power, and reliable wireless connection for medical and healthcare applications. The board features a wide range of peripherals, including an LCD display, temperature sensor, accelerometer, and a variety of other sensors. It also includes a PICtail connector, which allows for easy connection to a variety of Microchip microcontrollers. The board is designed to be used with the Microchip MPLAB X Integrated Development Environment (IDE) and the MPLAB Code Configurator (MCC) for easy configuration and programming. With its wide range of features and capabilities, the RN-131-PICTAIL, PICtail Development Board is an ideal solution for developing medical and healthcare solutions.

  • DISCOVERY STM32F303VCT6 EVAL BRD
    STMicroelectronics STM32F3DISCOVERY DISCOVERY STM32F303VCT6 EVAL BRD
    2024-08-02 15:34:463

    The STMicroelectronics STM32F3DISCOVERY-DISCOVERY Evaluation Board is a powerful and versatile development platform for the STM32F303VCT6 microcontroller. It features 256 KB of Flash memory and 48 KB of RAM in an LQFP100 package, making it ideal for consumer electronics applications. The board includes a range of peripherals, including an accelerometer, a gyroscope, a USB OTG, a CAN transceiver, and a JTAG/SWD connector. It also includes a range of software development tools, such as the STM32CubeMX graphical configuration tool, the STM32CubeF3 software package, and the STM32CubeProgrammer. The board is designed to be easy to use and provides a great starting point for developing applications with the STM32F303VCT6 microcontroller.

  • DISCOVERY STM32F10X EVAL BRD
    STMicroelectronics STM32VLDISCOVERY DISCOVERY STM32F10X EVAL BRD
    2024-08-02 15:34:462

    The STMicroelectronics STM32VLDISCOVERY-VLDISCOVERY is a Discovery kit for the STM32F100 Value Line microcontroller. It is a low-cost, low-power, and high-performance consumer electronics development platform. The kit includes an STM32F100RB microcontroller, a USB cable, a USB-to-serial converter, and a set of development tools. The STM32F100RB microcontroller is a 32-bit ARM Cortex-M3 processor with up to 128KB of Flash memory and up to 20KB of SRAM. It also features a wide range of peripherals, including a 12-bit ADC, a 10-bit DAC, and a variety of communication interfaces. The kit also includes a comprehensive set of development tools, including an integrated development environment (IDE), a debugger, and a simulator. The STM32VLDISCOVERY-VLDISCOVERY is an ideal platform for developing consumer electronics applications.

  • EVAL BOARD FOR ADF4150HV
    Analog Devices Inc. EVAL-ADF4150HVEB1Z EVAL BOARD FOR ADF4150HV
    2024-08-02 15:34:462

    The Analog Devices EVAL-ADF4150HVEB1Z is an evaluation board designed for evaluating the ADF4150HV PLL Frequency Synthesizer, a communications and telecom IC. This board provides a complete platform for testing the ADF4150HV's features and performance. It includes a power supply, a reference oscillator, a voltage-controlled oscillator, and a phase-frequency detector. The board also includes a variety of connectors and jumpers for easy connection to external components. The board is designed to be used with the ADF4150HV Evaluation Software, which provides a graphical user interface for configuring and testing the ADF4150HV. This evaluation board is an ideal tool for engineers and designers who need to evaluate the performance of the ADF4150HV PLL Frequency Synthesizer.

  • MICROCHIP GPIODM-KPLCD MCP23017, GPIO EXPANDER, DEMO BOARD
    Microchip Technology GPIODM-KPLCD MICROCHIP GPIODM-KPLCD MCP23017, GPIO EXPANDER, DEMO BOARD
    2024-08-02 15:34:452

    The Microchip Technology GPIODM-KPLCD I/O Controller for LCD Display is a consumer electronics device designed to provide a simple and cost-effective solution for controlling LCD displays. It features a 32-bit ARM Cortex-M0 processor, a 4-bit GPIO port, and a 4-bit LCD port. The device is capable of driving up to 8 LCD segments, and can be used to control a variety of LCD displays, including character, graphic, and segmented displays. It also features a keypad interface, allowing for easy user input. The GPIODM-KPLCD is a versatile and reliable solution for controlling LCD displays in consumer electronics applications.

  • EVALUATION BOARD
    Analog Devices Inc. EVAL-ADF4152HVEB1Z EVALUATION BOARD
    2024-08-02 15:34:482

    The Analog Devices EVAL-ADF4152HVEB1Z is an evaluation board designed for evaluating the ADF4152HV PLL Frequency Synthesizer, a communications and telecom IC. This board is designed to provide a platform for testing the features and performance of the ADF4152HV. It includes a USB-to-I2C interface, a power supply, and a reference oscillator, allowing users to quickly and easily evaluate the ADF4152HV. The board also includes a variety of test points and connectors, allowing users to easily connect the board to their own test equipment. The EVAL-ADF4152HVEB1Z is an ideal tool for engineers and technicians who need to evaluate the performance of the ADF4152HV.

  • Development Boards & Kits - ARM STM32L100RCT6 MCU Discovery Kit Board
    STMicroelectronics STM32L100C-DISCO Development Boards & Kits - ARM STM32L100RCT6 MCU Discovery Kit Board
    2024-08-02 15:34:492

    The STMicroelectronics STM32L100C-DISCO, 32L100CDISCOVERY Discovery kit is a comprehensive development platform for the STM32L100RC microcontroller (MCU). It is designed to help engineers explore the features of the STM32L100RC MCU, which is part of the STM32L1 ultra-low-power family. The kit includes a Security Module, which provides a secure environment for the development of secure applications. The kit also includes a range of development tools, such as an ST-LINK/V2-A debugger/programmer, a USB cable, and a set of expansion boards. The kit is ideal for developing applications in the areas of energy management, home automation, and industrial automation.

  • NUCLEO BOARD L6470 MOTOR DRIVER
    STMicroelectronics X-NUCLEO-IHM02A1 NUCLEO BOARD L6470 MOTOR DRIVER
    2024-08-02 15:34:492

    The STMicroelectronics X-NUCLEO-IHM02A1 is an expansion board based on the L6470 two-axis stepper motor driver for STM32 Nucleo. It is designed to provide a complete solution for motor control applications, allowing users to easily control two stepper motors with a single board. The board features a wide range of features, including a high-performance microcontroller, a wide range of power supply options, and a variety of communication interfaces. It also includes a comprehensive set of software libraries and examples to help users get started quickly. The X-NUCLEO-IHM02A1 is an ideal solution for motor control applications, providing a cost-effective and easy-to-use solution for controlling two stepper motors.