web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVALUATION BOARD FOR LTC3331
    Linear Technology/Analog Devices DC2151A EVALUATION BOARD FOR LTC3331
    2024-08-02 15:34:472

    The Analog Devices DC2151A-A Demo Board is a versatile energy harvesting demonstration board featuring the LTC3331EUH. It is designed to operate with an input voltage (VIN) between 3V and 18V, and an adjustable output voltage (VOUT) between 1.8V and 5V. The board is ideal for demonstrating energy harvesting applications, and includes a wide range of features such as a low quiescent current, high efficiency, and a wide input voltage range. It also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board is easy to use and provides a great platform for exploring energy harvesting applications.

  • BOARD EVAL FOR LTC3330EUH
    Linear Technology/Analog Devices DC2048A BOARD EVAL FOR LTC3330EUH
    2024-08-02 15:34:464

    The Analog Devices DC2048A-A Demonstration Board is a versatile platform for evaluating the LTC3330EUH nano-power Buck-Boost DC/DC with Energy Harvesting Battery Life Extender. This board is designed to demonstrate the capabilities of the LTC3330EUH, which is a highly efficient, low-power DC/DC converter that can be used to extend the life of energy harvesting batteries. The board features a wide input voltage range of 0.9V to 5.5V, adjustable output voltage range of 0.9V to 5.5V, and a maximum output current of 1A. It also includes a variety of features such as an adjustable switching frequency, programmable soft-start, and a low-battery detect circuit. The board also includes a USB interface for easy programming and monitoring. With its wide range of features and capabilities, the DC2048A-A Demonstration Board is an ideal platform for evaluating the LTC3330EUH nano-power Buck-Boost DC/DC with Energy Harvesting Battery Life Extender.

  • BOARD DEMO PICTAIL HUMIDITY SNSR
    Microchip Technology PIC16F690DM-PCTLHS BOARD DEMO PICTAIL HUMIDITY SNSR
    2024-08-02 15:34:472

    The Microchip Technology PIC16F690DM-PCTLHS, Humidity Sensor PICtail Demo Board Using MCP6291 and PIC16F690, Consumer Electronics is a powerful and versatile demo board designed to help users quickly and easily evaluate the performance of the PIC16F690 microcontroller and the MCP6291 humidity sensor. The board features a PIC16F690 microcontroller, a MCP6291 humidity sensor, and a PICtail connector for easy connection to other PICtail boards. The board also includes a USB port for programming and debugging, as well as a 3.3V regulator and a 5V regulator for powering the board. The board is ideal for use in consumer electronics applications, such as home automation, climate control, and other applications that require accurate humidity sensing.

  • MTCH112 Touch Sensing Demo Board
    Microchip Technology DM160221 MTCH112 Touch Sensing Demo Board
    2024-08-02 15:34:512

    The Microchip Technology DM160221-DM160221 Development Board is a powerful and versatile tool for creating projects with the MTCH112 capacitive touch screen. It features a 32-bit PIC32MX microcontroller, a 4.3" capacitive touch screen, and a variety of peripherals, including an accelerometer, a temperature sensor, and a light sensor. The board also includes a USB port, an SD card slot, and a JTAG connector for programming and debugging. With its wide range of features, the DM160221-DM160221 Development Board is an ideal choice for creating projects with the MTCH112 capacitive touch screen.

  • BOARD EVALUATION FOR KSZ8873MLL
    Microchip Technology KSZ8873MLL-EVAL BOARD EVALUATION FOR KSZ8873MLL
    2024-08-02 15:34:443

    The Microchip Technology KSZ8873MLL-EVAL Evaluation Board is a single 3.3/2.5V supply, integrated 3-port 10/100 managed switch with a consumer electronics control (CEC) interface. It is designed to evaluate the features and performance of the KSZ8873MLL integrated circuit. The board includes a 10/100 Ethernet port, two 10/100 Ethernet ports, and a CEC interface. The board also includes a power supply, a reset switch, and a status LED. The board is designed to be used with a PC or laptop for testing and evaluation of the KSZ8873MLL. The board is also compatible with a variety of development tools, including the MPLAB® X IDE and the MPLAB® ICD 3 In-Circuit Debugger.

  • BOARD EVALUATION FOR KSZ8873RLL
    Microchip Technology KSZ8873RLL-EVAL BOARD EVALUATION FOR KSZ8873RLL
    2024-08-02 15:34:453

    The Microchip Technology KSZ8873RLL-EVAL Evaluation Board is a single 3.3/2.5V supply, integrated 3-port 10/100 managed switch with a consumer electronics control (CEC) interface. It is designed to evaluate the features and performance of the KSZ8873RLL integrated circuit. The board includes a 10/100 Ethernet port, two 10/100 Ethernet ports, and a CEC interface. The board also includes a power supply, a reset switch, and a status LED. The board is designed to be used with a PC or laptop for testing and evaluation of the KSZ8873RLL. The board is also compatible with a variety of development tools, including the MPLAB® X IDE and the MPLAB® ICD 3 In-Circuit Debugger.

  • BOARD EVALUATION FOR KSZ8873MML
    Microchip Technology KSZ8873MML-EVAL BOARD EVALUATION FOR KSZ8873MML
    2024-08-02 15:34:452

    The Microchip Technology KSZ8873MML-EVAL is an evaluation board that uses the KSZ8873MML Ethernet Switch 3-Port 10Mbps/100Mbps for consumer electronics. It is designed to help engineers evaluate the performance of the KSZ8873MML Ethernet Switch and its features. The board includes a 3-port 10/100 Mbps Ethernet switch, a USB-to-serial converter, and a power supply. It also includes a set of LEDs to indicate the status of the Ethernet ports and the power supply. The board is designed to be used with a PC or laptop, and it is compatible with Windows, Linux, and Mac OS X operating systems. The board is also RoHS compliant and is designed to meet the requirements of the European Union's Restriction of Hazardous Substances (RoHS) Directive.

  • EVAL KIT FOR MAX96706
    Maxim Integrated MAX96706COAXEVKIT# EVAL KIT FOR MAX96706
    2024-08-02 15:34:452

    The MAX96706COAXEVKIT-COAXEVKIT# is an evaluation kit for the MAX96706 14-bit GMSL deserializer with coax or STP cable input. This kit is designed for automotive and transportation applications. It includes the MAX96706 deserializer, a coax or STP cable, and a USB-to-I2C adapter. The MAX96706 deserializer is a high-speed, low-power, automotive-grade device that supports up to four lanes of GMSL serial data. It features a wide input voltage range of 3.3V to 5.5V, and supports data rates up to 2.5 Gbps. The kit also includes a USB-to-I2C adapter, which allows for easy connection to a PC for configuration and control. The MAX96706COAXEVKIT-COAXEVKIT# is an ideal solution for automotive and transportation applications that require high-speed, low-power, and reliable data transmission.

  • EVAL BOARD FOR MAX96705
    Maxim Integrated MAX96705COAXEVKIT# EVAL BOARD FOR MAX96705
    2024-08-02 15:34:442

    The MAX96705COAXEVKIT-COAXEVKIT# is an evaluation kit for the MAX96705 16-bit GMSL serializer with high-immunity/bandwidth mode, coax/STP cable drive, and automotive and transportation applications. This kit includes a MAX96705 evaluation board, a MAX96705 daughter board, a coaxial cable, and a shielded twisted pair (STP) cable. The MAX96705 evaluation board is designed to evaluate the MAX96705 serializer, which is a high-speed, low-power, 16-bit GMSL serializer with high-immunity/bandwidth mode. The MAX96705 daughter board is designed to evaluate the MAX96705 serializer with coaxial and STP cable drive. The coaxial cable and STP cable are included to evaluate the MAX96705 serializer with coaxial and STP cable drive. This evaluation kit is ideal for automotive and transportation applications.

  • DEMO BOARD FOR LTC2358-16
    Linear Technology/Analog Devices DC2365A-E DEMO BOARD FOR LTC2358-16
    2024-08-02 15:34:464

    The Analog Devices DC2365A-E Demo Board is a versatile and powerful tool for evaluating the performance of the LTC2358-16 Buffered Octal, 16-Bit, 200-ksps Simultaneous Sampling SAR ADC. This demo board is designed for industrial temperature range applications and features a wide range of features and capabilities. It includes a 16-bit, 200-ksps simultaneous sampling SAR ADC, a buffered octal input, and a wide range of analog and digital I/O. The board also includes a USB interface for easy connection to a PC, and a variety of software tools for data acquisition and analysis. The DC2365A-E Demo Board is an ideal solution for evaluating the performance of the LTC2358-16 ADC in industrial temperature range applications.

  • DEMO BOARD FOR LTC2348-18
    Linear Technology/Analog Devices DC2094A-A DEMO BOARD FOR LTC2348-18
    2024-08-02 15:34:472

    The Analog Devices DC2094A-A Demo Board is designed to demonstrate the capabilities of the LTC2348-18 Octal Simultaneous 18-Bit 200 ksps SAR ADC in the industrial temperature range. This board features a wide range of features, including a high-speed, low-noise, low-power, and low-cost design. It also includes a wide range of input ranges, including ±2.5V, ±5V, and ±10V. The board also includes a variety of output options, including a differential output, a single-ended output, and a digital output. Additionally, the board includes a variety of test points and connectors for easy connection to external devices. This board is ideal for use in industrial applications, such as motor control, data acquisition, and instrumentation.

  • BOARD EVALUATION FOR KSZ8041NL
    Microchip Technology KSZ8041NL-EVAL BOARD EVALUATION FOR KSZ8041NL
    2024-08-02 15:34:512

    The Microchip Technology KSZ8041NL-EVAL is an evaluation board for the KSZ8041NL 10Base-T/100Base-TX Physical Layer Transceiver, designed for consumer electronics. It is a low-cost, easy-to-use platform for evaluating the performance of the KSZ8041NL transceiver. The board includes a power supply, a USB-to-serial converter, and a 10/100Base-T Ethernet port. It also features a variety of test points and jumpers for easy access to the transceiver's signals. The board is designed to be used with the Microchip KSZ8041NL Evaluation Software, which provides a graphical user interface for configuring and testing the transceiver. The board is ideal for evaluating the performance of the KSZ8041NL transceiver in consumer electronics applications.