web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • HM301D Single-Lead Electrocardiogram (ECG) and Body Impedance Evaluation Board
    STMicroelectronics STEVAL-IME002V2 HM301D Single-Lead Electrocardiogram (ECG) and Body Impedance Evaluation Board
    2024-08-02 15:34:512

    Evaluation Board from STMicroelectronics is a single-lead electrocardiogram (ECG) and body impedance evaluation board. It is based on the HM301D, a low-power, low-noise, high-accuracy analog front-end for ECG and body impedance measurements. The board is designed to provide a complete solution for ECG and body impedance measurements, including a power supply, analog front-end, and signal conditioning. It also includes a USB interface for data transfer and a graphical user interface for data visualization. The board is suitable for medical and healthcare applications such as ECG monitoring, body impedance analysis, and other medical applications.

  • EVAL BOARD NCS36000G
    ON Semiconductor NCS36000GEVB EVAL BOARD NCS36000G
    2024-08-02 15:34:502

    The ON Semiconductor NCS36000GEVB-GEVB, NCS36000GEVB, and NCS36000 PIR Sensor Evaluation Board are designed for medical and healthcare applications. The board is equipped with a NCS36000 PIR Sensor, which is a low-power, low-cost, and highly accurate motion detection sensor. It is capable of detecting motion in a wide range of environments, including medical and healthcare settings. The board also features a range of other components, such as a microcontroller, a power supply, and a USB interface. This makes it easy to connect the board to a computer for programming and data collection. The board is also designed to be used in a variety of medical and healthcare applications, such as patient monitoring, fall detection, and activity tracking.

  • Analog Devices, Inc. AD6676EBZ
    2024-08-02 15:34:473

    The Analog Devices AD6676EBZ-EBZ Evaluation Board is a versatile platform for evaluating the performance of the AD6676 70 to 450 MHz IF Receiver. This board is designed to provide a comprehensive evaluation of the AD6676's features, including its low noise figure, wide dynamic range, and high linearity. The board includes a wide range of test points and connectors for easy connection to external test equipment. It also includes a USB interface for easy connection to a PC for data logging and analysis. The board is ideal for use in communications and telecom applications, providing a reliable and cost-effective solution for testing and evaluating the performance of the AD6676.

  • EVAL BOARD FOR KSZ8795
    Microchip Technology KSZ8795-POE-EVAL EVAL BOARD FOR KSZ8795
    2024-08-02 15:34:486

    The Microchip Technology KSZ8795-POE-EVAL is an evaluation board for the KSZ8795 family of integrated 5-port managed switches. It features four 10/100 copper ports and one Gigabit port, and is designed for use in industrial temperature ranges. The board is designed to evaluate the features and performance of the KSZ8795 family of switches, and includes a power over Ethernet (PoE) port for powering connected devices. It also includes a USB port for programming and debugging, and a JTAG port for debugging. The board is designed to be used with the KSZ8795 family of switches, and is an ideal solution for evaluating the features and performance of the switches.

  • 10CL016 FPGA Development Board
    SparkFun DEV-14870 10CL016 FPGA Development Board
    2024-08-02 15:34:482

    The SparkFun Electronics DEV-14870 Arduino MKR Vidor 4000 Development Kit is an all-in-one solution for creating projects with audio, video, motor, wireless, and IoT capabilities. This kit includes the Arduino MKR Vidor 4000 board, which features an onboard FPGA, Wi-Fi, and Bluetooth Low Energy (BLE) connectivity, as well as a variety of sensors and components. The board also includes a microcontroller, allowing users to program and control their projects. The kit also includes a variety of accessories, such as a USB cable, a microSD card, and a 9V battery, making it easy to get started with your project. With the Arduino MKR Vidor 4000 Development Kit, you can create projects with audio, video, motor, wireless, and IoT capabilities.

  • HV7351 Ultrasound Transmit Beamformer Evaluation Board
    Microchip Technology ADM00658 HV7351 Ultrasound Transmit Beamformer Evaluation Board
    2024-08-02 15:34:532

    The Microchip Technology ADM00658-ADM00658, ADM00658, DB2 Demo Board for the HV7351 Ultrasound Tx Beam former is a powerful and versatile tool for medical and healthcare applications. It is designed to provide a comprehensive demonstration of the HV7351 Ultrasound Tx Beam former, allowing users to explore its features and capabilities. The board includes a variety of components, including a high-voltage amplifier, a low-noise amplifier, a power supply, and a variety of connectors. It also includes a comprehensive set of software tools, allowing users to quickly and easily configure the board for their specific application. The board is ideal for medical and healthcare applications, providing a reliable and cost-effective solution for ultrasound imaging.

  • MIKROMEDIA 5 FOR STM32F4 CAP FPI
    MikroElektronika MIKROE-3837 MIKROMEDIA 5 FOR STM32F4 CAP FPI
    2024-08-02 15:34:482

    The MikroElektronika MIKROE-3837 is a mikromedia 5 for STM32F4 Capacitive FPI with frame, Video and Imaging Shield. It is a complete development system for the STM32F4 microcontroller, featuring a 5-inch capacitive touch screen, a frame, video and imaging shield, and a range of peripherals. The board includes an STM32F4 microcontroller, a 5-inch capacitive touch screen, a frame, video and imaging shield, and a range of peripherals. The board also includes a range of connectivity options, including Ethernet, USB, CAN, and UART. The board also includes a range of development tools, including the MikroElektronika IDE, a range of libraries, and a range of example projects. The board is ideal for developing applications for the STM32F4 microcontroller, such as video and imaging applications, and for developing embedded systems.

  • MIKROMEDIA 4 STM32F4 CAPA FPI W/
    MikroElektronika MIKROE-3838 MIKROMEDIA 4 STM32F4 CAPA FPI W/
    2024-08-02 15:34:464

    Board is a powerful development board for the STM32F4 microcontroller. It features a capacitive FPI (fingerprint identification) with bezel, video and imaging board. The board is equipped with a 4.3" TFT LCD display, a 3.2MP camera, a microphone, a speaker, a microSD card slot, a USB port, and a JTAG connector. The board also includes a variety of peripherals such as a temperature sensor, a light sensor, a humidity sensor, a pressure sensor, a 3-axis accelerometer, and a 3-axis gyroscope. The board is powered by a 5V DC power supply and is compatible with the Arduino IDE. The board is ideal for developing applications such as video and imaging, security, and robotics. It is also suitable for use in educational and hobby projects.

  • BOARD EVALUATION FOR AD9958
    Analog Devices Inc. AD9958/PCBZ BOARD EVALUATION FOR AD9958
    2024-08-02 15:34:462

    The Analog Devices AD9958-PCBZ, AD9958/PCBZ, Evaluation Board is a comprehensive evaluation board designed for evaluating the AD9958 Direct Digital Synthesizer with 10-Bit DAC. This board is ideal for instrumentation and measurement applications, providing a wide range of features and capabilities. It includes a high-performance, low-noise, 10-bit DAC, a wideband frequency synthesizer, and a low-noise, low-distortion, wideband amplifier. The board also includes a wide range of control and monitoring features, including a USB interface, a graphical user interface, and a variety of test and measurement tools. The board is designed to provide a comprehensive evaluation platform for the AD9958 Direct Digital Synthesizer with 10-Bit DAC, allowing users to quickly and easily evaluate the performance of the device.

  • ANALOG DEVICES AD9559/PCBZMULTI-PROTOCOL LINE CARD DUAL CLOCK
    Analog Devices Inc. AD9559/PCBZ ANALOG DEVICES AD9559/PCBZMULTI-PROTOCOL LINE CARD DUAL CLOCK
    2024-08-02 15:34:453

    The Analog Devices AD9559-PCBZ Evaluation Board is a versatile tool for evaluating the AD9559 Clock Multiplier, Communications and Telecom IC. This evaluation board is designed to provide a platform for testing the AD9559's features and performance. It includes a wide range of features such as a high-speed clock multiplier, a low-jitter clock synthesizer, a low-noise clock generator, and a wide range of communications and telecom ICs. The board also includes a variety of connectors and test points for easy connection to external devices. The AD9559-PCBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9559 Clock Multiplier, Communications and Telecom IC.

  • ANALOG DEVICES AD9523/PCBZHIGH PERFORMANCE DUAL LOOP CLOC
    Analog Devices Inc. AD9523/PCBZ ANALOG DEVICES AD9523/PCBZHIGH PERFORMANCE DUAL LOOP CLOC
    2024-08-02 15:34:452

    The Analog Devices AD9523-PCBZ Evaluation Board is a versatile tool for evaluating the AD9523 Clock Generator, Communications and Telecom IC. This evaluation board is designed to provide a comprehensive platform for testing and evaluating the features and performance of the AD9523. It includes a wide range of features such as a high-performance clock generator, a low-noise voltage-controlled oscillator (VCO), a low-jitter clock distribution network, and a wide range of programmable output frequencies. The board also includes a variety of test points and connectors for easy connection to external test equipment. The AD9523-PCBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9523 in a variety of applications.

  • Data Conversion IC Development Tools AD9154 Eval Board
    Analog Devices Inc. AD9154-EBZ Data Conversion IC Development Tools AD9154 Eval Board
    2024-08-02 15:34:448

    The Analog Devices AD9154-EBZ, DPG3 Evaluation Board is a comprehensive evaluation platform for the AD9154 Quad, 16-Bit, 2.4-GSPS, TxDAC+ Digital-to-Analog Converter. This board provides a complete solution for evaluating the performance of the AD9154, including a wide range of instrumentation and measurement capabilities. The board includes a high-speed FPGA, a high-speed ADC, and a high-speed DAC, as well as a range of other components and connectors. The board also includes a range of software tools for configuring and controlling the AD9154, as well as for analyzing and visualizing the performance of the device. The board is designed to provide a comprehensive evaluation platform for the AD9154, allowing users to quickly and easily evaluate the performance of the device.