web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • STMICROELECTRONICS NUCLEO-L053R8 Development Board, 32Bit STM32L053R8 MCU, Cortex-M0+, LQFP64 Package
    STMicroelectronics NUCLEO-L053R8 STMICROELECTRONICS NUCLEO-L053R8 Development Board, 32Bit STM32L053R8 MCU, Cortex-M0+, LQFP64 Package
    2024-08-02 15:34:492

    The STMicroelectronics NUCLEO-L053R8 is a STM32 Nucleo Development Board with an STM32L053R8T6 microcontroller unit (MCU). It is designed to support both Arduino and ST morpho connectivity, making it an ideal choice for consumer electronics applications. The board features a wide range of peripherals, including a USB port, an LCD display, and a variety of sensors. It also includes an onboard debugger and programmer, allowing for easy debugging and programming of the MCU. The board is also compatible with a range of development tools, making it easy to develop and deploy applications.

  • EVAL KIT ULTRA-LOW POWER HIGHLY
    Maxim Integrated MAX12900EVKIT# EVAL KIT ULTRA-LOW POWER HIGHLY
    2024-08-02 15:34:472

    The MAX12900EVKIT-EVKIT# is an evaluation kit for the MAX12900 Ultra-Low-Power 4-20mA Sensor Transmitter, designed for industrial automation applications. The kit includes a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12900 evaluation board, a MAX12

  • ATMEL ATQT1-XPRO XPLAINED PRO EXTENSION BOARD, SAMD20 MCU
    Microchip Technology ATQT1-XPRO ATMEL ATQT1-XPRO XPLAINED PRO EXTENSION BOARD, SAMD20 MCU
    2024-08-02 15:34:513

    The Microchip Technology ATQT1-XPRO, QT1 Xplained Pro Extension Kit is a consumer electronics device designed to help users develop and debug applications for the Atmel QTouch library. This kit includes a QTouch Xplained Pro board, a QTouch Xplained Pro extension board, and a QTouch Xplained Pro software package. The QTouch Xplained Pro board features an Atmel ATSAMD21G18A microcontroller, a QTouch button, and a QTouch slider. The QTouch Xplained Pro extension board provides additional features such as an LCD display, a temperature sensor, and a light sensor. The QTouch Xplained Pro software package includes a library of example projects and tutorials to help users get started quickly. The ATQT1-XPRO is an ideal tool for hobbyists, students, and professionals who need to develop and debug applications for the Atmel QTouch library.

  • AD9361 RF Agile Transceiver Evaluation Board
    Analog Devices Inc. AD-FMCOMMS5-EBZ AD9361 RF Agile Transceiver Evaluation Board
    2024-08-02 15:34:452

    The Analog Devices AD-FMCOMMS5-EBZ Evaluation Board is a high-performance, highly integrated RF transceiver designed for RF applications, communications, and telecom. It is based on the AD9361, a high-performance, highly integrated RF transceiver that supports a wide range of frequency bands and data rates. The board features a wide range of features, including a wideband RF front-end, a low-noise amplifier, a power amplifier, a low-noise synthesizer, and a wideband digital-to-analog converter. It also includes a variety of connectors and interfaces, including SMA, FMC, and USB. The board is designed to provide a comprehensive platform for developing and testing RF applications, communications, and telecom systems.

  • EVAL BOARD FOR ADRF6780
    Analog Devices Inc. ADRF6780-EVALZ EVAL BOARD FOR ADRF6780
    2024-08-02 15:34:4535

    The Analog Devices ADRF6780-EVALZ Evaluation Board is designed to evaluate the performance of the ADRF6780 5.9GHz - 23.6GHz Wideband Up Converter. This board provides a platform for instrumentation and measurement of the ADRF6780, allowing users to quickly and easily evaluate the performance of the device. The board includes a wide range of features, such as a power supply, a USB interface, and a variety of test points for monitoring and controlling the device. The board also includes a graphical user interface (GUI) for easy configuration and control of the device. The ADRF6780-EVALZ Evaluation Board is an ideal tool for engineers and researchers who need to quickly and accurately evaluate the performance of the ADRF6780.

  • AD9644, ADC, SPI, EVALUATION BOARD
    Analog Devices Inc. AD9644-155KITZ AD9644, ADC, SPI, EVALUATION BOARD
    2024-08-02 15:34:452

    The Analog Devices AD9644-155KITZ Evaluation Board is a powerful tool for automotive and transportation applications. It is equipped with the AD9644BCPZ-155, a 14-bit, 155 MSPS analog-to-digital converter with a high speed serial output interface. This board is designed to evaluate the performance of the AD9644BCPZ-155 in a variety of automotive and transportation applications. It features a wide range of input and output connectors, as well as a variety of test points for easy evaluation. The board also includes a power supply and a USB interface for easy connection to a PC. The AD9644-155KITZ Evaluation Board is an ideal tool for automotive and transportation engineers looking to evaluate the performance of the AD9644BCPZ-155 in their applications.

  • Power Management IC Development Tools MAX61790 Eval Kit
    Maxim Integrated MAX31790EVKIT# Power Management IC Development Tools MAX61790 Eval Kit
    2024-08-02 15:34:452

    The MAX31790EVKIT-EVKIT# is an evaluation kit for the MAX31790 6-Channel PWM-Output Fan RPM Controller. This kit provides a comprehensive platform for evaluating the features and performance of the MAX31790. It includes a MAX31790 evaluation board, a USB-to-I2C interface board, and a USB cable. The MAX31790 is a fan speed controller that can be used to control up to 6 fans with PWM outputs. It features an I2C interface for communication and can be used in a variety of applications, including telecom and communications systems. The evaluation kit provides a convenient way to evaluate the performance of the MAX31790 and its features.

  • EV KIT MAX77874 BUCK REG
    Maxim Integrated MAX77874EVKIT# EV KIT MAX77874 BUCK REG
    2024-08-02 15:34:442

    The MAX77874EVKIT-EVKIT# is an evaluation kit for the MAX77874 16A high-performance quad-phase buck regulator for multicore CPU and GPU processors, video and imaging applications. This kit includes a MAX77874 evaluation board, a USB-to-I2C adapter, and a USB cable. The MAX77874 is a high-performance, quad-phase buck regulator that provides up to 16A of output current and is designed to power multicore CPU and GPU processors, video and imaging applications. The evaluation board features a wide input voltage range of 4.5V to 18V, adjustable output voltage from 0.6V to 5V, and a wide range of output current up to 16A. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the device. The kit also includes a USB-to-I2C adapter and a USB cable for easy connection to a PC.

  • ANALOG DEVICES EVAL-AD5162SDZ AD5162SDZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD5162SDZ ANALOG DEVICES EVAL-AD5162SDZ AD5162SDZ EVALUATION MODULE
    2024-08-02 15:34:442

    The Analog Devices EVAL-AD5162SDZ Evaluation Board is designed to evaluate the performance of the AD5162, a dual-channel, 256-position digital potentiometer. The board features two independent potentiometers, each with 256 taps, allowing for a wide range of resistance values. The board also includes a USB interface for easy connection to a PC, allowing for easy programming and control of the potentiometers. The board is ideal for instrumentation and measurement applications, such as voltage dividers, current dividers, and adjustable gain stages. The board also includes a variety of test points and connectors, allowing for easy connection to external circuits. The board is also compatible with a variety of development tools, making it easy to integrate into existing systems.

  • EVALUATION BOARD
    Analog Devices Inc. EV-AD74412RSDZ EVALUATION BOARD
    2024-08-02 15:34:462

    The Analog Devices EV-AD74412RSDZ Evaluation Kit is designed to evaluate the AD74412R Quad-Channel, Software Configurable Input/Output, Industrial Digital Isolator. This kit includes a USB-to-I2C/SPI interface board, a power supply, and a set of cables and connectors. The AD74412R isolator provides four channels of digital isolation with a maximum data rate of 1 Mbps. It features a software-configurable input/output, allowing for flexible system design. The kit also includes a comprehensive set of software tools to help users quickly evaluate the performance of the AD74412R. The kit is ideal for industrial applications such as motor control, factory automation, and process control.

  • ANALOG DEVICES AD9525/PCBZ-VCOEVALUATION KIT CRO29508 VCO INSTALLED
    Analog Devices Inc. AD9525/PCBZ-VCO ANALOG DEVICES AD9525/PCBZ-VCOEVALUATION KIT CRO29508 VCO INSTALLED
    2024-08-02 15:34:452

    The Analog Devices AD9525/PCBZ-VCO Evaluation Board is designed to evaluate the performance of the AD9525 2950 MHz VCO Clock Generator in the industrial temperature range. This evaluation board features a wide range of features, including a low-noise power supply, a high-performance VCO, and a wide range of test points for easy evaluation. The board also includes a comprehensive set of documentation, including a user guide, schematics, and layout diagrams. This evaluation board is ideal for evaluating the performance of the AD9525 2950 MHz VCO Clock Generator in industrial applications.

  • ANALOG DEVICES EVAL-AD5204SDZ AD5204SDZ EVALUATION MODULE
    Analog Devices Inc. EVAL-AD5204SDZ ANALOG DEVICES EVAL-AD5204SDZ AD5204SDZ EVALUATION MODULE
    2024-08-02 15:34:462

    The Analog Devices EVAL-AD5204SDZ Evaluation Board is designed for medical and healthcare applications. It is a quad-channel, 256-position, digital potentiometer that provides a wide range of adjustable resistance values. The board is equipped with a 4-channel, 256-position, digital potentiometer, the AD5204, which is capable of providing adjustable resistance values from 0Ω to 10kΩ. The board also includes a power supply, a USB interface, and a set of jumpers and switches for easy configuration. The board is designed to be used with the Analog Devices AD5204 digital potentiometer, and is ideal for medical and healthcare applications that require adjustable resistance values.