web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • INTERFACE MOD FOR LTPOWERPLAY
    Linear Technology/Analog Devices DC1613A INTERFACE MOD FOR LTPOWERPLAY
    2024-08-02 15:34:468

    The Analog Devices DC1613A-A I2C/SMBUS/PMBUS Controller Demo Board is a consumer electronics device designed to provide a comprehensive demonstration of the capabilities of the Analog Devices I2C/SMBUS/PMBUS controllers. It features a wide range of features, including a graphical user interface, a variety of I2C/SMBUS/PMBUS communication protocols, and a range of power management functions. The board is designed to be used in a variety of applications, including industrial, automotive, and consumer electronics. It is also suitable for use in a variety of development environments, including embedded systems, microcontrollers, and FPGAs. The board is easy to use and provides a comprehensive demonstration of the capabilities of the Analog Devices I2C/SMBUS/PMBUS controllers.

  • Ethernet1 Xplained Pro Extension Board
    Microchip Technology ATETHERNET1-XPRO Ethernet1 Xplained Pro Extension Board
    2024-08-02 15:34:447

    It provides a secure connection to the Internet of Things (IoT) and other embedded applications. The board includes an Atmel ATECC608A CryptoAuthentication device, an Ethernet PHY, and an RJ45 connector. The board is designed to be used with the Atmel Xplained Pro evaluation platform, which provides a comprehensive development environment for the Atmel ATECC608A CryptoAuthentication device. The board is also compatible with the Atmel SAM L21 Xplained Pro evaluation kit. The board provides a secure connection to the Internet of Things (IoT) and other embedded applications. It features an Atmel ATECC608A CryptoAuthentication device, an Ethernet PHY, and an RJ45 connector. The board is designed to be used with the Atmel Xplained Pro evaluation platform, which provides a comprehensive development environment for the Atmel ATECC608A CryptoAuthentication device. The board is also compatible with the Atmel SAM L21 Xplained Pro evaluation kit. The board provides a secure connection to the Internet of Things (IoT) and other embedded applications. It features an Atmel ATECC608A CryptoAuthentication device, an Ethernet PHY, and an RJ45 connector.

  • EVALUATION BOARD LAN9500-ABZJ
    Microchip Technology EVB-LAN9500A-MII EVALUATION BOARD LAN9500-ABZJ
    2024-08-02 15:34:468

    The Microchip Technology EVB-LAN9500A-MII is a customer evaluation board designed to evaluate the performance of the LAN9500A High-Speed USB 2.0 to 10/100 Ethernet controller. It features an MII interface, audio jack, and a USB 2.0 port. The board is designed to provide a simple and easy way to evaluate the performance of the LAN9500A controller. It is ideal for applications such as industrial automation, medical, and consumer electronics. The board also includes a 10/100 Ethernet port, allowing for easy connection to a network. The board is also compatible with Windows, Linux, and Mac OS X operating systems.

  • DEMO BOARD FOR LT4295/LT4321
    Linear Technology/Analog Devices DC2539A-A DEMO BOARD FOR LT4295/LT4321
    2024-08-02 15:34:462

    The Analog Devices DC2539A-A Demo Board is a powerful and versatile platform for evaluating the performance of the LT4295/LT4321 PoE++ (51W, 12V/3.9A) PD with Flyback DC/DC, Ideal Diode Bridge, and Consumer Electronics Loads. The board features a wide range of components and features, including a PoE++ PD controller, a flyback DC/DC converter, an ideal diode bridge, and a variety of consumer electronics loads. The board also includes a USB-C connector for easy connection to a PC or other device. The board is designed to provide a comprehensive evaluation of the LT4295/LT4321 PoE++ PD and its associated components, allowing users to quickly and easily evaluate the performance of the system.

  • DEMO BOARD FOR LT4295/LT4321
    Linear Technology/Analog Devices DC2475A-A DEMO BOARD FOR LT4295/LT4321
    2024-08-02 15:34:462

    The Analog Devices DC2475A-A Demo Board is a powerful and versatile platform for evaluating the performance of the LT4295/LT4321 PoE++ (40W, 12V/3A) PD with Flyback DC/DC, Ideal Diode Bridge, and Consumer Electronics Loads. This board is designed to provide a comprehensive evaluation of the LT4295/LT4321 PoE++ PD, allowing users to quickly and easily evaluate the performance of the device in a variety of applications. The board features a wide range of features, including a high-efficiency flyback DC/DC converter, an ideal diode bridge, and a variety of consumer electronics loads. The board also includes a variety of test points and connectors for easy evaluation and debugging. The DC2475A-A Demo Board is an ideal platform for evaluating the performance of the LT4295/LT4321 PoE++ PD in a variety of applications.

  • KIT EVAL FOR ATXMEGAB1
    Microchip Technology ATXMEGAB1-XPLD KIT EVAL FOR ATXMEGAB1
    2024-08-02 15:34:4511

    Microcontroller. It is a complete development platform that includes a XMEGA-B1 Xplained board, an Atmel AVR XMEGA128B1 MCU, and a USB cable. The board features a wide range of peripherals, including an LCD display, a temperature sensor, an accelerometer, a light sensor, a joystick, and a USB port. The board also includes a JTAG connector for programming and debugging. The board is powered by a 3.3V power supply and can be used with Atmel Studio or other development tools. The board is ideal for automotive and transportation applications, such as engine control, powertrain control, and vehicle safety systems.

  • REFERENCE DESIGN MCP1631HV
    Microchip Technology MCP1631RD-MCC2 REFERENCE DESIGN MCP1631HV
    2024-08-02 15:34:532

    The Microchip Technology MCP1631RD-MCC2, MCP1631RD-MCC2, and MCP1631HV Multi-Chemistry Battery Charger Reference Design are power management ICs designed to provide a complete solution for charging batteries of various chemistries. The ICs feature a wide input voltage range, high efficiency, and low quiescent current. They are capable of charging Li-Ion, Li-Polymer, NiMH, NiCd, and Lead Acid batteries. The ICs also feature a programmable charge current, temperature monitoring, and over-voltage protection. The ICs are designed to be used in a variety of applications, including consumer electronics, automotive, and industrial applications.

  • BOARD DEMO PICTAIL MCP2030
    Microchip Technology MCP2030DM-TPR BOARD DEMO PICTAIL MCP2030
    2024-08-02 15:34:453

    The Microchip Technology MCP2030DM-TPR Demo Kit is a comprehensive solution for industrial automation applications. It is designed to demonstrate the capabilities of the MCP2030 434 MHz bidirectional communications module. The kit includes a MCP2030DM-TPR module, a USB-to-UART bridge, a USB cable, and a 434 MHz antenna. The MCP2030DM-TPR module is a low-power, low-cost, and highly integrated transceiver module that supports bidirectional communication over a 434 MHz frequency band. It is ideal for industrial automation applications such as remote monitoring, control, and data acquisition. The USB-to-UART bridge allows for easy connection to a PC for programming and debugging. The USB cable and 434 MHz antenna provide the necessary connections for the MCP2030DM-TPR module to communicate with other devices. The MCP2030DM-TPR Demo Kit is a great tool for quickly and easily getting started with industrial automation applications.

  • SENSORTILE CONNECTABLE NODE
    STMicroelectronics STEVAL-STLCS01V1 SENSORTILE CONNECTABLE NODE
    2024-08-02 15:34:462

    The STMicroelectronics STEVAL-STLCS01V1 SensorTile Connectable Sensor Node is a communications and telecom evaluation board that can be used to quickly and easily prototype and develop applications. It features a low-power, multi-sensor node with a wide range of connectivity options, including Bluetooth Low Energy, Wi-Fi, and NFC. The board is designed to be either plugged into a breadboard or soldered directly onto a PCB. It includes a range of sensors, including an accelerometer, gyroscope, magnetometer, pressure sensor, and temperature sensor, as well as a microphone and a digital microphone. It also includes a range of communication and power management components, such as a power management IC, a Bluetooth Low Energy transceiver, and a Wi-Fi transceiver. The board is ideal for prototyping and developing applications in the fields of communications, telecom, and the Internet of Things.

  • SENSORTILE CONNECTABLE NODE
    STMicroelectronics STEVAL-STLCS02V1 SENSORTILE CONNECTABLE NODE
    2024-08-02 15:34:529

    The STMicroelectronics STEVAL-STLCS02V1 SensorTile Connectable Sensor Node is a communications and telecom evaluation board designed for soldering only. It is a low-power, multi-sensor node that is ideal for IoT applications. It features a wide range of sensors, including an accelerometer, gyroscope, magnetometer, pressure sensor, and temperature sensor. It also includes a Bluetooth Low Energy (BLE) radio, a Wi-Fi module, and a Sub-GHz radio. The board is powered by a 32-bit ARM Cortex-M4 processor and has a wide range of interfaces, including I2C, SPI, UART, and USB. It is designed to be easily integrated into existing systems and can be used for a variety of applications, such as asset tracking, environmental monitoring, and home automation.

  • Power Management IC Development Tools VNH5050A VIPower STM8 VNH Driver
    STMicroelectronics STEVAL-VNH5050A Power Management IC Development Tools VNH5050A VIPower STM8 VNH Driver
    2024-08-02 15:34:522

    The STMicroelectronics STEVAL-VNH5050A is an evaluation board based on the VNH5050A H-Bridge Motor Driver. It is designed for automotive and transportation applications, and is capable of driving two DC motors with a peak current of up to 5A. The board features a wide range of protection features, including over-current, over-temperature, and short-circuit protection. It also includes a wide range of control options, including PWM, analog, and digital control. The board is designed to be easy to use and is compatible with a variety of microcontrollers.

  • Power Management IC Development Tools VNH5180A VIPower STM8 VNH Driver
    STMicroelectronics STEVAL-VNH5180A Power Management IC Development Tools VNH5180A VIPower STM8 VNH Driver
    2024-08-02 15:34:522

    The STMicroelectronics STEVAL-VNH5180A is an evaluation board based on the VNH5180A H-Bridge Motor Driver. It is designed for use in security and automation applications, such as motor control, robotics, and industrial automation. The board features a wide range of features, including a high-efficiency power stage, a wide operating voltage range, and a low-power sleep mode. It also includes a variety of protection features, such as over-current, over-temperature, and short-circuit protection. The board is easy to use and provides a reliable and cost-effective solution for motor control applications.