web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • BOARD DEMO MOTOR STGIPL14K60
    STMicroelectronics STEVAL-IHM025V1 BOARD DEMO MOTOR STGIPL14K60
    2024-08-02 15:34:453

    The STMicroelectronics STEVAL-IHM025V1 is a demonstration board featuring the IGBT SLLIMM STGIPL14K60 1kW 3-Phase Motor Control. This board is designed to provide a complete solution for motor control applications in consumer electronics. It includes a three-phase inverter, a three-phase rectifier, a three-phase motor, and a power supply. The board also features a user-friendly graphical user interface (GUI) for easy configuration and monitoring of the motor control system. The STEVAL-IHM025V1 is a great tool for engineers and hobbyists to quickly and easily develop motor control applications.

  • BOARD DEMO LV STM32F303 L6230
    STMicroelectronics STEVAL-IHM042V1 BOARD DEMO LV STM32F303 L6230
    2024-08-02 15:34:472

    The STMicroelectronics STEVAL-IHM042V1 is an evaluation board based on the STM32F303CC microcontroller and the L6230 compact, low-voltage dual motor control IC. It is designed for industrial applications and provides a complete solution for the control of two brushless DC motors. The board features a wide range of peripherals, including a USB port, a CAN transceiver, a 3-axis accelerometer, a 3-axis gyroscope, a 3-axis magnetometer, a temperature sensor, and a humidity sensor. It also includes a power supply circuit, a motor control circuit, and a user interface. The board is designed to be used with the STM32Cube software development environment, which provides a comprehensive set of tools for developing and debugging applications.

  • Power Management IC Development Tools Qi A11 wireless charger transmitter evaluation board
    STMicroelectronics STEVAL-ISB027V1 Power Management IC Development Tools Qi A11 wireless charger transmitter evaluation board
    2024-08-02 15:34:452

    The STMicroelectronics STEVAL-ISB027V1 is an evaluation board based on the STWBC Wireless Power Transfer (WPT) technology. It is designed to enable the development of Qi A11 wireless charger transmitters. The board features a high-efficiency, low-power STWBC-compliant transmitter, a USB Type-C connector, and a USB Type-A connector. It also includes a power supply, a USB-C to USB-A cable, and a user manual. The board is designed to provide a complete solution for the development of Qi A11 wireless charger transmitters, allowing users to quickly and easily evaluate the performance of their designs. The board is also compatible with the STEVAL-ISB028V1 Qi A11 Wireless Charger Receiver Evaluation Board, allowing users to evaluate the performance of their designs in a complete system.

  • EVAL KIT FOR MAX9282
    Maxim Integrated MAX9282ACOAXEVKIT# EVAL KIT FOR MAX9282
    2024-08-02 15:34:442

    The MAX9282ACOAXEVKIT-ACOAXEVKIT# is an evaluation kit for the MAX9282A 3.12Gbps GMSL Deserializer for Coax or STP Input and LVDS Output. This kit is designed for automotive and transportation applications. It includes a MAX9282A deserializer, a MAX9286A serializer, and a MAX9288A deserializer. The MAX9282A deserializer supports up to 3.12Gbps data rate and provides LVDS output. It is designed to receive serial data from either coax or STP cables. The MAX9286A serializer is designed to transmit serial data over coax or STP cables. The MAX9288A deserializer is designed to receive serial data from either coax or STP cables and provides LVDS output. The kit also includes a power supply, cables, and a USB-to-serial adapter. The evaluation board is designed to allow users to quickly evaluate the performance of the MAX9282A deserializer.

  • LOW STANDBY LOSS FRONT-END BOARD
    STMicroelectronics STEVAL-IHT008V1 LOW STANDBY LOSS FRONT-END BOARD
    2024-08-02 15:34:432

    The STMicroelectronics STEVAL-IHT008V1 is a low standby loss front-end evaluation board with inrush current limitation and insulated AC switch control. It is designed for consumer electronics applications and provides a reliable and efficient solution for controlling AC power. The board features a low standby loss of less than 0.5W, an inrush current limitation of up to 10A, and an insulated AC switch control. It also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board is easy to use and provides a cost-effective solution for controlling AC power in consumer electronics applications.

  • SIX-STEP BRUSHLESS MOTOR DRIVER
    STMicroelectronics STEVAL-SPIN3204 SIX-STEP BRUSHLESS MOTOR DRIVER
    2024-08-02 15:34:472

    The STMicroelectronics STEVAL-SPIN3204 is a six-step brushless motor driver evaluation board for applications based on the STSPIN32F0B BLDC controller, power management ICs (PMICs) and STM32F0 microcontroller. It is designed to provide a complete solution for the development of brushless motor control applications. The board features a STSPIN32F0B BLDC controller, a STM32F0 microcontroller, and a range of power management ICs (PMICs). The board also includes a range of connectors and jumpers for easy connection to external components. The board is designed to provide a complete solution for the development of brushless motor control applications, including motor speed control, torque control, and position control. The board also includes a range of features such as over-current protection, over-voltage protection, and thermal protection. The board is suitable for a wide range of applications, including industrial, automotive, and consumer applications.

  • BOARD EVAL ADF7020 862-870MHZ
    Analog Devices Inc. EVAL-ADF7020DBZ2 BOARD EVAL ADF7020 862-870MHZ
    2024-08-02 15:34:472

    The Analog Devices EVAL-ADF7020DBZ2 Evaluation Board is designed to evaluate the performance of the ADF7020 ISM Band Transceiver. This board is ideal for industrial, scientific, and medical (ISM) applications. It features a wide range of features, including a low-power, low-cost, high-performance transceiver, a wide range of operating frequencies, and a wide range of modulation schemes. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is also designed to be compatible with a variety of development tools, including the Analog Devices VisualDSP++ and the Analog Devices ADF7020 Evaluation Kit.

  • BOARD DEMO IRS2092S/IRF6645
    Infineon Technologies IRAUDAMP5 BOARD DEMO IRS2092S/IRF6645
    2024-08-02 15:34:4936

    The Infineon Technologies AG IRAUDAMP5 is a 120W, 2-Channel, Class-D Audio Power Amplifier for AV Receiver and Audio System. It is designed to deliver high-quality audio performance with low distortion and low noise. It features a high efficiency of up to 90%, low EMI, and low THD+N. The amplifier is protected against short-circuit, over-temperature, and over-current. It also has a wide supply voltage range of 8V to 24V and a wide temperature range of -40°C to +85°C. The IRAUDAMP5 is ideal for use in home theater systems, car audio systems, and other audio applications.

  • EVALUATION BOARD I.C.
    Analog Devices Inc. EVAL-ADGS1612SDZ EVALUATION BOARD I.C.
    2024-08-02 15:34:442

    The Analog Devices EVAL-ADGS1612SDZ is an evaluation board designed for the ADGS1612 SPI Interface. It features a 1-ohm RON, ±5V, 12V, 5V, and 3.3V, and is mux configurable. It also includes a quad SPST switch and an audio switch. This board is ideal for evaluating the performance of the ADGS1612 SPI Interface in a variety of applications. It is also suitable for use in audio, video, and other signal switching applications.

  • DEV KIT FOR NRF52 BLE/NFC
    Nordic Semiconductor ASA nRF52-DK DEV KIT FOR NRF52 BLE/NFC
    2024-08-02 15:34:4442

    The Nordic Semiconductor nRF52-DK is a development kit for the nRF52832 multiprotocol Bluetooth low energy/ANT/2.4GHz RF SoC. It is designed to enable developers to quickly and easily create applications for lighting, proximity, and other wireless solutions. The kit includes a nRF52832 SoC, a USB dongle, and a range of development tools and software. It supports a wide range of development tools, including the nRF Connect SDK, the nRF Connect for Desktop, and the nRF Connect for Cloud. The kit also includes a range of sensors and peripherals, such as a temperature sensor, a light sensor, and a proximity sensor. The kit is ideal for prototyping and developing applications for the Internet of Things (IoT).

  • BOARD EVAL FOR USB5734
    Microchip Technology EVB-USB5734 BOARD EVAL FOR USB5734
    2024-08-02 15:34:453

    The Microchip Technology EVB-USB5734 is an evaluation board designed to evaluate the performance of the USB 3.1 Gen1 Controller Hub. It features a USB 3.1 Gen1 hub controller, four USB 3.1 Gen1 ports, and an audio evaluation board. The board is designed to provide a comprehensive evaluation platform for the USB 3.1 Gen1 hub controller. It is capable of providing up to 5 Gbps data transfer rate and supports up to four USB 3.1 Gen1 ports. The audio evaluation board provides a complete audio solution for the USB 3.1 Gen1 hub controller. It includes a microphone, a headphone jack, and a line-in jack. The board also includes a USB Type-C connector for connecting to a host system. The board is designed to be used with the Microchip USB 3.1 Gen1 Hub Controller Software Development Kit (SDK). The SDK provides a comprehensive set of tools and libraries for developing applications for the USB 3.1 Gen1 hub controller.

  • SEEEDUINO LOTUS V1.1 - ATMEGA328
    Seeed Technology Co., Ltd 102010168 SEEEDUINO LOTUS V1.1 - ATMEGA328
    2024-08-02 15:34:4720

    Seeed Technology Co.,Ltd 102010168-102010168 is a leading provider of electronic components and development boards. The Seeeduino Lotus V1.1 - ATMega328 Development Board with Grove Interface, Instrumentation and Measurement is a powerful and versatile development board that allows users to quickly and easily create projects with a wide range of applications. It features an ATMega328 microcontroller, a Grove interface, and a variety of instrumentation and measurement tools. The board is designed to be user-friendly and is compatible with a variety of programming languages. It is ideal for makers, hobbyists, and professionals alike. With its robust features and wide range of applications, the Seeeduino Lotus V1.1 - ATMega328 Development Board with Grove Interface, Instrumentation and Measurement is an excellent choice for anyone looking to create projects with ease.